-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 300VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176C Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 500VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176D Series RoHS Compliant: Yes
-
Transformers - Plate & Filament Transformer 100 115 120 220 230 240 VAC to 6.3V 5V 12V 24V -- EIT021Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Single Phase Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Allied Electronics, Inc.
Description: Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Triad Magnetics
Description: Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be
- Maximum Primary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Features: AC
- Mounting: Chassis Mount
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Hammond Manufacturing Company Inc.
Description: provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps). Reduced noise coupling due to floating AC output. Not intended to be used to supply power to life
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 1,800 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Airlink Transformers
Description: TT1668 - 110V Portable Tool Transformers 3000VA 230v to 1 x230v & 1 x 115v 16Amp 1 x 32A outlets tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 32 amps
- Power Rating (VA): 3,000 VA
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 45 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: SFCable.com
Description: AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
-
Supplier: Accuris
Description: Bushings for Liquid Filled Transformers Above 1 kV and up to 36 kV
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 37,500 to 75,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: TelephoneStuff.com
Description: 16V AC transformer (hardwired to AC) for the CCS-1A complete door chime and audio answering system.
-
Supplier: Mersen
Description: Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for
- Voltage Rating: 2,400 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Wide Voltage Range: Operates efficiently across 100–240V, 50–60Hz, suitable for international and multi-purpose applications (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
CR4 - Thread: Transformer Without Neutral Line
Yes, existing the chiller do have a step down transformer that change from 240v to 115v ,. .... the solution suggested is add another 415 V to 240 V transformer and connect two live cable at the primary side of this transformer, then the secondary 240V and 0V will act as live and neutral line for the 240V to 115V…
-
Toroidal Transformer - Toroidal Transformer Manufacturers, Suppliers
Specifications: Power rating 10W~25kw Primary Customized,AC 110V, 115V , 120V,127V,220V,230V, 240V etc. 50/60Hz Secondary Customized,AC 12V,24V,36V,48V,120V,240V etc. .... [ Related Keywords : Transformer , toroidal transformer, EI transformer ]. .... 1.2kva Dustproof Isolation Toroidal Transformer with Multi Funciton Adapter 12v To 220v .
-
Sequence analysis based DSP controller for Dynamic Voltage Restorer (DVR)
It is connected in series with three-phase 240 V power system with 4kVA (130V: 115V ) single-phase transformers . .... Sine- PWM switching pulses are supplied to the inverter at 10kHz frequency.
-
CR4 - Thread: Parallelling inverter generators
I want to get 3kw @ 110/220 v . .... This is similar to a "wild leg" not a true " delta", a wild leg voltage can .... There is a transformer that can take single-phase and make it into three phase. .... So you are trying to run the two 115v single phases always 180 out of phase to .... Try putting the two gen sets into a 240 transformer with neutral where each gen set will…
-
General Semiconductor / Vishay - GBPC1501-E4/51 - Diodes - Bridge Rectifiers - Allied Electronics
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl- V 24DC;Vol-Rtg 120/28AC/DC;Socket Mnt. .... Timer;Multi-Function;0.1s-10d;E-Mech;SPDT;15A@240VAC/24VDC;Ctrl-V12- 240 ;DIN Rail. .... Transformers > Transformer. .... Transformer;Chassis;Pri: 115V ;Sec:24V;Sec:2A;Lead;50/60Hz;4In.In.W;2-9/16In.In.H;. .... *Discount only applies to the first price-break quantity.
-
A Constant-current AC shock generator
…isolation are achieved in the shock generator through the windings of the high-voltage ( 115V -5 kv). .... step-up transformer . .... This particular transformer provides relatively low winding- to -winding and winding-to-core capacity to insure maximum … both a conventional l15V, 60 HZ, AC outlet and a well-filtered 28 V DC source capable … meter connected in series with a current limiting (Trim) resistor with a nominal value of 240 k.
-
power transformers ( Page 6 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
Specifications: Power rating 10W~25kw Primary Customized,AC 110V, 115V , 120V,127V,220V,230V, 240V etc. 50/60Hz ... .... [ Related Categories : Electrical Equipment & Supplies, Transformers ]. .... Hot sell impregnated dry type power distribution transformer This trasformer are apply to transmission system and ...
-
A comprehensive design and implementation of Doubly Fed Induction Generator for a micro-level Wind Energy Conversion System
Stator current is increasing with the speed hence the power delivered to the grid is increased, frequency of rotor current is adjusted according to the speed and the dc link voltage is maintained at a set value of 240V . .... D. Transformer Specifications. .... Three-single phase transformers of each 2 kVA, 230V/ 115V .
-
Comparative evaluation of three-phase high power factor AC-DC converter concepts for application in future more electric aircrafts
…load operation the DC output voltage reaches the amplitude of the mains line- to -line voltage, UO .... 240 . .... [ V ] fN = 400 Hz. .... Dependency of the rectifier output voltage on the output power for UN,rms= 115V and mains frequencies … cf. Tab.I, coupling of the windings of a phase leg of the inpterphase transformer assumed ideal.
-
tig welder - Self Help Forums
My 250A Miller tig/stick welder is wired 240V - 2 hots & grd. .... - it also has a 115v duplex receptacle built in for the torch water cooler. .... It is possible that the device has a small transformer to provide 120V for the built-in … were the case then one of the transformer secondary conductors would be bonded to ground inside the…
Indicates content that may require registration and/or purchase.