-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 690 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Power Rating (VA): 25 to 3,000 VA
- Standards: CSA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Encapsulated with epoxy resin, IP67/IP68 waterproof grade, for Swimming Pool Lights, SPA Luminaires, Garden Lights, Wall Washer Lights, Underground Lighting, Water Pumps, and some LED Lamps and fixtures where contact with water is possible.
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Category: Signal / RF Transformer
-
-
Transformers - Plate & Filament Transformer 100 115 120 220 230 240 VAC to 6.3V 5V 12V 24V -- EIT021Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The Type TF units are the Type T units with factory installed primary and secondary fusing. Fuse blocks are rated for 30 Amp, and accept 11⁄2 × 13⁄32 fuses. The primary fuse blocks are designed for rejection style fuses, requiring
-
Supplier: Allied Electronics, Inc.
Description: POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: SFCable.com
Description: AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output Gold-Plated Commutator Surface Meets NAFTA Requirements
-
Supplier: Newark, An Avnet Company
Description: 100VA MTE Control Transformer 240V X 480V to 24V
-
Supplier: Newark, An Avnet Company
Description: 100VA MTE Control Transformer 120V X 240V to 24V
-
Supplier: Newark, An Avnet Company
Description: 50VA MTE Control Transformer 240V X 480V to 24V
-
Supplier: Newark, An Avnet Company
Description: 50VA MTE Control Transformer 120V X 240V to 24V
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Hammond Manufacturing Company Inc.
Description: provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps). Reduced noise coupling due to floating AC output. Not intended to be used to supply power to life
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 50 VA
- Operating Frequency Range: 50 to 60 Hz
-
Transformers - 250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer -- VPM240-1040Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 250 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 25 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 160 VA
- Operating Frequency Range: 50 to 60 Hz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 190 to 240 volts
- Maximum Secondary Voltage Rating: 400 to 231 volts
- Power Rating (VA): 15,000 to 75,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Airlink Transformers
Description: ST0750 - 110V Portable Tool Transformers 750VA 230v to 110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Maximum Secondary Current Rating: 6.82 amps
- Power Rating (VA): 750 VA
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: Larson Electronics LLC
Description: body is constructed of high strength plastic and aluminum which helps to reduce weight and improve durability.This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. An inline step down transformer reduces the 220/240
-
Supplier: Accuris
Description: Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 50 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. Wide Voltage Range: Operates efficiently across 100–240V, 50–60Hz, suitable for international and multi-purpose applications (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Calibration of oscillometric non-invasive devices for monitoring blood pressure
The controller unit for the servo-motor included a 220V to 240 V transformer and filters to minimize electric noise.
-
PROCEEDINGS OF THE PHYSIOLOGICAL SOCIETY
connected through a variac transformer, V (I.P. 220 V., o.r. 0- 240 V .) to a fixed transformer , P (I.P. 220 V., o.r. 6 V.), thus giving fine control of ultimate output voltages from 0 to 6 V.
-
Implementation of a low-power electronic tap-changer in transformers
The experimental results shown that with sudden change of input voltage from 240 to 188 V or from 170 to 220 V, the output voltage of the transformer tends to a stable voltage 220 V after five cycles.
-
Impact of low voltage bushings diameter on single-phase distribution transformers losses
…with the following parameters: b=0.91m, c=0.003m, μ=500×4π×10-7 , σ=5×106 S/m and I= 220 .1A corresponding to the peak value of … a single-phase distribution transformer of 37.5kVA for a 240V connection at f=60Hz.
-
A UPS With 110-V/220-V Input Voltage and High-Frequency Transformer Isolation
This paper has proposed a feasible double-conversion UPS that uses high-frequency transformer isolation, which is suit- able to operate with rms input voltages equal to 110– 220 V , 115–230 V, or 120– 240 V.
-
CR4 - Thread: Home Generator Hookup
Basically if you double the voltage you cut the line losses by 75% so you can transfer 220 - 240 v four times as far as you can with 110 … with around one sixteenth the number of 11 kV to domestic voltage transformers .
-
CR4 - Thread: Non Grounding System
As many already stated: Non-grounded system is OK, grounding is necessary to safety (metallic covers, frames etc … the secondary side of isolation transformers e.g. 10500 V (isl.) / 100 or 120 or 220 or 240 V single phase w/neutral…
Indicates content that may require registration and/or purchase.