-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal
-
-
Supplier: Allied Electronics, Inc.
Description: HPS Fortress™ is an innovative design that provides the ideal solution for commercial applications where quality, ease of installation, and low cost are key. All units are encapsulated with electrical grade silica sand and resin compounds, which completely enclose the core and coil to seal
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Ranging from 20VA to 500VA, threaded hub transformers could be threaded mounted, foot mounted, and chassis mounted. Double-section bobbin construction provides for high isolation. Available with single or dual threaded hubs.
- Maximum Primary Voltage Rating: 120 to 480 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 20 to 500 VA
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 70,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: 50VA MTE Control Transformer 120V X 240V to 24V
-
Supplier: Newark, An Avnet Company
Description: 50VA MTE Control Transformer 240V X 480V to 24V
-
Supplier: Newark, An Avnet Company
Description: 100VA MTE Control Transformer 240V X 480V to 24V
-
Supplier: Newark, An Avnet Company
Description: 100VA MTE Control Transformer 120V X 240V to 24V
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: brackets. Supports upright tower installation with 2-9USTAND. Features Step-down/isolation transformer converts 60Hz high voltage 208 or 240V input from generator, utility or UPS to 120/240V split phase output 18kW watt power handling capacity with 240V input
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Description: TRANSF LED LIGHTING 277V TO 12V
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 50 VA
- Mounting: Chassis Mount
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Hammond Manufacturing Company Inc.
Description: provides complete line isolation and noise filtering plus utilizes a Faraday shield to reduce leakage currents below UL60601-1 requirements (under 100 microamps). Reduced noise coupling due to floating AC output. Not intended to be used to supply power to life
- Maximum Primary Voltage Rating: 240 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 7,500 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 8,750 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,750 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 25,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Airlink Transformers
Description: RX10 - 110V Portable Tool Transformers 10kva 230v to 6x110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 30 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 277 to 480 volts
- Power Rating (VA): 15,000 to 150,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: DigiKey
Description: TRANSFORMER 277V TO 120V
- Maximum Primary Voltage Rating: 277 volts
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
same in the absence of data transitions (for example, at power-on). For lower power consumption and high-speed operation with low jitter, the isolator circuits rely on 1.8 V supplies. In comparison, 3.3 V supplies are used for LVDS receivers to support the full common-mode range with an input voltage (read more)
Browse Isolation Transformers Datasheets for DigiKey -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Wide Voltage Range: Operates efficiently across 100–240V, 50–60Hz, suitable for international and multi-purpose applications (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Some electrical questions - Self Help Forums
The secondary of the transformer has a center tapped winding providing both 120 V (Line to Neutral) and 240 V (Line to Line). .... is either a three phase, 4-wire WYE system at 208V/120V or 480V/ 277V or a three…
-
Neutral - Self Help Forums
Three phase 240V never requires a neutral since it is supplied by a DELTA arrangement. .... hand, if you have a WYE supply, such as a 208Y/120V or 480Y/ 277V , then you have .... The voltage to neutral is 1/1.73 of the phase voltage. .... With a WYE arrangement of transformer secondaries, the neutral is connected to the common point where all…
-
voltage: 200, 208, 230, 240?
…rectifiers 24v DC 300-400A with either power, just abandon 1/3 of the transformers . not clean, lost .... The reason for using the term 240 v 2 phase or 2/2 is to separate it from the 200v true single phase some japanese robots and such use. .... Or the 277v single "phase to ground" voltage of 440V 3phase wiring. which we note as 277 v 1/3P.
-
CR4 - Thread: 277VAC Output
Re: 277v ac output. .... the two devices, so i hve to operate them on its operating voltage, which is 277 V . .... Of course i can plug and play at 240 V, but i am not interested because i .... So in order to do that I need a transformer that will convert my incoming 240V to 277V, and so based on the device rating given in my first inqury, what would be the rating of the transformer?
-
CR4 - Thread: Three-Phase Voltage Connections and the U.S. Electrical Grid
3-wire (delta) systems should be 480V (3 phase 240V is still available, but is being phased out in most locations). .... 4-wire (grounded wye) systems should be either 208Y/120V or 480Y/ 277V . .... want to investigate using 480V out of your inverter, and provide an optional transformer at additional cost … you must provide an interlock or open transition switch to prevent connecting the generator to the grid.
-
Some electrical questions - Self Help Forums
Is 277v a leg of a larger current (like 110 is a leg of 220), or is it just produced through a step up transformer ? .... Why do voltages vary (110 V & 125V, 208V, 220V, 230V, 240 V) Is it just because of the transformer used, or is there an advantage or reason for one over another? .... What does the ground rod connected to a panel do?
-
Phase II report on energy efficient electronic ballasts for a two-40 watt fluorescent lamp system
240 36. .... to Table I:. .... 120 V 60Hz. .... llCl~;ts u:)cd '!:ere Adv:lllCC Transformer . .... 2 SL,,()--3. 277V 68 Hz balL,~;ts sclr;ctcd for equal lumens per WCl t…
Indicates content that may require registration and/or purchase.