Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: The 2.4GHz parabolic grid directional antennas offered by Laird Technologies utilize a patented parabolic grid design with a patented high performance dipole feed. The antennas are constructed of welded steel wires which are galvanized and then powder coat painted with a light gray
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 24 dB
- VSWR: 1.5 :1
- Polarization: Horizontal Linear, Vertical Linear
-
Supplier: Quarktwin Technology Ltd.
Description: 2.4GHz WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.5GHz 24dB N Type Female Bracket Mount
- Polarization: Other
-
Supplier: DigiKey
Description: 2.4GHz WiMax™, WLAN Flat Panel RF Antenna 2.4GHz ~ 2.483GHz 19dBi N Type Female Bracket Mount
- Primary Frequency Range: 2,400 MHz
- Gain: 19 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas 2.4Ghz antennas RPSMA male
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 24 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 24 MHZ. This listing supports clearer product discovery for
- Primary Frequency Range: 132 to 899 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: TE Connectivity
Description: Operation/Application Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 5100 - 5800 Frequency Category : 4900 - 5950 Gain (Max)
- Primary Frequency Range: 5,100 to 5,800 MHz
- Gain: 6 dB
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for
- Primary Frequency Range: 2,400 to 2,500 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.4GAntenna - Antennas ROHS
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, MINI, HELICAL, SMA, 2.4GHZ; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.4GHz; Antenna Mounting:SMA Connector; Gain:2dB; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Omni; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, WHIP, SMA, 90D, 2.4GHZ; Antenna Type:Helical; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMD; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 2.4G Antenna Antennas ROHS
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GPS, TNC; Antenna Type:GPS; Frequency Min:-; Frequency Max:1575.42MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:28dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand Circular; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WHIP ANTENNA, 2.4GHZ, 2DBI; Antenna Type:Whip; Frequency Min:-; Frequency Max:2.4GHz; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Antennas, towers, and antenna-supporting structures
-
Supplier: Linx Technologies
Description: JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the
- Primary Frequency Range: 2,425 to 2,475 MHz
- VSWR: 2 :1
- Operating Temperature: -40 to 194 F
- Pattern Type: Omnidirectional
-
Supplier: A.H. Systems Inc.
Description: The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop
- Primary Frequency Range: 0.009 to 30 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Reliable 2.4GHz ISM Band Chip Antenna for Seamless Wireless Connectivity A 2.4GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 2.4 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band. The 2.4 GHz
- Form Factor / Mounting: Internal / Chip
-
Supplier: Utmel Electronic Limited
Description: ANTENNA EXTERNAL OUTDOOR 2.4 GHZ
- Primary Frequency Range: 2,400 MHz
- Gain: 1.5 dB
- Polarization: Other
-
Supplier: Utmel Electronic Limited
Description: - Antennas ROHS
-
Supplier: Linx Technologies
Description: The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener.
- Primary Frequency Range: 2,400 to 2,500 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Powell Electronics, Inc.
Description: OMNI,Ph,2400/4900MHz BK,3 dBi,60W,
-
Supplier: PHOENIX CONTACT USA
Description: The leaky wave conductor is a "wireless cable" which acts as an antenna and radiates over the entire length. The range is limited here. Track-guided systems can thus be properly supplied even under complex conditions.
- Primary Frequency Range: 2,400 MHz
- Gain: 0 dB
- Operating Temperature: 104 to 185 F
-
Supplier: Linx Technologies
Description: LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice
- Primary Frequency Range: 2,450 MHz
- VSWR: 1.9 :1
- Operating Temperature: -4 to 185 F
- Form Factor / Mounting: External
-
Supplier: Linx Technologies
Description: RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has
- Primary Frequency Range: 2,350 to 2,500 MHz
- VSWR: 1.9 :1
- Operating Temperature: -4 to 185 F
- Form Factor / Mounting: External
-
Supplier: Comtelco Industries, Inc.
Description: PORTABLE ANTENNA SWIVEL SMA TERMINATION 2.4-2.5GHz
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Operating Temperature: -22 to 167 F
-
Supplier: TACO Communications Inc.
Description: This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
- Primary Frequency Range: 67 to 72 MHz
- Gain: -1 dB
- VSWR: 2 :1
- Form Factor / Mounting: External
-
Supplier: VAST STOCK CO., LIMITED
Description: Antenna Development Tools Antenna Eval Board 2.4GHz MicroSplatch
-
Supplier: Comtelco Industries, Inc.
Description: PORTABLE STRAIGHT ANTENNA 2dB GAIN 4" LONG SMA TERMINATION 2.4-2.5GHz
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Operating Temperature: -22 to 167 F
-
Supplier: Sensata Technologies
Description: The ANTA7000 is typically used on the IWR-PORT and IWT-128 units where they are mounted in non-metallic enclosures so transmission through the panel is not a problem. The connections is an SMA male.
- Primary Frequency Range: 2,400 MHz
- Gain: 2.14 dB
- Polarization: Vertical Linear
-
Supplier: Sensor Systems, Inc.
Description: VHF
- Primary Frequency Range: 116 to 156 MHz
- Polarization: Other
-
Supplier: GAO Tek, Inc.
Description: This 2.4 GHz 9dBi directional antenna extends the wireless range and delivers better wireless performance.
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 2,300 to 2,500 MHz
- Gain: 13 dB
- Polarization: Circular, Other
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: GAO Tek, Inc.
Description: This 2.4 GHz 6dBi directional antenna doesn't need configuration or installation software making it easy to install.
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the 2GHz
- Primary Frequency Range: 2,350 to 2,600 MHz
- Gain: 13 dB
- Polarization: Circular, Other
- Pattern Type: Directional
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies announces the 2.4 GHz and 5.8 GHz 20 dBi High-Gain Fiberglass Outdoor Antenna, which is designed for excellent performance in point-to-point and long-range wireless communication systems. This antenna's sturdy fiberglass housing and high-gain radiating elements (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 2.4 GHz 15 dBi Yagi Antenna, a high-gain directional antenna intended for long-distance wireless communication. The antenna comes with a 3-meter RG58 coaxial cable and an N-male straight (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily's PCB Antenna combines flexibility, conformability, robustness, and ease of integration with exceptional global cellular and broadband Internet connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Oxion™ is our antenna integration platform that provides instant antenna performance estimation, PCB layout automatic validation, design templates and EDA library downloads and 24/7 support and design guidelines, for FREE under the Oxion™ Explore Plan. (read more)
Browse Antennas Datasheets for Ignion -
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its tiny 4G 5 dBi PCB Flexible Internal Antenna, which is intended for smooth integration into routers, IoT devices, gateways, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop antennas electrostatic shield minimizes the E-field response for a more accurate magnetic field measurement (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Eteily Technologies proudly announces its high-performance 2.4 GHz / 5.8 GHz 10 dBi Rubber Duck Paddle Antenna, which is ideal for dual-band WiFi 6 routers, access points, and wireless communication systems. This antenna, with a sleek rubber-duck paddle shape and a moveable SMA male (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
BLADE ANTENNAS FOR PRODRIVE'S SUBARU IMPREZA WORLD RALLY CAR
One of the world's leading motorsport and automotive groups, Prodrive run a series of high profile programmes around the world, including the Ferrari 550 GTS programme in the Le Mans 24 hours and American Le Mans Series, and Ford Performance Racing in the Australian V8 Supercar Championship Series
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
that the 2006 Design & Verification Conference would be held Feb. 22-24, 2006, at the DoubleTree Hotel in San Jose, Calf. The Week in Review: June 26 to July 2 Gathered here are the top five stories for the week beginning Sunday, June 26, 2005, as ranked by EE Times' readers, up to and including
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
data close to the antenna and will enable the same receiver to process signals from different wireless standards. The long feud between the IPC packaging-industry institute and Valor Computerized Systems Inc. over which organization's CAD-to-CAM data transfer format should become the industry
More Information Top
-
24-Port and 36-Port Antenna Cubes Suitable for MIMO Wireless Communications
All 24 an- tennas are made on an .
-
Development and Evaluation of Passive Integrated Transponder Tag Technology, 2000-2002.
During January and February 2001, the U.S. Corps of Engineers (Corps) and its contractors installed 24 antenna housings into the orifices of 12 weirs (Weirs 34-37 and 52-59) in BWSL.
-
2011 Index IEEE Transactions on Microwave Theory and Techniques Vol. 59
Integration of SiP-Based 60-GHz 4 24 Antenna Array With CMOS OOK Transmitter and LNA; TMTT July 2011 1869-1878 Karlsson, M., see Osth, J., TMTT March 2011 741-747 Karlsson, M., see Osth, J., TMTT Jan. 2011 125-131 Karlsson …
-
24-Element Antenna-in-Package for Stationary 60-GHz Communication Scenarios
The featured AiP consists of 24 antennas and an equal number of antenna feed lines and contact pads to the RFIC on a 20 ( ) 15 ( .
-
Uplink array calibration via lunar Doppler-delay imaging
At 10:32 SCET the DSS- 24 antenna power was turned off, returning to single-antenna operation, after which the MPC (with the 180 degree correction included) was again applied at 10:41 SCET to verify the calibration process.
-
Mount Gambier (38°S, 141°E) prototype VHF wind profiler
Each receiver may be connected to 24 antennas (six groups of four) in one of two ways.
-
Smart Antennas
For the first example, we consider a semicircular array (SCA) consisting of 24 antenna elements as shown in Figure 6.1.
-
SNR improvements in NIITEK ground-penetrating radar
Figure 2 shows an expanded view of the average “ground bounce” extracted from a single scan of 24 antenna into the ground.
-
Beam-forming networks for scannable multi-beam antenna arrays using CORPS and Differential Evolution
Fig. 4 System of 24 radiators and 23 input ports with 12 complex inputs to control 24 antennas (beam # 1) and 11 complex inputs to control 22 antennas (beam # 2).
-
Ultra-Wideband, Short Pulse Electromagnetics 9
The 24 antennas are arranged at even intervals of 15 in a circular array at the midpoint height along the inside of a stainless steel cylin- der.
Indicates content that may require registration and/or purchase.