-
Supplier: Newark, An Avnet Company
Description: BUSBAR 4PIN RIBBON CABLE 24W
-
Supplier: RS Components, Ltd.
Description: FFC 0.50mm Cable Type 1 24pin 50mm
- Cable Pitch: 0.01968505 inch
- Cable Length: 0.16404208333333334 ft
- Product Category: Cable Assembly
- Features: Other
-
Supplier: TE Connectivity
Description: Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Ribbon Cable Connector Type : Paddleboard Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Current Rating: 1 amps
- Number of Contacts: 64 #
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Wire-to-Board Connector
-
-
Supplier: DigiKey
Description: 24-PIN 0.5MM PITCH FPC FLEX A-B
-
Data Acquisition - KL1862 | Bus Terminal, 16-channel digital input, 24 V DC, 3 ms, flat-ribbon cableSupplier: Beckhoff Automation LLC
Description: The EL1862 digital input terminal offers 16 channels in a very compact design. A 20-pin connector enables the secure connection of plug connectors using insulation displacement contact, as is usual for ribbon cables and special round cables. This significantly simplifies
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The KL2872 digital output terminal offers a very compact design with its 16 channels. It is thus ideally suited for multi-pin connector valve terminals. A 20-pin connector enables the secure connection of plug connectors using insulation displacement contact, as is usual for
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL1872 digital input terminal offers 16 channels in a very compact design. A 20-pin contact strip enables the secure connection of plug connectors using insulation displacement contact, as is usual for ribbon cables and special round cables. This significantly
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07-KT is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products,
-
Supplier: Beckhoff Automation LLC
Description: The EL2872-0010 digital output terminal offers a very compact design with its 16 channels. A 20-pin contact strip enables the secure connection of plug connectors using insulation displacement contact, as is usual for ribbon cables and special round cables. This
- Data Acquisition: I/O Module
-
Supplier: SFCable.com
Description: Connectors: 3x 40-Pin IDC female sockets. Length: 24 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
- Cable Length: 2 ft
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode, 10gig rated fiber optic cables provide significant
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode, 10gig rated fiber optic cables provide significant
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode, 10gig rated fiber optic cables provide significant
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode, 10gig rated fiber optic cables provide significant
- Cable Type: Multifiber Cable
- Fiber Mode: Multimode
-
Supplier: Powell Electronics, Inc.
Description: 2.00 mm IDC Ribbon Cable Assem Skt
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic
- Operating Temperature: -40 to 105 C
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 13PL, 24 PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: ValueTronics International, Inc.
Description: The CACC-2000 is a cable from Keithley. Additional Features: 24˝ ribbon cable w/50-pin connectors For use with: ERB-24, KPCI-PIO96, PB-24SM, PIO-96J, SSIO-24 The Keithley CACC-2000 is a 24-inch ribbon cable with two 50-pin
- Product Category: Cable Assembly
-
Supplier: Radwell International
Description: RIBBON CABLE CONNECTOR, IDC, 24POS,2.54 MM, RECEPTACLE FEMALE, FREE HANGING, GOLD, 28 AWG. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: Sealevel Systems, Inc.
Description: Relay rack can accept up to six QSSRs for a total of 24 channels. Features a 50-pin edge connector for easy interface via 50-conductor ribbon cables. Compatible with 1781-series QSSR modules. Note: Product may vary from photo.
-
Supplier: ACCES I/O Products, Inc.
Description: digital output card can be via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: DigiKey
Description: 24 Position Ribbon Cable, DIP Header Connector IDC Through Hole, Kinked Pin
- Number of Contacts: 24 #
- Features: Board Mount Connector
-
Supplier: Sealevel Systems, Inc.
Description: The A24H relay rack can be used with up to twenty-four discrete I/O modules, including input modules, output relays, override relays, watchdog timers, and mechanical relays. On the signal side, it features a 50-pin header connector for easy interface via standard IDC ribbon
-
Supplier: Allied Electronics, Inc.
Description: 24 Pins, Wire Mount Socket Connection, 26 to 28 AWG Conductor Size, D Ribbon Connector D-Ribbon Socket version, screw mount, 24 position, all plastic. Accepts 26-28 AWG wire Accepts .050 inch round, flat or jacketed cable Low profile Flexible design offers
-
Supplier: ACCES I/O Products, Inc.
Description: via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: 24-channel digital input boards On-board screw terminals Industry standard 50 pin keyed IDC connector Power for circuit isolation accepted from either pin-49 from host digital input connector or alternatively from power screw terminals LED indicates presence of +5VDC power for
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: IRISO U.S.A., Inc.
Description: 0.5mm Pitch SMT SLD ZIF Top Mass production possible for any number of pins. Automatic mounting (embossed package).
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
- Contact Pitch: 0.5 mm
- Features: Board Mount Connector, Flat or Ribbon Cable Connector
-
Supplier: Sealevel Systems, Inc.
Description: eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07 is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the
- Conductor Size (North American): 12 to 22 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: ACCES I/O Products, Inc.
Description: card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector. A ribbon cable can be used to connect this card to termination panels. Accessories SOFTWARE The card is supported for use in most operating
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: ECO Light LED
Description: This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED modules and RGB LED lights. This RGB Control is for use with 4 pin, 3 loop cable, common anode style RGB LED Lights. You can
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Electro Standards Laboratories
Description: best: When you have established a pin/signal interconnection that works between your two devices, read the jumper connections and the mini-switch connections that you observe on the front panel of the Model 700 and you have the design for the required interface cable! Conclusion: Many
- Number of Ports: 2
- Equipment Type: Breakout Boxes
- Features: Indicators, Other
- Form Factor: Notebook
-
Supplier: Electro Standards Laboratories
Description: LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
-
Supplier: Win Source Electronics
Description: 1.186002 g Number of Pins: 20 Plating: Tin Width: 24.13 mm Categories: OEM Parts(0-9) Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Cable, Free Hanging
-
Supplier: Allied Electronics, Inc.
Description: stainless steel. Bushing: 3⁄8 diameter standard, brass, nickel plated. Terminals: P/C Type — 0.25 by 0.12 thick brass, gold plated to facilitate soldering. Cable Type — Four lead ribbon cables, color-coded, with 0.050 spacing, 28 AWG stranded copper wire, 0.39 diameter.
Find Suppliers by Category Top
Featured Products Top
-
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
cable, this is the recommended method; however, power can be applied using a USB power-only cable. To select SPI/I2C as the power source, connect Pin 4 (Select SPI/I2C Power) to Pin 6 (Power). The sensor’s input voltage specification must not be exceeded. Unless otherwise indicated in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
and interchangeable hardware. Suited to both board-to-board (thanks to its secure wiping length) and board-to-wire (from gauge 24 to gauge 30) configurations, EMM will provide extreme modularity with any pin selection available from 04 to 60 signal contacts. Cable versions can be cabled at Nicomatic, or you can crimp them by yourself: it is up to you! (read more)
Browse Wire to Board Connectors Datasheets for Nicomatic North America -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Flexible Installation due to Spring Connection However, despite all its advantages, the connection using ribbon cables and special connectors was a frequent problem when integrating the BGE25 into small series of special machines or off-road vehicles. Due to the wide (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the mating process. Shell and lead formats for SMT and other shapes are readily available with contact counts from 4 to 24 leads. Typical wiring for cable interconnection is accomplished using 30 AWG Teflon® insulated multi-strand copper wire rated for up to 1 ampere of current. By using key (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
utilize expanded stainless and low-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
NKK Switches Wire & Cable | Mouser
Ribbon Cables / IDC Cables 14 pin Ribbon cable 24 " .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/18097/haasd04555.pdf?sequence=2
A 24 - pin ribbon cable connects the output of .
-
http://esto.nasa.gov/conferences/estf2010/papers/Siqueira_ESTF2010.pdf
Additional components on the L-band board consist of low-frequency A/D converters and sensors capable of delivering temperature, power, and current, telemetry through a 24 - pin ribbon cable that also provides power to the board.
-
CCD imaging systems for DEIMOS
This board's function is to connect to each SDSU-2 Clock Generation board via a single 37- pin ribbon cable and pass half of that Clock Generation board’s 24 clock lines to each of two 61-Pin Cable Interconnect boards.
-
Spreadsheet - Teardown Samsung LN-R408DX BOM Analysis
Wire Harness - Ribbon Cable , 3-Conductor, 24 AWG, , w/ 2 3- Pin Socket Connectors .
-
Bill of Materials - Ruckus ZoneFlex 7762
Ribbon Cable - 24 -Conductor, 20 AWG, w/ 2 24-Position Dual Row Pin Socket Connectors & Ferrite Core .
-
PDF - Ruckus ZoneFlex 7762 Wireless Access Point
Ribbon Cable - 24 -Conductor, 20 AWG, w/ 2 24-Position Dual Row Pin Socket Connectors & Ferrite CoreFC-24P F .
-
New Product
… 20 DIP switches, 16 source-side LEDs, four pulse trap circuits, two inverter circuits, two buffer cir- cuits, single-step pushbutton, ground sensing, two permanently fixed female 24 - pin ribbon connectors, four single patch … … detachable ribbon con- nector cable (male to male).
-
Bill of Materials - Motorola DVi3600R DVR Set Top Box
Flat Flex Ribbon Cable - 105C, 300V, 24 28AWG Conductors, w/ 1 TV Pass Card Socket and 1 Pin Socket Connector, w/ Magnetic Filter .
-
Motorola DVI3120 Set-Top Box
… w/ Metal Housing & Screw Lock (Qty:2) $0.52 - Freescale Semiconductor - MC44BS373CAEF - Audio / Video Modulator - Multi-standard, PAL/SECAM/NTSC $0.5 - Flat Flex Ribbon Cable - 3000V,105C, 24 28AWG Conductor, w/ 1 … … & 1 24-Position Pin Socket Connector .
Indicates content that may require registration and/or purchase.