-
Supplier: Accuris
Description: Generic Requirements For 24-, 48-, 130- and 140-Volt Central Office Power Plant Rectifiers
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 40 Volt 2.0 Amp 75 Amp IFSM
- VF: 0.55 volts
- IF: 2,000 mA
- VR: 40 volts
- IR: 0.2 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 2400 Volt 400 Amp
- Features: Other, Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Barrier Diodes 20 to 60 Volts Product overview: SMD24PL from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 2.0 Amp 40 Volt
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Standex-Meder Electronics
Description: TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). 0.5VA to 24VA single or dual primary voltages. 6 Pin 230 Volt 50/60Hz also available. CSA and
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 24 VA
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
-
Supplier: Analytic Systems
Description: The model BCA610R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Triacs 25 Amp 600 Volt
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensirion AG Win Source Part Number: 092795-1N5617 Operating Temp Range: -65C to 175C Mounting: Through Hole Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No Package Type: Case 102 Configuration: Single Rectifier Type: Switching Diode Peak Rep Rev
- VF: 1.6 volts
- Tj: -65 to 175 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: SCRs 2400 Volt 790 Amp
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Triacs 25 Amp 700 Volt Product overview: BTA24-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- VRRM: 700 volts
- TJ: -40 C
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
-
Supplier: Opto 22
Description: The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Garage Equipment Supply
Description: angled control panel, slim line chassis and Comfort Walk extended handle provide ease and 6, 12 and 24 Volt modes Multiple high and medium charging rates for use on a variety of batteries 225 amp engine starting assistance Automatic-reset circuit breakers protect against overloads
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 8 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PAG2S CYPAS213A1-24SXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay, DCM and CCM primary converters, logical and non-logical level MOSFET, and
- TJ: -40 to 105 C
- Pin Count: 24 #
- GPIO Ports: 4 #
- Device Type: CardBus Controller
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PAG2S CYPAS213A1-24SXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay, DCM and CCM primary converters, logical and non-logical level MOSFET, and
- TJ: -40 to 105 C
- Pin Count: 24 #
- GPIO Ports: 4 #
- Device Type: CardBus Controller
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: control. Since the armature inductance of the coils are low and rectification is favorable, the service life of the rectifier and brush are long and can suppress electrical noise at very low levels. No iron loss means high speed revolutions are possible under highly magnetic fields, and we
- Torque Constant: 0.53808 to 2.15232 in-oz/amp
- Other Output Power: 0.00227837465433479 to 0.00402066115470846 HP
- Continuous Current: 0.12 to 0.75 amps
- Continuous Torque: 0.0130088495575221 to 0.0216814159292035 In-lbs
-
Supplier: Technic, Inc.
Description: Metal Recovery system comes complete with stainless steel anode and cathode plates, pump with the required hoses, valves, a ten amps twelve volt rectifier with digital readout meters and required leads. Compact, self-contained design with minimal installation required. Overall
-
Supplier: Richardson RFPD
Description: standard Sn/Pb plating, as well as 100% matte Sn plating on our RoHS compliant equivalent devices. The MA4ST200 series tuning varactors are useful for wide band tuning and low phase noise applications where the supply voltage is limited to 5 volts or less. These varactors have been
- CDmin/CDmax: 3.5
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Description: Voltage 240/120, 100 kVA and Smaller, ANSI C57.12.23-1978 American National Standard Requirements for Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage 24 940 GrdY/14 400 Volts and Below; Low Voltage 480 Volts and Below, ANSI
-
Supplier: Dover Flexo Electronics, Inc.
Description: and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: includes a servo valve and pressure regulator installed in a separate enclosure. High Voltage output (V): Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Organic
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s rectifier assemblies are suitable for rugged-environment applications High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check
- VF: 24 volts
- IF: 1,000 mA
- VR: 15,000 volts
- IR: 0.001 to 0.025 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Full Wave Bridge Rectifier Assembly
- VF: 24 volts
- IF: 1,000 mA
- IR: 0.001 mA
- trr: 75 ns
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 24 volts
- VR: 14,000 volts
- IO: 0.05 amps
- IFSM: 1 amps
-
Description: DIODE GEN PURP 24KV 6A MODULE
- VF: 24 volts
- VR: 24,000 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
Find Suppliers by Category Top
More Information Top
-
Advanced packaging of a 600 Amp power plant
Two or three power shelves supporting from 6 to 12 switchmode + 24 volt rectifiers rated 50 to 100amps each.
-
Tin Processing at the Texas City Smelter
There are two 8,000 amp 24 volt rectifiers , each of which provides current for 40 cells (Table IV).
-
News & Update
This circuit consists of 40 plasticized PVC lined concrete cells containing 18 anodes and 19 cathodes with the 6,000 amp 24 volt rectifier (Table V).
-
High voltage DC power distribution for telecommunications facilities
Able to power a range of other devices such as 24 volt rectifiers , other switchmode power supplies such as laptops, servers, routers, switches etc • .
-
A New Power System for TD-2 Microwave Radio
a single 24 - volt rectifier plant and small bay-mounted dc-to-dc converters could now be used advantageously.
-
CR4 - Thread: Small, compact VFD
If you can get hold of the inverter given in the link bellow along with a AC to DC converter (230 V , 50 HZ to 24 Volts DC rectifier unit readily available off the shelf).
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
One rectifier circuit of 24 volts is needed to provide 10 amperes per zone plus one spare.
-
An interphone system for "hands-free" operation in high ambient noise
rectifier output is + 24 volts , which inhibitsdischarge of the memory capacitor.
Indicates content that may require registration and/or purchase.