-
Supplier: Allied Electronics, Inc.
Description: Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal
-
Supplier: Allied Electronics, Inc.
Description: 50⁄60 Hz Frequency, LEP Series Universal Input Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264
-
Supplier: Allied Electronics, Inc.
Description: Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50⁄60 Hz Input Frequency Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts
-
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies, 85 to 264 VAC⁄120 to 370 VDC Input Voltage Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5 High 12,
-
Supplier: Richardson RFPD
Description: Dual IGBTMOD™ NX-S Series Module 450 Amperes/1200 Volts. Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with each transistor having a reverse-connected super-fast recovery free-wheel diode.
- Features: IGBT, Other
-
Supplier: Pickering Electronics
Description: The Series 101 have very high coil resistances. 5 Volt dry versions may be driven directly from 74HC or 74HCT logic without the need for additional drivers. 74HC logic will drive up to 4mA at 5 Volts, therefore a coil resistance of 1600 ohms is desirable to avoid running the IC at its
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve. For
- Heating Capacity: 102.585 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,185 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Analytic Systems
Description: output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to
- DC Input Voltage: 110 to 300 volts
- DC Input Current: 1.5 to 4.8 amps
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 5 to 25 amps
-
Supplier: Analytic Systems
Description: hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Reznor
Description: for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan
- Heating Capacity: 7 kW
- AC Voltage Required: 115 to 220 volts
- Maximum Air Flow: 380 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan
- Heating Capacity: 48 to 23.448 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 2,200 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Analytic Systems
Description: output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging require-ments. Optional features include a Digital Volt/Ammeter, Remote Control Panel, and/or 19”
- Input Voltage: 24 to 72 volts
- Charging Current: 10 to 40 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure safety controls ·
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: GAIA Converter
Description: characteristics, high power density and a low profile package. Standard models are available with nominal input voltages as 5, 12 or 28 volts in range of 4,5-5,5 9-36 or 16- 40 volts. The series include single bi and triple output voltage choices of 3,3, 5, 12, 15, +/-5, +/ -12, +/-15
- Output Voltage (Volt): 3.3 to 24 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 0.05 to 2 amps
- Output Power: 10 watts
-
Supplier: Reznor
Description: ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout High temperature limit control
- Cooling Capacity: 395,999.99999999994 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: VPT, Inc.
Description: weight (24/28g) hermetic package Fixed switching frequency Ensure excellent thermal performance and unit isolation by using with the thermal pad TP-007
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 0 to 1.5 amps
- DC Output Power: 12.5 watts
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-AQ700W-BK Max. Power 700W Material Metal Switches Additional power rocker switch 115/230 Volt selector switch Input Voltage ranges:115V/230V Input frequency:60Hz/50Hz Output 700W Max Connectors 1 x 20/24pin Main Power 2 x 6pinPCI Express 1 x
-
Description: cycles. Additional features and benefits include: Lifting Speed 5 to 64 FPM AC Power Supply 115/230 1-60 HZ; 230/460-3-60 reconnectable or 208 and 575-3-60 single voltage Control Push-button control voltage of 115-volts standard on all models. 24-volt control optional. Single
-
Supplier: Xoxide
Description: reliability, and you can see why our Warlock power supply triumphs over the competition. Specifications: Model No. ATX-WA1100W Max. Power 1100W Material Metal Color Black titanium coated with black sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector
-
Supplier: ValueTronics International, Inc.
Description: the Agilent 3457A Ten 2-wire reed relay channels Maximum voltage (terminal-to-terminal or terminal-to-chassis) 125 Vpeak Thermal offset <3uV Closed channel resistance (end of relay life) <4 ohm Specified for <100 kHz AC volts and frequency operation For higher speed scanning, the
- Data Acquisition: Datalogger / Recorder
-
Supplier: Xoxide
Description: competition. Specifications: Model No. ATX-WA750W Max. Power 750W Material Metal Color Black titanium coated with uv blue sleeves Switches ATX Logic on-off additional power rocker switch 115/230 Volt selector switch Input Voltage valtagees:115V/230V Input freguency:60Hz/50Hz Output DC
-
Supplier: Lift Products, Inc.
Description: 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications coupled with its unique Features
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Larson Electronics LLC
Description: pulls 3.3 amps to run. This light can be configured to operate on voltages ranging from 12 to 32 volts DC. The multi-voltage ballast will accept 12 volts, 24 volts. Thus, operators can run this light on their 12 volt consumer vehicles or 24 volt
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-170R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 170°F (76.6°C) Set Temperature Tolerance: +/- 5°F
- High Temperature Set Point: 170 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Portage Electric Products, Inc.
Description: A creep action thermal protector with greater current sensitivity than the Model N. Equipped with gold diffused contacts for use in low voltage/low current applications. Features Conductive bimetal construction; the bimetallic element carries the circuit current for maximum current
- High Temperature Set Point: 86 to 212 F
- Maximum Current: 2.6 to 8 amps
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 12 to 24 volts
-
Supplier: STEGO
Description: the required signal current without any problems. Contact type contact maker normally open (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Control contact – signal current 3 mA at DC 20 V / 4.5 mA at DC 24 V 14 mA at DC 48 V / 17 mA at DC 56 V Connection 6-pole
- Maximum Current: 13 amps
- Maximum DC Voltage: 20 to 56 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 2.3 oz
-
Supplier: Portage Electric Products, Inc.
Description: The Model VS Series snap action thermal protectors feature a shunted design so the bimetallic element does not carry the circuit current, enabling them to carry larger currents than the conductive Model V protectors. The ultra-small, low-profile cases meet tighter space requirements of
- High Temperature Set Point: 104 to 212 F
- Maximum Current: 3 to 8 amps
- Maximum DC Voltage: 18 to 24 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-130R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 130°F (54.4°C) Set Temperature Tolerance: +/- 5°F
- High Temperature Set Point: 130 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermal control which is part of Portage Electric’s Valstat Series™ designed for a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 12 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 24 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-140R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 140°F (60°C) Set Temperature Tolerance: +/- 5°F Max.
- High Temperature Set Point: 140 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-150R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 150°F (65.6°C) Set Temperature Tolerance: +/- 5°F
- High Temperature Set Point: 150 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Schott Japan
Description: NEC SCHOTT works closely with our customers to develop innovative new products. Two examples of this are the SEFUSE® D6 Type and SEREB® SB Type. These premium quality battery protection and thermal cutoff components serve as a crucial means of protection for lithium ion (Li-ion) battery
-
Supplier: Thermik Corporation
Description: Normally closed Resets automatically With connector cables Double-insulated in the attachment housing Switchgear consisting of a mobile and circular contact bridge (1), a contact bearing pin (2), a spring snap-in disc (3) and a bimetallic disc (4) which is riveted into one another, undetachable and
- High Temperature Set Point: 158 to 356 F
- Maximum Current: 40 amps
- Maximum AC Voltage: 500 volts
- Maximum DC Voltage: 24 volts
-
Description: Power class: 2A Type series: BW-E Features normally open resets automatically with connector cables blue epoxy resin insulation Main parts 1) Shell 2) Base 3) Bimetal disc 4) Movable contact 5) Temperature calibration plate 6) Static contacts Construction The movable contact are welded to the
- High Temperature Set Point: 95 to 320 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Heat Switch Point Rails and Machines to Keep Tracks Free of Ice and Snow There are many moving parts when it comes to keeping trains running safely and reliably 24/7. Rail switches—and the movable rails they control—and switch points must be kept free and clear of ice and (read more)
Browse Tubular Heaters Datasheets for Backer Hotwatt Inc. -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, series 3000 switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. The 24 V rating applies to the solenoid supply, not to the maximum voltage that can be switched by the main contacts. With its –20% to +10% tolerance, the nominal solenoid operating range is approximately 19.2 to 26.4 V. Main and Solenoid Contact Functions (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
SCHURTER’S Reflowable Thermal Switch, RTS, now includes a version designed to trip at >175°C, in addition to the existing variant set to trip at >210°C. The compact thermal SMD fuse protects power semiconductors by reliably and precisely interrupting a circuit at a pre (read more)
Browse Fuses Datasheets for SCHURTER Inc
More Information Top
-
Hanford Laboratories monthly activities report, September 1964
… 3718-C Vibration Snubbers for Earthquake Protection Supplemental Emergency Water Addition Voltage Off Normal Detection and Alarm for 24 - Volt Battery System PRTR Steam … … Bypass for LWI Flow Switches Alarm Annunciator - High Helium Flow to RLT-1 Thermal Barrier Seal and Hoist …
-
Grainger.com
… H 14-1/8 In, W 33-1/8 In, D 33-3/4 In, 208-230 Volt , Nominal Capacity 3 to … … Coil, Sweat-Type Connections, Thermal Expansion Valve, Anti-frost Control, 24 V Transformer, Fan Relay, Insulated Cabinet, Float Switch , Condensate Trap, Anti-Vibration …
-
Hanford Laboratories monthly activities report, October 1964
Byaass f o r LWI Flow Switches Work Partially Completed Corrosion Loop Installation ShU Rod Shroud t … … Addition Voltage Off-Normal Detection and Alarm f o r 24 - Volt Battery System PRTR Steam … … t o RLT-1 Thermal Barrier Seal and Hoist …
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… corrosion resistance, wear-resistant precise 铸 锻件 21, 500 thousand volt (kV) and above superhigh … … 出线 device, casing, equalized switch ), switch equipment (arc extinguishing … … can generate electricity equipment 24 , short flow melting technology … … pressure modeling host; external thermal 送风 water cooling is …
-
Audel Guide to the 2011 National Electrical Code: All New Edition
… circuit protection, 399–403 Motor circuit branch circuit extension, 1f taps, 105 Motor-circuit switches , 316 Motor control … Motors marking, 385–387 thermal protection, 100f Motors/motor circuits/controllers (Article 430), 383 Mounting, 6 Multiconductor cables attachment, 78 grounded conductors, 25 identification, 186 2000 volts , nominal, 290–291 usage, 288 Multiconductor control … … Neutral circuit breaker, 93f Neutral conductors, 24 bonding, 127 requirements, 182 …
Indicates content that may require registration and/or purchase.