-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.007237190078475228 HP
- Continuous Current: 0.113 amps
- Continuous Torque: 0.10707964601769906 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
-
Supplier: Genteq
Description: motor.
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 600 to 1,100 rpm
- Diameter / Width: 5.6 inch
- Housing Length: 5 inch
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other Output Power: 0.335055096225705 HP
- Continuous Current: 1.4 amps
- Continuous Torque: 0.0012141592920354 In-lbs
- Shaft Speed: 20,000 to 22,000 rpm
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS DC MOTOR, 3 PHASE, 24V, W / ENCODER; Accessory Type:Brushless DC Motor; For Use With:Microchip Motor control boards; Product Range:-; Features:250 Line Encoder with Index Pulse RoHS Compliant: NA
-
Supplier: Constar Motion Co., Ltd
Description: 64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC)
- Other DC Voltage: 24 VDC
- Other Output Power: 9.60267905782871 HP
- Continuous Current: 2.6 amps
- Continuous Torque: 8.71681415929203 In-lbs
-
Supplier: H2W Technologies
Description: Modification of H2W Magnet Track BLDT-E24.
- Design Units: English, Metric
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 24 to 310 VDC
- Torque Constant: 12.1776 to 160.9992 in-oz/amp
- Other Output Power: 0.280106060444689 to 1.68331680343794 HP
- Continuous Torque: 4.42477876106195 to 22.1238938053097 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 24V Brushless DC Motor Diameter: 24mm Length: 40mm Voltage: 18V 24V Max. output power : 56W Speed: 17000rpm Applications: Medical Equipment, Industrial Automation, Electric Tool Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0750523415545579 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.161061946902655 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BLDC vacuum cleaner motor cordless cleaner used for home appliance.
- Other DC Voltage: 12 VDC
- Continuous Current: 14.5 amps
- Shaft Speed: 80,000 rpm
- Standard DC Voltage: 12 Volt
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide speed range, flat torque ● Excellent speed stability ● Compact and high power ● High efficiency and energy-saving ● Low temperature rise, low noise, low vibration ● Long life and low maintenance cost ● Low cogging torque
- Other DC Voltage: 24 VDC
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Rotor Inertia: 0.0152928 oz-in-sec²
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 24 VDC
- Torque Constant: 4.06392 in-oz/amp
- Other Output Power: 0.100516528867711 HP
- Continuous Current: 20 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 24 VDC
- Torque Constant: 4.335792 in-oz/amp
- Other Output Power: 0.055619145973467 HP
- Continuous Current: 11.5 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 24 VDC
- Torque Constant: 5.5224 in-oz/amp
- Other Output Power: 0.230517906203285 HP
- Continuous Current: 11 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to
- Other Output Power: 200 HP
- Continuous Current: 9 amps
- Continuous Torque: 2.5 In-lbs
- Shaft Speed: 300 to 1,000 rpm
-
Supplier: Portescap
Description: 16ECP52 Ultra EC Slotless Brushless DC Motor 16ECP52 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 30W continuous power at 40,000 rpm. Product Highlights Compact 16mm diameter - enables machine miniaturization
- Other DC Voltage: 24 VDC
- Torque Constant: 2.60544 in-oz/amp
- Continuous Current: 0.8 amps
- Continuous Torque: 0.13008849557522117 In-lbs
-
Supplier: Portescap
Description: 16ECP36 Ultra EC Slotless Brushless DC Motor 16ECP36 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at 60,000 rpm. Product Highlights Compact 16mm diameter - enables machine miniaturization
- Other DC Voltage: 24 VDC
- Torque Constant: 2.49216 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.063716814159292 In-lbs
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 8400 RPM 20W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 HP
- Continuous Torque: 0.23 In-lbs
- Shaft Speed: 8,400 rpm
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: 8,000 RPM low-voltage 3-phase brushless DC motor controller for multiplane mirror scanners. DC 24 V input, square wave, optical motor encoder speed measurement. Power: 0–100 W, with speed control. 4-pole motor…
- Rated Power: 0 to 100 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: Low-voltage 3-phase brushless DC motor controller for automotive water pumps. DC 24 V input, square wave, Hall control. Power: 0–300 W, with speed control. 4-pole motor, rotation speed up to 5,000 RPM.
- Rated Power: 0 to 300 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver PWM 20-SSOP
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Excellent velocity control ● Wide speed control range of 150-4500rpm ● Speed regulation:0.5%max(with respect to load ) ● RS485 multi-axis control ● Easy operation with on board potentiometer ● Speed setting via external analog or digital signals ● Strong protection ● compact size
- Rated Power: 100 watts
- Supply Voltage (DC): 24 volts
- Motor / System: DC Brushless Motor
-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Radwell International
Description: MOTOR, EC-MAX30, 60 W, 24 V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless, Geared
-
Supplier: H2W Technologies
Description: H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion
- Continuous Torque: 16.5625 In-lbs
- Shaft Size: 0.749 to 0.75 inch
- Diameter / Width: 5.25 inch
- Features: Brushless, Other, Torque Motor
-
Motor Controllers - 40 V, 20 W Intelligent BLDC Motor Control Module with Integrated FETs -- PAC5285Supplier: Qorvo
Description: Qorvo's PAC5285 belongs to Qorvo's Power Application Controller (PAC) family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver functionality in a single integrated IC. The PAC5285 integrates a 50 MHz Arm Cortex-M0 with
- Supply Voltage (DC): 40 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER - 01/01/2017, PROGRAMMABLE POSITIONING MOTOR, SIMODRIVE POSMO, PRIFIBUS DP, STANDARD BRUSHLESS MOTOR, 24 V, 75 W, WORM GEARBOX L=75, IP54. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: The BLDC Driver IC provides main functions such as a 3.3 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 3.3 V
- Supply Voltage (DC): 3.3 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
Find Suppliers by Category Top
Featured Products Top
-
peak torque: 6.6 N·m Rated power: 691 W; peak current: 61.5 A Torque constant: 0.107 N·m/A; back EMF: 4.24 V/krpm Body length: 242 mm; weight: 3.2 kg Full specifications and dimensional drawings are available on our website. Visit 3xmotion (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Oriental Motor is pleased to announce the launch of the BLS Series, designed as a simple speed control solution for users seeking better performance than traditional three-phase AC motors with inverters. Combining the simplicity of AC motors with the advanced features of brushless motors, the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
. The 12V Flat Brushless DC Motor is engineered for precision-driven compact equipment requiring stable performance and efficient operation. With a flat-profile architecture, (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The PBL.9408 offers a frameless torque motor platform for robotic equipment, with a 48 V reference specification, published performance data, and product drawings for mechanical integration review. Reference Configuration (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
This 64mm diameter high-power brushless DC motor offers a reliable, efficient, and space-optimized solution for demanding applications such as drones and model aircraft. With a peak output of 7165W and a high-speed capability of 9500rpm, it delivers exceptional (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
demanding environments. The BL4520 Brushless DC Motor features a robust outrunner architecture designed for applications requiring high torque and strong power output. With 750W (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company
More Information Top
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
Frame:Strong hold steel frame 2).Motor: 250W High speed brushless motor 3).Battery: 24V ,10AH sealed lead acid battery 4).
-
Electric Motors - Electric Motors Manufacturers, Suppliers
2 Motor ( 24v -36v) 250w front motor ; disc brake High Speed Brushless Gear DC hub motor 3 Main Line 9 core waterproof lines 4 Speed Sensor Double hall sensor 10 magnets 5 Brake lever Full alloy brake...
-
24v Dc Motor Exporters, 24v Dc Motor Selling Leads
MOTOR: ( 24v -36v) 250w Front Motor , V Brake High Speed Brushless Gear DC Hub Motor BATTERY: 36V 9A Lithium...
-
36v 10ah Exporters, 36v 10ah Selling Leads
… Input: AC 100~240V Output: 24V 2-2.8A 36V 1.8A Suit battery: 24V /36V 4-14Ah … Electronic part _______________________________________ Motor : 250W /350W optional High speed brushless (Gear...
-
Sell 250W 26 inch Electric Bicycle
Motor high speed Brushless Power 180W- 250W … max;The range per charge from 40km to 120km, the batteries are from 24V /10AH to 48V/60AH …
-
Motor Selling Leads, Motor Manufacturers, Motor Exporters & Suppliers
Parameters: Rated Voltage: 24V /36V Rated Power: 180W- 250W Max Diameter: 100mm Driving Method: Front... Jaxing Pengte Motor Co.,Ltd Sell Brushless DC Motor 1811-KV3900 .
-
1 Watt Solar Exporters, 1 Watt Solar Selling Leads
[ Related Keywords : electric dc motor, motor, bldc motor, brushless dc motor ] Sell 250w mono solar panel Input Voltage:12V/ 24V 2.
-
Frontiers of Advanced Materials and Engineering Technology
+ 24V Two reflective mirrors under the drive of the motors rotate respectively in the transverse direction and longitudinal … The actuator is made up of hydraulic cylinder, hydraulic pump, controller and BLDCM ( Brushless Direct Current Motor). For example, a 250w high pressure sodium lamp’s whole electro-power is 280w.
-
Advances in Manufacturing Science and Engineering
… n-butyl alcohol, soaked overnight, then the next day got ultrasonic processing (power 250w , frequency 50KHZ) for … … speed on the grinding efficiency accurately and expediently, now I will use the motor to control the … Comparing Study on Performance of Brushless Doubly-Fed Generator with different rotor structures + 24V .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
A DC brushless PM motor driven phptovoltaic water pumping system ................................................................................... … solar-powered roadway LED lighting system includes a 400Wp PV module, a 100Ah- 24V battery, and 100W … … and PD300-UV are used as the experiment instruments, measure ranges are 200mW~ 250W and 10pW~300mW respectively.
Indicates content that may require registration and/or purchase.