Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Time Mark Corporation
Description: The Model 2601 is a single-set-point under-voltage monitor. Input voltages above set-point will cause the output contact to energize and LED indicator to illuminate. Input voltages below the set-point will cause the output contact to de-energize and extinguish the LED
- Voltage: 19 to 24 volts
- Voltage Type: DC Voltage
- Mounting: Other
- Electrical Output: Switch or Alarm Signal
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Voltage Monitor;SPDT;Ctrl-V 24-230/24AC/DC;Vol-Rtg 250AC;Screw
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Voltage Monitor;DPDT;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250AC;Screw
-
-
Supplier: Time Mark Corporation
Description: The Model 2681 Voltage Band Monitor is a dual set-point voltage monitor. Input voltages between the upper and lower set-points will cause the output contacts to pull in (contacts 1 & 3 closed) and the LED indicator to illuminate. Input voltages above or
- Voltage: 19 to 29 volts
- Voltage Type: DC Voltage
- Mounting: Other
- Electrical Output: Switch or Alarm Signal
-
Supplier: Allied Electronics, Inc.
Description: Voltage Monitor, AC/DC, 15to260V, Auto Reset, DPDT Relay
-
Supplier: Time Mark Corporation
Description: The Model 2621 dual set point voltage monitor is designed to monitor single phase equipment. The Normal LED indicates the relay is ENERGIZED. Toggle switch settings are as follows: Off lo - Relay de-energizes at Lo Trip - Relay energizes at Hi Trip On lo - Relay energizes at Lo
- Voltage: 19 to 29 volts
- Voltage Type: DC Voltage
- Mounting: Other
- Electrical Output: Switch or Alarm Signal
-
Supplier: Quarktwin Technology Ltd.
Description: DC Voltage Transducer 50 ~ 1000VDC Input 0 ~ 5VDC Output 15 ~ 48VDC DIN Rail
- Voltage: 15 to 48 volts
- Response Time: 9 ms
- Voltage Type: DC Voltage
- Mounting: DIN Rail, Other
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Sensing AC/DC 24VDC
- Supply Voltage (Vi): 24 volts
- Operating Temperature: -10 to 55 C
-
Supplier: Allied Electronics, Inc.
Description: relay energizes when the monitored voltage is between the over and under voltage settings. The relay de-energizes when the voltage falls outside the over and under voltage settings for a period longer than the adjustable time delay of 0.5-10 seconds. Features:
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 6242 is DC voltage and current source/monitor with high-performance features including source resolution of 4½ digits, measuring resolution of 5½ digits, and a basic accuracy of 0.02%. It supplies/measures 0 to ±6 V / 0 to ±5 A and enables extensive pulse generation and
- DC Output Voltage: -6 to 6 volts
- DC Output Current: -5 to 5 amps
- Type: DC Power Supply
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6240B is a DC voltage/current source/monitor enabling high-speed response pulse source and measurement capabilities up to ± 15V at ± 1A (max. 4A @ 20ms pulses). By its implemented low-resistance measurement function it can cancel thermal EMF (electromotive force) as a
- DC Output Voltage: 0.3 to 15 volts
- DC Output Current: 0.00003 to 4 amps
- Type: DC Power Supply
-
Supplier: DigiKey
Description: DC Voltage Transducer Input Output 24VDC DIN Rail
- Operating Temperature: -10 to 60 C
-
Supplier: Utmel Electronic Limited
Description: Voltage Detectors / Monitors 1.8V Detector
- Voltage: 1.8 volts
- Electrical Output: Analog Voltage
- Voltage Type: DC Voltage
- Mounting: Other
-
Supplier: Utmel Electronic Limited
Description: Voltage Detectors / Monitors 4.4V Detector
- Voltage: 4.4 volts
- Accuracy: 2 % FS
- Electrical Output: Analog Voltage
- Voltage Type: DC Voltage
-
Supplier: PHOENIX CONTACT USA
Description: Monitoring relay for monitoring 1-phase voltages of 24 V AC/DC or 230 V AC, undervoltage or window, 1 PDT, with screw connection
- Operating Temperature: 77 to 131 F
-
Supplier: Accuris
Description: Draft BS EN IEC 61557-18 Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - equipment for testing, measuring or monitoring of protective measures Part 18: DC EV supply equipment monitoring device
-
Supplier: PHOENIX CONTACT USA
Description: Monitoring relay for monitoring 1-phase voltages of 24 V AC/DC or 230 V AC, undervoltage or window, 1 PDT, with push-in connection
- Operating Temperature: 77 to 131 F
-
Supplier: Accuris
Description: Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. Equipment for testing, measuring or monitoring of protective measures Part 8: Insulation monitoring devices for IT systems
-
Supplier: Microchip Technology, Inc.
Description: Calculations on Fast 16-Bit Processing Core Active, Reactive, Apparent Power Active and Reactive Energy Accumulation True RMS Current, RMS Voltage Line Frequency, Power Factor Dedicated Zero Crossing Detection (ZCD) Pin Dedicated PWM Output Pin Automatic Event Pin Control through Fast
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Accuris
Description: Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures Part 8: Insulation Monitoring Devices for IT Systems
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds the output circuitry. Units at 1kV or higher utilize an arrangement of half wave Cockcroft-Walton voltage multiplier stages to obtain the specified high voltage output, while
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.002 amps
- DC Output Power: 4 watts
-
Supplier: ams
Description: The AS7620 is a high-efficiency, high-voltage, hysteretic step-down DC-DC converter capable to drive 500mA (typical, 650mA peak) at 1.2V to VIN output with up to 90% efficiency. The devise operates on wide input voltage range, from 3.6V up to 32V. Low IQ current of 30 μA
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 3.6 to 32 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.00003 amps
-
Description: Specifies requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. and d.c. systems, and for IT a.c. systems with galvanically connected d.c. circuits.
-
Supplier: CAS DataLoggers
Description: Three Channel Voltage Logger The DC-3V data logger is specifically designed to accurately monitor one, two or three DC voltage channels, 1V to 60Vdc. This allows you to monitor charger performance and PV (photovoltaic) cell output, as well as many other
-
Supplier: Accuris
Description: Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 12: Power metering and monitoring devices (PMD)
-
Supplier: RS Components, Ltd.
Description: Omron K8AK-VS3 24VAC/DC Monitoring Relay
- Voltage Sensitive Relay: Over-voltage Protection, Undervoltage
-
Supplier: Microchip Technology, Inc.
Description: The PAC1934 is a four channel power/energy monitor with current sensor amplifier and bus voltage monitors that feed high resolution ADCs. Digital circuitry performs power calculations and energy accumulation. The PAC1934 enables energy monitoring with integration periods from 1
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: SCK measuring module for monitoring photovoltaic systems, 1 x voltage measurement up to 1500 V DC, 1 x analog output (2 ... 10 V)
-
Supplier: Microchip Technology, Inc.
Description: The PAC1932 is a dual power monitor and energy monitor that reports on bus voltage and sense voltage 16-bits of resolution. Power is reported as a simultaneous product of two 16-bit independent bus and sense voltages. All registers are accessible through I2C /
- Features: Other
-
Supplier: DigiKey
Description: Voltage Sensing AC/DC 12 ~ 240VAC/DC
-
Description: This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c.,
-
Supplier: Littelfuse, Inc.
Description: SE-330-24-00 is an advanced ground-fault and neutral-grounding resistor monitor with a supply voltage ac of 28–52 and a supply voltage dc of 36–72. Network communications is offered via USB; Ethernet (RJ45 and SC Fiber).
- Supply Voltage Range: 28 to 52 volts
-
Supplier: CSA Group
Description: IEC 61557-8:2014 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as
-
Supplier: Banner Engineering Corp.
Description: Overview Displays inspection images in real time Available in 8" diagonal flat-panel color monitor or 9" diagonal black and white video monitor Permits adjustment of overall picture quality Operates on 10 to 30V dc or 100 to 240V ac supply voltage, depending on model
- Diagonal Screen Size: 8 to 9 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: 130 Degrees
- Vertical Viewing Angle: 120 Degrees
-
Supplier: Newark, An Avnet Company
Description: DUAL STEP-DOWN DC/DC LINEAR REGULATOR, LLP24; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:WQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
hot forming, form and thread rolling as well as the entire field of sheet metal forming. The system allows the monitoring of various machines and sensors and with different types of monitoring methods. It is modular and can be equipped with a flexible number of inputs for analog (1 - 24) or binary (read more)
Browse Process Monitors Datasheets for Marposs Corp -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Compact Switching for High-Power DC Systems Managing electrical arcs is a key challenge when switching high-voltage DC loads. The Omron G9EA-1-B DC24 uses gas-filled, hermetically sealed switching and driving sections to interrupt substantial DC currents within a compact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
This 1000/24 Enclosed Single Output Switching Power Supply is designed to convert high-voltage AC input (up to 1000V) into a stable (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
and more widespread across a number of industries. Some of this rotating equipment, such as motors and generators, find themselves operating in particularly high-voltage environments. Not only does this strengthen the case for condition monitoring, in that the failure of these systems could (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The TPS-MPU72S-24V is a high-reliability member of the TPS-MPU72S Series single output open frame power supply, engineered to deliver stable and efficient power for diverse industrial applications. As a 5V/9V/12V/24V/36V/48V single output power supply, it provides a consistent 24V output with a (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
CAR120-24-MULTIPLUG 120W 24V DC-DC Converter with Multiplug The CAR120-24-MULTIPLUG is a robust and high-performance dc power supply specifically engineered for mobile applications. This model from the CAR120 series is an E13 approved, 120W power (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Power Solution for 1500VDC PV Power System
MORNSUN is proud to introduce a new DC/DC converter, PVxx-29Bxx series, to address the needs of 1500VDC Photovoltaic systems. This series of DC/DC converters accept a wide input range from 200-1500VDC providing standard output voltages of 24V, 12V and 5V to power monitoring and control circuits
More Information Top
-
Research on Switchgear Contact Temperature Online Monitoring Based on Zigbee Wireless Network
A current transformer CT installed conveniently on contact arm or bus is designed for producing an induced 9V~ 24V C voltage , and a stable 5V DC voltage is obtained as the power source of the temperature monitoring unit by a rectifier and…
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 16)
Model No. FA/B/C1500 Screen Monitor Digital LCD Monitor and Remote control Anti-reverse connection Yes (No demage when positive and negative mis-connecting) Input Input Voltage DC 12V/ 24V /48V (FA/FB/FC) Working...
-
Advanced Research on Engineering Materials, Energy, Management and Control
This monitoring system needs a route of digital quantity to carry out the electric drive control of the switching of the air supply casing, which needs to be driven with the + 24V DC voltage .
-
Capturing village-level heritages with a hand-held camera-laser fusion sensor
…system con- sists of: a) a customized computer set with CPU i7 2.66G, 4G RAM, a monitor and input devices, b) 24V -30A lithium- polymer battery … c) DGPS, and d) DC -DC converter for the … sup- plying of 12V voltage source.
-
The development of the restaurant service mobile robot with a Laser positioning system
(2) Second layer The following subsystems (Fig.5) are placed in the sec- ond layer: Switching power: transfer DC 24V (battery) to DC 5V, 12V Sensors signal transfer … Panel of the I/O card Voltage and current meter: monitoring the batteries power consumption…
-
Capturing Village-level Heritages with a Hand-held Camera-Laser Fusion Sensor
…sys- tem consists of: (a) a customized computer set with CPU i7 2.66G, 4G RAM, a monitor and input devices, (b) 24V - 30A lithium-polymer battery … c) DGPS, and (d) DC -DC converter for the stable supplying of 12V voltage source.
-
Ion Mass Spectrometry on the Alcator C-Mod tokamak
…5C calibration resistor +24V 14 +5VDC 1 3 5 11 7 SN7406 Hex Inverter Buffer/Driver 9 13 A Voltage Monitor Gain BNC4 Isolated BNC … 5W GN-5C S10 + 24V S9 S11 B Power … 11 Power Supply Connections + DC DIN Row: Pin#: -DC…
-
Smart DC micro-grids
This is converted into a low voltage DC supply which provides the nominally 24v DC bus which is connected to the 20kWh valve regulated lead acid batteries. .... The DC distribution panel provides the feeder circuits for the DC computers and their monitors .
-
dc cooling fan - offers from dc cooling fan manufacturers, suppliers, exporters & wholesalers
4510 DC Fan for Home Monitoring System Mini DC Cooling Fan. .... Dimension:45*45*10MM Rated voltage :5V,12V, 24V Speed:4,000-6,000RPM Sleeve or ball bearing Certificate:CE/RoHS 2 ...
-
Car Reverse Camera - Car Reverse Camera Manufacturers, Suppliers
HD CCD 520 TV Lines Car Reverse Camera System For Hyundai IX35 Quick Details: Item name: 360°Bird View Parking System Type: car reverse assistant tool Voltage : DC 12V/ 24V Effective Pixel: 668*576 Resolution: 520 TV... .... [ Related Keywords : rearview camera system, around view monitor system, around view monitor ] .
Indicates content that may require registration and/or purchase.