-
Supplier: Radwell International
Description: SOLENOID VALVE, 1/2 INCH, 5-125PSI, 24VDC, AIR & WATER, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
- Media: Water
-
Supplier: RS Components, Ltd.
Description: 2 way water solenoid valve,12Vdc/24Vac
- Valve Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: Powell Electronics, Inc.
Description: Solenoid valve enclosure with timer, 24
- Features: Solenoid Valves
-
-
Supplier: CEME
Description: Main Application: Coffee Espresso
- Flow (Cv): 0.07
- Media: Air, Water
- Features: Other, Solenoid Valves
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 1.5 inch
- Pressure Rating: 220 psi
- Number of Ports/Ways: 2
- Flow (Cv): 40.6
-
Supplier: ASCO
Description: • Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 5
- Media Temperature: 180 F
-
Supplier: DeZURIK, Inc.
Description: 3V and 4V solenoid valves feature rugged, epoxy-encapsulated coils that are resistant to water, dust and corrosion. This epoxy-molded solenoid provides extra levels of safety and protection at no extra cost. In addition, solenoids are designed for long-term
- Features: Solenoid Valves
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.49
- Pressure Rating: 60 to 85 psi
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
- Flow (Cv): 1
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting
- Valve Size: 0.375 inch
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Hayward Flow Control
Description: SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100%
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 120 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
- Flow (Cv): 2.5 to 11.5
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: FAST-SLOW OPENING, UNIVERSAL TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER, COMMERCIAL COOKING APPLIANCE APPLICATION LP CONVERSION KIT INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90
- Pressure Rating: 0.5 psi
- Media: Gas (general)
- Features: Solenoid Valves, Threaded
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.5905515 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASMT/EASYMT PTFE bellows design for pressure, drain, and vacuum service; for all types of aggressive chemicals, salt solutions, acids, caustics, and ultrapure liquids such as deionized water. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. Sizes from
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 8 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.2 to 4.2
-
Description: The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on /
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable
- Power: 120 volts
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable
- Power: 480 volts
- Features: Solenoid Valves
-
Supplier: Festo Corporation
Description: High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air, Gas (general), Water
- Features: Brass / Bronze, Electric, Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Pilot Operated 2 Port Solenoid Valves For Air, Water and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A Dedicated Bracket Is
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 3 Port Solenoid Valves For Air, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A Dedicated
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 2 Port Solenoid Valves For Air, Vacuum, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A
-
Description: The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 35.6 to 194 F
-
Description: The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve is designed for non-potable water applications. Electrical Specifications Coil
- Material Inlet Pressure Range: 0 to 0.650286 psi
- Dispense Rate: 6.397727272727273 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Cole-Parmer
Description: • NSF-certified valves provide control in water conditioning and purification systems • Approved for NSF 42, 61, and 169 standards • Lightweight PPE composite body valve with NPT(M) connections Designed for commercial and industrial markets which use membrane-based reverse
- Flow (Cv): 13
- Features: Other, Solenoid Valves
-
Supplier: Cole-Parmer
Description: separation of fluid and solenoid while allowing for easy flush and self-draining capability. Flapper mechanism features a fast response time and very precise volume control. Additionally, valve has no pumping or sticking effect, and is tested to over 10 million cycles for long-life
- Pressure Rating: 116 psi
- Power: 24 volts
- Flow (Cv): 0.017
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: separation of fluid and solenoid while allowing for easy flush and self-draining capability. Flapper mechanism features a fast response time and very precise volume control. Additionally, valve has no pumping or sticking effect, and is tested to over 10 million cycles for long-life
- Pressure Rating: 29 psi
- Power: 24 volts
- Flow (Cv): 0.063
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: separation of fluid and solenoid while allowing for easy flush and self-draining capability. Flapper mechanism features a fast response time and very precise volume control. Additionally, valve has no pumping or sticking effect, and is tested to over 10 million cycles for long-life
- Pressure Rating: 58 psi
- Power: 24 volts
- Flow (Cv): 0.042
- Features: Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Direct Operated 2 Port Solenoid Valves For Air, Vacuum, Water, Steam and Oil Improvement of Corrosion Resistance Enclosure: Equivalent to IP65 Flame Resistance UL94V-0 Conformed Low Noise Construction Improvement of Maintenance Performance Mounting Threads on the Bottom (A
-
Supplier: U.S. Plastic Corporation
Description: The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features
- Number of Ports/Ways: 3
- Valve Type: Single Solenoid
- Features: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
. Standard coil for PTFE bellows solenoid valves is the new IP65 W24 (24 watt) coil. This molded unit is equipped with a rectified, lighted, Z-COOL DIN connector with wire leads. The coil is designed to draw energy for opening, then remain open with reduced energy. On average this will (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
SERIES EASMT/EASYMT PTFE BELLOWS SOLENOID VALVE PREVENTS FUGITIVE EMISSION LEAKS ONE VALVE HANDLES ALL TYPE SOLUTIONS! (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
, coolant, and water. Several styles support a range of applications, including zero differential, high-performance, piloted diaphragm, and direct-acting valves. They are available in port sizes from 1/8” to 2”; in coil voltages of 24 VAC, 120 VAC, or 24 VDC (12 VDC (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Ultrameter II 6PFCE water quality tester allows you to measure Conductivity, Resistivity, TDS, ORP, Free Chlorine Equivalent (FCE) concentration, pH, and Temperature all with the press of a button. Get empirical measurements of the chemical activity of a solution (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
Pulse Valve - Pulse Valve Manufacturers, Suppliers
Electromagnetic Pulse Valve BS-0625V Solenoid Water Valve Structure Control Pressure High Pressure Power Solenoid Material Brass Temperature of Media Medium Temperature Media air, water ,oil Place of Origin Guangdong,... [ Related Keywords : solenoid valve 220v, 3 way solenoid valve, 24v dc solenoid valve, electric valve actuator ] .
-
Sell 1 inch motorized brass ball valve,two way
• Sell 3/4 inch full port motorized valve AC12V, 24V conttoll for HVAC • Applications: HVAC Air conditional solor heating Fan coil Water treatment Small equipment for automatic control Replacing solenoid valve, particularly when solenoid cannot work reliably Material of main parts: Actuator: heat-r...
-
REDHAT Solenoid Valve,2/2,1-1/4 In,NC,24V,Brass - Air, Oil and Water Solenoid Valves - 4EKN8|8210G008 - Grainger Industrial Supply
• Air, Oil and Water Solenoid Valves • Solenoid Valve,2/2,1-1/4 In,NC, 24V ,Brass .
-
REDHAT Solenoid Valve,2/2,3/4 In,NC,24V,Brass - Air, Oil and Water Solenoid Valves - 4EKV6|8210G009 - Grainger Industrial Supply
• Air, Oil and Water Solenoid Valves • Solenoid Valve,2/2,3/4 In,NC, 24V ,Brass .
-
REDHAT Solenoid Valve,2/2,1 In,NC,24V,Brass - Air, Oil and Water Solenoid Valves - 5LU17|8210B054 - Grainger Industrial Supply
• Air, Oil and Water Solenoid Valves • Solenoid Valve,2/2,1 In,NC, 24V ,Brass .
-
natural gas pressure booster,China natural gas pressure booster Manufacturers, Suppliers - ECOL
• 24v water pressure booster pump • low pressure natural gas solenoid valve .
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/709/Solar%20water%20heater%20for%20domestic%20purpose.pdf?sequence=1
[5] If the thermostat switch is open, then the relay causes hot water from the electric water heater to be supplied to the end user using valve 1. The 240v power supply is stepped down to 24v to run the relay. 2.2.2 SOLENOID VALVE .
-
CR4 - Thread: Fancoil units water flow controls
… TACO "heater-head" style that are slow acting and use a lot of 24v power, but their … Then there is a lesser known style AUTOMAG valves which are true solenoid valves using DC voltage. In your application, water hammer might not be a problem.
-
Design of an Electronically Operated Flow-Through Respirometer and Its Use to Investigate the Effects of Copper on the Respiration Rate of the Amphipod Gammaru...
Chamber outputs are individually connected to the input valve of a 3-way solenoid ( 24v D.C., 5 W) with one output port from each solenoid connected together so that solutions flow to waste. Dissolved oxygen concentrations of the water are detected by the oxygen electrode attached to a Strathkelvin meter …
-
A variable buoyancy system for deep ocean vehicles
Unfortunately, the replacement of valves B and C meant that there was no active direction control on … When negative buoyancy is required, water is pumped from the buoyancy tank to the ambient. As in the previous version, a 24v dc motor drives a hydraulic pump. … around the circuit and when the pressure intensifier is required to be actuated, solenoids Al or A2 …
Indicates content that may require registration and/or purchase.