-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 24 VDC, 200W, SCREW MOUNT
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:99mm; External Width:168mm; External Depth:179mm; Product Range:DCR 130 Series; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 24 VDC, 200W, DIN RAIL MOUNT
-
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE HEATER, POLYIMIDE, 115V; Flexible Heater Type:Rectangular Insulated Polyimide; Watt Density:2.5W/in²; Power Rating:-; Supply Voltage:115V; Operating Temperature Min:-40°C; Operating Temperature Max:149°C RoHS Compliant: Yes
-
Supplier: Low Energy Systems, Inc.
Description: Single phase 100 amp residential electric water heater.
- Heating Capacity: 18 kW
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Water Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular
- AC Voltage Required: 240 volts
- kWatts: 24 kW
- Height: 20 inch
- Width: 9.5 inch
-
Supplier: Process Heating Company, Inc.
Description: The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 24 kW
- Watt Density: 10 W/in²
-
Supplier: TPI Corporation
Description: INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 900/1600 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
- Heating Capacity: 0.9 to 1.6 kW
- AC Voltage Required: 277 volts
- Watts: 0.9 to 1.6 kW
- Fuel / Energy Source: Electric
-
Supplier: Reznor
Description: Model EMC electric cabinet heater offers a wide range of power ratings, voltage and control options. Most installations benefit from the heater’s custom advantages. The cabinet heater can be mounted on the floor, wall or ceiling. It can also be recessed (wall or ceiling) as
- Heating Capacity: 24 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Flow: 1,000 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Princess Auto Limited
Description: 12V 24,700 BTU Auxiliary Heater
- AC Voltage Required: 12 volts
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 24 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Heater Elements, W24 , Class 20 Protection, Type W
- Maximum Element Temperature: 40 C
- Features: Specialty / Other Alloy
-
Supplier: Backer Marathon, Inc.
Description: steel tubing, and carefully controlled production processes, HotRod cartridge heaters routinely outperform other heaters in difficult applications. HotRod cartridge heaters are available in a wide variety of diameters and configurations. Choose from our 14,000+ stock
- AC Voltage Required: 480 volts
- kWatts: 2 kW
- Nominal Diameter: 0.5 inch
- Heated Length: 10.37 inch
-
Supplier: Backer Marathon, Inc.
Description: steel tubing, and carefully controlled production processes, HotRod cartridge heaters routinely outperform other heaters in difficult applications. HotRod cartridge heaters are available in a wide variety of diameters and configurations. Choose from our 14,000+ stock
- AC Voltage Required: 240 volts
- kWatts: 1 kW
- Nominal Diameter: 0.5 inch
- Heated Length: 6.5 inch
-
Supplier: Backer Marathon, Inc.
Description: steel tubing, and carefully controlled production processes, HotRod cartridge heaters routinely outperform other heaters in difficult applications. HotRod cartridge heaters are available in a wide variety of diameters and configurations. Choose from our 14,000+ stock
- AC Voltage Required: 240 volts
- kWatts: 3 kW
- Nominal Diameter: 0.75 inch
- Heated Length: 10 inch
-
Supplier: Backer Marathon, Inc.
Description: steel tubing, and carefully controlled production processes, HotRod cartridge heaters routinely outperform other heaters in difficult applications. HotRod cartridge heaters are available in a wide variety of diameters and configurations. Choose from our 14,000+ stock
- AC Voltage Required: 240 volts
- kWatts: 0.3 kW
- Nominal Diameter: 0.5 inch
- Heated Length: 7 inch
-
Supplier: HDT Global
Description: generator provides heater system operating power and battery recharging power Optional NATO Charging System (NCS) allows charging of the SHC battery by connecting it to any vehicle outfitted with a 24-VDC NATO adapter. The SHC is a self-powered, liquid-fuel burning and ducted convective
- Maximum Air Flow: 300 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as
- AC Voltage Required: 480 volts
- kWatts: 24 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each
- AC Voltage Required: 480 volts
- kWatts: 24 kW
- Watt Density: 22 W/in²
- Flange or Thread Diameter: 11 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Heater Elements, P24 , Class 10 Protection, Type J
-
Supplier: Chromalox
Description: 3 - 12" Barrel Dia. 650 - 2,000 Watts 120 and 240 Volt 24 - 44 W/In² 3 - 12" Barrel Dia. INCOLOY® Sheath Up to 1200°F Max. Sheath Temp. Up to 900°F Max. Barrel Temp.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.65 to 2 kW
- Watt Density: 24 to 44 W/in²
-
Supplier: Interstate Plastics, Inc.
Description: Consumer 24" 55-Watt Plastrip Heater These flexible, silicon strip-heaters offer an effective, economical way for DIY-ers and short-run production operations to bend plastic and acrylic material up to 1/4". Quick and easy to use: just unroll, plug in, heat and bend your material. Heats
- Maximum Operating (Sheath) Temperature: 280 F
- kWatts: 0.055 kW
- Length: 24 to 48 inch
- Maximum Operating Temperature: 280 F
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 1.5 kW
- Watt Density: 8 W/in²
-
Supplier: Glas-Col, LLC
Description: This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile).
- Temperature Range: 257 F
- Operating Temperature: 32 to 149 F
- Heater Type: Aluminum
- User Interface: Digital Front Panel
-
Supplier: DBK USA, Inc.
Description: an assembly plate The finger guard must be mounted to the heater with a spacer of min. 5 mm to reduce the temperature
- Maximum Operating Temperature: 392 F
- Heating Capacity: 0.07 to 0.11 kW
- AC Voltage Required: 110 to 240 volts
- Maximum Operating (Sheath) Temperature: 392 F
-
Supplier: WATTCO
Description: The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: Mi-T-M Corporation
Description: portable due to the unique rolling caster design. The cabinet utility heater operates using a standard 20 lb. propane grill tank which mounts directly to the heater. This product is designed for well ventilated areas outside the home. Frame: Heavy-duty construction · Cast aluminum
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: Mi-T-M Corporation
Description: Tank Mount Propane Radiant Heaters Frame: Heavy-duty construction · Cast aluminum manifold · Rust-proof chrome emitter guard · Rear burner safety guard · High efficiency heat reflector · Swivel burner head Heat Output: Variable heat control valve · Clean, quiet, instant radiant heat
- Watts: 4.6896 to 9.3792 kW
- Heating Capacity: 4.6896 to 9.3792 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: Accuris
Description: HEATERS, VENTILATION, DUCT TYPE, SHIPBOARD
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 5 kW
- kWatts: 5 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Quality Bearings & Components
Description: BETEX Super Turbo 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-950008T Heavy-duty induction heater. The TURBO effect only works when the component is in a horizontal position. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width
- Minimum Bearing ID: 5.7086645 inch
- Maximum Bearing OD: 66.92917 inch
- Maximum Bearing Weight: 2,646 lbs
- Temperature Range: 240 to 350 F
-
Supplier: Galco Industrial Electronics
Description: Fan Heater HGL 046, 24 VDC, 250W
-
Supplier: Quality Bearings & Components
Description: BETEX Super Standard 24 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-250600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power.
- Minimum Bearing ID: 2.362206 inch
- Maximum Bearing OD: 51.18113 inch
- Maximum Bearing Weight: 1,323 lbs
- Temperature Range: 240 to 350 F
-
Supplier: HDT Global
Description: The A20 Heater is a dual output unit with the heat level selectable between 60,000 BTUH and 30,000 BTUH. The high – low switch on the optional remote control box or vehicle master panel controls the heat output. The multi-fuel compatibility includes DF1, DF2, DFA and JP8. Combustion air
- Maximum Air Flow: 225 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Electric
- Features: Other
-
Supplier: DBK USA, Inc.
Description: Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables connecting the DC fan to 12/24V AC Fixings: 35 mm DIN rail clip (EN50022) *Other power outputs available on
- Heating Capacity: 0.005 to 0.04 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3.000483 SCFM
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
Find Suppliers by Category Top
Featured Products Top
-
Heat Switch Point Rails and Machines to Keep Tracks Free of Ice and Snow There are many moving parts when it comes to keeping trains running safely and reliably 24/7. Rail switches—and the movable rails they control—and switch points must be kept free and clear of ice and (read more)
Browse Tubular Heaters Datasheets for Backer Hotwatt Inc. -
1. Positive evaporation 2. Independent of ambient conditions 3. Space saving 4. Wide variety of sized to accomodate different capacities and voltages Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
Sometimes the problem isn’t getting heat. It’s finding space for the heater. Our Ultra-Thin flexible heaters are designed for applications where standard heaters are simply too bulky — tight enclosures, curved surfaces, lightweight assemblies, or components that (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
. They turned to THE LAB at Ambrell and took advantage of complimentary application testing. THE LAB determined that an Ambrell EASYHEAT 2.4 kW, 150-400 kHz induction heating system (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
. Consequently, they turned to THE LAB to prove out their process on a modern Ambrell induction heating system. THE LAB's application team determined that an Ambrell EASYHEAT 2.4 kW, 150-400 kHz induction heating power supply would meet the client's objectives. A custom (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
: Constant mold modifications and failed design requirements? Low yields killing your profit margins? Sub-par finishing that excludes you from premium markets? Bring your toughest challenges to KLC. We go beyond manufacturing—we deliver precision that empowers your brand to win. Contact KLC for a 24-Hour Quote Email: info@ptc-heater.com.tw Expert Consultation: 886-4-25330456 (read more)
Browse Radiant Heater Elements Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
transmitter (requires 24Vdc power supply), compartment heater, heater and thermostat, breather, three position control, light indication, two wire control, timer, speed control, remote/off/local control panel, electronic torque sensor and one additional ½'' NPT conduit entry (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position transmitter (requires 24Vdc power supply), compartment heater, heater and thermostat, breather, three (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Mounting: Universal, ISO 5211 F03 or F04 mounting pad Manual Over Ride: Standard except on 12Vdc, 24Vdc, 24Vac, and NEMA 7. Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below). Weight: 5Lbs. Switches: 16 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Affordable short pulse Marx modulator
24 VDC Heater Current .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
With 24 VDC auxiliary heater Assemblies with the auxiliary heater feature a heater with a temperature sensor cable which makes connection to the analytical module and is replaceable.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/4c20d9b35fc2475785257773005eb42a/$File/2103217MNAB.pdf
• Without auxiliary heater • With 12 VDC auxiliary heater • With 24 VDC auxiliary heater Assemblies with an auxiliary heater have a temperature sensor cable which connects to the analytical module and is replaceable.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41015/37911981-MIT.pdf?sequence=2
The maximum voltage drop, Vn,, between the heater and the faceplate is 24 VDC .
-
http://prints.iiap.res.in/bitstream/2248/5830/3/Development%20of%20a%20temperature%20controller.pdf
The heater was driven by a 24 VDC power supply.
-
MEMS and Nanotechnology, Volume 2
At time T=0, a 24 VDC potential is applied across the heater grid.
Indicates content that may require registration and/or purchase.