Products & Services

See also: Categories | Featured Products | More Information
Supplier Catalog
Go To Website
  • Supplier: Cole-Parmer

    Description: wetted materials, including all-welded Monel or stainless steel |

  • Fixed or limited adjustable deadband |
  • Approved for UL, CSA and FM ratings |
  • Choice of actuators, including designs for fire-safe and NAC applications |
  • Standard pressure connection materials |
  • Pressure

  • Supplier: Cole-Parmer

    Description: wetted materials, including all-welded Monel or stainless steel |

  • Fixed or limited adjustable deadband |
  • Approved for UL, CSA and FM ratings |
  • Choice of actuators, including designs for fire-safe and NAC applications |
  • Standard pressure connection materials |
  • Pressure

  • Supplier: Belden Inc.

    Description: Electronic PCBA Insert for GDME, function indicator (YE LED) with freewheeling diode for pressure switch, 24 V

  • Buy Now
    Supplier: Waytek, Inc.

    Description: Littelfuse 08084300 Dual Pole Battery Switch Category: Battery Disconnects Manufacturer: Littelfuse Max Operating Voltage: 12VDC and 24VDC dual voltage vehicles Operating Temp: -40°F (-40°C) to 185°F +(85°C) Ingress Protection: IP65/IP67/IP69K Contacts: Copper (silver plated) Terminals: M10

    • Current Rating: 500 amps
    • Operating Voltage: 12 to 24 volts
    • Power: DC
    • Features: Other

  • Supplier: Neo-Dyn

    Description: Adjustable high pressure differential switch. Rugged construction with efficient Nega-Rate® Belleville disc spring sensing mechanism. Maintains set point at high system pressure. Available in all stainless steel construction with hermetically sealed electrical assembly for corrosive

    • Operating Temperature: -40 to 300.2 F
    • Pressure Measurement: Differential

  • Supplier: Accuris

    Description: SWITCH, PRESSURE-STOPLIGHT, VEHICULAR, HYDRAULIC BRAKE SYSTEM, 24 VOLT, WATERPROOF

  • Supplier: Accuris

    Description: SWITCH, PRESSURE-STOPLIGHT, VEHICULAR, AIR BRAKE SYSTEM, 24 VOLT, WATERPROOF

  • Supplier: Belden Inc.

    Description: Electronic PCBA Insert for GDME, function indicator (glow lamp) (2 YE&GN LED`s) for pressure switch, 24 V

  • Description: • External Pressure Scale and Pointer for Easy Setpoint Adjustment • Silver Switch Contacts Rated for 5 Amps @ 250 Vac or 3 Amps @ 28 Vdc • 1 Amp Gold-Plated Contacts for TTL or Dry Contacts

    • Switched Current: 5 amps
    • Switched AC Volts: 250 volts
    • Switched DC Volts: 28 volts
    • Display Type: Analog Meter

  • Find Suppliers by Category Top

    Pressure Switches (758 Companies)
    Search by Specification | Learn More about Pressure Switches
    Pressure Transmitters (658 Companies)
    Search by Specification | Learn More about Pressure Transmitters
    Pressure Blowers and Fans (150 Companies)
    Search by Specification | Learn More about Pressure Blowers and Fans
    Gas Cabinets and Distribution Systems (120 Companies)
    Search by Specification | Learn More about Gas Cabinets and Distribution Systems
    Pressure Sensors (1,184 Companies)
    Search by Specification | Learn More about Pressure Sensors

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire