-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSMITTER, 9BAR, 24VDC; Operating Pressure Max:9bar; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:G1/4; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSMITTER, 7500PSI, 24VDC; Operating Pressure Max:7500psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSMITTER, 5000PSI, 24VDC; Operating Pressure Max:5000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:7mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSMITTER, 6000PSI, 24VDC; Operating Pressure Max:6000psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:23mA; Product Range:OsiSense XM Series RoHS Compliant: Yes
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, 24VDC, 1PSI,. FREE 2 YEAR RADWELL WARRANTY
-
Description: 4-20 mAmp output 1/4" NPT male pressure port Mini Hirshmann electrical connector 12-30 VDC power
- Working Pressure Range: 15,000 psi
- Accuracy: 0.25 ±% FS
- Pressure Measurement: Absolute, Gauge, Sealed, Vacuum
- Signal Output: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Ranges 0-30†Hg Vacuum to 0-7500 PSIG 0.5% or 1.0% of Full Scale Accuracy 4-20 mA, 0-5 VDC or 0-10 VDC Outputs Ceramic Pressure Sensing System for High Cycle Life Economical Price for OEM Applications The SEN series pressure transmitters combine the reliability
- Working Pressure Range: 0 to 7,500 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics
- Working Pressure Range: 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 175 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Kistler Group
Description: Designed for Test & Measurement applications, the absolute piezoresistive pressure transmitter Type 4080A... with its miniature M6 thread size offers new possibilities for applications where small size and robustness are key factors. • Miniature M6 thread size • Wrench size 11 • Weight
- Working Pressure Range: 0 to 145.0377 psi
- Operating Temperature: -40 to 302 F
- Pressure Measurement: Absolute
- Signal Output: Analog Voltage
-
Supplier: Micro Sensor Co., Ltd.
Description: For: Analog pressure transmitter is regular output signal type pressure instruments, 4 20ma, 5VDC and 10VDC optional, used to produce pressure transmitter and transducer.
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Holykell Technology Company Limited
Description: HPT710 is a micro differential pressure transmitter that can accurately and stably provide differential pressure with a wide application range. It adopts advanced silicon MEMS micro-pressure chip, and temperature compensation and linear compensation, signal amplification
- Working Pressure Range: 0 to 1.45036839357197 psi
- Accuracy: 1 ±% FS
- Pressure Measurement: Differential
-
Supplier: PMC Engineering LLC
Description: The PMC DP1000 Series transmitters are designed as high performance rugged general purpose pressure transmitters suitable for a wide range of applications. The specifications below focus on the differential pressure version, while gauge and absolute are also available,
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.05 to 0.25 ±% FS
- Operating Temperature: -40 to 255 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Clark Solutions
Description: The type 400 series pressure transmitters, with its unique proven ceramic fulcrum lever technology, has adjusted, temperature compensated sensor signals, available as a voltage output. The (VDC) voltage output is an amplified, linear signal suitable for direct processing in electronic
- Working Pressure Range: 43.51131 to 116.03016 psi
- Accuracy: 0.015 to 0.005 ±% FS
- Operating Temperature: 0 to 158 F
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • 0.3% Full Scale Accuracy • Compact Size • 1/2 NPT Process Connection • 3/4" Conduit Connection with 24" Cable • All Welded 316 Stainless Steel Construction • FM & CSA Explosion Proof Raings
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: -40 to 140 F
- Pressure Measurement: Absolute, Gauge, Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-2 psid
- Working Pressure Range: 0 to 2 psi
- Pressure Measurement: Gauge
-
Supplier: PMC Engineering LLC
Description: The ATM.ECO series is a precision pressure transmitter offering high performance and a rugged flexible design for a wide range of industrial applications. The transmitter is based on STS piezoresistive sensor technology with 20 years proven history. The modular construction
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Transcat, Inc.
Description: Product Highlights Cable Exit with 24" Cable Wet/wet differential pressure transmitter range 0-1 psid
- Working Pressure Range: 0 to 1 psi
- Pressure Measurement: Gauge
-
Supplier: Cole-Parmer
Description: • Superior long-term stability and repeatability • Feature 4 to 20 mA output and have red (positive power) and black (output) wires Stainless steel diaphragm and polysilicon strain gauge are bonded by vapor deposition
no epoxies or glues which can cause signal instability or drift. Includes - Working Pressure Range: 0 to 100 psi
- Signal Output: Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights Fixed range pressure transmitter range 0-6 psid
- Working Pressure Range: 0 to 6 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Fixed range pressure transmitter range 0-15 psid
- Working Pressure Range: 0 to 15 psi
- Pressure Measurement: Gauge
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Enercorp Instruments Ltd.
Description: Series VIP-9000 Current To Pressure Transmitter Current To Pressure Transmitters Series VIP-9000 are current to pressure or voltage to pressure transmitters for interfacing electronic control panels to pneumatic valves. A 4...20 mA or 2...10 VDC
-
Supplier: PMC Engineering LLC
Description: The ATM/N 19 is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 94 is available with the most commonly used voltage outputs including 0 to 5 VDC and 0.5 to 4.5 VDC. Features such as
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Voltage Signal
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Gefran
Description: Ranges: from 0...10 to 0...1000 bar Output signal 4...20mA 2-wires / 0.1...5.1Vdc / 0.1...10.1Vdc / 0...5Vdc / 0...10Vdc / 1...5Vdc / 1...6Vdc / 1...10Vdc Protection rating: IP65/IP67 Wetted parts: 17-4PH Stainless Steel Flush fitting stainless steel measuring diaphragm Digital Autozero & Span
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Pressure Measurement: Gauge
- Media: Hazardous
- Features: Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Fitting and Body • 0 to 10 Vdc, 4 to 20 mA Outputs Standard (0 to 5 Vdc Optional) • Solid State Media Isolation Suitable for Use with Many Industrial Liquids and Gases • Broad Temperature-Compensated Range of -20 to 80°C • Rugged High Shock and Vibration Design for Tough OEM
- Vacuum Range: 9.715242000000371 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65.2 to 249.8 F
- Pressure Measurement: Absolute, Gauge, Vacuum
-
Supplier: Instrumentation Northwest, Inc.
Description: current flow increases linearly with pressure. At full-scale pressure (16 PSIA), the transmitter will draw 20 mA. A data acquisition/or control system then measures this current and computes the pressure. Applications Supplement aquifer test data in leaky or confined
-
Supplier: Richardson RFPD
Description: MEAS M5600 Wireless Pressure Transducer The modular M5600 wireless pressure transducer from our Microfusedline is enclosed in a stainless steel and polycarbonate housing. Thishigh accuracy, 24-bit ADC digital output wireless transducer eliminateshard wiring and provides remote process
-
Supplier: Accuris
Description: TRANSMITTER, PRESSURE - 24 VOLT DC, 60 PSI
-
Supplier: Accuris
Description: TRANSMITTER, PRESSURE - 24 VOLT DC 120 PSI
-
Supplier: Radwell International
Description: TESCOM , 44-1610-24, 44161024, PRESSURE REDUCING REGULATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Stellar Technology
Description: The Series PT170 is a small, accurate, combination pressuretemperature transducer for measuring dynamic and static pressuretemperatures. Available in absolute, sealed gage, or true gage zero pressure reference and either an RTD or thermocouple for temperature measurement, the unit is entirely
- Sensed Temperature: -320 to 400 F
- Operating Temperature: -65 to 300 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Plug / Quick-Connect
-
Supplier: Gems Sensors & Controls
Description: Liquid Media on Both Ports Bleed Screws for Accurate Results Optional Manifold for Easy Installation The 830 series differential pressure sensor is designed for wet-to-wet differential pressure measurements of liquids or gases. They feature fast-response capacitance sensors that
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Output: 100mV Output @ 5.00Vdc Pressure ranges: 50 to 7000PSI Pressure type: Gage, Absolute or Sealed Reference Static Error Band: /- 0.50 or /-0.25%FS (BFSL) * Standard Balance (Zero): /- 3.00mV or /- 2.00mV * Full Scale Sensitivity: 20 (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
, potentiometers and more. Each transmitter allows for quick and simple input configuration via DIP and Rotary switches, while also maintaining 300VDC of continuous reinforced isolation, all within a 6mm housing. Facts and Features Universal usability for (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
of its electrical contact when the pressure reaches an adjusted switching threshold. The device can therefore start, stop, enable, disable, or alarm connected control equipment without requiring a separate electronic pressure transmitter. With a nominal (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Eastern Instruments introduces the QVT Smart Multivariable DP Transmitter. The QVT is a Smart Transmitter that can be used for the accurate measurement of up to four separate process variables including Differential Pressure, Temperature and Absolute Pressure. When coupled with any DP based flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Three configurable relay outputs Safe Torque Off inputs Internal 24 VDC control supply (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
domains include: Industrial Automation Supporting a full spectrum of field devices including sensor networks (temperature, humidity, pressure, and flow), actuators, flowmeters, pressure transmitters, small motors, and both low- and medium-power remote I/O modules. Building Automation (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Pressure Sensors / 4
The DPG-6700 from 3D Instruments, a low cost 24 VDC powered digital pressure gauge/pressure transmitter , incorporates outstanding pressure sensors from 0-50 to 0-9,999 psig to provide accuracy of 0.25% of full scale.
-
CONCEPTUAL DESIGN AND ECONOMICS OF A NOMINAL 500 MWe SECOND-GENERATION PFB COMBUSTION PLANT
Process flow, pressure , and level transmitters will be powered from 24 VDC power distribution within the DCS cabinets.
-
CR4 - Thread: Eurotherm 2408i
There is 24 vdc two wire ( 4-20ma) pressure transmitter at the bottom of the silo which has to be hooked on to the indicator to have digital readout in litres.
-
CR4 - Thread: Solenoid Driven By The PWM Output Of Solenoid Driver Card
Suppose I feed direct 4-20ma current to the solenoid or a 24VDC 4-20mA power cable (the one used for pressure transmitters / i/p converters etc) and vary the current, then will it be a problem, will it be dangerous…
-
CR4 - Thread: 24 VAC
The tank in question with the 24VAC light has a temperature transmitter, a level transmitter and a pressure transmitter running on 4-20ma loop power and a point level with 24VDC signal.
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
A, 10 to 50 mAdc output, 0 to 150 in. W.G. Transmitter , pressure , #E11GM, 0 to 150 psig, 10 to 50 mAdc output … setpoint, #4056,4281-TO2- T11/ST1-2-3, 0 to 10 Vdc output, 24 h Power supply, #N0140AB…
-
Automation in a vegetable oil extraction plant
Pressure- and pressure-difference transmitters : span adjustable -10% to +80% zero adjustable -90% to +10% static and overpressure limits -0.1 to 10 MPa static pressure effect (maximum range) ~<0 … 0 to 450 ~2 and 24 VDC hysteresis 0.05% of…
-
Final design report for the sludge handling system SNF subproject A13B [SEC 1 THRU 3]
…valley levels of your input signals, an important feature for such applications as destructive and pressure testing. .... Five different kinds of excitation are available for sensors such as transmitters ( 24 Vdc @ 25 mA), strain gages (1.5 to 10 Vdc @ up to 60 mA max.), slide-wire potentiometers(12 5 Vdc @ 30 rnA).
-
Direct FuelCell/Turbine Power Plant
…to the PLC from field instruments are used for measurement of: pressure, differential pressure , flow, temperature, combustible .... Instrument transmitters are generally 4-20mA circuits powered by 24VDC and consist of ISA Types 2, 3, and 4, corresponding to 2-, 3-, and 4-wire configurations.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/12415/JaredGoodnight2011.pdf?sequence=1
The transducer used in the experimental facility is a Dwyer Model 607-8 Differential Pressure Transmitter . .... The device measures a range from 0 – 10 inches of water column pressure difference and is supplied with 24VDC from an external power supply.
Indicates content that may require registration and/or purchase.