-
Supplier: ODG (Origin Data Global)
Description: 256Kbit 1000kHz I2C SOP-8 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: Quarktwin Technology Ltd.
Description: SRAM Memory IC 256Kbit SPI 20 MHz 8-PDIP
- Density: 256 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1123075-23K256-I/ST Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Family Name: 23K256 Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range
- Operating Temperature: -40 to 85 C
- Features: Other
- Memory Category: SRAM
- Package Type: SSOP
-
-
Supplier: DigiKey
Description: SRAM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
- Memory Category: SRAM
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051111-CAT24WC256K Mounting: SMD (SMT) Memory Size: 32 kB Interface: I2C Access Time: 900 ns Categories: Memory Case / Package: SOIC Max Frequency: 400 kHz
- Access Time: 900 ns
- Operating Temperature: 0 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 091968-23K256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Family Name: 23K256 Categories: Integrated Circuits Status: Active Temperature Range - Operating:
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
- Memory Category: SRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256MB, Memory IC and Storage Component, Memory Cards. This
-
Supplier: Lingto Electronic Limited
Description: IC SRAM 256KBIT SPI 20MHZ 8TSSOP
- Density: 256 kbits
- Features: Other
- Memory Category: SRAM
-
Supplier: ODG (Origin Data Global)
Description: IC SRAM 256KBIT SPI 20MHZ 8DIP
- Density: 256 kbits
- Data Rate: 20 MHz
- Operating Temperature: -40 to 85 C
- Package Type: DIP
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1320868-23K256-I/P Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 60 Mounting: Through Hole Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Voltage -
- Operating Temperature: -40 to 85 C
- Package Type: DIP
- Features: Other
- Memory Category: SRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards. This
-
Description: IC SRAM 256KBIT SPI 20MHZ 8TSSOP
- Density: 256 kbits
- Features: Other
- Memory Category: SRAM
-
Supplier: Micross Components, Inc.
Description: Memory Products Offered: MRAM SRAM nvSRAM VRAM SDRAM UVEPROM DRAM EEPROM FRAM Flash
- Density: 2,048 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.3 V
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, EPROM 256K, 4.5-5.5V, 27C256; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: IC NVSRAM 256KBIT PAR 48SSOP
- Density: 256 kbits
- Cycle Time: 25 ns
- Features: Other
- Memory Category: SRAM
-
Supplier: Newark, An Avnet Company
Description: NVRAM, 10 YR BATTERY 256K, 48Z35; Memory Type:SRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGNFE000
- Density: 256,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBAEA00
- Density: 256,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBAEA03
- Density: 256,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // Radiation hardened and high-reliability memories // Defense Memories // S25FL256SAGBHEA00
- Density: 256,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: FRAM, 256K, SPI, 8SOIC; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:SPI; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
-
Supplier: TT Semiconductor, Inc.
Description: TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and
- Density: 8,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
- Memory Category: Flash
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 256Kbit 400kHz I2C SOIC-8 EEPROM ROHS
- Density: 256 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: EEPROM
- Features: I2C, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 256Kbit 20MHz SPI SOIC-8-150mil FRAM ROHS
- Density: 256 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: FRAM
- Features: Other, SPI
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD, COMPACTFLASH, 256MB; Blank Media Flash Memory Type:Compact Flash Card, Type I; Memory Capacity:256MB; Product Range:C-500 Series RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins
- Density: 2,048,000 kbits
- Operating Current: 20 mA
- Standby Current: 0.05 mA
- Access Time: 35 ns
-
Supplier: TT Semiconductor, Inc.
Description: TT Semiconductor is the leading manufacturer of electronic components designed to survive under extreme temperature ranges and harsh environmental conditions. The current standard product offering is focused on high performance analog and memory devices. TT Semiconductor is a newly formed
- Density: 256,000 kbits
- Operating Temperature: -55 to 200 C
- Package Type: DIP, SOIC
- Memory Category: Flash
-
Supplier: Allied Electronics, Inc.
Description: MEMORY; 256K NONVOLATILE SRAM; 150 NS; 5 V (MAX.); 85 MA (MAX.); 150 NS; 150 NS
-
Supplier: Allied Electronics, Inc.
Description: MEMORY; 256K NONVOLATILE SRAM; 120 NS; 5 V (MAX.); 85 MA (MAX.); 120 NS; 120 NS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 256Mbit SPI 133MHz WSON-8-EP(6x8) NOR FLASH ROHS
- Density: 256,000 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: NOR, Other
-
Supplier: Utmel Electronic Limited
Description: SRAM Chip Async Single 5V 256K-bit 32K x 8 12ns 28-Pin SOJ T/R
- Density: 2,048 kbits
- Operating Current: 40 mA
- Cycle Time: 12 ns
- Operating Temperature: -40 to 85 C
-
Supplier: Renesas Electronics Corporation
Description: The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing
- Operating Current: 60 mA
- Standby Current: 0.5 mA
- Access Time: 90 ns
- Memory Category: EEPROM
-
Supplier: Utmel Electronic Limited
Description: IC SRAM 256K PARALLEL 28SOJ
- Access Time: 20 ns
- Cycle Time: 20 ns
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X256 is
- Data Rate: 20 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Package Type: DIP, SOIC, SSOP
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Memory Category: EEPROM
Find Suppliers by Category Top
Featured Products Top
-
High-Performance 256Kbit Asynchronous SRAM for Legacy Systems The CY62256NL-70PXC from Infineon Technologies is a 256 (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND (read more)
Browse Memory Chips Datasheets for DigiKey -
external Flash instead of copying the complete program image into RAM during startup. Flexible Memory Architecture The 128Mbit memory array contains 65,536 programmable pages, with each page holding 256 bytes. Between one and 256 bytes can be written during a Page Program operation (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog (read more)
Browse Motor Controllers Datasheets for Qorvo -
improve heat transfer across component-to-heatsink interfaces. With thermal conductivity up to **45.0 W/m·K**, CSF45 helps dissipate heat from devices such as **5G base station RRUs, chips, memory modules, control boards, relays, shunts, and hard drives**. Its high compressibility (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Computer Processing Of Radiographic Images
… image buffer memories, which are required for video display and are also useful for high speed processing has dropped by a factor of 10 in the last decade and will very likely drop more as the 256K memory chips become widely used.
-
The Proof is in the Pudding
Inventor of the 256K memory chip .
-
Los Alamos Science, Fall 1983 No. 9
Most academic projects make extensive use of VLSI, exploiting 32-bit micro- processors and 256K memory chips .
-
A fast 256K DRAM designed for a wide range of applications
w ITH 256K memory chips , new modes of operation were introduced .
-
A 256K DRAM with descrambled redundancy test capability
w ITH 256K memory chips , new modes of operation were introduced .
-
Quality by design
This has led to improved yields of 256K memory chips and 32- bit microprocessor chips, for example.
-
Digital Video in Consumer Applications
Using current state of the art 256K memory chips this will require 16 chips at .
-
New picture in picture LSI enhanced functionality for high picture quality
In memory capacity, a single 256K memory chip satisfies the above condition.
-
Micro Computing in the 80's
Today's 256K memory chip is but the precur- sor of things to come.
-
Advances in Digital Forensics
If BIOS functionality is not a concern, the entire BIOS chip memory ( 256K in the case of ASUS) can be used for data storage.
Indicates content that may require registration and/or purchase.