-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, Diode and Rectifier,
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, Diode and Rectifier, Diode Arrays. This
- Tj: 150 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 25V,
- Tj: -40 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 25V, Diode and Rectifier,
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 60V 590mV@25A 25A TO-277A Schottky Barrier Diodes (SBD) ROHS
- VF: 0.59 volts
- VR: 60 volts
- IR: 6 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 770 to 840 nm
- Laser Power: 90 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 400 milliamps
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 0.25W, 40V, 2-DFN; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY; 100 MA; 30 V (MIN.) @ 25 DEGC; 0.60 V (MAX.); 280 MW @ 25 DEGC
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 15mA, 70V; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 30V, 0.25W, 2-DFN; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 25A, 60V,TRENCH SKY RECT.
- Features: Other, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: SM-7 Synchronous Rectifier Controllers ROHS
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, AEC-Q101, 25V, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:25V; Forward Current If(AV):100mA; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm Max:500mA; Operating RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 477V 761.25V DO214AC
- Tj: -65 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 761.25 volts
- VBR: 503.5 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 24V SOT323
- Tj: -40 to 125 C
- Peak Pulse Power: 400 watts
- VBR: 25 volts
- CT: 65 pF
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 25V 48.6V SC74
- Tj: -55 to 150 C
- Peak Pulse Power: 150 watts
- Clamping Voltage (VC): 48.6 volts
- VBR: 31.4 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 25V TO220AB
- VF: 0.49 volts
- VR: 25 volts
- Tj: -55 to 150 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SMALL SIGNAL; 200 MADC (MAX.) @ 25C IF; 30 V (MIN.) @ 25C; SOD-323
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY; 100MA IF; 30 V (MIN.) @ 25C; 200 MW @ 25C; SOT-23
-
Supplier: Littelfuse, Inc.
Description: The SP2504NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd edition (tP=8/20μs) without performance
- VR: 2.5 volts
- CT: 3.5 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902436-V25PN60-M3/86A Series: eSMP®, TMBS® Features: Diode Schottky 60 V 6.4A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V25PN60
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Scotty Barrier Diodes
-
Supplier: Littelfuse, Inc.
Description: The SP2525NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a μDFN package (3.0
- VR: 2.5 volts
- VBR: 5.5 volts
- CT: 1.7 pF
- Features: Array, Bidirectional
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 60V 5.5A TO277A
- VF: 0.63 volts
- VR: 60 volts
- Features: Other, Rectifier Diode
-
Supplier: Texas Instruments
Description: 2.5V Reference Diode 0-DIESALE -55 to 125
- Reference Voltage (VREF): 2.5 volts
- Initial Accuracy: 1 %
- Operating Temperature: -55 to 125 C
- VREF Type: Fixed
-
Supplier: Littelfuse, Inc.
Description: The AQ2555NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high-speed, differential data lines. It’s packaged in a μDFN package (3.0
- VR: 2.5 volts
- CT: 2.5 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)
- Tj: -40 to 150 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 22.8V~25.6V 500mW 24V SOD-123 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 24 volts
- ZZT: 70 ohms
- PD: 500 milliwatts
-
Description: DIODE SCHOTTKY 60V 5.5A TO277A
- VF: 0.63 volts
- VR: 60 volts
- Features: Other, Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 25.1 to 28.9V 6.2mA
- Features: Other, Zener Diodes
-
Description: SCHOTTKY DIODE,BEAMLEAD, E25
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
- VF: 0.9 volts
- IF: 5,000 mA
- VR: 80 volts
- PD: 80 milliwatts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Infineon Technologies AG
Description: MOSFET Discretes IMZA120R040M1H | Silicon Carbide MOSFET Discretes TLE4964-3K | Magnetic switches ESD106-B1-W0201 | Low capacitance diodes for ESD protection ESD108-B1-CSP0201 | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection
- VF: 1 volts
- IF: 70 mA
- VR: 70 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: Home // Products // RF // RF Diode // RF tuning diode // BBY56-02V
- Features: Other, RF Diodes
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Design Guideline: AAT3190 Positive/Negative Charge Pump
with up to six charge pump stages for both the positive and negative outputs. Each output can regulate up to 25V with a resistive divider, diodes, and flying capacitor solution (see Figures 1 through 3).