-
Supplier: TelephoneStuff.com
Description: Vertical power strips attach to the rear of the rack to save rack-mount spaces for equipment. Several power strips can be attached to a rack by using optional offset mounting brackets. Select models also have a built in current meter with a digital display. This feature
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount, Wall Mount
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power
- Current Rating: 30 amps
- Voltage: 115 VAC
- Outlets: NEMA
- Phase: Single Phase
-
Supplier: Tripp Lite by Eaton
Description: The PS725B Power It!™ 7-Outlet Power Strip is a reliable, convenient, cost-effective 120V 1800W power strip that lets you connect up to seven electrical devices to a single AC wall socket. With a 25-foot AC power cord with NEMA 5-15P plug that reaches
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
-
Supplier: Tripp Lite by Eaton
Description: This Tripp Lite power strip is designed to safely distribute power to connected equipment in harsh environments. It provides a convenient source for multiple outlets wherever they're needed. 8 outlets distribute AC power to a wide range of power tools, pumps,
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
Supplier: Newark, An Avnet Company
Description: POWER CONNECTOR; Stripping Capacity AWG:-; Stripping Capacity Metric:4.57mm to 25.4mm; For Use With:Cables; Product Range:Te Connectivity / Amp 606; Stripping Capacity mm2:25mm² RoHS Compliant: Yes
-
Supplier: TelephoneStuff.com
Description: Streamlined, durable steel body is fitted with bracket for mounting. Power Strip Features: - 15 or 20 amp rating - 8 outlets - 10' cord - Mounts in 19", 23" or 25" racks - Circuit breaker - UL Listed
- Protection: Circuit Breaker
- Certifications: UL
- Unit Type: Wall Mount
-
Supplier: TelephoneStuff.com
Description: Protects Normal/Common Modes: 26,000/22,000 Peak Milliamps, 50-60 Hz. Features: - Six 3-prong 110 outlets. 6' cord. On/Off switch - UL 1449: 330/400 Clamping Voltage, CSA - 15 Amp current limit - Sine Wave Tracking-critical protection for sophisticated electronics of today - Diagnostic LED's
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA
-
Supplier: Allied Electronics, Inc.
Description: 15 A Thermal-Type Circuit Breaker With Reset, Power Outlet Strips Strips snap into adjustable mounting clips Approved for 125 VAC, 15 Amp 6 Foot Power Cord Standard and Surge Suppressed Models Available Components UL Approved
-
Supplier: Tripp Lite by Eaton
Description: receptacle) FORMAT - Corded power distribution strip Features Multi-outlet power strip offers convenient power distribution in workbench, wallmount or floor mount applications Includes 4 NEMA 5-15R output receptacles with 1.25 inch center-to-center outlet
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Tripp Lite by Eaton
Description: Never search for an open outlet again! Tripp Lite's SS240806 power strip with integral AC surge suppression will give you surge-protected outlets where you need them, when you need them. The SS240806 contains a 6-ft. cord and 8 NEMA 5-15R outlets with 2.25-in. center-to-center
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: TE Connectivity
Description: Body Features Barrier Strip Style : Dual Barrier Configuration Features Number of Levels : 1 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical
- Number of Contacts: 5
- Contacts Pitch: 9.525 mm
- Conductor Size (North American): 12 to 22 AWG
- Voltage Rating: 300 volts
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Plastic construction 0.25 x 0.032 inch tabs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Amps - VAC 1584B10 - Circuit Breaker 10 250 1584B15 - Circuit Breaker 15 125 1584B20 - Circuit
- Current Rating: 20 amps
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER BLOCK, THERMOCOUPLE TYPE K, MINI-STYLE IEC,115AMP, 3POLE, 600VAC, 2.5MM MAX. WIRE, GRAY. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Terminal Block Type: Power Distribution Block
-
Supplier: Opto 22
Description: The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC
- DC Output Voltage: 24 volts
- DC Output Current: 1.25 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Hubbell Incorporated
Description: STANDARD TYPE 5.28 INCH WIDTH X 5 INCH DEPTH X 3.25 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VOLT VOLTAGE RATING 310 AMP CURRENT RATING HINGED COVER TYPE 3 POLE(S) 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING
- Current Rating: 310 amps
- Certifications: CSA, UL
- Features: Other
- Unit Type: Plug Strip
-
Supplier: LED Cool Lights
Description: LEDC-3-12W30DW (6000k Pure White) LEDC-3-12W30DWW (3500k Warm White) LEDC-3-12W30DG (Green) LEDC-3-12W30DR (Red) LEDC-3-12W30DB (Blue) LEDC-3-12W30DA (Amber) Power: The 3528 (300 LED per roll) requires 2.5amps of power. The LED Tape light comes with two female connectors on each end
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC power
- Features: Power / Power System / Distribution Transformer
-
Supplier: Visual Sound, Inc.
Description: is wasted and more goes into producing useful audio power. The RMX 5050 uses the best available component upgrades to increase peak power by 25% over the RMX 4050HD. Like all RMX amps, the RMX 5050 features balanced 1/4" TRS, XLR and barrier strip inputs, binding
-
Supplier: Acopian Power Supplies
Description: Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps, may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for
- Input Frequency: 47 to 420 Hz
- DC Output Voltage: -15 to 185 volts
- DC Output Current: 0.025 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: TE Connectivity
Description: Body Features Insulating Ring Color : Orange Product Weight : 125 G [4.4 OZ ] Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 Electrical Characteristics Fuse Current Rating (AMP) : 63, 32, 16 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved
- Normal Operating Current: 16 to 63 amps
-
Supplier: Acopian Power Supplies
Description: Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for
- DC Output Voltage: -15 to 185 volts
- DC Output Current: 0.025 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356383-MPT-02-6.30-01-L-V Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc.
- Voltage Rating: 812 volts
- Current Rating: 30 amps
-
Supplier: TE Connectivity
Description: Current Rating (UL) (AMP) : 420 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 500 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 44
- Voltage Rating: 1,000 volts
- Current Rating: 500 amps
-
Supplier: Visual Sound, Inc.
Description: distributed speakers to be attached to the same amp as is powering the main sound system. Simple barrier strip connection determines output mode Low-impedance and isolated 25-, 70-, and 100-volt outputs for distributed audio systems Rear panel gain controls for tamper resistant
-
Supplier: Visual Sound, Inc.
Description: distributed speakers to be attached to the same amp as is powering the main sound system. Simple barrier strip connection determines output mode Low-impedance and isolated 25-, 70-, and 100-volt outputs for distributed audio systems Rear panel gain controls for tamper resistant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 966290-PES-04-02-L-VT Category: Connectors, Interconnects>Blade Type Power Connectors Series: PowerStrip™ 40 PES Number of Positions: 4 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact
- Voltage Rating: 1,025 volts
- Current Rating: 40 amps
-
Supplier: HAVE, Inc.
Description: Twelve 8" Velcro« cable management straps With 2 - 10-outlet Thin power strips, 20 Amps Leveling feet 100 qty. 10-32 mounting hardware UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Large cable entry in bottom. Grounding and
-
Supplier: Strong Hold Products
Description: 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding
- Height: 68 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: HAVE, Inc.
Description: Twelve 8" Velcro« cable management straps With 20-outlet Thin power strip, 20 Amps Leveling feet 100 qty. 10-32 mounting hardware UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Large cable entry in bottom. Grounding and bonding
-
Supplier: Strong Hold Products
Description: 3-point locking system. 15 amps, 110-volt power strip with 7 outlets and a fan for filtration come installed. Latch secures the top door that can only be opened when the bottom doors are unlocked. Center shelf perforated helps keep equipment cool. Lower shelf capable of holding
- Height: 68 inch
- Width: 26 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: TMP Pro Distribution
Description: 5050 uses the best available component upgrades to increase peak power by 25% over the RMX 4050HD. Like all RMX amps, the RMX 5050 features balanced 1/4" TRS, XLR and barrier strip inputs, binding posts and Neutrik Speakon® outputs, front-mounted gain controls, plus
- Type: Amplifier
-
Supplier: TE Connectivity
Description: & Form : Square Contact Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Wire Size (CMA) : 404 Mechanical Attachment Wire Insulation Support : With Operation/Application Circuit Application : Power
- North American (AWG): 24 to 26 AWG
- International (mm2): 0.14 to 0.25 mm2
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
The Thomas & Betts CDOW-TG-25 is a durable steel-constructed power outlet strip engineered specifically for seamless integration within conduit wiring systems (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The PowerAmp connector family is a 1- and 2-row high reliability connector solution with a pitch of 5.72mm (0.25"). Available with 5 to 20 contacts and rated up to 23A per contact make it ideal for robust power connections. The connectors can also be customized to address unique design (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
single supply or ±1V to ±5V dual supply users and +2V to +10V battery setups. Each device was designed to accommodate mixed applications where digital and analog circuits may operate off the same power supply or battery. Its output stage handles up to 25pF capacitive and 20K? resistive (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
LineGard® 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Permanent Series Single & Multiphase GFCI (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Single & Multiphase ELCI/GFPE (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Horsepower: Up to 40 HP Response Time: 25ms max at 500 Ω Fault Reset Type: Auto: Output is on immediately upon power up* Manual: Output is off immediately (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
40 - 60 Amp Class A GFCI Product Features 208 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Operations sensible with Elektrodermatometrie in the skin
The weehselnde Gef ~ gtonus of the terminal current web of the skin gives Vergnderungen of the EDG in the experiment yon 5 to 25 • 10.7 Amp .
-
Weathering of plasticized poly(vinyl chloride)
The operating conditions of the extruder during the production of test strips were: screw speed, 44 rpm; filter gauze … … mesh; water outlet temperature from the screw, 25 °C; power rating of the main drive, 1.9 amp ; takeoff speed, 4 ft/min …
-
States > Indiana > State > Register > 2007 > [2007 IN Register 911] 09/01/2007
… left>
(x)(ix) 80 inch Hot Strip Mill Furnace No. 1 … … Plate Mill I & amp ; O Furnaces No. 4 … … /STRIKE> (xv) Power Station Boiler No. 7  … … DIV style="PADDING-LEFT: 25 pt; TEXT-INDENT: 0pt" … -
Attempts over the Quermagnetisirung of thin steel lamellae
Ansserdem Long became the steel lamellae between two cylindrische cores of soft iron of 25 mms by the Magnetisirung with … … arranged on one with fold strips provided board so that … … coils according to interruption of the current in a direction vertical … The current of a dynamo became the Magnetisirung beniitzt; the current starke amounted to 13-15 Amp. so that by application of coils without core itself the electromagnetic moment to about 20000 -24000 [cm%g''%sec-l] calculated.
-
Plast-Ex 2007 Technology Preview - Canadian Plastics
ired with marked zones, and contains terminal strips for accurate wiring. Boxes contain a 25 -pin power connector for 15 AMP /240 zones, a 10- 16- or 24-pin thermocouple connector, and feature an innovative design that makes hot runner wiring fast, easy, and logical.
-
Literature
The Anregnng takes place with direct current duration arc by 230 volts and 25 Amp . … receivings are measured with a registering photometer and the line widths immediately removed from the registering strips .
-
Spectral analysis
The Anregnng takes place with direct current duration arc by 230 volts and 25 Amp . … receivings are measured with a registering photometer and the line widths immediately removed from the registering strips .
-
Over Hertzsche mirror attempts arc with the Duddelschen
… were after J. Klemen6iB and P. Czermak ') two rectilinear resonators (Long ever 25 cm, width ever … … the second Empfanger, its fundamental oscillation was observed: were cm width two zinc strips of ever 9 … As a Galvanometerdiente d'Arsonvalinstrument (of H a r t m a n n & Braun) which was provided with objective reading; by 4 ohms resistance had it a current sensitivity i = 3rd lo- ' Amp . per 1 mm deflection.
-
Indigenous development of niobium-based superconducting materials
conducting magnet is also incorporated in this system, The test specimen (wire or strip ) is held in … A maximum current of 100 amp could be passed in tl~ specimen with separate power supply leads. The sample assembly with its high current leads are contained inside a 25 mm din stainless steel …
-
Spectrum and direction distribution of the roentgen-braking radiation of a thin anticathode
… dutch the encroaching and these measurements durchgefiihrt only in an angular region of 25~bis 150 ~ could … … these directions while the electron beam dutch became a homogeneous magnetic field geffihrt on a circular path . Because of animal ~ ul3erst of low capacity of the diinnen film ( current -st-~-irke < t0 5 Amp ), the Strahlungsintensit ~ it doesn't suffice for a spectral separation by means of crystal spectrometers.
Indicates content that may require registration and/or purchase.