-
Supplier: Sealevel Systems, Inc.
Description: 26-Pin IDC Ribbon Cable to DB25 Male, 8 inch Length
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: 2.5M ROUND CABLE,20PIN RIBBON CONNECTING
-
Supplier: Sealevel Systems, Inc.
Description: 40-Pin IDC Ribbon Cable to (2) DB25 Male Connectors, 30 inch Length. Terminates a 40-pin header to two DB25 Male connectors. Designed for the PC/104 16 port RS-485 board (Item# 3562), the CA338 takes the 40-pin connector on the 3562 and breaks it out to two DB25
- Product Category: Bulk Cable
-
-
Supplier: Newark, An Avnet Company
Description: Round-flat ribbon cable w/ 20 pin IDC connectors on each end, 2.5 meters long.
-
Supplier: TE Connectivity
Description: Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Board Termination Features Rectangular Termination Post & Tail Thickness : .5 MM [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM [.015 INCH ] Termination Method to PCB : Through
- Voltage Rating: 100 volts
- Current Rating: 1 amps
- Contact Pitch: 1.2699993142003705 mm
- Number of Contacts: 6 #
-
Supplier: Newark, An Avnet Company
Description: 26 AWG ROUND-FLAT RIBBON CABLE W/ 20 PIN IDC CONNECTORS ON EACH END, 2.5 METERS LONG.
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these Single mode 9/125 fiber optic cables provide significant installation time savings. A
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: Advantech
Description: SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain
- Product Category: Cable Assembly
- Cable Shielding: Foil Braid
- Features: Industrial / Instrumentation and Control, Male-Male, SCSI
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Supplier: Allied Electronics, Inc.
Description: 3M™ D Sub Socket Connector Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
-
Supplier: Harwin Plc
Description: Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 50 contacts (25+25). Manufactured with the M55-8205042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on mating contact area. For complete pin
-
Supplier: Harwin Plc
Description: Double row female connector with IDC cable connection – 50 contacts (25+25). Latching features, polarized and shrouded. Gold finish on contact area, Tin finish on termination. Suitable for 30 AWG ribbon cable, 0.635mm pitch, UL2678. For complete pin
- Contact Size (AWG): 30 AWG
- Current Rating: 0.5 amps
- Number of Contacts: 50 #
- Contact Pitch: 1.27 mm
-
Supplier: Samtec Inc.
Description: 30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins
- Number of Conductors: 13 to 49 #
- Operating Temperature: -55 to 125 C
- North American (AWG): 30 AWG
- Cable Pitch: 0.03149608 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flex Strip Pin Configurations Generic Product overview: FSN-12A-25 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Standards / Certifications: RoHS
-
Supplier: Powell Electronics, Inc.
Description: 2.00 mm IDC Ribbon Cable Assem Skt
-
Supplier: DigiKey
Description: D-Sub Cable Assembly DB25 Multiple, Ribbon 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins Unshielded
- Cable Length: 6 ft
- Connector Type: DB25
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONNECTOR, BLUE, 25 PIN, FOR RIBBON CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLAT RIBBON CABLE, 20PIN, 2.5CM LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The 7075-MTC is a cable from Keithley. Additional Features: Mass Terminated Assembly Type: Round ribbon 2 Terminations: 5-pin D connector 25-pin D connector Length: 3m, 10ft For use with the 7075 bank/column The Keithley 7075-MTC is a 3m (10 ft) cable
- Product Category: Cable Assembly
-
Supplier: RAFI GmbH & Co. KG
Description: The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements
- Angle Between Positions: 90 degrees
- Mechanical Life: 500,000 cycles
- Number of Poles: 4 poles
- Maximum Current Rating: 0.1 amps
-
Supplier: RAFI GmbH & Co. KG
Description: The LUMOTAST 25 is extremely compact, with a surface area of 25 mm x 25 mm, yet it provides a significantly larger actuating surface. In addition to pushbuttons and signal lamps, the series also includes selector and keylock switches as well as an emergency stop. The elements
- Angle Between Positions: 90 degrees
- Mechanical Life: 50,000 cycles
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 35 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC COMPONENT BOARD, LED SCREEN, 25-PIN FEMALE D-SUB CONNECTOR, 9-PIN FEMALE D-SUB CONNECTOR, RIBBON CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sealevel Systems, Inc.
Description: This offers two different mounting options to simplify cable routing or improve access to the hard drive connector and jumpers. A 44-pin IDE ribbon cable, hard drive mounting screws, and aluminum standoffs are included.
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Radwell International
Description: 5000 SERIES MANIFOLD, FLAT RIBBON CABLE, SIDE PORTED, 25-PIN D-SUB CONNECTOR, LATERAL CONNECTOR ENTRY, ALL DOUBLE WIRING, 6 STATIONS, 1/4IN PORTS, NPT THREAD, DIN RAIL MOUNTING W/O DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3119.12 MM [122.8 INCH ] Wire/Cladding : 22 AWG Cu PVC Cable to 3/C PTFE Ribbon Other Sensor Connector Type : 1/4 inch Phone Plug to
-
Supplier: Broadcom Inc.
Description: operate at 6.25Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter receiver link is 75G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1x12 ribbon
- Data Rate: 6,250 Mbps
- Receiver Rise Time: 0.08 ns
- Operating Temperature: 32 to 176 F
- Signal Output:: ECL
-
Supplier: Sealevel Systems, Inc.
Description: connector is provided. Includes 3701 PC/104 board, ribbon cables, and Portholes™ mounting plate with removable screw terminals for installation in an enclosure. Note: This item has a minimum order quantity (MOQ) of 25 units. Please contact your sales representative with any
-
Supplier: H2W Technologies
Description: The LSS-060-04-060-C long travel, is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 60.25in [1530mm]. The moving motor has a high flex ribbon motor power cable guided by a
- Stroke or X-Axis Travel: 60.25 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
-
Supplier: Electro Standards Laboratories
Description: LEDs and 2 to provide continuous positive and negative test voltages. Switches: 24 mini-rocker switches for ON/OFF control of signals passing through between DCE and DTE connectors. I/O Connectors: To DCE, a 25-pin EIA socket. To DTE, a 25-pin EIA plug. Cables and
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1024256-1658608-2 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HDF-20 Number of Positions: 25 Color: Black Features: Feed Through, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination:
- Current Rating: 1.25 amps
-
Supplier: Win Source Electronics
Description: Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Thermoplastic
- Current Rating: 1.25 amps
-
Supplier: Euchner-U.S.A., Inc.
Description: and HKD) Environmental protection IP 65 (front) - oil and dust tight, and water resistant Ambient operating temperature HKD (0 to 70°C) HKC (0 to 50°C) HKB (0 to 50°C) Wiring termination Screw terminal Plug-in 9-pin Ribbon cable, 6-pole with connector
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 2.4803163 inch
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
. Flexible Installation due to Spring Connection However, despite all its advantages, the connection using ribbon cables and special connectors was a frequent problem when integrating the BGE25 into small series of special machines or off-road vehicles. Due to the wide (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5V to 8V with current set from 250-375mA. At 5V, the QPL1842 provides an output of 64.5dBmV TCP with a CCN of 51dB. The device is packaged in a 12-pin 5x5mm² Laminate Module. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
cable, this is the recommended method; however, power can be applied using a USB power-only cable. To select SPI/I2C as the power source, connect Pin 4 (Select SPI/I2C Power) to Pin 6 (Power). The sensor’s input voltage specification must not be exceeded. Unless otherwise indicated in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
pin configurations available • PVC cable with solder molded connection • Cable diameter: 0.75 mm • Standard cable length: 1 m or customized lengths available • Operating temperature: -25°C to +85°C • Customizable cable and connector (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Ribbon Cable in gray 10, 25, and 50 foot spools if also avaliable for purchase. 0.050 inch pitch extruded ribbon cable designed for electronic interconnect applications and provides reliable masstermination (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
CCD imaging systems for DEIMOS
This board's function is to connect to each SDSU-2 Video board via a single 25 - pin ribbon cable and send that video board’s bias voltages to either one 61-pin Cable Interconnect board for dual amplifier operation of the associated CCD…
-
Development of Standardized Power Electronic Components, Subsystems, and Systems for Increased Modularity and Scalability
The connection between SKAI module and DSP is obtained using D-sub 25 pin connector with ribbon cable .
-
Power Electronics for Renewable and Distributed Energy Systems
The communication between the IPEM and local controller is obtained through a D-sub 25 pin connector with ribbon cable .
-
The effects of spectral evaluation of c‐Si modules
EPP2000 is interfaced to a computer via a digital parallel port using a 25 - pin flat ribbon cable .
-
Advanced Power Electronic Interfaces for Distributed Energy Systems, Part 2: Modeling, Development, and Experimental Evaluation of Advanced Control Functions f...
The connection between the SKAI module and DSP is obtained using a D-sub 25 pin connector with ribbon cable .
-
The Design and Development of an Educational Controls Laboratory:
Electromechanical Module, Control Software, and Graphical User Interface
Connections to the multifunction I/O board in the computer module are done via a multi-colored flat ribbon cable with 25 - pin male-female D-sub connectors, and a multi-colored flat ribbon cable with 9-pin male-female D- sub connectors…
-
Low-cost high-performance DC plus RF accelerated life-test system
All DC signals are routed using ribbon cable and 25 - Pin D-connectors which allows trays and modules to be removed easily.
-
Modular stand-alone monitor and control system (SAMAC)
An ASCII-port interface board (the back panel ', board) whic1 ' converts from flat ribbon cable to standard 25 - pin male D-connectors (Figs. 4 and 5).
-
Support and utilization of the LSI-11 processor family at SLAC
…Includes switch debounce circuits, display drivers, port activity monitors, power fail monitor, ind four variable baud-rate generators; 3. an ASCII-port interface board (the back panel board) uhich converts from flat ribbon cable to standard 25 - pin aale D-eonneetors (Figs…
-
Portable microcomputer for the analysis of plutonium gamma-ray spectra. Volume I. Data analysis methodology and hardware description
Connect the flat ribbon cable from the microcomputer to the 25 - pin connector at the .
Indicates content that may require registration and/or purchase.