-
Supplier: ValueTronics International, Inc.
Description: The 25A250A is a 250 MHz 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: The
- Frequency Range: 250 MHz
-
Supplier: Texas Instruments
Description: 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
- Features: Audio Amplifiers
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 2 Watt P3dB, 2.4 GHz to 2.5 GHz,
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 31 dB
- Maximum Gain: 31 dB
- Noise Figure: 8 dB
-
-
Supplier: Qorvo
Description: The QPA9842 is a balanced amplifier module with embedded hybrid couplers to convert to single ended input and output ports. The module has an enable pin to allow for shutting down of the amplifier. The module requires minimal external components which are VCC choke inductors,
- Frequency Range: 2,700 to 3,800 MHz
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: The QPA9807 is a balanced amplifier module with embedded hybrid couplers to convert to single ended input and output ports. The module has an enable pin to allow for shutting down of the amplifier. The module requires minimal external components which are VCC choke inductors,
- Frequency Range: 2,300 to 2,700 MHz
- Output Power( P1dB): 24.7 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: 46 dB Gain, 25 Watt Psat, 20 MHz
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 46 dB
- Maximum Gain: 46 dB
- Features: Other
-
Supplier: AR Modular RF
Description: The Model KAA1020 is a general-purpose, wideband RF power amplifier for signals in the 10 kHz to 230 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load.
- Frequency Range: 0.01 to 230 MHz
- Minimum Gain: 43 dB
- Output Power( P1dB): 43.979400086720375 dBm
- Gain Flatness: 1.5 dB
-
Supplier: Qorvo
Description: Qorvo's QPA1011 is a X-band high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The QPA1011 operates from 7.9 – 11 GHz and typically provides 25 W saturated output power with power-added efficiency of 37.5% and large-signal gain of 19.5 dB.
- Frequency Range: 7,900 to 11,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Applications: Military / Defense, Radar Systems, SATCOM Amplifier
-
Supplier: Qorvo
Description: supports both radar and communication applications across defense and commercial markets as well as electronic warfare. The TGA2237 is fully matched to 50 ohms at both RF ports allowing for simple system integration. DC blocks are required on both RF ports and the drain voltage must be
- Frequency Range: 30 to 2,500 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Fairview Microwave Inc.
Description: and rated at 25 Watt. Our SMA high power RF amplifier design has a 50 dB minimum gain. Fairview RF high power high gain amplifier part number SPA-060-45-25-SMA is rated for a gain flatness of 1.25 dB with a Psat of 44 dBm. Our radio frequency
- Frequency Range: 2,000 to 6,000 MHz
- Minimum Gain: 50 dB
- Gain Flatness: 1.25 dB
- Maximum Operating Voltage: 28 volts
-
Supplier: Fairview Microwave Inc.
Description: at 50 Watt. Our SMA high power RF amplifier design has a 48 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5059 is rated with a Psat of 47 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of
- Frequency Range: 500 to 2,500 MHz
- Maximum Gain: 48 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5060 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of
- Frequency Range: 500 to 2,500 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31322 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at P1dB gain compression point, achieved through the use of Avago's proprietary 0.25um GaAs E-pHEMT process. This linear amplifier offers exccellent uniformity for any
- Frequency Range: 3,300 to 3,900 MHz
- Minimum Gain: 11.7 dB
- Maximum Gain: 14.8 dB
- Output Power( P1dB): 31.00000000000001 dBm
-
Supplier: Richardson RFPD
Description: 2.3 – 2.5 GHz 7.0 WATTS POWER AMPLIFIER WBPA2224A. WBPA2224A is a high power and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 11.0 dB gain, 39 dBm P1dB, and 50.0 dBm output IP3 at the frequency range from 2.3 GHz to
- Frequency Range: 2,300 to 2,500 MHz
- Maximum Gain: 11 dB
- Output Power( P1dB): 39 dBm
- Minimum Operating Voltage: 10 volts
-
Supplier: Broadcom Inc.
Description: The ALM-32120 is a high linearity 2 Watt PA with good Output IP3 performance and exceptionally good Power Added Efficiency, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process. This 2 Watt power amplifier is housed inside a
- Frequency Range: 700 to 1,000 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 15.5 dB
- Output Power( P1dB): 34.400000000000006 dBm
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ALM-31222 is a high linearity 1 Watt PA with good OIP3 performance and exceptionally good PAE at 1dB gain compression point, achieved through the use of Avago Technologies’ proprietary 0.25um GaAs Enhancement-mode pHEMT process.
- Frequency Range: 1,700 to 2,700 MHz
- Minimum Gain: 13.7 dB
- Maximum Gain: 16.8 dB
- Output Power( P1dB): 31.499999999999986 dBm
-
Supplier: Fairview Microwave Inc.
Description: at 25 Watt. Our SMA high power RF amplifier design has a 39 dB minimum gain and 42 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5039 is rated with a P1dB of 44 dBm. Our radio frequency high power amplifier is constructed
- Frequency Range: 860 to 960 MHz
- Minimum Gain: 39 dB
- Maximum Gain: 42 dB
- Output Power( P1dB): 43 dBm
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON
- Features: Audio Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.25 Watt Fully Differential Audio Power Amplifier With RF Suppression and Shutdown 8-WSON Product overview: LM4941SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 2.4 to 5.5 volts
- Operating Temperature: -40 C
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The X3C25P1-02S is a low profile, high performance 2dB coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for Doherty applications. The X3C25P1-02S is designed particularly for Doherty amplifiers, plus signal distribution and other applications where
- Frequency Range: 2,300 to 2,700 MHz
- Average Power: 70 watts
- Coupling: 1.9 dB
- Directivity: 23 dB
-
Supplier: Richardson RFPD
Description: other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 25 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal
- Frequency Range: 2,300 to 2,700 MHz
- Average Power: 25 watts
- Insertion Loss: 0.15 dB
- VSWR: 1.12 :1
-
Supplier: Custom MMIC
Description: a corresponding output 1 dB compression point of +25.5 dBm and a noise figure of 1.2 dB. The CMD276C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant
- Frequency Range: 2,600 to 4,000 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Output Power( P1dB): 25.499999999999993 dBm
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12B01A L- & S-Band Power Amplifier is a broadband, high-performance solid-state power amplifier module designed to have a very low SWaP profile. This unidirectional SSPA provides up to 50% module efficiency, delivering at least 10 watts of RF power for CW and
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 42 dB
- Maximum Gain: 42 dB
- Output Power( P1dB): 42.55272505103306 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVE-453HP(X)+ is a coaxial, 1.25 Watt wideband high gain amplifier, operating from 18 to 45 GHz. This model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry
- Minimum Operating Voltage: 16 volts
- Maximum Operating Voltage: 16 volts
- Operating Temperature: -40 to 60 C
- Nominal Impedance: 50 Ohms
-
Supplier: ValueTronics International, Inc.
Description: amplifier (TWTA). The amplifier uses a 250 watt traveling-wave tube (TWT) to provide 200 watts minimum output over the TWT amplifier's full bandwidth. The amplifier is well suited for susceptibility and general laboratory testing where instantaneous
-
Supplier: Integra Technologies, Inc.
Description: Part number IBP3134M25 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. Operating under the pulse conditions of 300ìs pulse width and 10% duty cycle the pallet amplifier supplies a minimum of
- Frequency Range: 3,100 to 3,400 MHz
- Minimum Gain: 9.8 dB
- Maximum Gain: 9.8 dB
- Output Power( P1dB): 43.979400086720375 dBm
-
Supplier: ValueTronics International, Inc.
Description: the compact lightweight unit is ideal for bench, field or system use. The GPIB interface for system use conforms to the IEEE 488.2 standard. Reverse power protection to 25 Watts safeguards the RF output from accidental damage.
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Richardson RFPD
Description: The PTVA120252MT LDMOS FET is a 25-watt LDMOS FET designed for use in power amplifier applications in the 500 MHz to 1400 MHz frequency band. Features include high gain and a thermally-enhanced, surface-mount package. Manufactured with advanced LDMOS process, this device
- Power Gain: 19.5 dB
- Output Power: 5.5 watts
- Operating Frequency: 500 to 1,400 MHz
- Features: Other
-
Supplier: Integra Technologies, Inc.
Description: Part number IGNP0912L1KW is a 50 Ă matched GaN-based high power pulsed pallet amplifier for LBand avionics systems operating over the instantaneous bandwidth of 0.960-1.215 GHz. The pallet amplifier supplies a minimum of 1000 watts of peak pulse power under the conditions of
- Frequency Range: 960 to 1,215 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Output Power( P1dB): 60.31408464251624 dBm
-
Supplier: Wolfspeed
Description: The PTAB182002FC is a 190-watt LDMOS FET intended for use in multi-standard cellular power amplifier applications in the 1805 to 1880 MHz frequency band. Features include input and output matching, high gain and thermally-enhanced package with earless flange. Manufactured with
- Power Gain: 15.5 dB
- Output Power: 120 watts
- Operating Frequency: 1,805 to 1,880 MHz
- Features: MOSFET, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600
- Power Rating: 15.999999999999984 watts
- Power Rating (Watts): 15.999999999999984 watts
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a power amp, as the noise floor level is far below the broadcast signal. For testing purposes, power amps also do not need to provide linear amplification (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
suitable for use in a broad range of ATE, OEM and laboratory applications such as component testing, semiconductor burn-in, test and measurement, RF Amplifiers, LED/laser testing, as well as a variety of electromagnetic and electromechanical applications (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Fluorescence studies of protein crystal nucleation
The first is a 25 Watt Linear RF amplifier with a frequency range of 1-500MHz, and the second is a 4 Watt Broadband RF amplifier with a frequency range 0.5 to 1000MHz.
-
Understanding and Selecting Antennas for Measuring in Congested Electromagnetic Environments
A BLPD, (biconical log periodic dipole), was used as the radiating antenna source at a height of 1.5 meters and was driven by a 25 - watt RF amplifier .
-
A PRACTICAL CARTESIAN LOOP TRANSMITTER FOR NARROWBAND LINEAR MODULATION PMR SYSTEMS
Tbe LM mobile hrs 3 maincircuitboards: a Radio Frequency Unit (WU) with receiver, frequency synthcsisersand low level Cartesian Loop; a S i g d Procwskp Unit (SPU) with DSP and converters and a 25 Watt RF Powr Amplifier Unit (PAU).
-
Dual-mode intracranial catheters for minimally-invasive neuro-oncology feasibility study
The transducers were driven by a waveform generator (Model 33250, Agilent, Santa Clara, CA, USA) connected to a 25 - Watt RF power amplifier (Model 525LA, ENI, Rochester, NY, USA) and tested for maximum intensity and acoustic power output.
-
Mars Global Surveyor mission
The spacecraft’s 25 - watt RF power amplifiers inside the equipment module will provide the capability for downlink of science and engineering telemetry at data rates between 21,333 sps to 85,333 sps, depending on the varying Earth to Mars distance.
-
Cree, Inc. Products | Mouser
RF Amplifier 6.0-12.0GHz 25Watt GaN Flange .
-
Subject index
Hyokjae Choi, + , RFIC-03 2003 443-446 VHF devices; cf. VHF amplifiers ; VHF circuits; VHF filters VHF filters 25 watt RF MEM-tuned VHF bandpass filter.
-
Adaptive Digital Predistortion for Wideband High Crest Factor Applications Based on the WACP Optimization Objective: A Conceptual Overview
Power amplification is performed by a solid state, 25 Watt Class-AB push-pull power amplifier manufactured by OPHIR RF (Model: 5303038).
-
10.5.10 -- Tips For Migrating From WiMAX Release 1 To WiMAX Release 2
25 - Watt CW, 10-kHz To 250-MHz RF Power Amplifier .
-
New Products
The CMPA2560025 is a higher power, 25 watt reactively matched amplifier operating from 2.5 to 6 GHz with DC to RF efficiency typi- cally 30–45%.
Indicates content that may require registration and/or purchase.