-
Supplier: Newark, An Avnet Company
Description: Electrical Conduit Fitting; Conduit Configuration:Straight; Trade Size:0.5"; Conduit Material:Iron; Conduit Colour:-; External Length:38.1mm; IP / NEMA Rating:-; Product Range:4Q Series
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straight; Trade Size:-; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:17.78mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Cord Connector RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL CONDUIT FITTING; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:100.08mm; IP / NEMA Rating:-; Product Range:-; Hub Size:1" RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:-; Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Colour:Black; Length:56.4mm RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: CONDUIT PRODUCTS - METAL CORE CABLE/COND
-
Supplier: RS Components, Ltd.
Description: Polypropylene flexible conduit 25mm
- Flexibility: Flexible Conduit
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: JR CORD CONN, SNAPIN, .28-.32" , BK, 25PK 78358502337
-
Supplier: Galco Industrial Electronics
Description: 1 1/2 RGD CMP CPL
-
Description: This International Standard specifies outside diameters for conduits used in electrical installations or in communication systems and the dimensional requirements for threads. It also specifies the dimensional requirements for threads used in associated fittings. It is not applicable
-
Supplier: Pentair, Inc.
Description: CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT
-
Supplier: CSA Group
Description: This International Standard specifies outside diameters for conduits used in electrical installations or in communication systems and the dimensional requirements for threads. It also specifies the dimensional requirements for threads used in associated fittings. It is not applicable
-
Supplier: Dura-Line
Description: Cable-in-Conduit Coaxial trade name ”CableCon” is a HDPE conduit system with Coaxial Cable pre-installed in the finished continuous length reel, eliminating the need to pull in the Coaxial Cable. Normally Coaxial is pre-installed in 13mm through 1.25” conduit is typical. Both
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: Dura-Line
Description: Cable-in-Conduit Fiber trade name ”CableCon” is a HDPE conduit system with Fiber Optic Cable pre-installed in the finished continuous length reel, eliminating the need to pull in or jet in the fiber. Normally Fiber is pre-installed in 1” or 1.25” conduit. The
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: Dura-Line
Description: Cable-in-Conduit Medium Voltage trade name ”CableCon” is a HDPE conduit system with 15KV, 25KV or 35KV cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Residential and Commercial Applications. Full Neutral and
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: Madison Electric Products
Description: 25 FT 2.5 INCH INNER DIAMETER 2.86 TO 3.06 INCH OUTER DIAMETER COIL STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 12-1/2 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL GALVANIZED LOW CARBON STEEL
- Conduit Size: 2.5 inch
- Flexibility: Flexible Conduit
-
Supplier: Producto Electric Corp.
Description: HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 6.88 INCH L X 2.5 INCH W X 2 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 20
- Conduit Size: 1 inch
- Units: English Size
- Conduit Type: IMC
- Features: Other
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, CIRCULAR, THREADED, HIGH SHOCK, HIGH DENSITY, SHIPBOARD, BACKSHELL, 90 DEG., METAL CONDUIT FOR EMI SHIELDING
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, CIRCULAR, THREADED, HIGH SHOCK, HIGH DENSITY, SHIPBOARD, BACKSHELL, 90 DEGREES, METAL CONDUIT FOR EMI SHIELDING
-
Supplier: Southwire Company, LLC
Description: REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 25 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH
- Conduit Size: 1 inch
- Material: Aluminum
- Units: English Size
- Conduit Type: FMC
-
Supplier: Calpipe Industries, Inc.
Description: 25ft coil, type 304SS
- Conduit Size: 0.5 to 1.5 inch
- Units: English Size
- Conduit Type: FMC
- Flexibility: Flexible Conduit
-
Supplier: Southwire Company, LLC
Description: REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 68 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE
- Conduit Size: 1.25 inch
- Units: English Size
- Conduit Type: FMC
- Flexibility: Flexible Conduit
-
Supplier: Dura-Line
Description: Dura-Line's Aerial FuturePath® is a configuration of MicroDucts not unlike the OSP HDPE version. The oversheath has additional UV inhibitors to allow 25+ years direct sunlight exposure while lashed to a support strand. The special external ribs on the oversheath help grip the lashing wire
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: Atkore International
Description: REDUCED WALL TYPE 25 FT 2.5 INCH INNER DIAMETER 2.86 TO 3.06 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 165 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 12.5 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION
- Conduit Size: 2.5 inch
- Flexibility: Flexible Conduit
-
Supplier: Electri-Flex Company
Description: Used for lighting fixture installations as well as many other electrical equipment uses. These metallic whips consist of UL listed flexible metal conduit Type BR, stranded (stock) or solid THHN wire with 6″ leads, and internal, zinc die-cast fittings with steel locknuts. Application:
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Atkore International
Description: RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE LB STYLE SIZE 4.337 INCH LENGTH X 1.268 INCH WIDTH X 2.487 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
- Conduit Size: 0.5 inch
- Material: PVC (Polyvinyl Chloride)
- Flexibility: Rigid Conduit
-
Supplier: Bridgeport Fittings, Inc.
Description: ENAMEL PAINTED ALUMINUM MATERIAL 4-3/8 INCH L SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR
- Material: Aluminum
-
Supplier: TE Connectivity
Description: Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Black Primary Product Material : PA 6 Dimensions Inside Diameter : 20.5 MM [.81 INCH ] Outside Diameter : 25 MM [.98 INCH ] Product Length : 50 M [164.04 FT ] Industry
- Conduit Size: 0.98 inch
- Temperature Rating: -40 to 257 F
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: LARGE RADIUS TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH UL 6, CSA C22.2 APPROVAL ANSI C80.1 APPLICABLE STANDARD 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL EXTERNAL THREADED END TYPE 30 DEG BEND ANGLE 12 INCH BEND RADIUS ROBROY. BRAND TRADE SIZE IN INCH - UOM IN
- Conduit Size: 1.25 inch
- Units: English Size
- Flexibility: Rigid Conduit
- Material: Steel
-
Supplier: Appleton Electric
Description: ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 7.25 INCH L X 3 INCH W X 3.25 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION TA CONFIGURATION 4 HUB(S) ELECTRO ZINC PLATED DICHROMATE
- Features: Other
-
Supplier: O-Z/Gedney
Description: ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 7.25 INCH L X 2 INCH W X 3.25 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC
- Material: Stainless Steel
-
Supplier: Minerallac Company
Description: CONDUIT/ELECTRICAL BOX TO STRUCTURE TYPE PREGALVANIZED STEEL MATERIAL 25 STANDARD PACKAGE 1/4 INCH-20 TPI X 5/8 INCH STUD MOUNTING HOLE SIZE 1/2 INCH, 3/4 INCH CONDUIT CONDUIT/CABLE SIZE MOUNTING TYPE 4 INCH SQUARE BOX COLOR BLACK, SILVER CBS1 MODEL
- Features: Other
- Material: Steel
-
Supplier: Producto Electric Corp.
Description: OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE E STYLE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VE MODEL
- Conduit Size: 0.5 inch
- Units: English Size
- Material: PVC (Polyvinyl Chloride)
- Flexibility: Rigid Conduit
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Knockout to Connect Conduit Color: Black Material: Polyamide/Nylon 6.6 Number of Batteries: 0 Product Name: plastic fitting for conduit Product Type: Conduit Fitting with NPT Threads Size: NC 34mm
- Conduit Size: 1.5 inch
- Material: Polyethylene / HDPE
-
Supplier: Mulberry Metal Products, Inc.
Description: " DIE CAST POWDER COATED ALUMINUM MATERIAL 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL APPROVAL ALUMINUM/GALVANIZED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 25 PER CARTON "
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
non-RoHS compliant, which may require consideration depending on your regulatory requirements. For engineers and procurement specialists, the CDOW-TG-25 simplifies conduit-based electrical installations by (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
other electrical equipment uses. Fixture whips help reduce jobsite labor and material costs. They consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Standard sizes include 12, 14 and 18 gauge wire and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
configurations. Consult factory for specific application needs. Electrical ratings to 25 amp, 250 VAC Field tested critical components specifically selected to operate reliably in temperature extremes of 32° to 190°F (0°C to 88°C) 100,000+ cycle life (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Chemical and U.V. light exposure Double insulated user interface for added safety Industrial design - indoor/outdoor application use Flying leads for electrical circuit splicing 20mA trip level (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
- single, and 3Ø Delta NEMA 4X wet location rated Enclosure withstands Chemical and U.V. light exposure Double insulated user interface for added safety Industrial design - indoor/outdoor application use Flying leads for electrical circuit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Gard ®100 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. North Shore Safety recommends using NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ratings to 25 amp, 250 VAC Field tested critical components specifically selected to operate reliably in temperature extremes of 32° to 190°F (0°C to 88°C) 100,000+ cycle life under full mechanical, electrical and thermal loads *27.7" water column = 1 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
need to upgrade equipment cord sets in this confined space. All units have 18” splicing lead wires, a ¾” NPT fitting that can connect to ¾” PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18” splicing lead wires, a ¾” NPT fitting that can connect to ¾” PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
GRACILARIA EDULIS (RHODOPHYTA) AS A BIOLOGICAL INDICATOR OF PULSED NUTRIENTS IN OLIGOTROPHIC WATERS
At Airlie Beach, the device consisted of a 25 - mm electrical con- duit frame with attached 150 mL clear polycarbonate containers that housed the macroalga.
-
A Technique for the Conduct of Nutritional Balance Experiments in Horses
A 200 mm length of plastic electrical conduit of 25 mm external diameter, flared at its upper end, was sewn into the apex of the canvas funnel as an outlet.
-
Build your own retinoscope | Optician
This was made from a piece of 25mm diameter electrical plastic conduit (‘Tower’ brand) tubing.
-
Mapping of the hyporheic zone around a tidal creek using a combination of borehole logging, borehole electrical tomography and cross-creek electrical imaging, ...
A 25 - mm PVC pipe ( electrical conduit ) was used as the support for the piezometers and 5-mm internal diameter (ID) plastic tube was taped to the outside of the conduit to terminate at the required depth.
-
ASTM D2697 - Standard Test Method for Volume Nonvolatile Matter in Clear or Pigmented Coatings
Slip the tube over a short length of 1 in. ( 25 mm ) inside diameter electrical conduit and return the tube to a round condition.
-
Measurement of vertical environmental-head profiles in unconfined sand aquifers using a multi-channel manometer board
Several designs are possible; however, bundles consisting of a number of flexible plastic tubes—8 mm outer diameter (OD), 5 mm inner diameter (ID)—attached to the outside of a stem made from 25 - mm -plastic pipe ( electrical conduit ) have been successfully used …
-
Over the balance of magnesium chloride and of carnallite melts with oxygen
… amounts of potassium chloride and anhydrous magnesium chloride, durchloehtem cover was melted in and fiir was maintained the density measurement in it at the gewiinschten temperature in a reagent tube of Supremaxglas of 25 mm clear width in an electric furnace niit.
-
Sustainable Management of Landfill Leachate by Irrigation
To complement the conventional sampler data, a revised solution sampler design was constructed of 40 mm electrical conduit with a 3-way PVC fitting (diameter 25 mm) used to form a horizontal arm to which the ceramic cup was attached (Figure 2).
Indicates content that may require registration and/or purchase.