-
Supplier: Allied Electronics, Inc.
Description: Lumex's new family of UV LEDs off er enhanced durability with their robust TO-46 packaging and glass lens. Through this innovative design, Lumex's UV LEDs experience less degradation over the lifespan of the LED (approximately 50,000 hours), which in turn provides
-
Supplier: RS Components, Ltd.
Description: LED, UV, PWL 357 nm
- Peak Wavelength: 360 nm
- LED Type: Ultraviolet
-
Supplier: Allied Electronics, Inc.
Description: Available in 385nm, 405nm and 415nm wavelengths at 4-6mW Longer lifespan; greater than 50,000 hours TO-46 package, with glass lens in a through-hole format Alternate wavelengths are available
-
-
Supplier: Techsil Limited
Description: The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low weight,
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: Ushio America, Inc.
Description: UV LEDs deliver high-power and high-density UV light with peak spectral wavelength outputs of 280nm and 310nm. Features & Benefits Highest available UV output power in the industry – rated for 70mW from a single package – enables high output and compact applications.
- Peak Wavelength: 275 to 315 nm
- Forward Voltage: 4 to 32 volts
- Forward Current: 200 milliamps
- Optical Power Output: 1,600 to 6,400 milliwatts
-
Supplier: Ushio America, Inc.
Description: Ushio’s Unijet UV LED Series consists of LED light sources that are optimally designed and developed to satisfy the stringent demands that are involved in UV curing and printing. This technology is ideal for individuals seeking an alternative to standard lamp-based
- Lamp Intensity: 5.3 to 9 mW/cm²
- Features: Other
- Applications: UV Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: DigiKey
Description: UVC LED, 260NM, BALL LENS
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® LX500 UV LED Spot Curing system controller is uniquely designed with proprietary Intelli-Lamp® technology that monitors LED head temperature and lifetime data, while automatically maintaining optical stability ± 5% to provide greater process assurance for your
- Lamp / Output Power: 1.1 watts
- Lamp Intensity: 27,000 mW/cm²
- Features: Computer Interface, LED Source, Other
- Type: Spot / Wand
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC8150P-HD, AC8225P-HD and AC8300P-HD air-cooled, UV LED Curing Systems deliver an outstandingly high optical dose, bringing UV LED curing to the next level. The AC8-HD Series of products are designed with a patented technology that enables unbeatable uniformity
- Lamp / Output Power: 650 to 1,300 watts
- Lamp Intensity: 15,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Allied Electronics, Inc.
Description: Lumex's new family of UV LEDs off er enhanced durability with their robust TO-46 packaging and glass lens. Through this innovative design, Lumex's UV LEDs experience less degradation over the lifespan of the LED (approximately 50,000 hours), which in turn provides
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon VeriCure™ Water-Cooled UV LED curing system is a wide-format UV LED source engineered to meet the demanding requirements of wood coating applications. The VeriCure UV LED system features a patented Semiconductor Light Matrix (SLM) array and a
- Lamp / Output Power: 95 watts
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Andax Industries
Description: Streamlight Twin-Task 3C-UV LED. The Twin-Task 3C LED features a C4 LED that produces 185 lumens & a Streamlight Twin-Task 3730-candela beam. This UV LED flashlight also has 6 390nm UV LEDs for detecting fraud in documents or leaks in engines &
- Lumen: 185 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 365 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 405 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Streamlight, Inc.
Description: Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340116-UV3TZ-390-15 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Series: TZ Type: Ultraviolet (UV) Package: Bulk Orientation: Top View Standard Package: 100 Viewing Angle: 15° Wavelength: 390nm Mounting Type: Through Hole Package /
- Features: LED Lamps
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultracure 25, LED flashlight, 365nm 5W LED, USB Model w/rechargeable battery 220MAH/3.7V
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD LED, SMD, 1206, UV, 390nm, Water Clear Lens, 140 Deg Viewing Angle.
-
Supplier: Laserglow Technologies
Description: The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a broad spectrum of other
- Wavelength Range: 261 nm
- Laser Power: 1 to 3 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: ODG (Origin Data Global)
Description: EMITTER UV 405NM 20MA RADIAL
-
Supplier: Newark, An Avnet Company
Description: LED, Through Hole, 3 mm, UV, 400nm, Water Clear Lens, 30 Deg Viewing Angle, Flanged / Bag
-
Supplier: Marktech Optoelectronics
Description: Marktech is pleased to offer its line of UV Emitters available in standard and custom packages. Our standard line ranges from 280 to 400 nm and are available from Digikey. In addition Marktech has the ability to offer custom packages and assemblies based on these individual UV
- Peak Wavelength: 325 nm
- Forward Voltage: 5 volts
- Forward Current: 40 milliamps
- Optical Power Output: 0.87 milliwatts
-
Supplier: Marktech Optoelectronics
Description: UV Emitters UV LEDs with wavelengths ranging from 365nm to 400nm offer advantages in UV sensing applications, standard detection and UV curing processes. Marktech Optoelectronics offers a variety of standard and custom packaging to match application requirements.
- Peak Wavelength: 400 nm
- Forward Voltage: 3.2 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 40 milliCandela
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole UV Purple 395nm Water Clear
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 150-300 MCD View Angle: 24-30 Wavelength: 400-410nm
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.2-3.4 Luminous Intensity: 100-150 MCD View Angle:18-20 Wavelength: 400-410nm
-
Supplier: Techsil Limited
Description: LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Newark, An Avnet Company
Description: Nichia 1W UV LED Module with Breakout; Product Range:-; LED Color:-; Wavelength Typ:365nm; Luminous Flux @ Test:-; Supply Voltage:3.75V; Power Module Configuration:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Techsil Limited
Description: The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing or
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 4
- Transmission (%): 12 (%)
- Center Wavelength: 260 nm
-
Supplier: Edmund Optics Inc.
Description: Available in UV, Visible, and IR Center Wavelengths 10 80nm Bandwidths Available Ideal for Biomedical Applications and Instrumentation Integration 193-399nm, 400-499nm, 500-599nm, 600-699nm, 700-999nm, and 1000-1650nm CWL Options Available TECHSPEC Traditional Coated Bandpass Interference
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 12 (%)
- Center Wavelength: 260 nm
Find Suppliers by Category Top
Featured Products Top
-
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
oxygen inhibition Excellent physical properties Cures completely at 405 nm wavelength up to 1/8 inch thick LED light offers safer alternative to UV light sources Withstands 1,000 hours 85°C/85% RH Packaging Information (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
. Understanding UV Light and Its Types UV light, or ultraviolet light, falls outside the visible light spectrum, making it invisible to the human eye. UV light is divided into three categories: UVA, UVB, and UVC. UVA (between 315 and 400 nm), also known as long-wave UV, has the longest (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
255 nm interconnected micro-pixel deep ultraviolet light emitting diodes
To the hest of our knowledge these power and efficiency values are the highest reported to date for a suh- 260 nm deep UV LED .
-
LED-based UV absorption detector with low detection limits for capillary liquid chromatography.
A 260 nm deep UV LED -based absorption detector with low detection limits was developed and integrated with a small nanoflow pumping system.
-
Analytical techniques for the determination of tryptamines and β‐carbolines in plant matrices and in psychoactive beverages consumed during religious ceremonie...
… Peru were analyzed qualitatively and quantitatively using two-dimensional thin-layer chromatog- raphy (TLC), HPLC, and GC-MS.[15] The majority of alkaloids obtained from five Peruvian ayahuasca samples were quantified by HPLC- UV ( 260 nm ) which led to the detection of …
-
Optics of Biological Particles
Recently, a deep UV LED ( 260 -365 nm ) based on the materials aluminium gallium nitride (AlGaN) has been produced by Sensor Electronic Technology (SET) through the support of the DARPA Semiconductor Ultraviolet Optical Sources (SUVOS) program.
-
UV LED fiber optic detection System for DNA and protein
Table 3.1: Summary of the spectral characteristics of UV LEDs centered at 260 nm and 280 nm wavelength.
-
Device performance of AlGaN-based 240-300-nm deep UV LEDs
Figure 9 : Electroluminescence spectra from UV LEDs emitting at 260 nm , 254 nm and 237 nm.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7906/1/Bescherer-Nachtmann_Klaus_J_201304_PHD.pdf
UV - LEDs at 260 nm and 280 nm and a Teflon AF waveguide.
-
The shape of the conical intersections of monohydrated pyrimidine bases cytosine, uracil, and thymine: a theoretical study
Absorbing UV light (near 260 nm ) they lead to 1 pp* excited states which can be observed as major absorption maxima in the UV spectra.
-
Matrix Isolation and IR Characterization of the Benzoyl and Benzoylperoxy Radicals
Irradiation of matrix-isolated 1 at 10 K with UV light (λ Ͼ 260 nm ) leads back to 2 and CO (Figure 2).
-
222-282 nm AlGaN and InAlGaN based deep-UV LEDs fabricated on high-quality AlN template
UV LED Array ( 260 -340 nm .
Indicates content that may require registration and/or purchase.