Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CHT USA Inc.
Description: CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two applicable catalysts are 0.5% DBT by weight and
- Use Temperature: -65.2 to 500 F
- Thermal Conductivity: 0.31 W/m-K
- Dielectric Strength: 353.06000000000074 kV/in
- Viscosity: 9,000 cP
-
Supplier: CHT USA Inc.
Description: CHT's QSil 563 is a 2-part, platinum cure, 100% silicone solids elastomer designed for electronic potting and encapsulation applications. QSil 562 offers a hard, low modulus material that is readily repairable. QSil 563 is thermally conductive to aid in efficient heat
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.88 W/m-K
- Elongation: 55 %
- Tensile Strength (Break): 118.93020827290154 psi
-
Supplier: CHT USA Inc.
Description: CHT's QSil 216 is a 2-part, platinum cure, optically clear silicone encapsulant designed for optical applications. QSil 216 features a 10:1 mix ratio by weight and its low viscosity profile enables excellent flow around components and is excellent for potting complex
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.18 W/m-K
- Elongation: 100 %
- Tensile Strength (Break): 749.8404594767085 psi
-
-
Supplier: CHT USA Inc.
Description: CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to protect electronic components from harsh environmental conditions and shock and vibration. It features a low viscosity for convenient dispensing and will easily flow
- Use Temperature: -67 to 464 F
- Thermal Conductivity: 0.68 W/m-K
- Elongation: 240 %
- Tensile Strength (Break): 249.46336369437884 psi
-
Supplier: Henkel Corporation - Industrial
Description: viscosity for potting Good adhesion to plastics Low hardness (30 Shore A) Gels within 5 minutes Grey mixed color (Part A: Black; Part B: Off-White) High elongation (100%) Download LOCTITE SI 5640 Silicone Potting Compound Sell Sheet
- Features: Leveling / Filling Compound
-
Supplier: Wacker Chemical Corp.
Description: WACKER SilGel® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel® 611 A/B is a white colored modification of WACKER SilGel® 612 with higher hardness and reactivity. Special features
- Viscosity: 1,000 cP
- Features: Electronics, Encapsulating / Potting, Liquid, RTV / Room Temperature Curing
- Chemical System: Rubber Based / Elastomeric, Silicone
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV
-
Supplier: Allied Electronics, Inc.
Description: Silicone; high temp potting; red;1 gal;2 part; requires SS4155 primer
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.48, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are
-
Supplier: Techsil Limited
Description: TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant properties and very stable dielectric properties over a
- Use Temperature: -55 to 200 F
- Features: Electronics, Encapsulating / Potting, Thermal Compound / Heat Conductive
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A & 1kg Part B. RTV 27909 cures very quickly at room temperature by an addition reaction to a tacky
- Features: Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Encapsulants and Potting Compounds - Momentive RTV31 High Temp Potting Silicone+DBT 2lb -- MOSI02076Supplier: Techsil Limited
Description: Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of
- Use Temperature: -54 to 260 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Encapsulants and Potting Compounds - Momentive RTV627 Grey Potting Silicone 2lb / 908gm -- MOSI17149Supplier: Techsil Limited
Description: RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a matched kit which is designed for use at a 1:1 ratio by weight
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Chemence Inc.
Description: KSC12028 is a silicone RTV gel developed for electronic applications requiring a re-penetrable self-sealing, silicone gel product. KSC12028 is a two part, solvent free, 1:1 mix ratio silicone that when mixed cures in 12 hours at room temperature. Alternatively, KSC12028
- Viscosity: 1,000 cP
- Form / Function: Die Bonding Adhesive / Compound
- Features: Electronics, Encapsulating / Potting, Gel, Metal, Plastic
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 2C51 Silicone High Strength Encapsulating Gel is a two component, fast-curing silicone encapsulating gel for printed circuit board applications. It is also used as a conformal coating for electronics. A room temperature cure, low viscosity and UV tracer allows for ease of
- Viscosity: 250 cP
- Features: Conformal Coating, Encapsulating / Potting Compound
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 2C51 Silicone High Strength Encapsulating Gel is a two component, fast-curing silicone encapsulating gel for printed circuit board applications. It is also used as a conformal coating for electronics. A room temperature cure, low viscosity and UV tracer allows for ease of
- Viscosity: 500 cP
- Features: Conformal Coating, Encapsulating / Potting Compound
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Newark, An Avnet Company
Description: RTV 102 SILICONE, ONE-PART, WHITE, PASTE / 2.8 fl oz Tube
-
Supplier: Newark, An Avnet Company
Description: RTV 108 SILICONE, ONE-PART, TRANSLUCENT, PASTE / 2.8 fl oz Tube
-
Supplier: Newark, An Avnet Company
Description: RTV 103 SILICONE, ONE-PART, BLACK, PASTE / 2.8 fl oz Tube
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate Application all-round potting compound - manufacture of
- Viscosity: 40 to 5,000 cP
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 100 %
- Features: Electronics, Encapsulating / Potting, Liquid, RTV / Room Temperature Curing
-
Supplier: DigiKey
Description: POTTING COMPOUND SILICONE 2 PART
- Features: Encapsulating / Potting
-
Supplier: Newark, An Avnet Company
Description: RTV 106 SILICONE, ONE-PART, RED, PASTE, HIGH TEMP. / 2.8 fl oz Tube
-
Supplier: Master Bond, Inc.
Description: MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU•in/ft²•hr•°F [1.01-1.30 W/(m•K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics as well as many types of rubbers
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features Gap filler, thermal conductivity 2.3 W/mK
- Viscosity: 130,000 cP
- Dielectric Strength: 203.20000000000041 kV/in
- Industry: Automotive
- Features: Electrical Insulation / Dielectric Material, Electronics, Encapsulating / Potting, Gel, RTV / Room Temperature Curing
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 for protective potting, coating and encapsulation Properties Viscosity 150000 Hardness Sha 60 Description RTV Elastomer - Two components addition cure for encapsulation/protection of electronical systems and production of moulding parts Good heat stability in confined
- Use Temperature: -94 to 572 F
- Thermal Conductivity: 0.31 W/m-K
- Coeff. of Thermal Expansion (CTE): 5 µin/in-F
- Tensile Strength (Break): 507.628937750189 to 870.221036143182 psi
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 912 is a pourable, addition-curing, 2-part silicone rubber that cures to a soft silicone gel when mixed with ELASTOSIL® CAT PT, ELASTOSIL® CAT PT-F or ELASTOSIL® CAT UV. Special features two-part, 10 : 1 mixing ratio low viscosity modular system allows
- Viscosity: 1,000 cP
- Dielectric Strength: 584.2000000000012 kV/in
- Dielectric Constant (Relative Permittivity): 2.7
- Index of Refraction: 1.404
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed
- Viscosity: 150,000 cP
- Form / Function: Die Bonding Adhesive / Compound
- Features: Electronics, Grease / Paste, Plastic
- Chemical System: Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 for protective potting, coating and encapsulation Properties Viscosity 150000 Hardness Sha 60 Description RTV Elastomer - Two components addition cure for encapsulation/protection of electronical systems and production of moulding parts Good heat stability in confined
- Use Temperature: -94 to 572 F
- Thermal Conductivity: 0.31 W/m-K
- Tensile Strength (Break): 507.628937750189 to 870.221036143182 psi
- Elongation: 150 to 180 %
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ EE-1010 Low Viscosity Encapsulant is a two component, 1:1 mix ratio silicone elastomer for the electronics industry. Benefits include a room temperature cure that can be accelerated with heat, and a long working time. Part A and Part B are different colors for easy
- Viscosity: 600 to 1,020 cP
- Thermal Conductivity: 0.6 W/m-K
- Dielectric Strength: 450.00000000000006 kV/in
- Features: Encapsulating / Potting
-
Supplier: Master Bond, Inc.
Description: room temperature followed by 2-4 hours at 135-165°F Shore A hardness: 20-30 Service temperature range: -65°F to +400°F Color: clear (both Part A and Part B) MasterSil 981-LO bonds well to a wide range of substrates, including metals, glass, plastics, ceramics, and many types of
- Viscosity: 12,500 to 17,500 cP
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 250 to 277.77777777777777 µin/in-F
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 42: 1.42 Refractive
- Tensile Strength (Break): 217.555259035796 psi
- Elongation: 90 to 150 %
- Index of Refraction: 1.42
- Type: Elastomer / Rubber, Optical Grade
-
Supplier: Aremco Products, Inc.
Description: moisture resistance. Two-part systems consist of a powder and liquid binder system. Materials set at room temperature in several hours, then cured at ~250 °F in 2-4 hours. Sil-Bond™, a silicone-ceramic potting compound for optimal moisture resistance, is now
- Use Temperature: 900 F
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Composition: Filled
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) Gelest® OE39: 1.39 Refractive Index 2-Part Silicone Elastomer Gelest OE39 is an optically clear,
- Tensile Strength (Break): 14.5036839357197 psi
- Index of Refraction: 1.39
- Type: Elastomer / Rubber, Optical Grade
- Chemical System: Polystyrene
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Medium Safety Packaging Under Nitrogen 2-Part 1:1 Kit 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) 6 kg kit – contains 3000 g part A (base), 3000 g part B (cross-linker) Gelest®OE 43: 1.43 Refractive
- Tensile Strength (Break): 217.555259035796 psi
- Elongation: 75 to 100 %
- Index of Refraction: 1.43
- Type: Elastomer / Rubber, Optical Grade
Find Suppliers by Category Top
Featured Products Top
-
Silicones for Electronic Protection and Long-term Performance Electronics function in many different applications. However, there is a common requirement to protect sensitive components and systems from (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs. CHT’s silicone foam is also ideal where low smoke, flame and toxicity are required. CHT’s SilSo Lite 21025 is a two-part, room temperature platinum cure, self (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Formulated for many electronic applications, Master Bond Supreme 3HTND-2CCM is a multifunctional epoxy that is well suited for chip coating, glob top and die attach applications as well as for bonding, sealing and encapsulation. Since it is a one part system, it does not require mixing and has (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
Ellsworth Adhesives offers low pressure molding services of Mold-Man® Machines. A leader in low pressure molding, MoldMan Systems™ produces easy-to-use, energy-efficient equipment with a small machine footprint and completed parts directly from mold sets. Low (read more)
Browse Encapsulants and Potting Compounds Datasheets for Ellsworth Adhesives -
Master Bond EP30LP-2 is an optically clear epoxy with superb light transmission properties. This low viscosity, electrical insulator also features outstanding dimensional stability. Featuring easy handling, this compound has a convenient two to one mix ratio by weight or (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
sensitive components (Bectron®, CONAP®). Epoxy and silicone potting materials that provide protection for high temperature applications (Epoxylite®, (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
. Process and Performance Advantages The one-part formulation simplifies dispensing and eliminates mixing or pot-life concerns. Formulated without solvents or isocyanates, it delivers high ionic purity and consistent coverage across complex geometries (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax
Conduct Research Top
-
Optical Transmission Properties of Adhesives
700nm to 1 mm, you have "infrared light", (IR) which can be further broken down into near infrared (0.75-2 µm), middle infrared (2-15 µm), and far infrared 15 µm to 1mm. Most optically clear epoxies, polysulfides, and silicones exhibit excellent light transmission across the visible, and near IR
More Information Top
-
Active disassembly using shape memory polymers for the mobile phone industry
A small number of screws were needed (<1000), therefore, a 2 - part potting compound (SMP 5500) was used for the creation of the new releasable screw fastenersby a silicone mould made f7om the original screws of the candidate products.
-
Preliminary investigations of active disassembly using shape memory polymers
A small number of screws were needed (<1000), therefore, a 2 - part potting compound (SMP 5500) was used for the creation of the new releasable screw fasteners by a silicone mould made from the original screws of the candidate products.
-
SNAP 19, PHASE III. VOLUME I. POWER SUPPLY SYSTEM. Final Report.
The potting compound used at the connectors is a two- part silicone rubber mixture which has excellent stability at high temperature (350° F) and linear shrinkage of less than 0. 2 %.
Indicates content that may require registration and/or purchase.