Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Gray is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 40,000 to 90,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.760000000001 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part B White is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 30,000 to 80,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.760000000001 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Black is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 40,000 to 90,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.760000000001 kV/in
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5600 Silicone Adhesive/Sealant Part A Almond is a two component, room temperature and moisture curing, silicone paste that is used for sealing and bonding with metals, glass, Ceran®, and high temperature applications. It is thixotropic, fast curing, and has
- Viscosity: 40,000 to 90,000 cP
- Tensile Strength (Break): 145 psi
- Elongation: 120 %
- Dielectric Strength: 492.760000000001 kV/in
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed
-
Supplier: Accuris
Description: Sealing Compound, Two-Part, Addition Cured Silicone (Type 2) Firewall Sealant
-
Supplier: Accuris
Description: Sealing Compound Two-Part, Addition Cured Silicone (Type 2) Firewall Sealant
-
Supplier: SAE International
Description: This specification covers two-part, addition cured, high temperature resistant silicone sealing compounds.
-
Supplier: SAE International
Description: This specification covers two-part, addition cured, high temperature resistant silicone sealing compounds.
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.05, White, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Chemence Inc.
Description: KSC12028 is a silicone RTV gel developed for electronic applications requiring a re-penetrable self-sealing, silicone gel product. KSC12028 is a two part, solvent free, 1:1 mix ratio silicone that when mixed cures in 12 hours at room temperature. Alternatively, KSC12028
- Viscosity: 1,000 cP
- Features: Die Bonding Adhesive / Compound, Gel, Silicone
- Industry: Electronics
- Compound Type: Encapsulating / Potting
-
Supplier: Gelest, Inc.
Description: 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.48, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Gelest, Inc.
Description: Safety
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Features: Silicone
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create problems. INSTAbond® 1645
- Use Temperature: -49 to 392 F
- Thermal Conductivity: 0.18 W/m-K
- Tensile Strength (Break): 1,000 psi
- Elongation: 650 %
-
Supplier: CHT USA Inc.
Description: CHT’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is
- Viscosity: 390 cP
- Use Temperature: -67 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Automotive, Electronics, OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: Acetoxy silicone paste which cures on exposure to moisture to form a tough, flexible, silicone rubber gasket. LOCTITE® SI 5015 is a blue, acetoxy silicone paste which cures on exposure to moisture to form a tough, flexible, silicone rubber gasket. It resists aging,
- Use Temperature: 65 to 500 F
- Features: Silicone
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free.
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Newark, An Avnet Company
Description: RTV 102 SILICONE, ONE-PART, WHITE, PASTE / 2.8 fl oz Tube
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Benefits of Silicone Silicone is an extremely versatile material that lends itself to a broad range of application conditions. As a liquid raw material, silicone offers advantages in processing that render it a premier choice of material for technical components in high volumes.
- Features: Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV 108 SILICONE, ONE-PART, TRANSLUCENT, PASTE / 2.8 fl oz Tube
-
Supplier: Newark, An Avnet Company
Description: RTV 103 SILICONE, ONE-PART, BLACK, PASTE / 2.8 fl oz Tube
-
Description: commonly used in the SSG process. The structural, weatherproofing and sealant products which are commonly used in structural glazing applications are those based on organosiloxane, "silicone" polymers. ISO 28278-2:2010 does not preclude the use of other sealant types,
-
Supplier: CSA Group
Description: commonly used in the SSG process. The structural, weatherproofing and sealant products which are commonly used in structural glazing applications are those based on organosiloxane, "silicone" polymers. ISO 28278-2:2010 does not preclude the use of other sealant types,
-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: Newark, An Avnet Company
Description: RTV 162 SILICONE, ONE-PART, WHITE, PASTE, NON-CORROSIVE / 2.8 fl oz Tube
-
Supplier: Techsil Limited
Description: Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and ceramics without the use of primers. It comes in a convenient 1:1 mix
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A & 1kg Part B. RTV 27909 cures very quickly at room temperature by an addition reaction to a tacky
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, industrial, elastic bonding adhesive. Good resistance to fungus, UV light and weathering. High strength and short tack-free time. TEROSON® MS 9399 is a 2-part, high viscosity, thixotropic, industrial elastomeric bonding adhesive that cures independently of
- Viscosity: 550,000 cP
- Use Temperature: 104 to 212 F
- Cure / Technology: Two Component System
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features Gap filler, thermal conductivity 2.3 W/mK
- Viscosity: 130,000 cP
- Dielectric Strength: 203.20000000000041 kV/in
- Industry: Automotive, Electronics
- Features: Electrical Insulation / Dielectric Material, Gel, Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: RTV27844 allows for visual inspection through the silicone, permitting easy identification and repair of the encapsulated parts. The cure rate of Techsil® RTV27844 can be accelerated by heat and it will cure in deep sections or enclosed assemblies without exotherm and with low
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU•in/ft²•hr•°F [1.01-1.30 W/(m•K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics as well as many types of rubbers
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
Find Suppliers by Category Top
Featured Products Top
-
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
packaging. Encapsulation materials can be supplied as either 1 or 2-Part systems using condensation and addition cure chemistries. For a more detailed explanation of these chemistries, please refer to the CHT encapsulation application sheet. Designs will vary but in essence all involve some form (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Sustainability is an integral part of our company DNA which is reflected by our yearly Sustainability Report. It provides insights into the past fiscal year and clearly summarizes key ecological, economic and social developments. Overview of our Sustainability Report 2022: We (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
complex parts Self-bonding grades Flame retardant, UL listed silicones With the latest innovation of SilSo Clear 21002 , CHT has developed a highly transparent liquid silicone rubber (LSR) designed for injection moulding of optical parts suitable for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
-products during the cure process. The CHT Acetone and Alkoxy cure systems do not produce by-products that are corrosive unlike Acetoxy or Oxime cured RTV’s. The CHT patented Acetone and the Alkoxy range of 1 and 2-part RTV silicone adhesive sealants are safe to use within electronics. They (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75°F for stress relief. It is capable of withstanding rigorous thermal cycling and shock without cracking or exerting stress on components. Additionally, MasterSil 323 has a low dielectric constant of 2.8 at 75°F, 1 MHz. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Protect Your Sensitive Electronic Components with Customized Silicone Solutions CHT’s silicone solutions feature a range of cure profiles, flowable grades or pastes, thermally conductive, MIL SPEC (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
700nm to 1 mm, you have "infrared light", (IR) which can be further broken down into near infrared (0.75-2 µm), middle infrared (2-15 µm), and far infrared 15 µm to 1mm. Most optically clear epoxies, polysulfides, and silicones exhibit excellent light transmission across the visible, and near IR
More Information Top
-
CR4 - Thread: IGU Sealant Does Not Dry!
For your application, it sounds as if you need a 2 part silicone sealant or a UV cure silicone sealant.
-
Effects of Weatherproofing Sealants on Building Aesthetics — Part II
FIG. 14 -- One- part unplasticized silicone sealant (20- 2 ) (exposure conditions as in Fig. 8 .
-
30 Year Outdoor Weathering Study of Construction Sealants
FIG. 19 Surface appearance after cleaning of 1- part alkoxy silicone sealant (ID# 2 ).
-
Experimental and Applied Mechanics, Volume 6
A few commercial joint sealants specialized for bridges are available in market including Dow Corning 902 joint sealant [ 2 ] and the WABO two part silicone sealant distributed by the Watson Bowman Acme Corporation [3].
-
Weathering Evaluation of Structural Silicone Sealants Used in Korea
In Table 1, “1” stands for one-part structural glazing sealant. “ 2 ” for two- part structural silicone seal- ant . “3” for two-part silicone insulating glass secondary sealant, and “4” for one-part silicone insulating glass secondary sealant (see Fig …
-
A method for longitudinal, transcranial imaging of blood flow and remodeling of the cerebral vasculature in postnatal mice
To protect the window from being damaged by the mother and to hold the meniscus during imaging (Fig. 1A), a well was built around the window with a low viscosity silicone elastomer (Kwik-Cast Sealant , 2 part , WPI), which can be easily …
-
http://dspace.mit.edu/bitstream/handle/1721.1/60580/EL_TR_1984_017.pdf?sequence=1
Vulcanizing 2 part silicone is the best choice for a curing sealant .
Indicates content that may require registration and/or purchase.