-
Supplier: Accuris
Description: SWITCHES, TOGGLE, FOUR POSITION ON, MOMENTARY, CENTER OFF (.600 DIA)
-
Supplier: Accuris
Description: SWITCHES, TOGGLE, MOMENTARY, FOUR POSITION ON, CENTER OFF
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE DPDT 5A 120V
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 185 F
-
-
Supplier: Accuris
Description: Switches, Toggle, Four Position on, Momentary, Center off (.600 DIA)
-
Description: SWITCH TOGGLE SPDT 10A 250V
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -4 to 131 F
- Switch Function: Momentary Contact
-
Supplier: DigiKey
Description: Toggle Switch SPDT Panel Mount
- Length / Diameter: 0.4724412 inch
- Maximum Current Rating: 5 amps
- Operating Temperature: -22 to 185 F
- Actuator Material: Metallic
-
Supplier: RS Components, Ltd.
Description: 800FM-JR2 2-Position Momentary Toggle
- Pole & Throw Specifications: DPST
- Actuator Material: Metallic
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Radwell International
Description: TOGGLE SWITCH 2POSITION MOMENTARY T-TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: considering 2- or 3-position options, momentary and maintained actions, and 1- and 2-pole circuitry. Switches are available with solder, screw, or quick-connect termination styles.
- Maximum Current Rating: 0.4 to 10 amps
- Maximum AC Voltage Rating: 126 to 277 volts
- Pole & Throw Specifications: DPST
- Terminal Type: Solder Terminals
-
Supplier: Honeywell Sensing & IoT
Description: considering 2- or 3-position options, momentary and maintained actions, and 1- and 2-pole circuitry. Switches are available with solder, screw, or quick-connect termination styles.
- Maximum Current Rating: 0.4 to 10 amps
- Maximum AC Voltage Rating: 126 to 277 volts
- Pole & Throw Specifications: DPST
- Terminal Type: Screw Terminals
-
Supplier: TE Connectivity
Description: Mounting Type : Through Hole Operation/Application Center Toggle Position : 0 Keyway Toggle Actuation Position : 1-2 (Momentary) Opposite Keyway Toggle Position : 2-3 (Momentary) Product Type Features Sealed Device : Yes Switch
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 115 volts
- Maximum DC Voltage Rating: 28 volts
- Switch Function: Maintained Contact
-
Supplier: Honeywell Sensing & IoT
Description: considering 2- or 3-position options, momentary and maintained actions, and 1- and 2-pole circuitry. Switches are available with solder, screw, or quick-connect termination styles.
- Features: Other
- Terminal Type: Screw Terminals
- Toggle Actuator: Standard Toggle Handle
- Standards / Compliances: UL listed
-
Supplier: Waytek, Inc.
Description: Cole Hersee 55054-04 Long Handle Heavy Duty Metal Toggle Switch Category: Toggle Switches Manufacturer: Cole Hersee Current: 25A @ 12VDC, 15A @ 24VDC, 10A @ 36VDC Standard Handle: 1 1/2" Long Phenolic housing with plated steel cap Nickel-plated brass hardware Mounting
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
- Switch Function: Momentary Contact
-
Supplier: Waldom Electronics
Description: BAT HANDLE TYPE SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL 120/250 VAC, 28 VDC VOLTAGE RATING 0.35 INCH L BUSHING MOUNTING 5 AMPERE AT 120 VAC/28 VDC, 2 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL
- Maximum Current Rating: 2 to 5 amps
- Maximum AC Voltage Rating: 120 to 250 volts
- Maximum DC Voltage Rating: 28 volts
- Actuator Material: Metallic
-
Supplier: APEM Components, Inc.
Description: Available in 2,3 and 4 pole configuration toggle switches, CECC approvals, panel and pc mount front panel sealing option. Gold or silver contacts, chrome or matt black finish actuator, lever lock options.
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's low-energy TL Series toggle switches were introduced to give designers the option of gold-plated contacts for switching “non-arching” loads. A range of circuitry, sealing levels and sizes provide even more options to maximize flexibility and enhance performance. This
-
Supplier: Ideal Industries, Inc.
Description: VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL SWITCH SIZE 0.88 INCH L X 0.54 INCH W X 0.35 INCH H NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE 1/2 INCH DIA
- Length / Diameter: 1.13 inch
- Width: 0.57 inch
- Maximum Current Rating: 10 to 20 amps
- Maximum AC Voltage Rating: 125 to 277 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: TOGGLE, 20A, SPDT, (On)-Off-(On), Screw, IP68
- Maximum Current Rating: 20 amps
- Features: Dustproof, Weather Resistant or Waterproof
- Switch Function: Momentary Contact
- Pole & Throw Specifications: SPDT
-
Supplier: Carling Technologies, Inc.
Description: The G-Series toggle switches feature a slow-make, slow-break contact mechanism. They are AC rated and are also suitable for low voltage DC rated applications. They fit the industry standard .500 diameter mounting hole. These switches are available in a wide range of
- Width: 0.5 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: APEM Components, Inc.
Description: Miniature toggle switches available in a wide range models & options. Available in 1 pole, 2 pole, 3 pole and 4 pole configuration. solder lug & PC terminals, gold or silver contacts, UL-CSA-VDE & CECC approvals, sealing options, splash proof.
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's low-energy TL Series toggle switches were introduced to give designers the option of gold-plated contacts for switching “non-arching” loads. A range of circuitry, sealing levels and sizes provide even more options to maximize flexibility and enhance performance. This
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel
-
Supplier: APEM Components, Inc.
Description: 5 to 10 amp power toggle switch with 2 and 3 maintained or momentary positions. Available with screw, solder lug or quick connect terminals.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Toggle Switch - Metal, 2 Position Momentary, Standard Pack (Qty. 1)
-
Supplier: Eaton Corporation
Description: BAT HANDLE TYPE 0.63 INCH W X 1.13 INCH D X 1.13 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF/MOMENTARY ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING
- Maximum Current Rating: 10 amps
- Features: Other
- Pole & Throw Specifications: SPDT
- Maintained Contact Switch Function: Three Position (Center OFF)
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, 2POLE, 75A, 28VDC, SCREW; Switch Operation:On-None-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:75A; Switch Terminals:Screw
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, SPDT, 5A, 28VDC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2M1 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:125V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2M1 Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Terminals are arranged to match OEM wiring connectors. 59024-00 Series available with or without brackets. Silver contacts. Black phenolic switch housing with metal cap. 15/32" -32 thread mounting stem. Fits panels to .093" (2.4mm) with spacer provided, or to .25" (6.4mm) without spacer.
- Panel Thickness: 0.09448824 to 0.25196864 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Waytek, Inc.
Description: Carling Technologies 6GC5M-D-2B-B Toggle Switches Category: Toggle Switches Manufacturer: Carling Technologies Amp Rating: 10A @ 250VDC, 15A @ 125VDC Sealed and unsealed actuators available Includes face nut
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 to 24 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Waytek, Inc.
Description: Carling Technologies STL2E4-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Rating: 16A Suitable for low voltage 12/24VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies with MIL-DTL-3950G
- Mechanical Life: 150,000
- Maximum Current Rating: 16 amps
- Maximum DC Voltage Rating: 12 to 24 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Waytek, Inc.
Description: Carling Technologies STL2E1-53 Sealed Metal Toggle Switch Category: Toggle Switches Manufacturer: Carling Technologies Suitable for low voltage 12/24VDC Dielectric Strength: 1000VDC Mechanical Life: 150,000 cycles Operating Temperature: 185°F (85°C) to -40°F (-40°C) Complies
- Mechanical Life: 150,000
- Maximum Current Rating: 16 amps
- Maximum DC Voltage Rating: 12 to 24 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Tri-Tronics Company, Inc.
Description: optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source White - Broadband Spectrum Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: Toggle Switch Family Specific Supply Voltage:
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
2-position, snap-in panel-mounted switch is available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets are possible. It has toggle switches on front face for zero/gain adjustment, mounting with DIN rail. With the captive software (GPM), zero and gain adjustment is possible at user (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
switching and integrated auxiliary switches for position feedback to the vehicle control system. Based on the proven switch contact design of Schaltbau’s MD 500 and available in modular single- and multi-pole configurations, the MDR 500 enables flexible integration into different high (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH
More Information Top
-
Final Technical Report - Kotzebue Wind Power Project - Volume II
SW-2 TOGGLE SWITCH , SEALED, 2 POLE, 3 POSITION , (ON)-ON-(ON), MOMENTARY ACTION, SCREW TERMINALS .
-
A versatile data transmission training module
2 ) Data are applied to the “DATA IN” input of the 8-bit serial to parallel shift register possibly by means of a toggle switch SWIO and positive clock … … are applied from a momentary switch SW7 with switch SW8 in position A .
-
Automatic electrode selection device for monitoring ph
… CV-1) Time delay relay (P & B, type CHB 38-70003) (4) 12 position stepping relays (P & … … N-12A) (3) SPST toggle switches DPST push button, momentary action switch (12) pilot … … f watt, +5% resistor ( 2 ) 1000 ohm, +watt, f …
Indicates content that may require registration and/or purchase.