Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: MOTOR, 110A SERIES, HYDRAULIC, LOW SPEED, PAINT FLAT BLACK, 1IN KEY, LSMOTR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Husqvarna
Description: The DM 406 H is a hydraulic drill motor with six hydraulic speeds (2×3), for professional work with core drill bits up to 24" in diameter. The mechanical gears set two levels and the hydraulic motor offers three speeds. The hydraulic
-
Supplier: Prince Manufacturing Corp.
Description: High-torque, low speed with gerotor Instantly reversible (by reversing flow) Cross-over for many popular models in the market Features High-torque, low speed with gerotor Instantly reversible by reversing the flow Cross-over for many popular models in the market 2 Bolt Flange
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
-
Supplier: Radwell International
Description: HYDRAULIC PUMP, 12 VDC, ENABLED WITH THE VARIABLE SPEED POWER PACK 2, 12V OR 24V BRUSH DC MOTOR, 2200 ML PER MIN, HORIZONTAL ORIENTATION, MAXIMUM OF 180 DEGREES F, ULTRA-COMPACT, MOBILE AND/OR NON-ABRASIVE, 20 PSIG (OR 12 PSIG WITH OPTIONAL AC ADAPTER). FREE 2 YEAR
- Pump Type: Hydraulic Pumps
-
Supplier: Radwell International
Description: DUST SEAL, HIGH SPEED MOTOR/PUMP, M2/P2 SERIES GEROTOR TYPE, 01B116-100-2, PER PIECE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Hydraulics Group
Description: valve motors distribute pressurized fluid via integrated valve slots into the Gerotor or Geroler® orbit gear set. This results in a low pressure spool valve motor that can be optimized for low-flow and low-speed requirements, keeping equipment performing smoothly. Common
- Operating Pressure: 2,400 to 2,930 psi
- Motor Type: Internal Gear
-
Supplier: Associated Pacific Machine Corp.
Description: adjusted 4 post mechanical stops together with cutting on HRC 60º hardened & ground steel plate can achieve perfect kiss cutting result and through cutting without edge burs of different kind of plastic film. Servo motor position system of roll feed machine to achieve high speed and
- Capacity / Operating Force: 30 tons
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 25.590565 inch
- Sheet Width / Working Depth (F to B): 25.590565 inch
-
Supplier: CS UNITEC
Description: Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The
- Weight: 16 lbs
- RPM: 380 to 1,800 rpm
- Electric Motor Power: 2,800.000000000003 watts
- Power: Electrical Tools, Power Tools
-
Supplier: CS UNITEC
Description: Powerful 4.2 HP motor and heat-treated gears Drill holes up to 12" diameter Rugged 3-speed gearbox with mechanical slip clutch Ideal for heavy-duty wet drilling in concrete, reinforced concrete, asphalt and natural stone. Self-regulating oil flow control – required volume of 6
- Weight: 69 lbs
- RPM: 380 to 1,800 rpm
- Electric Motor Power: 3,099.9999999999986 watts
- Power: Electrical Tools, Power Tools
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting
- Load Capacity: 0 to 2,205 lbs
- Line Diameter: 0.3125 inch
- Line Length: 122 ft
- Maximum Loaded Line Speed: 121.99999999999999 ft/min
-
Supplier: Andantex USA, Inc.
Description: Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features Hollow-through bore, to facilitate
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 30,973.4513274336 In-lbs
- Maximum Input Speed: 12,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Kollmorgen Corporation
Description: hydraulic and servo motor systems. Features 0.56 to 3.0 N-m (80 to 421 oz-in) holding torque accommodates most high torque application requirements 0.014 to 0.049 N-m (2 to 7 oz-in) detent torque leaves more power for moving the load Speeds up to 3000 RPM meet the
- Current per Phase: 0.4 to 6.6 amps
- Static / Holding Torque: 421 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00154 to 0.0084 oz-in-sec²
-
Supplier: Positech Corporation
Description: positioning of heavy payloads, up to 2,500 pounds, the Taurus hydraulic system makes it the ideal choice. Safe, low-voltage, variable speed controls can be hand held, machine mounted on ergonomically designed controls stations. The Taurus is available in four model
- Capacity: 1,500 lbs
- Stroke: 55 inch
- Reach: 116 inch
- Mechanism: Articulated Lift
-
Supplier: KTR Corporation
Description: to 2,000 kN Locks the rotor on the shaft side with low speed Hydraulic and mechanical version available in two sizes
- Diameter: 11.023628 inch
- Length: 13.8582752 inch
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Description: compactors Technical Characteristics: • Power rating of 2 Hp to 20 Hp • Flow range of 2.0 – 15.6 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Description: 20 Hp • Flow range of 0.9 – 6.3 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 9.6 GPM
- Total Power: 20 HP
- Unit Weight: 340 lbs
-
Supplier: Mile-X Equipment, Inc.
Description: starts easily under load and has been thoroughly field-tested for high cycle reliability. Features: 2-Stage Hydraulic Pump 2-Position/3-Way Valve 6ft. Remote Motor Control (specify 115V or 230V) 1 gal. of oil supplied Wt. 35lbs., 7ozs. Speed Comparison Chart The
- Pump Type: Hydraulic Pumps
-
Supplier: Radwell International
Description: HYDRAULIC MOTOR, LOW SPEED, HIGH TORQUE, W/END PORTS, OMM 20, 1000 RPM, 25 NM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Eaton Hydraulics Group
Description: M Vane Motors High-speed, high-pressure Eaton M Series vane motors are field-proven to provide years of successful operation in elevator scraper drives, hydrostatic drives and many more auxiliary applications. They feature inlet/outlet ports that can be pressurized
- Operating Torque: 41.5929203539823 to 300 In-lbs
- Operating Speed: 400 to 3,600 rpm
- Operating Pressure: 2,250 to 2,500 psi
- Motor Type: Vane
-
Description: very low noise level, whatever the speed. • Expanded Working Life: The uni-directional version of the vane motor is designed with an internal valve that allows smooth dynamic braking, a very simple hydraulic circuit and no risk of motor cavitation. • Easier Installation:
- Operating Pressure: 3,770.9802 to 4,641.2064 psi
- Motor Type: Vane
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High Torque
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: International Hydraulics
Description: Qty: Extended Warranty None Power Unit Extended Warranty - 2 Years +$50.00 * Required Fields Price as configured: $368.99 Qty: Add to Cart Product Description MTE Single-Acting Hydraulic Power Unit The power, speed and reliability of our single-acting MTE hydraulic unit
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
- Stages: Single Stage
-
Supplier: Metal Mechanics, Inc.
Description: Chrome Plated Tie-Bars Options available upon request Specifications Custom sizes are our specialty. Contact us with your requirements. Tons 20 35 50 75 Cylinder 5″ X 12″ 6″ X 16″ 7″ X 18″ 8″ X 24″ Hydraulic Pressure 2,600 PSI 2,500 PSI 2,600 PSI 3,000 PSI Down
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting
- Load Capacity: 0 to 7,000 lbs
- Line Diameter: 0.625 inch
- Line Length: 3,400 ft
- Maximum Loaded Line Speed: 163.99999999999997 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting
- Load Capacity: 0 to 6,000 lbs
- Line Diameter: 0.625 inch
- Line Length: 3,385 ft
- Maximum Loaded Line Speed: 115.99999999999999 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting
- Load Capacity: 0 to 6,612 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,064 ft
- Maximum Loaded Line Speed: 72 ft/min
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials, universities, scientific research units, etc. This universal test machine uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with specified speed. The load cell connecting with upper fixture
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Description: The Series V14 is a Bent Axis, Variable Displacement Motor. Parker’s renowned V14 motor series is impressively engineered and intended for both open and closed circuits transmissions with focus on high performance machines. Available in 2 sizes in ISO, SAE and Cartridge
- Operating Speed: 50 to 6,500 rpm
- Operating Pressure: 6,100 to 7,000 psi
- Power: 351.137740844539 to 448.973828942445 HP
- Motor Type: Axial Piston
-
Supplier: Infineon Technologies AG
Description: constant gate charge Control of reverse battery protection MOSFET One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis High-speed CAN transceiver supporting CAN FD communication up to 5 Mbit/s according to ISO11898-2:2016 including
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: four batteries, heavy-duty harness, large capacity starting motor and the ether starting aid. With this kit, the 345C L has the capability to start at 32° C (-25.6° F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. Pilot System The
- Operating Weight: 99,150 lbs
- Travel Speed: 2.7 miles/hr
- Features: Other
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can provide high load, high
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: construction, light industry, aviation, aerospace, materials, universities, scientific research units, etc. This Hydraulic Tensile Testing Machine uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
Find Suppliers by Category Top
Featured Products Top
-
. Linea HS2 offers a seamless upgrade from Teledyne’s existing Linea HS line scan cameras, featuring the same pixel size, optics, cables, and mounting hardware, but with a 2.5 time increase in speed, while maintaining reasonable power consumption. An optional liquid cooling accessory provides (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its integrated (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
• Hydraulic drive: ALM and GHM gear motors include unidirectional and bidirectional versions. Selection needs to account for the required torque and speed, together with circuit pressures and drain arrangements. • Other (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
5.2–16 W depending on motor length. Strong Peak Torque: Offers 21–150 (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Designers and manufacturers of small-scale devices often struggle to find micro motors that balance compact size, high speed, and reliable torque while meeting diverse application needs. The YHD-R370 high-speed micro DC motor addresses these challenges, delivering (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
closed. Once the guard is locked, the actuator can withstand a specified forcible withdrawal value of 2,000 N. Key Specifications (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
How to Select the Right Size Hydraulic Gear Motor...
will effect the way you size the hydraulic gear motor, but it is worth remembering that starting torque is, in most instances, higher than running torque. 2) Required output speed from the hydraulic motor. 3) Available hydraulic oil pressure of the application hydraulic circuit. 4) Required output shaft
More Information Top
-
Special 装 car (yearbook)
Satisfy the load rotates mixadrum through reduction gear but the adoption of 2 speeds hydraulic motor is generated to this engine.
-
Operational Experience With Atmospheric Diving Suits
Hydraulic Motor - 2 speed , radial piston type with fail safe brake .
-
Development and performance of equipment for removing papaya flesh.
The machine consists of a rotating scraper drum (9 in diam.) and two 9 in wide feeder belts with 1.375 in vertical clearance between belts, which are driven by 2 variable- speed hydraulic motors and a puree collection hopper.
-
Kaparen class
…120 × 20.7 × 5.6 (36.6 × 6.3 × 1.7) Main machinery: 2 MTU 16V 396 TB94; 5,800 hp(m) (4.26 MW) sustained; 2 shafts; 2 hydraulic motors for slow speed propulsion Speed, knots: 36…
-
Advanced Design and Manufacturing Technology III
…the main control valve and the hydraulic motor, Q1 is the flow rate of the main control valve , Vm1 ,Vm2 are respectively parallel displacement hydraulic motors 1 and 2, 1 , 2 is respectively the rotating speed of hydraulic motor 1 and 2 .
-
Dynamic properties of multimotor electrohydraulic drives
speeds of hydraulic motors 1 and 2 and the load of the two motor drive, respectively.
-
Bobcat growth continues with new launches, upgrades.(NEWproducts) - Underground Construction | HighBeam Research
In addition, the Bobcat 323 compact excavator's 2 - speed travel motors and new hydraulic system provide increased travel…
-
Machine Design and Manufacturing Engineering
Where 1 is low pressure relief valve, 2 is speed increaser, 3 is hydraulic motor , 4 is high pressure relief valve, 5 is radiator and 6 is auxiliary hydraulic pump.
-
Machinery Electronics and Control Engineering II
Note: 1 engine, 2 hydraulic pump, 3 hydraulic motor 4 speed reducer, 5 load .
-
Hydraulic Equipment and Support Systems for Mining
Note: 1 engine, 2 hydraulic pump, 3 hydraulic motor 4 speed reducer, 5 load .
Indicates content that may require registration and/or purchase.