Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: M320 CLOSED LOOP MOTOR SPEED CONTROLLER WITH 115 VAC INPUT POWER, PRODUCT # 800-070701, MOTOR CONTROLLER SPEED, CLOSED LOOP, DIGITAL, 115VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro-Sensors, Inc.
Description: setpoints) shaft speed switches are an efficient way to continuously monitor machine rpm and provide relay protection upon detection of an unwanted change in speed or stoppage of the monitored shaft. The LRB1000 and LRB2000 are completely field adjustable while the machinery is
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Electro-Sensors, Inc.
Description: Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay
- Operating Range: 5 to 100 rpm
- Number of Relays: 2
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
-
Supplier: Nexperia B.V.
Description: High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Small SMD plastic package
- VF: 1,000 to 1 volts
- IF: 215 mA
- VR: 75 volts
- IR: 0.001 mA
-
Supplier: Span Tech LLC
Description: The High-Speed Switch is a lane divider/converger designed to split a flow of products while maintaining product pitch. Typically, these units will receive a single line flow and switch it into two, three, or four lanes of output. Product flow can be split at high speeds — SpanTech
- Speed: 200 ft/min
- Conveyor Type: Chain Conveyor
- Features: Other
- Features and Options: Sanitary
-
Supplier: Nexperia B.V.
Description: High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic packages Applications
- VF: 1,000 to 1 volts
- IF: 215 mA
- VR: 100 volts
- IR: 0.001 mA
-
Supplier: Nexperia B.V.
Description: High-speed switching double diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic package
- VF: 1,000 to 1 volts
- IF: 215 mA
- VR: 100 volts
- IR: 0.0025 mA
-
Supplier: Nexperia B.V.
Description: Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward
- Diode Applications: Switching
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 808 Speed Switch, Style J, Low Speed, N. O. Contacts, 3-Point Flange, Type 1, 4 & 13 enclosure
- Technology: Electromechanical
-
Supplier: Dynalco
Description: SPEED SWITCH: over/under speed protection, transmitter with 2 sealed relay setpoints, CSA: Cls I, Div 2, Grp C,D. The SST-2200H has 2 sealed relay setpoints and receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure,
- Mounting: Flange
-
Supplier: Dynalco
Description: SPEED SWITCH: over/under speed protection, transmitter with 2 standard relay setpoints, CSA General Classification The SST-2200A has 2 relay setpoints and receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to
- Mounting: Flange
-
Supplier: Dynalco
Description: SPEED TRANSMITTER CSA Class 1, Division 2, Groups C, D Approvals: CSA and CE approved. The SST-2000A/H series is a highly configurable product.
- Mounting: Flange
-
Supplier: Dynalco
Description: SST-7200 is a PC-programmable, DIN rail mounted speed switch with 2 standard relays to protect your rotating equipment from failure by providing reliable under/over speed protection
- Features: Overfrequency, Under Frequency
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor USA, LLC
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: SOT89
-
Supplier: Lutron Electronics Co., Inc.
Description: " 4-SPEED TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE GLOSS SNOW COLOR MULTI-LOCATION OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 2 AMPERE LOAD RATING DECORATOR ON/OFF OPERATOR TYPE RF CEILING FAN LOAD TYPE
-
Supplier: Newark, An Avnet Company
Description: REPLACEMENT SWITCH 2-SPEED
-
Supplier: Newark, An Avnet Company
Description: 2 BUTTON SWITCH THREE SPEED
-
Supplier: Hymark/Kentucky Gauge
Description: 24V Voltage supply 100V overexcitement Top hat rail mounting 4 logic programs 1A nominal output current 56V free-wheeling voltage 1, 2, 5, 10 ms overexcitement time The Digispeed DS1 V2 shortens the switching times of magnetic switching parts, such as the air or hydraulic valves by a short
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, GERMANIUM, HIGH-SPEED SWITCHING TYPE 2N604
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
- VF: 1.2 volts
- IF: 100,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
- VF: 1.2 volts
- IF: 100,000 mA
- VR: 80 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD63576NUX provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 10.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile
- Peak Output Current: 1.2 amps
- Supply Voltage: 10.5 volts
- Operating Temperature: -30 to 85 C
- Screening Level: Commercial
-
Supplier: Baumer Ltd.
Description: speed switch EURO flange B10 / shaft ø 11 mm Operating speed 2 ... 12 000 rpm, programmable Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 2 to 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: Tripp Lite by Eaton
Description: Features USB Sharing Switch Connects 2 Computers to One USB Printer, Scanner or Other DeviceThis compact 2-port USB peripheral-sharing switch lets you share one USB 3.0 peripheral between two computers in your home or small office. This eliminates the cost and effort of picking out and
- Number of Ports: 3 #
- Network Equipment: Switch
-
Supplier: Integrated Device Technology
Description: The QS32X2245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The QS32X2245 includes internal 25 ohm resistors to reduce reflection noise in high speed applications. QuickSwitch devices provide an order of magnitude faster speed
- Supply Voltage (VS): 5 volts
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 40
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Black Box
Description: SFP for High Speed Fiber ,2.5 Gbps Devices
-
Supplier: Allied Electronics, Inc.
Description: Germanium Mesa Transistor, PNP, for High-Speed Switching Applications, TO18 Package Type
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL54210 dual SPDT (Single Pole/Double Throw) switch combines low distortion audio and accurate USB 2.0 high-speed data (480Mbps) signal switching in the same low voltage device. When operated with a 2.7V to 3.6V single supply, these analog switches allow
- Min Operating Current: 0.007 mA
- Features: Other, Single Supply
-
Supplier: Integrated Device Technology
Description: The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultiplexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 5 V
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED SWITCH, 480MBPS, -40TO85DEG C; USB IC Type:High Speed Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: N–Channel MOSFET Dynamic dv⁄dt rating Repetitive avalanche rated Fast switching Ease of paralleling Simple drive requirements
Find Suppliers by Category Top
Featured Products Top
-
-optic solutions may encounter limitations under demanding laser conditions. The RTP Q-Switch is based on RTP crystal technology and is designed for high-speed laser modulation applications. Featuring a wide transmission (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Compliant with IEEE802.3bp for 1000BASE-T1 Type A & Type B FEATURES AND BENEFITS • 1000BASE-T1 (1Gb) Type A 15m & Type B 40m channel (4 in-lines) • OPEN Alliance - TC9 Class 2 shielded interface (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
range of control over motor speed, torque, and position, making it suitable for applications that require maximal precision or extremely slow motion. 2-Speed Control: In 2-speed control, the motor is designed to operate at two pre-set speeds. The operator can switch between (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, redundant DC power inputs, and high-performance components, the switch is perfectly suited for your extreme industrial automation environment. Each port of 9560 series has 2 LEDs to show the link status transmission speed and link/activity status. It also provides a relay output for an event (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Are you prepared for a networking solution that transcends the ordinary? Look no further than our 9065-8T2GS-MR, a Managed 8 x 10/100 RJ45 & 2 x FX/GbE SFP Industrial Switch meticulously crafted to excel in the most demanding environments. Designed to meet the stringent DNV (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy (read more)
Browse Network Switches Datasheets for Volktek Corporation -
the same single pair infrastructure. By running Ethernet and power over existing fieldbus wiring, our SPE switch with SPoE significantly simplifies cabling and reduces costs. It expands Industrial Ethernet to new sensor, actuator and automation applications requiring both low speed (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Optical Switching - Preface
objectives: (1) to increase the speed at which online services and applications can be accessed;. and (2) to enable seamless connectivity, even when users are mobile. The first. objective translates to an increase in capacity of the optical-fiber-based networks. that form the Internet infrastructure
-
Switch Mode Battery Eliminator Based on a PIC16C72A
The PIC16C72A is a member of the PICmicro (R) Mid-Range Family of 8-bit, high-speed microcontrollers. The PIC16C72 provides the following features: 5 Channel, 8-bit Analog-to-Digital Converter (A/D) ? CCP Module to generate a PWM output I 2 C/SPI Module 3 Timers 8 Interrupt sources This application
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Dewar-to-Dewar Data Transfer at 2 Gigabits per Second
Abstract-Digital circuits have been developed to interface. superconductive electronic chips with high speed 50-O. transmission lines. Digital data at 2 Gigabits per second was. transferred fioin a Josephson chip in a first crvostat to another. Josephson chip in a second crvostat. The chips were
-
Selecting Pneumatic and Electrical Actuators: Part 2
To ensure automated valve performance in today's sophisticated process control systems it is essential to develop a complete specification for each of the elements in the control package. Though the valve actuator is the basic element in a valve automation package, pilot valves, limit switches
-
Jog Circuit for the SP500 Drive: Setup and Configuration
below. A. Jog with a pushbutton (3-wire) start-stop. (All devices are usersupplied) Selecting jog by an externally supplied switch will effectively turn the start pushbutton into a jog pushbutton. Jog speed will be the most recent set reference. B. Jog function with a 2-wire start-stop circuit
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and thus increasing manufacturing efficiency. Cisco, Nortel battle for switching core of high-speed nets With the introduction of its Wavelength Router this past week, Cisco Systems Inc. tossed the gauntlet to Nortel Networks in a battle for
More Information Top
-
Power Plant Replacement Study
CONVEYOR 2 SPEED SWITCH ( S S - 8 4 0 ) .
-
220V 2 speed motor wiring - Self Help Forums
4. whole house fan with 2 speed switch wiring advice needed...
-
Grainger.com
• Switch Set, Includes 2 Speeds, For Use With Mfr. No. PAC2KCYC01, 2 Speeds Switch Set, Includes 2 Speeds,For Use With Mfr. No. PAC2KCYC01, 2 Speeds .
-
220V 2 speed motor wiring - Self Help Forums
4. whole house fan with 2 speed switch wiring advice needed...
-
Development of 12 mechanical formula steps automatic transmission for large truck
* dry process mechanism clutch and mechanical formula T/M, where is switching the 1 2 speed switch provided on knob and the 切 exchange rate of 6 speed /12 speed mode at the time of lever speeding consists of switch sort necessary in…
-
Development * of 12 steps electronic control accelerating operational device for large truck (explanation)
Also the set gear step at the time of * takeoff provided the 1 2 speed switch on knob made with 1 speed HIGH's 2 kinds at 2 speed LOW, downing side operation at upward side operation of shift lever together with so…
-
DAYTON Machining - Grainger Industrial Supply
(In.) 1, Voltage 120, 12/8 Amps AC, 1 Phase, Motor Type TEFC, Bearing Type BALL, Motor Housing Material Cast Iron, Base Material Cast Iron, Includes High Low 2 Speed Switch , Wheel Flanges, 3 Conductor Power Cord .
-
Preferred wire routing - Page 2 - Self Help Forums
2. whole house fan with 2 speed switch wiring advice needed...
Indicates content that may require registration and/or purchase.