-
Supplier: Princess Auto Limited
Description: 16 HP 2-Stage Hydraulic Pump
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.75 inch
- Pump Type: Gear Pumps
-
Supplier: Princess Auto Limited
Description: 8 HP 2-Stage Hydraulic Pump
- Maximum Discharge Flow: 16 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Pump Type: Gear Pumps
-
Supplier: Princess Auto Limited
Description: 5 HP 2-Stage Hydraulic Pump
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Pump Type: Gear Pumps
-
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4031 Vanguard Two-Stage Hydraulic Pump Combines compact size and light weight with 2-stage high performance. Designed for operating pressures up to 10,000 PSI. Vanguard Jr. gives you just what you need: 2-stage flexibility with high performance
- Features: Hydraulic Pumps
-
Supplier: Radwell International
Description: VARIABLE DISPLACEMENT PRESSURE COMPENSATED VANE PUMP, MAX FLOW = 60 GPM, MAX PRESSURE = 2500 PSI, CLOCKWISE ROTATION, SAE FLANGE SIDE PORT, KEYED SHAFT, 2 STAGE STD PRESSURE CONTROL, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at
- Features: Hydraulic Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 23.69 INCH L X 4.72 INCH W X 6.64 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 32.2 LB WEIGHT 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION 0.81 CU INCH AT SINGLE STAGE, 0.14 CU
- Maximum Discharge Pressure: 200 to 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Features: Hydraulic Pumps
-
Supplier: Snap-on Industrial Brands
Description: POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 4.84 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Features: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which
- Pump Type: Hand / Foot Pumps
-
Supplier: Radwell International
Description: LIGHT INDICATOR KIT, NAME PLATE FOR TWO STAGE VALVE, 100/127 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: SAE International
Description: conditions. The excavator model is described by two models: a hydraulic model and a kinematic model. At this stage of research the hydraulic model deals solely with the model of the main hydraulic pump, which has been conceived as a semi empirical model. The
-
Supplier: Milwaukee Cylinder
Description: A Vertical Gear Pump Power Unit from Milwaukee Cylinder provides an effective solution for your production requirements. With a pressure range up to 3000 psi, these units serve as powerful partners for our H Series tie rod cylinders. Available flow ranges are .5 gpm, 1 gpm, 2 gpm, 5
- Operating Pressure: 3,000 psi
- Flow: 5 GPM
- Total Power: 5 HP
- Reservoir Capacity: 10 gallons
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 13GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Features: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 11GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Features: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 28 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.75 inch
- Features: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 22 GPM at low-pressure with maximum pressure of 3,000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.75 inch
- Features: Hydraulic Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: ARGAL s.r.l.
Description: to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Greenlee Textron, Inc.
Description: 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Features: Hydraulic Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: Magnatex Pumps, Inc.
Description: engineering, liquid gas plants, galvanic engineering, power stations and solar thermal fields, tank installations, pharmaceutical industries, fibers industries.A wide range of pumps covers the different performances. Low NPSH pumps (0,5m) and selfpriming capability make this
- Maximum Discharge Pressure: 725.1885 psi
- Media Temperature: -40 to 482 F
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.08184 to 3.1284 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting
- Operating Pressure: 2,175.5655 to 10,152.639 psi
- Flow: 0.2376 to 1.9272 GPM
- Total Power: 1.4742424233931 HP
- Reservoir Capacity: 0.924602 gallons
-
Supplier: Harwood Engineering Company
Description: The SA-4 gas booster is designed for 100,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional
- Outlet Pressure: 100,000 psi
- Features & Approvals: Compressor Included
- Generator Type: Hydrogen
- Features: Specialty / Other
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that pressure. These
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 6.2
- Maximum Inlet Flow: 489.99999999999994 in³/min
- Maximum Outlet Flow: 24.999999999999996 in³/min
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm - Self-Centering HYDRAULIC PULLERS BETEX HXP 8, 12, 20, 30 and 50 TON CAPACITY Safe and easy dismounting of bearings, couplings, rings etc. Separate 2-stage hand pump available. Practical: Self-centering, easy to convert, 2-arm or 3-arm puller. The
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3970Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual
- Capacity / Operating Force: 30 tons
- Stroke: 6 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Caterpillar Oil & Gas
Description: that require Tier 4 Interim or EU Stage IIIB emissions certifications. Equipment powered by C9.3 ACERT engines includes workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of
- Horse Power: 300 to 350 HP
- RPM: 2,200 rpm
- Displacement: 9.299651363505594 liters
- Length: 45.3 inch
Find Suppliers by Category Top
Featured Products Top
-
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA The Dickow HZS/HZSA pumps are designed with volatile liquids in mind (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
families include: • ALP2 and GHP2 hydraulic gear pumps. • ALM2 and GHM2 hydraulic gear motors. Applications include agricultural machinery, fan drives and other equipment (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
integrated side channel stage allows the handling of entrained gas and operation under suction lift conditions. Applications Magnetic driven HZSM / HZSMA-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or other dangerous (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units are carefully sized and built to the customer’s particular fluid, hydraulic requirements and condition point. Dickow pumps are not mass (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Numerical Investigation on Stress Shadowing in Fluid Injection-Induced Fracture Propagation in Naturally Fractured Geothermal Reservoirs
This means that there should be additional work load (or higher capacity pump may be needed) for the hydraulic pump for the stage 2 and stage 3 fracturing.
-
The Lewis Shale, San Juan Basin: What We Know Now
The post- fracture tracer log analysis also showed that, of the components that can be varied in a Lewis hydraulic fracture treatment, pumping 2 stages as opposed to 1 stage will have the best chance of treating 100% of the intended pay …
-
http://dspace.mit.edu/bitstream/handle/1721.1/71860/16-358j-spring-2005/contents/readings/bachelder_sae.pdf
The No. 2 hydraulic pump drives the second- stage primary servos and the pilot-assist servos.
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Hand Pump , Number of Stages 2 , Max.
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Hand Pump , Number of Stages 2 , Max.
-
Specialized Techniques For Wireline Formation Testing And Fluid Sampling In Unconsolidated Formations In Deepwater Reservoirs
The VD is the variable displacement hydraulic pump , the 2S is the 2 - stage pump and the SS is the super slow fixed displacement pump.
-
Optimizing Hardware Options for Maximum Flexibility and Improved Success in Wireline Formation Testing, Sampling and Downhole Fluid Analysis Operations
The VD is the variable displacement hydraulic pump , the 2S is the 2 - stage pump and the SS is the super slow fixed displacement pump.
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
Preliminary spectral analysis of vibration signal has determined dominating sources of vibration that were: epi- cyclical 2 - stage gearbox, gears of lubricating pump , hydraulic , pneumatic, and electric systems as well as aerodynamic vibration generated by compressor’s blade wakes.
-
Development of New V6 3.5L Gasoline Engine for ACURA RLX
Figure 16 2 - stage relief oil pump relief structure Figure 17 shows hydraulic pressure optimization in the low to mid speed range with the 2-stage relief.
-
Test Research of Muddy Hydraulic Model of High Level Well of Sewage Pump Station in Shanghai--《Journal of Tongji University》2002年11期
… sand,whose density is lighter than natural sand,as model sediment,studies on the high level well of No. 2 middle - line sewage pumping station of Shanghai stage 2 sewage disposal scheme were carried out by muddy hydraulic model and numerical calculation …
Indicates content that may require registration and/or purchase.