-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75A, 1.2kV, Diode and Rectifier, Single Diodes.
- Tj: -65 C
- IO: 75 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1.2kV, Diode and Rectifier, Single Diodes. This
- Tj: -65 C
- IO: 8 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 18A, 1.2kV, Diode and Rectifier, Single Diodes.
- Tj: -55 C
- IO: 18 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V, 2.5kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, 2.5kV, Diode and Rectifier,
- Tj: -55 C
- IO: 35 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener 8.2v 200mW 5%
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 2.08V~2.33V 500mW 2.2V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW LL-34 Zener Diodes ROHS
- IR: 0.075 mA
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: The SP3423 integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3423 can safely absorb repetitive ESD strikes above the maximum contact
- VR: 5 volts
- VBR: 7 volts
- CT: 0.96 pF
- Features: Array, Bidirectional
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 0.2A, 30V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:480mV; Forward Surge Current:1A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 0.2A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:300mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:600mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 2A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Forward Voltage Max:500mV; Forward Surge Current:20A; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2A 1.15V@2A 800V SMA(DO-214AC) Diodes - General Purpose ROHS
- VF: 1.15 volts
- VR: 800 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089939-PRTR5V0U2K,132 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection
- Tj: -40 to 85 C
- VWM: 5.5 volts
- VBR: 6 volts
- CT: 1 pF
-
Supplier: Utmel Electronic Limited
Description: Diode Switching 800V 2A 2-Pin SMB T/R
- VF: 1.15 volts
- IF: 2,000 mA
- VR: 800 volts
- IR: 0.001 mA
-
Supplier: DigiKey
Description: Zener Diode 28V 1W ±3% Surface Mount SJP
- Tj: -40 to 150 C
- Peak Pulse Power: 50 watts
- VBR: 25 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 24V UMD4
- Tj: -55 to 150 C
- VBR: 26.2 volts
- CT: 30 pF
- Pin Count: 4
-
Supplier: Littelfuse, Inc.
Description: The SP3422-04UTG integrates 4 channels of ultralow capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes
- VR: 5 volts
- CT: 0.2 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 2.2V 200MW 1005
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 2.2 volts
- PD: 200 milliwatts
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: DigiKey
Description: Diode Standard 400V 1.2A Through Hole
- Tj: -40 to 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 2,000 mA
- VR: 2,000 volts
- trr: 2,000 ns
- IFSM: 150 amps
-
Description: DIODE ZENER 2.2V 500MW SOD80
- VF: 1.2 volts
- IR: 55 mA
- Tj: -65 to 175 C
- VZ: 2.2 volts
-
Supplier: Littelfuse, Inc.
Description: 0.2pF 12kV 0.7V breakdown TVS Diode Array in 0201
- VR: 0.3 volts
- Tj: -40 to 125 C
- VBR: 0.7 volts
- CT: 0.2 pF
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 2.2V 200MW 1005
- IR: 100 mA
- Tj: -55 to 125 C
- VZ: 2.2 volts
- ZZT: 100 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1276800-UDZ8V2B Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 6.06 to 6.33 volts
- PD: 200 milliwatts
- Pin Count: 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104438-FLZ2V2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 55μA @ 700mV Voltage - Zener (Nom) (Vz): 2.2V Impedance (Max) (Zzt): 35 Ohm
- VF: 1.2 volts
- IR: 0.055 mA
- Tj: -65 to 175 C
- VZ: 2.2 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.3W, 8.2V, SOT-23
- VZ: 8.2 volts
- Features: Other, Zener Diodes
- Package: SOT23
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 8.2V 150MW 0603
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 8.2 volts
- PD: 150 milliwatts
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 2,000 mA
- VR: 2,000 volts
- trr: 2,000 ns
- IFSM: 150 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 014201-DFLZ6V2-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 3 Ohm Categories:
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
- VZ: 6.2 volts
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 770 to 840 nm
- Laser Power: 180 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 500 milliamps
Find Suppliers by Category Top
Featured Products Top
-
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
them great for high voltage switching power supplies where speed is standard. Check out VMI's other standard axial-lead glass-body diodes ranging from 2kV to 20kV Vrwm, and 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. • Axial-lead Glass-body Diodes Ranging from 2kV to 20kV Vrwm, and 3000nS to 30nS Trr (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 15 A 8/20 μs surge event as defined in IEC 61000-4-5, 2nd Edition (read more)
Browse Diodes Datasheets for DigiKey -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.