-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW MOLDED PLASTIC BOX
- Drive Size: 0.75 inch
- Length: 41.75 inch
- Torque: 1,236 to 7,260 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Norbar Torque wrench, 1" ratchet, adjustable, N·m/lbf·ft; Model 800 (P/N 14016) Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model
- Torque: 1,769.91150442478 to 7,079.64601769911 In-lbs
- Features: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 500 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 100 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. Adjustable torque wrench with square drive and integrated ratchet function for controlled bi-directional tightening 1/4", 3/8" interchangeable mushroom head with ball locking
- Torque: 17.6991150442478 to 221.238938053097 In-lbs
- Features: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 200 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500). Positive 'click' can be heard seen and felt. Low weight - Model 1000
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Features: Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.5 inch
- Length: 20.8 inch
- Weight: 2.8 lbs
- Torque: 3,097.34513274336 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.25 inch
- Length: 10.3 inch
- Weight: 1.2 lbs
- Torque: 53.0973451327434 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.5 inch
- Length: 20.8 inch
- Weight: 2.8 lbs
- Torque: 1,769.91150442478 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.375 inch
- Length: 10.3 inch
- Weight: 1.2 lbs
- Torque: 309.734513274336 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500) Positive 'click' can be heard seen and felt Low weight - Model 1000
- Torque: 2,654.86725663717 to 8,849.55752212389 In-lbs
- Features: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Torque Wrench 3,4 Nm
- Drive Size: 0.4375 inch
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 1 kN·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: INTERCHANGEABLE HEAD TYPE 29.5 TO 147.5 LB-FT, 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION
- Torque: 354 to 1,770 In-lbs
- Features: Torque Wrench
-
Supplier: Klein Tools, Inc.
Description: RATCHET HEAD, ADJUSTABLE TYPE 24-1/4 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
- Length: 24.25 inch
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: DIAL TYPE FULL POLISH FINISH 14 7/8 INCH OVERALL LENGTH 14 TO 70 N-M TORQUE RATING 2 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M WEIGHT 2.1 LB
- Drive Size: 0.375 inch
- Length: 14.875 inch
- Torque: 123.8938053097345 to 619.4690265486726 In-lbs
- Features: Torque Wrench
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Digital Mega Torque Wrench is used for the secure and appropriate tightening of collet chuck nuts to their recommended values. For BIG Mega Nuts 6N-20N & 6E-13E 10-50Nm of torque range Minimum read of .01Nm Built-in lithium battery good for approx. 500 recharges 3 hr recharging time
- Drive Size: 1.417 to 2.598 inch
- Length: 13.979 to 14.567 inch
- Weight: 0.29 to 0.6 lbs
- Torque: 88.4955752212389 to 442.477876106195 In-lbs
-
Supplier: DME Company
Description: • 1/2” Drive Torque wrench with 3/8” drive adapter
- Drive Size: 0.5 inch
- Features: Flex Drive, Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 100 ft-lb (136 Nm), 21-inch Handle, 1/2-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-assembly To view
- Drive Size: 0.5 inch
- Length: 21.1 inch
- Weight: 1.8 lbs
- Torque: 1,200 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Unit Selector: kgf.cm, N.m, inf.in, ftf.in, lbf.ft Functions: Torque, Unit and Mode settings Torque range 13.2 to 265.2 lbf.in (1.5 to 30 N.m) 1/4 in. square drive Lever type ratchet Data storage, clear, output and on-line calibration Audible beep and visible LED display with Red/Green
- Drive Size: 0.25 inch
- Length: 15.35 inch
- Torque: 13.2743362831858 to 265.486725663717 In-lbs
- Features: Ratcheting, Soft Handle, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
- Drive Size: 0.5 inch
- Length: 26.0630062 inch
- Weight: 2.7342 lbs
- Torque: 264 to 2,640 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.5 inch
- Length: 16.6141822 inch
- Weight: 2.1168 lbs
- Torque: 180 to 1,800 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.5 inch
- Length: 12.992133 inch
- Weight: 1.52145 lbs
- Torque: 100 to 800 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.5 inch
- Length: 12.0078805 inch
- Weight: 1.323 lbs
- Torque: 5 to 45 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 50NM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:10N-m to 50N-m; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:347mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accuracy %:2%; RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 1/2", 10-100NM; Torque Tool Style:Wrench; Torque Range ft-lb:8ft-lb to 75ft-lb; Torque Range N-m:10N-m to 100N-m; Drive Size - Imperial:0.5"; Overall Length:395mm; SVHC:No SVHC (20-Jun-2013); Driver Size:1/2"; RoHS Compliant: NA
-
Supplier: Princess Auto Limited
Description: 1/2 in. dr Click Type Torque Wrench
- Drive Size: 0.5 inch
- Length: 18 inch
- Torque: 240 to 1,800 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: TCP Clicker Wrenches are designed for accuracy and repeated torque application. Ideal for Production use. There is no scale and the tool must be preset on a Torque Analyser A click can be heard and felt when the preset torque is reached Lightweight with
- Drive Size: 0.6299216 inch
- Length: 15.74804 inch
- Weight: 1.65375 lbs
- Torque: 240 to 1,800 In-lbs
-
Supplier: Advanced Torque Products, LLC
Description: Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in Ft/Lbs,
- Drive Size: 0.375 inch
- Length: 15.94 inch
- Weight: 2.2 lbs
- Torque: 180 to 900 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 20N-M-100N-M, 10MM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:20N-m to 100N-m; Drive Size - Metric:10mm; Drive Size - Imperial:0.375"; Overall Length:430mm; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: M8 TORQUE WRENCH 0.4Nm
-
Supplier: Accuris
Description: TESTER, TORQUE WRENCH
-
Supplier: L-com, Inc.
Description: Easy to use Torque wrenches preset to the recommended torque value for most M12 or M8 connectors. Order online today. Features M8 Torque Wrench set (handle and insert) Preset to 0.4Nm which is appropriate for most standard M12 connectors
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: Copper Mountain Technologies
Description: The TW-S is a SMA Type, proof coupling torque wrench used for SMA 3.5mm, 2.92mm, 2.4mm and 1.85mm Type Connectors.
- Drive Size: 0.3149608 to 0.3125 inch
- Length: 6.438 inch
- Torque: 7.9646017699115035 to 8 In-lbs
- Features: Jaw Scale, Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
Worcester, MA, February 8, 2021 – With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13” long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With (read more)
Browse Wrenches Datasheets for Lowell Corporation -
torque and less wear. The ratcheting mechanism contains 32 teeth for reduced throw angle which makes it a great choice for working in tight spots. This small but strong ratchet wrench is also torque tested to 90 foot-pounds. The 101 XRS handle is finished with a cushion grip for superior (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Lowell’s 8D-QS Quad Square Lineman’s Wrench packs several features to make work easier and safer for high-line workers. Weighing only 1-3/8 lb. and only 13″ long, the Quad Square can easily carry up a pole on a tool-belt. It’s well balanced for easy and safe (read more)
Browse Wrenches Datasheets for Lowell Corporation -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Abstract
Pressure was applied using a torque wrench to 15 nM for 2 minutes.
-
ME 450 - Winter 2008
(i) Insufficient motor torque – the previous motor calculations (pg. 27) required 0.0128 Nm of torque, but measurements of the prototype using a torque wrench indicate a required torque of 2 Nm .
-
ABSTRACT
Place the sandwich in a vice and tighten the torque wrench until achieving a pressure of 16 nM for 2 minutes .
Indicates content that may require registration and/or purchase.