-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER 4X1, MSOP-10; Multiplexer Configuration:4:1; No. of Circuits:4Circuits; On State Resistance Max:50ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:MSOP; No. of Pins:10Pins; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, 4X1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Analogue Multiplexer / Demultiplexer, 4:1, 2, 225 ohm, 2V to 10V, TSSOP, 16 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER DUAL 4X1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:5V to 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron’s iConverter CWDM/X Coarse Wave Division Multiplexing (CWDM) Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1270nm to 1610nm in 20nm increments. CWDM/X modules are protocol and rate transparent allowing different services up to 10Gbps to be
- CWDM Wavelength Range: 1,310 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: Utmel Electronic Limited
Description: IC MULTIPLEXER DUAL 4X2 16TSSOP
- Propagation Delay: 160 ns
- Operating Current: 0.2 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 16
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings or campuses
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Multimode
-
Supplier: Ultra Energy
Description: Fiber Optic Module: MXB-MM2 MX Multiplexers, Multiplexer, Base Unit, 850nm, MX Multiplexers
- Number of Channels: 16 #
- Network Media: Fiber Optic
- Network Equipment: Multiplexer
-
Supplier: DigiKey
Description: 16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)
- Supply Voltage (VS): 4.5 to 6.3 volts
- Max Ron: 9 ohms
- Bandwidth: 50 MHz
- tON: 5,000 ns
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The STM-4 Statistical Multiplexer, multiplexes 4 asynchronous channels at data rates of 300 to 19,200 bps, onto a single synchronous composite link. An external clock enables the composite link to operate at speeds up to 19,200 bps. Error-free end-to-end performance is provided by
- Data Rate: 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Piezosystem Jena, Inc.
Description: Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of
- Connector Type: FC, SMA, ST
- Cable Type: Multimode
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC VIDEO MULTIPLEXER 4X1 14SOIC
- Operating Current: 13 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 14
- Supply Voltage: -3.3 V, 3 V
-
Supplier: Utmel Electronic Limited
Description: IC MULTIPLEXER DUAL 4X1 16DIP
- Operating Current: 0.2 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 1.5 V, 5 V
-
Supplier: Utmel Electronic Limited
Description: IC MULTIPLEXER DUAL 1X4 16SOIC
- Operating Current: 1.5 mA
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Supply Voltage: 1.5 V, 1.8 V
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX multiplexs up to four T1/E1s and an optional 10/100 Ethernet onto a fiber optic transport link. The unmanaged T1/E1 Multiplexer provides an easy-to-use and cost-effective multi-service solution for providing TDM and Ethernet connectivity. The iConverter 4xT1/E1
- Network Equipment: Multiplexer
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 4xT1/E1 MUX/M multiplexes up to four T1/E1s and Ethernet onto a fiber optic transport link, and features remote management testing and configuration capabilities. The iConverter 4xT1/E1 MUX/M operates in a back-to-back configuration, with one multiplexer at each end of the
- Network Equipment: Multiplexer
-
Supplier: Allied Electronics, Inc.
Description: CMOS Analog Multiplexers, Differential 4-Ch Mux., PDIP16
-
Supplier: Quarktwin Technology Ltd.
Description: 16 Circuit IC Switch 2:1 9Ohm 64-VQFN (9x9)
- Max Ron: 9 ohms
- Bandwidth: 50 MHz
- Operating Ambient Temperature: 0 to 70 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Multiplexer 1 x 2:1 SM8
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Data Connect Enterprise, Inc.
Description: Mbps, yet not justify the cost of an E3/T3 pipe? RAD’s IMXi-4 intelligent inverse multiplexer bridges the gap between E1/T1 and E3/T3, cost-effectively transporting your LAN or high speed data traffic across multiple, low cost TDM E1/T1 or SHDSL links. Cost-Effective LAN Extension (LAN over
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Multiplexer
-
Supplier: Integrated Device Technology
Description: The 831742I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing and fanout of high-frequency clock and data signals. The device has four differential, selectable clock/data inputs. The selected input signal is
- Number of Inputs: 4
- Operating Temperature: -40 to 85 C
- Pin Count: 24
- Supply Voltage: 3.3 V
-
Supplier: ODG (Origin Data Global)
Description: IC MULTIPLEXER 1 X 2:1 8VSSOP
- Supply Voltage (VS): 1.65 to 5.5 volts
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: QFN-20(2.5x4.5) Analog Switches, Multiplexers ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Multiplexer 1 x 2:1 8-VSSOP
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC MULTIPLEXER 1 X 2:1 8VSSOP
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers &
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided by powerful error detection and automatic retransmission. Composite link
- Data Rate: 0.0000192 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet,
- Max Ron: 1.5 ohms
- Operating Ambient Temperature: 0 C
- Pin Count: 64
- Features: Other
-
Supplier: Piezosystem Jena, Inc.
Description: Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were
- Digital I/O Channels: 1 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input
-
Supplier: RS Components, Ltd.
Description: 4Ch/Dual 2Ch LVolt Analog Multiplexers
- Pin Count: 14
- Configuration: 4x1
- Features: Other
-
Supplier: Patton Electronics Co.
Description: The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity
- Data Rate: 0.0000384 Gbps
- Network Equipment: Multiplexer
-
Supplier: Nexperia B.V.
Description: The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ). A digital enable
- Supply Voltage (VS): 11 volts
- Propagation Delay: 75 ns
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Anatech Electronics, Inc.
Description: 5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer
- Package Type: Connectorized
- Device Type: Multiplexer
- Features: Other
- Connectors: SMA
-
Supplier: Anatech Electronics, Inc.
Description: 5G NR Frequency Bands 12/5/2/4/30 Downlink Multiplexer
- Package Type: Connectorized
- Device Type: Multiplexer
- Features: Other
- Connectors: SMA
-
Supplier: Integrated Device Technology
Description: The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low
- Number of Inputs: 4
- Operating Temperature: -40 to 85 C
- Pin Count: 20
- Supply Voltage: 2.5 V, 3.3 V
Find Suppliers by Category Top
Featured Products Top
-
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels. Note: 2 (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent. Model 2016 is a sixteen channel communications system (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
and stable performance, ensuring efficient transmit-receive signal separation, reliable signal transmission and strong anti-interference capability for various communication scenarios. Model Number:5o401401060806869NK TX:851 ~ 869MHz RX:806 ~ 824MHz Insertion Loss:1.2dB Ripple:0.5dB Isolation:85dB VSWR:1.25 Temperature:-30~+60? Dimension:140*106*40mm (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
were market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
market driven. Anatech Electronics produces Duplexers specifically geared for the wireless industry, such as GSM duplexers, all bands of LTE duplexers, UMTS, GPS L1 & L2, Mimo, and all other commercial standard (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
. Remember that wiring capacitance adds to the output capacitance at the receiving end. Multiplexers allow one channel to interfere with another channel due to charging these capacitive effects. A signal conditioning amplifier presents a low resistance and small, uniform capacitance to the system (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary. The model A37 is one of a family of new low-cost true absolute encoders available from (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
Microcomputer technique with 8051-controller-family
Abb. of 2.17 2x4 multiplexers and photograph .
-
Reuse Of Design Objects In Cad Frameworks
For example,an 8x4 multiplexermay consist of two 4x4 multiplexers and one 2x4 multiplexer (see figure 3.a).
-
http://dspace.mit.edu/bitstream/handle/1721.1/47428/39134648-MIT.pdf?sequence=2
The input of the A/D converter is controlled by an analog multiplexer, the Maxim MAX309 2x4 multiplexer .
-
A scalable SDH/SONET framer architecture for datacom and telco applications
This is realized with a byte-wide 2x4 multiplexer in transmit direc- tion, and a 4x2 demultiplexer in receive direction.
-
An FPGA Implementation of a Competitive Hopfield Neural Network for Use in Histogram Equalization
Multiplexer ( 2x4 bits .
-
Voting networks
multiplexer -based voter designs appears to be exponential in 2x4 .
-
Genetic programming on graphics processing units
On the left, speedup on sextic regression x6 - 2x4 ? x2 , on the right speedup on 6- multiplexer , 11-multiplexer and intertwined spirals (64, 2,048 and 194 training cases, respectively .
-
An optimizer for hardware synthesis
Multiplexer 2x4 .
-
Remote sensing network to detect and identify organic vapours
… the distance L (km); on the other hand, 5% of the signal goes to a 2x4 coupler. In each branch of the coupler is connected a PS-FBGs centred in the wavelength of each channel of the de multiplexer .
-
Bandwidth allocation for VBR video traffic in ATM networks
'Department of Industrial Engineering Technical University of Nova Scotia, Halifax, Nova Scotia, Canada B3J 2x4 ABSTRACT -In this paper, we study the bandwidth allocation problem for an ATM multiplexer loaded with compressed VBR video sources.
Indicates content that may require registration and/or purchase.