-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, UNION SWEAT, 1/2 INCH PIPE SIZE, 70 - 120 DEGREES F OPERATING TEMP, 3.9 CV, 8 GPM, REPLACED BY AM100C1070-US-1LF. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Mixing Valves
- Features: Union
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features Sizes 1/2″, 3/4″, 1″, 1 1/4″,
- Valve Size: 1.1 to 3 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Watts
Description: Free* installation requirements. The LFMMV-M1 uses a double throttling design to control both the hot and cold water supply to the mixed outlet. The superior flow characteristics of this valve provide accurate temperature control (±3°F) with low pressure drop across the
- Valve Size: 0.5 to 1 inch
- Valve Type: Mixing Valves
-
Supplier: Armstrong International
Description: Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: ThermOmegaTech®
Description: Operation The ¾” GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for
- Valve Size: 0.75 inch
- Pressure Rating: 60 psi
- Number of Ports/Ways: 3
- Flow (Cv): 3.1
-
Supplier: Accuris
Description: Water supply - Valves for the control of heated water supply temperatures, Part 3: Requirements for field-testing, maintenance or replacement of thermostatic mixing valves, tempering valves and end-of-line temperature control devices
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a complete
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Parker Sporlan Division
Description: family make it ideal for reducing inventory, while increasing valve options – so the right valve is always on hand. BQ brass body type valves feature Sporlan’s traditional knife edge, metal-to-metal thermostatic element to valve body construction, which ensures a
- Valve Size: 0.25 inch
- Pressure Rating: 449.61687 psi
- Features: Other
-
Supplier: Watts
Description: Series LFUSG-B Under Sink Guardian Thermostatic Mixing Valves are used in commercial and residential applications to mix hot and cold water in under-the-sink installations to minimize the risk of accidental scalding. It consists of a Lead Free* brass body construction with 3/8
- Valve Size: 0.375 inch
- Primary Material: Brass / Bronze
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Taco Comfort Solutions
Description: Taco Zone Valve Controls simplify the wiring nightmare. They work with 2-, 3- or 4-wire zone valves and their easy-to-follow PC board layout eliminates the problems caused by incorrect wiring and the “unfinished” look of conventional zone valve installations.
- Controller Type: Environmental Controller, HVAC Controller
- Features: PC-Based Controller
- Control Signal: Switch / Relay Output
-
Supplier: Fuji Electric Corp. of America
Description: contact, SSR/SSC drive output, current/voltage) and in option (motorized valve control output, analog re-transmission output [current/voltage], heater burnout alarm, operating days alarm etc.) CONTROL METHOD WITH AUTO TUNING : ON/OFF control PID control Fuzzy
- Temperature Set Point Range: 32 to 2,912 F
- Thermostat Type: Digital
-
Supplier: Johnson Controls, Inc.
Description: The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet® Master-Slave/Token-Passing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves Pressure-dependent VAV equipment with or without
- Temperature Set Point Range: 40 to 100 F
- Voltage: 0 to 10 volts
- Thermostat Type: Digital
- Features: Multiple Zones, Programmable, Touch Screen, WiFi
-
Supplier: Zurn Industries LLC
Description: Mixing Setpoint Control Features And Benefits Mixing set point control for radiant heating applications Floating action output, used with 3-way and 4-way mixing valves with actuator motors 24vac microprocessor based controller, adjustable throttling range
- Thermostat Type: Digital
-
Supplier: Hydrofarm, Inc.
Description: or cool depending on your mode switch to adjust temperature 3º and shut off. 15 amp maximum. Temperature Controllers: Temp H/C-3; 3° differential Temp H/C-7: 7° differential (SPO; currently not available)
-
Supplier: Johnson Controls, Inc.
Description: This thermostat controls light duty line voltage fan coil or baseboard valves on heating, cooling, and heating-cooling systems. The thermostat can control one or two valves directly. These thermostats are rated for 120, 208, or 240 VAC at 50 to 60 Hz. FEATURES AND
- Thermostat Type: Mechanical
-
Supplier: Watson McDaniel Company
Description: inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.
- Controlled Pressure Range: 5 to 300 psi
- Regulator Size: 3 inch
- Valve Size: 3 inch
- Pressure Rating: 300 psi
-
Supplier: BI-TORQ® Valve Automation
Description: heavy-duty spring return actuators are manufactured for fail-safe applications only and are not intended for use on control applications. Spring return actuators are equipped with hardened steel spur gear drive train guaranteeing high efficiency, quiet operation and long trouble free life.
- Actuator Torque: 90 to 133 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 1 seconds
-
Supplier: Watts
Description: Series 210-5 Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the temperature reaches
- Valve Size: 0.75 inch
- Media: Gas, Water
- Valve Type: Shut Off Valves
-
Supplier: Hayward Flow Control
Description: smooth package. Thermal Management Our Proportional Control Actuators utilize proprietary, microprocessor-based algorithms to automatically control motor temperatures in real time with close-loop feedback. Data Logging and Diagnostics Our Proportional Control Actuators respond
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Zurn Industries LLC
Description: Snow and Ice Melt Mixing Control Features And Benefits Commercial snow and ice melt mixing control, microprocessor based control, controls the rate of heat delivery to a snow melt system Unit has 3 modulating outputs to control pumps and/or valves,
- Thermostat Type: Digital
-
Supplier: Oil-Rite Corp.
Description: temperature actuated modulating water control valves minimize water usage. These bronze valves monitor the temperature at the heat exchangers cooling oil outlets and adjust water flow accordingly. They are adjustable from 100° to 175° F. Additional Features: · A liquid level
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Honeywell International, Inc.
Description: THERMOSTATIC TYPE 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL STEAM, WATER APPLICATION 248 DEG F TEMPERATURE RATING NICKEL PLATED CAST BRONZE BODY MATERIAL 15 PSI WSP, 150 PSI WOG PRESSURE RATING 3/4 INCH FEMALE THD X 3/4 INCH
- Valve Size: 0.75 inch
- Pressure Rating: 15 to 150 psi
- Media Temperature: 248 F
- Primary Material: Brass / Bronze
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The electronic
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: R134a refrigerant. Thermostat control accessible from inside enclosure. Expansion valve increases efficiency with improved evaporator heat transfer and less frequent compressor operation. Built in condensor/evaporator Continuous air circulation from high capacity fans. EMI/RFI
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features Stainless steel body. R134a refrigerant. Thermostat control. Line cord with plug (115 V). Expansion valve permits increased efficiency through improved evaporator heat transfer and less frequent compressor operation. Continuous air
- Type: Enclosure
- Application: Industrial
-
Supplier: Vortec
Description: sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Honeywell International, Inc.
Description: 2-7/32 INCH WIDTH X 3-1/16 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20-1992, NEC APPLICABLE STANDARD FOOT/PLATE/CLAMP MOUNT MOUNTING 40 VOLT AMP POWER RATING 9 INCH LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE 120 VOLT
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 26.5 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: UL Standards & Engagement
Description: UL 2586 Hose Nozzle Valves or CAN/ULC-S620 Hose Nozzle Valves. i) Valves covered by the Standard for Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 PSI (Sizes NPS 1/2 through NPS 2), ANSI/ASME B16.33; and Manually Operated Metallic Gas
-
Supplier: HDT Global
Description: 5, 8, 10, 15, 20 & 25 Tons. 10. Crankcase heaters are standard on all models. 11. Water regulating valves are standard on water cooled models 12. Sealed Ball Bearings are used on blower shafts. Others may use sleeve bearings. 13. Electrical controls are provided in a NEMA 12 enclosure
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: SAE International
Description: information such as displacement, cylinder configuration, valve train, combustion cycle, pressure charging, charge air cooling, bore, stroke, cylinder numbering convention, firing order, compression ratio, fuel system, fuel system pressure, ignition system, knock control, intake
-
Supplier: UL Standards & Engagement
Description: UL 2586 Hose Nozzle Valves or CAN/ULC-S620 Hose Nozzle Valves. i) Valves covered by the Standard for Manually Operated Metallic Gas Valves for Use in Gas Piping Systems up to 125 PSI (Sizes NPS 1/2 through NPS 2), ANSI/ASME B16.33; and Manually Operated Metallic Gas
Find Suppliers by Category Top
Featured Products Top
-
3-Way Thermal Bypass Valve (TBV) is an efficient and effective method to control avionics cooling systems. Our (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech, a leading thermostatic valve and actuator design and manufacturing corporation. For almost 40 years, ThermOmegaTech has been creating temperature control solutions for a wide range of applications and currently services the railroad, commercial plumbing, aerospace, defense, and an (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Applications: Chemical, pharmaceutical, food processing, and industrial automation Enhance your process efficiency and safety with the DN50 Pneumatic 3-Way Globe Valve—engineered for precision, durability, and environmental reliability in modern industrial control systems. (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
System 80+{trademark} Standard Design: CESSAR design certification. Volume 3: Amendment I
3 - Way Thermostatic Control Valve .
-
Low-Cost FC System Concept with Fewer Parts and Adoption of Low-Cost Components
Instead of using an electronically controlled 3 - way valve for the cooling system, we have adopted a general-purpose thermostatic valve with a new flow system that was designed by using the correlation between the viscosity and temperature of the coolant.
-
Low-Cost FC System Concept with Fewer Parts and Adoption of Low-Cost Components
Instead of using an electronically controlled 3 - way valve for the cooling system, we have adopted a general-purpose thermostatic valve with a new flow system that was designed by using the correlation between the viscosity and temperature of the coolant.
-
A two electrode C - NiO Nafion® amperometric sensor for NO2 detection
Each controlled flow (carrier gas and mixture under test) passes through a Drechsel bottle (filled with water and placed in a thermostatic bath whose temperature is fixed, with 1°C accuracy), and through a 3 - way valve .
-
Electro and regulating technique
Setting valve 86 setting time 75 star-delta-connection 4 … conductors 4 star connection 4 driving relay 51 control installation 84 stitch supply … count 124 the 2, 3 , 12 flow monitors 70 … distribution 37, 43 current path 12 electricity meters to .... Technique space 122 partial flash 22 telephone system 104 temperature sensors 67, 68 temperature switches 68, 96 thermostat 68 thermostatic radiator valve 89 load-bearing rail 51 transformer 4, 37, 38 transformer arrangement 122 transformer space 2 transformer station 114 separating…
-
Installation Guide
H. K-407 3 - Way Transfer Valve and K- T9518 Trim. .... J. K-401 Thermostatic Mixer with Volume Control and K-9493 Trim .
-
EconPapers: Experimental analysis of an on demand external domestic hot water production system using four control strategies
The tested DHWPSs consisted of a plate heat exchanger, a circulating pump, a flow switch and a thermostatic regulation valve . .... Four different control valves were considered in the analysis, comprising a 3 - way mixing valve on the DHW-side, two different 2-way valves on the tank-side and a 3-way valve on the tank-side.
Indicates content that may require registration and/or purchase.