-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.1 GPM to 1.5 GPM Port Size: 9/16" - 18 UNF Primary Construction Material: Ryton® Setting Type: Fixed More robust porting hubs offer better structural integrity Molded cable grommet offers improved moisture protection The FS-4 Series makes flow protection
- Pipe Diameter: 0.5625 inch
- Media Temperature Range: 0 to 225 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 250 psi
-
Supplier: General Pump
Description: Flow Switch, 3 amp, 120 Volts 96"; Cord, No Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 0.75 to 16 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Radwell International
Description: FLOW SWITCH, DIGITAL, 3/4 INCH NPT, INTEGRATED SENSOR, FOR WATER APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
-
Supplier: Micro Sensor Co., Ltd.
Description: MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED display and
- Features: Liquid
- Electrical Output: Switch
-
Supplier: Proteus Industries Inc.
Description: Standard 500 Series metering flow switches are calibrated with water at approximately 25°C / 77°F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus’ world-class calibration capability allows us to deliver
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: Watts
Description: Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial
- Approvals: CSA Mark, UL
- Throws: Double Throw (DT)
- Switch Type: Electro-Mechanical Switch
- Mounting: Insertion Type
-
Supplier: General Pump
Description: Flow Switch, 3 amp, 120 Volts 96"; Cord with Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 0.75 to 16 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: Flow Assurance Chemical Injection Vent Flow Assurance Filter Blockage/Change Indication Nitrogen Purge Verification Compressed Air/Gas Leak Alarm FS10i Instrument Specifications: Measuring Principal: Thermal dispersion Response Time: 4 sec. (1 time constant) Process Connections:
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.1 GPM to 1.0 GPM Port Size: 1/4" NPT Primary Construction Material: Brass Setting Type: Fixed A unique, patented piston design assures accuracy within 20% over a full range of viscosities - from 40 to 1000 SSU. Ideal for use in applications where liquids of
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Description: Particular Introductio 1. Describtion FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Throws: Double Throw (DT)
-
Description: New developed FS-300 flow switches is made of SUS304 material, with 3/4"FNPT threads, with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling
- Operating Temperature: -4 to 248 F
- Process Media Type: Liquid
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: connection. Repeatability is
2%. Note: Back pressure of 5 psi is required for gas applications. Wetted materials are brass, 316 SS, epoxy, and Viton for all models. Models 32929-20, -22, and -24 measure 3-¼''W x 3-1/4''H x 1''D; model 32929-26 measures 4-¼''W x - Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Gems Sensors & Controls
Description: Low Pressure Drop Design Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: 3/8" NPT Male and 1/4" Quick Disconnect (QDC) Male Primary Construction Material: Polypropylene Setting Type: Fixed This rugged inline flow switch offers the same superior performance and
- Pipe Diameter: 0.25 to 2.75 inch
- Media Temperature Range: 0 to 212 F
- Liquid Volumetric Flow Rate: 0.07 to 2 GPM
- Operating Pressure: 50 to 125 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-30A flow switch is supplied with six orifices to provide 6 overlapping flow ranges from 0.12 to 8.0 GPM for water. The FSW-31 is supplied with 3 different drag discs to provide 3 overlapping ranges from 6 to 70 GPM for water. The orifices and drag
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 179.6 F
- Liquid Volumetric Flow Rate: 0.12 to 70 GPM
- Operating Pressure: 400 psi
-
Supplier: Cole-Parmer
Description: connection. Repeatability is
2%. Note: Back pressure of 5 psi is required for gas applications. Wetted materials are brass, 316 SS, epoxy, and Viton for all models. Models 32929-20, -22, and -24 measure 3-¼''W x 3-1/4''H x 1''D; model 32929-26 measures 4-¼''W x - Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: KOBOLD Instruments, Inc.
Description: KOBOLD S- flow switches work on the well known variable area principle but without the use of the open conical measuring tube. Instead, the instruments use a cylindrical control tube with a conical groove along its axis. This makes for a very compact design. The flow switch can
- Gas Volumetric Flow Rate: 0.2 to 70 SCFM
- Operating Pressure: 3,600 to 5,000 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: Cole-Parmer
Description: • Designed for pump control in various applications and pipe sizes
comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or as part of large complex systems • Use for metering chlorine to well water for individual homes, - Operating Temperature: 180 F
- Operating Pressure: 250 psi
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: • Designed for pump control in various applications and pipe sizes
comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or as part of large complex systems • Use for metering chlorine to well water for individual homes, - Operating Temperature: 180 F
- Operating Pressure: 250 psi
- Electrical Output: Switch
-
Supplier: UL Standards & Engagement
Description: and to the testing of automatic electrical air flow, water flow and water level sensing controls used in, or in association with, equipment. This document is also applicable to controls for appliances within the scope of IEC 60335-1. Automatic electrical air flow,
-
Supplier: Clark Solutions
Description: MJ-SDC Multi-Jet Totalizing Water Meter 5/8" x 3/4", With or Without Pulse / Reed Switch Output Description Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.25 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 0 to 7.92 GPM
-
Supplier: RS Components, Ltd.
Description: Water Flow Switch, G3/8 0.5 to 4 l/min
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.01765536723163842 to 0.14124293785310735 SCFM
-
Supplier: CSA Group
Description: This standard is not applicable to pressure-operated air flow, water flow and water level sensing controls, requirements for which are contained in IEC 60730-2-61). This standard does not apply to air flow, water flow and water level sensing
-
Supplier: Automation24, Inc.
Description: Thanks to the 3/4" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV7610 vortex flow meter can be adapted to the respective application. The SV7610 vortex flow meter is used for flow rate measurement of water,
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: Thanks to the 3/4" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV5610 vortex flow meter can be adapted to the respective application. The SV5610 vortex flow meter is used for flow rate measurement of water,
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 0.55 to 10.55 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: Thanks to the 3/4" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV4610 vortex flow meter can be adapted to the respective application. The SV4610 vortex flow meter is used for flow rate measurement of water,
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 0.26 to 5.28 GPM
- Operating Pressure: 12 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: BTU's per Minute Calculation with Optional Glycol % Input 3/8", 1/2", 3/4" and 1" NPT(F) or BSPP(F) flow connection sizes Local or remote mount user interface Pressure gauges are available Specifications Connection Size Flow Range LPM Flow Range GPM
- Features: Liquid
-
Supplier: Automation24, Inc.
Description: The VVXCCSGKRRRP1528 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXCCSGKRRRP1528 has a 3/4" NPT process connection and a measuring range of 1.3-21 GPM. It also offers one frequency flow
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 41 to 194 F
- Liquid Volumetric Flow Rate: 1.3 to 21 GPM
- Operating Pressure: 145 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Economically Priced Perfect OEM Flow Sensor Five Material Combinations Flow Ranges 0.15-3 GPM to 3-37 GPM Frequency, 4-20 mA Transmitters or Compact Electronics All Plastic Versions Available The KOBOLD series DRG has the winning combination of
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.15 to 37 GPM
- Operating Pressure: 580 psi
- Electrical Output: Analog Current, Frequency
-
Supplier: Burkert Fluid Control Systems
Description: mA current output (2-wire) ● 3 configurable outputs: two transistor outputs (NPN/PNP) and one 4…20 mA current output (2-wire) ● 4 configurable outputs: two transistor outputs (NPN/PNP) and two 4…20 mA current outputs (3-wire). Type 8026 converts the measured
- Media Temperature Range: 5 to 212 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current
- Mounting: Insertion Type
-
Supplier: PressureParts.Com
Description: VAC Switch - Burner Control Normally open (NO) switch closes when pump vacuum begins drawing water and opens when vacuum is broken due to pump shut down or empty water tank. 1/4" FPT connect Heavy-duty 16 Amp contacts 140 deg. F max water
- Electrical Output: Switch
-
Supplier: Flow Technology, Inc.
Description: Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the piping. Typical
- Media Temperature Range: 50 to 140 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
pipes sized from 4 to 120 inches (101.6 mm to 3 m) with a streamlined multi-point technology that creates only negligible pressure loss. It is also available for 1-, 2- and 3-inch taps. Featuring an advanced insertable electromagnetic averaging design, the Multi-Mag measures volumetric flow with (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Summary One of the largest Sea Water Reverse Osmosis (SWRO) desalination plants in the MEATI region approached a Panametrics Channel Partner to verify its existing magnetic flowmeters. Due to periodic calibration requirements of the magnetic flow measurement technology, the (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-bore models for higher accuracy in tight spaces. Corrosion-resistant materials suit various applications, with outputs including 4-20?mA, Frequency, and Digital (S?L); the 2551 Display version adds a relay output. In-line flow Sensors In-line flow sensors measure opaque and transparent (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
COOL-FIT 2.0 As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications. A mainstay of the GF Industry and Infrastructure Flow Solutions (read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
CR4 - Thread: Electronic Flow Switch Needed
I am having trouble finding an inexpensive electronic flow switch for 3/4 " water pipe.
-
Shuttle Type Flow Switch 3 4 NPT F 1 GPM Water Increasing from Cole-Parmer
Shuttle Type Flow Switch , 3/4 ; NPT(F) - 1 GPM Water Increasing .
-
Adapting Consumer Report's product evaluation methods for particle removal, gravity non-electric and reverse osmosis water filters in the Indian marketplace
All parts are listed in Appendix B. Yonker's Water Deionizer 100-gallon 100-gallon Tank Tank water Pump( 3/4 Hp) kZi[ 80-gallon … RO Filters Pump Pressure Switch (on/oft) Figure 4-3 … 2 Reverse-Osmosis (RO) Flow Test Rig: Developing CR…
-
TEXT BOUND INTO
THE SPINE
…manoeuvres were carried out as quickly as possible (5 - 10 seconds) always in the same order: the laboratory cold water supply tap was switched fully on (GV2 of … full d. h. w. flow when GV1 was about 3/4 open, the Fluke logger…
-
Research on the pyrolysis of hardwood in an entrained bed process development unit
This is required so that the cooling water flow limit switch is engaged. iii) Open manually-operatedmain air valve to the setting 1/2 open. .... (Graduationsare marked O, 1/4, 1/2, 3/4 , and full).
-
Diaphragm Pumps - Grainger Industrial Supply
• Automatic Marine/RV Potable Water Supply Pump, Diaphragm, Automatic, Inlet/Outlet 3/8 In. FNPT, Diaphragm Material Santoprene, Flow 2.3 GPM, Voltage 12VDC, Max. .... Operating PSI 30, Pressure On 20, Pressure Off 30, Self-Priming 6 ft., Length 8-1/8 In., Width 3-1/4 In., Height 3- 3/4 In., Includes Pressure Switch , 12VDC Motor with Ball Bearings, Two 11 In.
-
Marine Pumps - Grainger Industrial Supply
• Automatic Marine/RV Potable Water Supply Pump, Diaphragm, Automatic, Inlet/Outlet 3/8 In. FNPT, Diaphragm Material Santoprene, Flow 2.3 GPM, Voltage 12VDC, Max. .... Operating PSI 30, Pressure On 20, Pressure Off 30, Self-Priming 6 ft., Length 8-1/8 In., Width 3-1/4 In., Height 3- 3/4 In., Includes Pressure Switch , 12VDC Motor with Ball Bearings, Two 11 In.
-
Bilge Pumps - Grainger Industrial Supply
• Automatic Marine/RV Potable Water Supply Pump, Diaphragm, Automatic, Inlet/Outlet 3/8 In. FNPT, Diaphragm Material Santoprene, Flow 2.3 GPM, Voltage 12VDC, Max. .... Operating PSI 30, Pressure On 20, Pressure Off 30, Self-Priming 6 ft., Length 8-1/8 In., Width 3-1/4 In., Height 3- 3/4 In., Includes Pressure Switch , 12VDC Motor with Ball Bearings, Two 11 In.
-
DC Pumps - Grainger Industrial Supply
• Automatic Marine/RV Potable Water Supply Pump, Diaphragm, Automatic, Inlet/Outlet 3/8 In. FNPT, Diaphragm Material Santoprene, Flow 2.3 GPM, Voltage 12VDC, Max. .... Operating PSI 30, Pressure On 20, Pressure Off 30, Self-Priming 6 ft., Length 8-1/8 In., Width 3-1/4 In., Height 3- 3/4 In., Includes Pressure Switch , 12VDC Motor with Ball Bearings, Two 11 In.
-
Shopping In Other - Big Bruin
PSI 45, Volts 12, Dimensions L x W x H in. 8 3/4 x 5 x 4 1/2, Diaphragm Santoprene, Self-Priming Yes, Flow GPH 180, Port Size in. 1/2. .... Can run dry without damage Delivers reliable performance in high flow, moderate pressure application Demand switch prevents fluid back flow Corrosion resistant Made with chemical-resistant materials 1/2 inch male ports Not listed for potable water use 40F minimum fluid temperature Model…
Indicates content that may require registration and/or purchase.