-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL2312 Brushless DC Motor is a compact high-performance motor designed for drones, robotics, and small autonomous systems. The motor adopts a 12N14P outrunner structure to deliver stable torque output, high efficiency, and reliable operation in direct-drive propeller
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 0.0004424778761061945 to 0.004424778761061945 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other DC Voltage: 24 VDC
- Other Output Power: 0.107217630792226 HP
- Continuous Current: 1 amps
- Continuous Torque: 0.0000867256637168142 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 24V Outer Rotor 1000kv Brushless Motor Diameter: 28mm Lengh : 20mm Voltage: 12V, 24V, 36V Max. output power : 256W Speed: 14000rpm KV Value : 1000-1168 rpm/V Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The
- Other DC Voltage: 12 VDC
- Other Output Power: 0.343096418535122 HP
- Continuous Current: 0.48 amps
- Continuous Torque: 0.606194690265486 In-lbs
-
-
Supplier: DigiKey
Description: MOTOR 1000 RPM
- Shaft Speed: 1,000 rpm
- Features: Brushless
- Motor Type: DC Motor
- Units: English
-
Supplier: Anaheim Automation, Inc.
Description: Integrated spur gearbox, compact Size and power density
- Other DC Voltage: 30 VDC
- Rotor Inertia: 63.56 oz-in-sec²
- Gearbox Ratio: 3 to 150 : 1
- Housing Length: 5.75 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Precision Control and Robust Communication The 42BSF051C030X-08 model of brushless DC motor (BLDC) offers an ideal solution for automation and precision applications with its outstanding performance and diverse control options. Engineered with precision, featuring an 8-pole 3-phase
- Other DC Voltage: 36 VDC
- Other Output Power: 63 HP
- Continuous Current: 3 amps
- Continuous Torque: 0.2 In-lbs
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Mountz, Inc.
Description: The HIOS BL-3000 is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is
- Torque Range: 0.14166666666666666 to 0.39999999999999997 Ft-lbs
- Rated Free Speed: 680 to 980 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Power MOSFET SPI 56-QFN (8x8)
- Operating Temperature: -20 to 105 C
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Mountz, Inc.
Description: The HIOS BL-3000 ESD-OPC is a brushless electric screwdriver designed to operate with the BLOP-STC3 screw counter. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric
- Torque Range: 0.14166666666666666 to 0.39999999999999997 Ft-lbs
- Rated Free Speed: 680 to 980 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Mountz, Inc.
Description: The HIOS BL-3000 ESD is a brushless electric screwdriver designed for high volume manufacturing. The power tool features a robust brushless motor design that provides durability and longer-lasting service life than their counterparts, brush type electric screwdrivers. There is
- Torque Range: 0.14166666666666666 to 0.39999999999999997 Ft-lbs
- Rated Free Speed: 680 to 980 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: DigiKey
Description: Motor Driver Power MOSFET SPI 56-QFN (8x8)
- Supply Voltage (AC): 6 to 58 volts
- Supply Voltage (DC): 6 to 58 volts
- Maximum Output Voltage: 6 to 58 volts
- Operating Temperature: -20 to 105 C
-
Description: GD3000 - Brushless DC Motor Gate
-
Supplier: Radwell International
Description: SERVO MOTOR, BRUSHLESS, PERMANENT MAGNET MOTOR, 3000 RPM, 24VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless, Geared
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, DC MOTOR, BRUSHLESS, 50 WATT, 3000 RPM, 1/4 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless, Geared
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Diener Precision Pumps LP
Description: conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brushless DC motor is fitted with both currentlimiting and thermal
- Maximum Discharge Flow: 0.7925161500000001 GPM
- Maximum Discharge Pressure: 43.51131 to 58.01508 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: conserving valuable space. The conventional magnetic coupling strength can be varied to meet your pressure limits, and an optional internal pressure relief valve provides additional overpressurization protection. The brushless DC motor is fitted with both currentlimiting and thermal
- Maximum Discharge Flow: 0.7925161500000001 GPM
- Maximum Discharge Pressure: 58.01508 to 72.51885 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Win Source Electronics
Description: Output Configuration: Half Bridge (3) Voltage - Load: 6V ~ 58V Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 6V ~ 58V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -20°C ~ 105°C (TA) Alternative Parts
- Supply Voltage (AC): 6 to 58 volts
- Supply Voltage (DC): 6 to 58 volts
- Operating Temperature: -20 to 105 C
-
Supplier: Cole-Parmer
Description: • Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless, brushless DC
- Motor Speed: 20 to 3,000 rpm
- Motor Power: 0.2 HP
-
Supplier: Cole-Parmer
Description: • Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless, brushless DC
- Motor Speed: 20 to 3,000 rpm
- Motor Power: 0.2 HP
-
Supplier: parvalux by maxon
Description: Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with
- Torque Constant: 15.576 in-oz/amp
- Other Output Power: 0.1474242423393102 HP
- Continuous Current: 3.6 amps
- Continuous Torque: 3.0973451327433628 In-lbs
-
Supplier: parvalux by maxon
Description: Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with
- Torque Constant: 9.912 in-oz/amp
- Other Output Power: 0.13938292002989328 HP
- Continuous Current: 6.1 amps
- Continuous Torque: 2.9203539823008846 In-lbs
-
Supplier: parvalux by maxon
Description: Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with
- Torque Constant: 18.408 in-oz/amp
- Other Output Power: 0.1474242423393102 HP
- Continuous Current: 3 amps
- Continuous Torque: 3.0973451327433628 In-lbs
-
Supplier: parvalux by maxon
Description: Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.21041460042974275 HP
- Continuous Current: 9.9 amps
- Continuous Torque: 4.424778761061947 In-lbs
-
Supplier: Performance Motion Devices
Description: ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and
- Number of Axes / Motors: 1
- Continuous Output Current: 9.8 amps
- Supply Voltage (DC): 20 to 195 volts
- Operating Temperature: 0 to 40 C
-
Description: High-voltage 3-phase brushless DC motor control. AC220V input, square-wave control with Hall sensors. Power <50W, with speed control. For a motor with 3 pole pairs, speed up to 3000rpm. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 50 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 180V, 8.5 AMP, 1.73KW, 7.5NM CONTINUOUS / 25NM PEAK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Genteq
Description: Meet the new standard for HVAC equipment: the X13 standard ECM. When 13 SEER became the new minimum rating for residential AC units in 2006, equipment manufacturers called for a blower motor with improved efficiency over PSC motors. To answer the call, Genteq developed standard ECM, a
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 600 to 1,100 rpm
- NEMA Frame Size: 48 #
- Output Power: 1 HP, 1/2 HP, 300 W
-
Supplier: Rochester Electronics
Description: Brushless DC Motor Gate Driver, 3-Phase, 5-60V, 1A, QFN 56
- Features: Other
- Packing Method: Tape Reel
- Driver Type: Three-phase
-
Supplier: Genteq
Description: the motors for their unit. ThinkTank 3.0 motors will only replace 2.5 and 3.0 motors. The control module can still be replaced separately from the motor module. The programs for the furnace or air handler the motor is used in, and the air conditioner it is
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- NEMA Frame Size: 48 #
- Output Power: 1 HP, 1/2 HP, 300 W
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), 24V
- Features: Brushless
- Motor Type: DC Servomotor
Find Suppliers by Category Top
Featured Products Top
-
Model: BL2312 Motor Type: Brushless DC Motor KV Rating: 750KV Operating Voltage: 6–24 VDC Rated Voltage: 10 VDC No-Load Speed: 7850 RPM No-Load Current: 0.5 A Maximum Output Power: 50 W (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The BS8413NFL is a flat-profile brushless motor (Ø84mm diameter, 21.5mm length) engineered for compact, high-torque integration into modern robotic joints and drive systems, with two performance variants to match different speed and torque (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
into compact machine designs. The 57BYA094B030C-02 BLDC geared motor is developed to meet these requirements across today's smart automation applications. Operating from 24–48 VDC, the motor combines a high-efficiency brushless DC design with a (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
failure. Portescap’s proprietary sterilizable sensored motor design is capable of lasting over 3000 autoclave cycles with little or no degradation to performance. Learn more about our design approach for sterilizable motors. Portescap (read more)
Browse Brushless Motors Datasheets for Portescap -
. Brushless DC motors are widely used in these applications due to their high efficiency and reliability. With a KV rating around 750, motors in this class are typically optimized for balanced thrust and endurance, making them suitable for multi-rotor drones and aerial platforms (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The 110 Series Brushless DC Motor from 3X Motion is engineered for solar trackers, delivering high performance in new energy applications. With a wide (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
isolation between power input and output. The MV1000 uses two 5 voltage step bridges per phase to generate a high quality 17-level line-to-line voltage output delivered to the motor. The near sinusoidal waveform results in low THD voltage, low torque ripple, and excellent low speed torque, all motor (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
BL4520 Brushless DC Motor for High-Torque Applications The BL4520 is a high-power brushless DC motor designed for applications requiring strong torque, efficient power (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Autonomous Mini-UAV for indoor flight with embedded on-board vision processing as navigation system
To increase the takeoff weight, the motors of the helicopter are upgraded to 3000KV brushless motors to increase torque and power.
-
Evaluation of signal smoothing algorithms for stability of a quadrotor MAV
Four 8x4 APC E propellers are mounted on Turnigy D2830-11 1000 kV brushless outrunner motors , which are powered by a Turnigy 3000 mAh 3S1P lithium polymer battery and are .
-
Harmonics and technical barriers in adjustable speed drives
line filters connected to a 4.16- kV incoming power supply; individual 5th, 7th, 11th and 13th harmonic filters are used three-phase 3000 -kVA isolating transformer with delta primary … load converter system (inverter) three-phase brushless synchronous motor rated at 3000 .
-
Development of an UAV for water surface survey using video images
Brushless Motor 320 KV Battery. .... Li-Po 22.2V 3000 mAh x 4 Max.
-
2010 Combined Author Index IEEE Industry Applications Society Publications
…Sept. 2010 3161-3168 Wang, Huanhuan, Khambadkone, Ashwin M., and Yu, Xiaoxiao, Dynamic electro-thermal modeling in Power Electronics Building Block (PEBB) ap- plications; ECCE Sept. 2010 2993- 3000 Wang, J., and Ahmadi … Q., Comparison of 10- kV SiC power devices in .... Control of High-Speed Sensorless PM Brushless DC Motors ; IAS Oct. 2010 1-7 Wang, K. -C., see Tseng, S. -Y., APEC Feb. 2010 1849-1856 Wang, K.-C., see Tseng, S.-Y., APEC Feb. 2010 1413-1418 Wang, Ke, see Li…
-
CR4 - Thread: RC brushless motors: Should I use a low or high Kv?
Re: RC brushless motors : Should I use a low or high Kv ? .... For example, from a Kv= 3000 motor you get 3000rpm for each volt you supply to it.
-
Control architecture of large MV drives for high power, high availability applications
45MW Quad Perfect Harmony Drive, 7 1250A LV Cells per phase with Bypass 45 MW Brushless Synchronous Motor 7200V, 917A per each of 4 3-ph windings or … per each of 3 3-ph windings 4-pole 100Hz 3000 rpm base speed. .... T001 33 kV 3-phase Bus; Each VFD Equipped with Disconnect Means Input and Output .
-
1982 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-101
…PASJun 82 1768-1775 Monson, J. E.,see Djurovic, M , T-PASAug82 2995- 3000 Montalbano, J. F … Satoru, T-PASJun £21511-1518 Murayama, Yasufumi, see Yanabu, Satoru, T-PASMay82 X105-1114 Murotani, K. K Takenaka, M Asano, and M Inouye Development and testing of 500- kV senes capacitor (81TD 652 … of SCR-controlled induction motors (82WM 078-4), T … A Mohammed, and Nabeel A Demerdash Special losses m rotors of electronically commutated brushless de motors induced…
-
Harmonics and technical barriers in adjustable speed drives
Line f i l t e r s connected t o 4.16 KV incoming power supply. .... 3000 KVA. isolating transformer with delta primary and star secondary. .... 3-phase brushless synchronous motor rated a t 3000 HP.
-
Powering the next millennium with power electronics
For instance, SST and Eaton NCD have just delivered a 3000 hp (2.2 MW) brushless dc motor drive for submarine propulsion based on resonant dc link inverter technology. .... This approach will see increasing application in medium voltage applications, up to 13.8 kV .
Indicates content that may require registration and/or purchase.