-
Supplier: Rolair Systems
Description: Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: DESCRIPTION : 11 HP Honda OHV Engine, Electric Start with Recoil Back-Up, Alternator, Low Oil Shutdown STANDARD EQUIPMENT : Automatic Engine Idle Control for Economy and Long Service Life, Schmidt Belt Tightening Device, Automatic Pilot Valve Operation (135-165 PSI), Pressure Gauge
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
-
Supplier: Kuriyama of America, Inc.
Description: Hot air transfer between the air compressor and dry bulk tank on bulk material carriers.
- Inside Diameter: 3 inch
- Outside Diameter: 3.54 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 27 in Hg vac
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: Kuriyama of America, Inc.
Description: Hot air transfer between the air compressor and dry bulk tank on bulk material carriers.
- Inside Diameter: 3 inch
- Outside Diameter: 3.54 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 27 in Hg vac
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 10.6 cfm / 300 l/min Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas/
- Discharge / Operating Pressure: 3.6 to 4.4 psi
- Flow Capacity: 5.2 to 10.2 SCFM
- Horse Power: 0.107217630792226 to 0.268044076980564 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: vibration quiet operation Range Technical Overview Capacity up to 1.2 cfm / 33.9 l/min Pressure to 435 psi / 30.0 bar Possible Applications Refrigeration Recovery Recycle Reclaim Automotive Refrigerant Recovery Commercial HVAC Refrigerant Recovery
- Discharge / Operating Pressure: 435.2 psi
- Flow Capacity: 0.7 to 1 SCFM
- Horse Power: 0.717017905923009 to 0.900092010500734 HP
- Power Source: AC Single Phase
-
Supplier: Macnaught USA, Inc.
Description: (400-1030kPa) Air inlet 1/4″ NPT(F) Pump outlet 3/4″ NPT(F) Pump inlet 1″ NPT(F) Min air compressor 6cfm/min (.16m³) Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: CSA Group
Description: ISO 10439 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors, and expander-compressors for special purpose applications that handle gas or process air in the petroleum,
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: R448A (Solstice® N40), R32 and R1234ZE, engine oil, petroleum-based hydraulic fluids, DOT 3 brake fluid, and dry air. For ammonia and other corrosive media, see Honeywell’s SPT Series. Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Yeomans Chicago Corporation
Description: It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 300 SCFM
- Horse Power: 7.5 HP
- Mounting: Skid / Base Plate Mounted
-
Supplier: Air Compressors Direct
Description: Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using a old fashioned tire pump Powerful 12 Volt, 300 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug
- Discharge / Operating Pressure: 300 psi
- Power Source: DC
-
Supplier: F.C. Kingston Inc.
Description: this valve to function properly. Maximum operating pressure 300 PSI. Use of a Kingston Ball Valve (KBV/KMBV) is recommended on air compressors with 5 horsepower or less.
- Media: Air, Compressed Air
-
Supplier: SSI Technologies, LLC
Description: compact 2 ½ inch, robust gages measure pressures from 30 PSI to 300 PSI. Accuracy: ± 1.0 % Full Scale Pressure Ranges: 30, 100, 300 PSI Keypad Operated Functions: Auto zero and peak hold Operating Temperature: -10°C to 60°C Storage Temperature: -20°C to 85°C
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: FLEXIM AMERICAS Corp.
Description: CA Energy is the ideal tool for the operator to survey whole pressurized air infrastructures, balancing the facilities, measuring on nearly every indiviual leg, determining the efficiency of compressors and last, not least, quanitfy and localize leakages. It measures at pipes with an
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: SSI Technologies, LLC
Description: option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Mile-X Equipment, Inc.
Description: fill tires. Features: Volt and amp meter to monitor boosting output Comes with 2 generators Air Compressor -- Single stage 8 CFM @ 100 PSI, 150 PSI max.* Engine -- Electric start, air cooled Briggs & Stratton OHV gasoline engine with 2 gallon fuel tank. Dimensions
-
Supplier: Carlisle
Description: Name: 98-3061 Pogo Plus Glue Outfit Part Number: 98-3061 Gun: Model 2100 Pump: Pogo Plus Pump Tank: no tank Typical Application: Solvent based adhesives Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar) Markets: Adhesive General Industrial
- Fluid / Output Pressure: 200 psi
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun, Pump / Compressor
- Automation / Control: None - Manual
-
Supplier: Campbell Hausfeld
Description: trigger makes this unit user friendly. Average air consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 8 gallons or larger is recommended. Get
-
Supplier: Gardner Denver, Inc.
Description: cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. otary vane vacuum pumps and compressors operate by compressing volume in order to increase pressure and create
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Features: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Oil Refining / Chemical Processing, Other, Process Gas Feeding / Injection, Propane, Refrigeration / Gas Drying
- Lubrication Style: Oil-free
-
Supplier: Sullair Corporation
Description: The Sullair 550 Single Axle rotary screw portable air compressors delivers. Unit is designed for reliability and total accessibility. Powered a choice of a Caterpillar or John Deere engine. Mounting option is 2-wheel, single axle or less running gear. Enclosure is made of durable
- Discharge / Operating Pressure: 125 to 500 psi
- Flow Capacity: 550 to 825 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Quincy Compressor
Description: The Quincy QR-25™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast
- Discharge / Operating Pressure: 20 to 500 psi
- Flow Capacity: 3 to 95 SCFM
- Horse Power: 1 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 145.0377 to 580.1508 psi
- Flow Capacity: 37.947285 to 77.65956 SCFM
- Horse Power: 14.742424233931 to 40.2066115470846 HP
- Features: 2 Stage, Air / Plant Air, Integral Cooler, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Handy Inflator •Great for car, motorcycle & bicycle tires •Grab and go to inflate balls, rafts, & other inflatables 12 Volt, 15 Amp Power •Runs off the cigarette lighter/power outlet in your car or truck 12 Foot Total Reach •Easily reaches tires and toys Includes Adaptors •Clips onto hose for
- Discharge / Operating Pressure: 300 psi
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: & lighter adaptor for 12V outlets •14" power connection w/fuse & direct pre-wire for installation Quick Clip Air Hose •Snaps onto tire valve for secure connection Pencil Tire Gauge Included •Always inflate to recommended tire pressure Rugged Carrying Case •Only 6" high x 6" wide x 2.25" deep
- Discharge / Operating Pressure: 300 psi
- Power Source: DC
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
their plastic caps, the Hot Springs Berry Plastics facility required full-time usage of all of the plant’s air compressors. Joe Jewell, the plant’s Compression Engineer Manager, recalls that “When we moved into our current location, which became fully (read more)
Browse Nozzles Datasheets for Vortec -
PIglide HB series spherical air bearings range in size from 50mm up to 300mm and can carry payloads from less than 10kg up to 635kg when supplied with compressed air at 80 psi. This wide range of sizes offers a solution for nearly any small satellite, from 1U picosatellites up to half-ton minisatellites (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
. MOCAP silicone tape stretches up to 300% and conforms to irregular shapes. Silicone X-Treme Tape™ fuses only to itself and creates a permanent air and liquid tight seal. MOCAP silicone tape is excellent for wrapping cables and wire, will insulate to 8000 Volts, will (read more)
Browse Masking Tapes Datasheets for MOCAP LLC -
-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 13 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
More Information Top
-
SRTC monthly report, May 1995
The equipment and instrumentalion procured to date include a 300 cfd100 psi air compressor , a 500 gal air receiver tank:, two 20 cfm vacuum-blowers, two 480v/3 phase 50 Kva generators, 8 pressure- transducers/data .
-
Data Package for Secondary Waste Form Down-Selection—Cast Stone
Two 60 ft3 air accumulators receive approximately 300 psi air from the compressor .
-
Mining the Earth's Heat: Hot Dry Rock Geothermal Energy
4 The air-drilling equipment included three heavy-duty Ingersoll-Rand air compres- sors (each rated at 300 psi [2.1 MPa] and 2400 SCFM for an elevation of 8700 ft), a booster pump designed to boost the compressor output to 1500 …
-
Foam Characterization Using Image Processing Techniques
Gas phase consisted of dry air, supplied using an air compressor ( 300 scfm, 100 psi ).
-
Dimple Enhanced Heat Transfer in High Aspect Ratio Channels
The flow circuit consists of an air supply from a 300 - psi compressor .
-
AFBC co-firing of coal and hospital waste. Quarterly progress report, February 1, 1995--April 30, 1995
It was originally Ylieved that the present system would 1x able to provide sllmdent air quantxes but the new faciliies reqeements are larger th% originally anddjated. ne cost of a 300 cfm air compressor mted at 110 psi was $21,801. ne …
-
AFBC co-firing of coal and hospital waste. Quarterly report, November 1995--January 1996
The cost of a 300 dm air compressor rated at 110 psI Os $21,015 (revised).
-
AFBC co-firing of coal and hospital waste. Quarterly report, February - April, 1996
The cost of a 300 dm air compressor rated at 110 psi es $21,015 (revised).
-
AFBC co-firing of coal and hospital waste: Quarterly report, 1 May 1996-31 July, 1996
The �st of a 300 cfm air compressor rated at 1.10 psi vas $21,189 (revised).
-
Recent performance improvements for the Large Binocular Telescope primary mirror system
The compressors supply air at approximately 2000 kPa ( 300 psi ).
Indicates content that may require registration and/or purchase.