-
Supplier: Radwell International
Description: BRONZE SOLENOID VALVE, TYPE AR, FULL PORT, NORMALLY OPEN, 1" PIPE SIZE, 300 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: MOPD: 150 psi (10 bar) CV Range: 0.020 to 0.300 7 Watts The AS Series is a 2-way isolation solenoid valve, designed to control the flow of various aggressive liquids and gases with several body and diaphragm materials. With a modular design, the AS offers performance,
- Pressure Rating: 15 to 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.2 to 0.3
- Features: Electric, Solenoid Valves, Stainless Steel
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 1/2 Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
-
Supplier: JORC Industrial LLC
Description: Specifications Body Material Brass Pipe Size 1/4 Inch Orifice Size 4 mm PSI 300 Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: Process Technology
Description: only. Minimum pressure differential: 5 PSI. Minimum operating pressure: 10 PSI. Maximum pressure: Water Service: 125 PSI at 180°F(82°C); Steam Service: 50 PSI at 300°F(149°C). OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel valve bodies. Normally open
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Description: style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options
- Valve Size: 1 inch
- Pressure Rating: 190 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 450 F
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes of 3/8” to 1 1/8”, and pressures to 300 psi. Available in both stainless steel
- Valve Size: 0.375 to 1.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 366 F
-
Description: style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options
- Features: Control Valves, Solenoid Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 24 V DC, 300 W, 350 BAR (5000 PSI) MAX. PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 3 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Bolt Flange, Electro-hydraulic, Solenoid Valves, Stainless Steel, Steel
-
Supplier: JORC Industrial LLC
Description: Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice depending on
- Connection Size: 0.125 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Nordson EFD
Description: to 300 psi (20.7 bar). 741V with BackPack™ Valve Actuator Actuated by a compact solenoid installed on the valve’s actuating air cylinder, creating a faster response time and less variation in shot size due to plant air supply or air line length fluctuation.
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Zurn Industries LLC
Description: Sheet - ZW205E Features And Benefits Serves as either a relief or sustaining valve Pressure gauge, wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Standard relief range is 50 to 200 psi, other ranges available Globe, reduced
- Media: Water
-
Supplier: Zurn Industries LLC
Description: threaded end connections available for installation versatility Available in AC, DC, and many voltages Standard downstream pressure range 15 to 150 psi, contact factory for other range options Pressure rating: 150 Class flanged, 250 psi max; 300 Class flanged or grooved, 400
- Features: English
-
Supplier: Watts
Description: level and pretreatment interlock inputs • Low-energy membranes with 95% minimum average salt rejection • Permeate and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 10 in. high flow
- Maximum Liquid Flow: 3.75 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: controller with delayed auto restart after low pressure shut down • High-pressure/high-rejection membranes with 95% minimum average salt rejection • Permeate and reject water flow meters • Adjustable reject and reject recycle valves • Permeate pressure switch and check valve •
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Configuration: System
- Features: Water
-
Supplier: Cole-Parmer
Description: • Designed to calibrate pressure transmitters from vacuum to 300 psi • Low-pressure models have accuracy of
0.05% of span and ranges of 1" H2O to 60"H2 • High-pressure models have accuracy of 0.025% full-scale • Choose from documenting and - Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Designed to calibrate pressure transmitters from vacuum to 300 psi • Low-pressure models have accuracy of
0.05% of span and ranges of 1" H2O to 60"H2 • High-pressure models have accuracy of 0.025% full-scale • Choose from documenting and - Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Designed to calibrate pressure transmitters from vacuum to 300 psi • Low-pressure models have accuracy of
0.05% of span and ranges of 1" H2O to 60"H2 • High-pressure models have accuracy of 0.025% full-scale • Choose from documenting and - Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Designed to calibrate pressure transmitters from vacuum to 300 psi • Low-pressure models have accuracy of
0.05% of span and ranges of 1" H2O to 60"H2 • High-pressure models have accuracy of 0.025% full-scale • Choose from documenting and - Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Caterpillar Oil & Gas
Description: air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer wiring Maximum operating (dynamic) pressure: 10 bar (150 psi) Maximum
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Festo Corporation
Description: For all applications with a differential pressure of min. 0.5 bar For high pressures and high flow rates with relatively small solenoids For controlling gaseous and liquid media in open circuits
- Pressure Rating: 7.251885 to 580.1508 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air, Gas (general)
- Features: Brass / Bronze, Electric, Solenoid Valves
-
Supplier: IMI Life Science
Description: A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio.
- Valve Size: 0.09448824 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 3
- Media: Air, Gas (general)
-
Supplier: IMI Life Science
Description: A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design High flow rate High
- Pressure Rating: 0 to 1,450.377 psi
- Number of Ports/Ways: 3
- Media: Air, Gas (general)
- Features: Solenoid Valves
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.6
- Pressure Rating: 210 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: Quarktwin Technology Ltd.
Description: 2/2 Normally Closed Solenoid Valve Assembly
- Pressure Rating: 2 to 300 psi
- Media Temperature: 15.08 to 279.86 F
- Media: Air
- Features: Other, Solenoid Valves, Threaded
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 2.9 to 45
- Pressure Rating: 300 psi
- Media Temperature: -40 to 450 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: OMEGA Engineering, Inc.
Description: valve. The pressure and flow capabilities of the direct-acting valves are limited by the power of the solenoid.
- Valve Size: 0.046875 to 0.25 inch
- Flow (Cv): 0.06 to 0.76
- Pressure Rating: 40 to 1,500 psi
- Media Temperature: 240.8 F
-
Supplier: First Sensor AG
Description: The Series 9 high performance solenoid valves provide precision control of liquids and gases. The valves features very fast response times <5 ms and ultra-high leak integrity of 1 x 10-7 cm3/s/atm Helium. Typical applications include analytical devices as well as medical and
- Valve Size: 0.125 inch
- Pressure Rating: 101.52639 to 1,247.32422 psi
- Number of Ports/Ways: 2 to 3
- Media: Air, Gas (general)
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-inert gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded to 303 SS Bonnet and Tube Plug. Piston Assemblies contain 303 SS SeatScrews in the 303 SS Piston with
- Valve Size: 0.125 to 2 inch
- Flow (Cv): 2.9 to 45
- Pressure Rating: 300 psi
- Media Temperature: -40 to 300 F
-
Supplier: Clark Solutions
Description: Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The
- Valve Size: 0.049212625 to 0.206693025 inch
- Flow (Cv): 0.059 to 0.76
- Pressure Rating: 31.908294 to 1,450.377 psi
- Media Temperature: 176 to 302 F
-
Supplier: co-ax valves inc.
Description: special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 212 F
Find Suppliers by Category Top
Featured Products Top
-
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves in the E6-HP and E8-HP series can be installed without disassembly using either low or (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
dimensions that conform to typical long pattern push-through style slurry valves without flange retainers. Urethane Lined Knife Gate Valves are available in standard 150# and 300# flange drilling conforming to ASME B16.1 Class 125 and ASME B16.5 Class 150. Grooved end connections are also (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc.
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23446/Gonzalez_washington_0250O_11478.pdf?sequence=1&isAllowed=y
300 psi 2-way solenoid valve 2 .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/27864/12Dec_Marple_William.pdf?sequence=1
The system however is not burst-proof, and is limited by solenoid valve control to pressures of 300 psi [2.07 MPa] and lower by the manufacturer to provide an adequate safety margin for the installed piping and joints.
-
DAYTON Plumbing - Grainger Industrial Supply
• Solenoid Valve Less Coil, Brass, 300 psi maxSolenoid Valve Less Coil, Brass, 300 psi max .
-
DAYTON Plumbing - Grainger Industrial Supply
• Solenoid Valve Less Coil, Brass, 300 psi maxSolenoid Valve Less Coil, Brass, 300 psi max .
-
dayton Dayton Plumbing - Grainger Industrial Supply
• Solenoid Valve Less Coil, Brass, 300 psi maxSolenoid Valve Less Coil, Brass, 300 psi max .
-
Solenoid Valves - Grainger Industrial Supply
• Solenoid Valve Less Coil, Brass, 300 psi maxSolenoid Valve Less Coil, Brass, 300 psi max .
-
Journal of Spacecraft and Rockets > Experimental evaluation of catalysts for monopropellant hydrazine propulsion
The experimental apparatus was similar to that used in previous monopropellant N2Hi testing.5 The test unit con- sists of: a stainless steel N2H4 reservoir pressurized to 300 psi by N2 gas; a propellant solenoid valve ; a stainless steel (thermal-standoff) injector …
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
This supply is for emergency use and is released into the main system through a 300 - psi pressure regulator and a solenoid - operated valve .
-
Plumbing - Grainger Industrial Supply
• Solenoid Valve Less Coil, 1/8 In, NC, BrassSolenoid Valve Less Coil, Brass, 300 psi max .
-
Gas atomization of cobalt ferrite-phosphate melts
As soon as melt emerged from the crucible, the helium atomization gas at 7-20 bar (100- 300psi ) (measured during atomization by a high-precision pressure gauge) was released by switching on another solenoid valve .
Indicates content that may require registration and/or purchase.