-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are
- Outer Diameter (OD): 0.765 inch
- Inner Diameter (ID): 0.525 inch
- Wire Diameter: 0.12 inch
- Free Length: 1 inch
-
Supplier: Lee Spring Company
Description: Compression Springs. Ends: All Lee Spring Stock Compression Stock Springs, except BANTAM Mini Springs, Instrumentation Series Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground
- Outer Diameter (OD): 0.45 inch
- Wire Diameter: 0.042 inch
- Free Length: 1.12 inch
- Solid Height: 0.294 inch
-
Supplier: ASRaymond
Description: provide a solid height approximately equal to two wire diameters. All springs are manufacturer from stainless steel for use in a multitude of environments. Material Stainless Steel Type 302 per ASTM A313 or AMS 5688 spring temper. (Chemical and
- Outer Diameter (OD): 0.85 inch
- Wire Diameter: 0.045 inch
- Free Length: 1.5 inch
- Spring Rate: 5.59 lbs/in
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: CH900 temper exhibits magnetic properties similar to high-carbon steels. The use of 17-7PH stainless steel to make springs can meet the special performance requirements of some products. Therefore, its materials and manufacturing processes are special. Main features of
- Outer Diameter (OD): 0.5905515 inch
- Solid Height: 0.272047391 inch
- Spring Rate: 40.99885662868142 lbs/in
- Material: Alloy Steel (Music Wire), High Carbon Steel Wire, Stainless Steel
-
Supplier: Radwell International
Description: SPRING, COMPRESSION SPRING, SUGGESTED MAX LOAD: 4.8 LBF, SUGGESTED MAX DEFLECTION: 2.7 INCHES, CLOSED AND GROUND ENDS, NO FINISH, 302/304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SPIROL
Description: No secondary operations are required for retention. Simply insert the pin into the hole. Corrosion Resistant The Coiled Pins are manufactured from 302/304 stainless steel so they will not rust in the assembly. Conducive for Manual or Automatic Installation Regardless of how the
- Diameter / Size: 0.063779562 to 0.175196945 inch
- Length: 0.2362206 to 0.9448824 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Coiled Spring Pin
-
Supplier: Aries Electronics, Inc.
Description: layers Signal path during test only 0.082 [2.08] GENERAL SPECIFICATIONS MOLDED SOCKET COMPONENTS: UL 94V-0 Ultem MACHINED SOCKET COMPONENTS: UL 94V-0 PEEK or Torlon ALL HARDWARE: Stainless Steel COMPRESSION SPRING-PROBE: heat-treated BeCu COMPRESSION
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.4 to 0.45 mm
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: Aries Electronics, Inc.
Description: pressure mount compression spring-probes, accurately located with two molded plastic alignment pins mounted with four stainless steel screws Au over Ni plated compression spring-probe pins leave small witness marks on the bottom surface of the device contact
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: OPERATING TEMPERATURE: -55°C [-67°F] min. to 150°C [302°F] max. ALL HARDWARE: Stainless Steel
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Rotor Clip Company, Inc.
Description: Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
- Outer Diameter (OD): 0.9448824 inch
- Wire Diameter: 0.018110246 inch
- Free Length: 0.600000324 inch
- Solid Height: 0.329921438 inch
-
Supplier: Smalley
Description: the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs,
- Outer Diameter (OD): 0.562 inch
- Inner Diameter (ID): 0.375 inch
- Wire Diameter: 0.06 inch
- Free Length: 0.195 inch
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.18110246 inch
- Wire Diameter: 0.017716545 inch
- Free Length: 0.6692917 inch
- Solid Height: 0.161023709 inch
-
Supplier: RS Components, Ltd.
Description: ODACE 10 RESSORTS + OUTIL
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Compression and Die Springs
- Material: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.038 inch
- Free Length: 0.75 inch
- Solid Height: 0.407 inch
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.3 inch
- Wire Diameter: 0.042 inch
- Free Length: 0.44 inch
- Solid Height: 0.23 inch
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Compression springs apply a force by compressing or pushing on them. Typically they are cylindrical helical springs made out round wire. However they can be made conical, oval, barrel or virtually any other shape. The wire can also be round, square or rectangular. Our stock
- Outer Diameter (OD): 0.975 inch
- Inner Diameter (ID): 0.705 inch
- Wire Diameter: 0.135 inch
- Free Length: 2.5 inch
-
Supplier: Diamond Wire Spring Company
Description: Helical compression springs are designed and used to resist applied compressive forces or to store energy in the push mode. Compression springs are the most common spring configuration and are found in many applications such as automotive, aerospace and consumer
- Outer Diameter (OD): 0.12 inch
- Inner Diameter (ID): 0.078 inch
- Wire Diameter: 0.016 inch
- Free Length: 1.5 inch
-
Supplier: D.R. Templeman Company (The)
Description: Straight Compression springs are cylindrical springs used for bearing a load or providing a force.
- Outer Diameter (OD): 0.134 inch
- Inner Diameter (ID): 0.12 inch
- Wire Diameter: 0.007 inch
- Free Length: 0.495 inch
-
Supplier: Reid Supply
Description: With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . SSS-205
- Outer Diameter (OD): 0.187 inch
- Free Length: 20 inch
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: W.B. Jones Spring Company
Description: Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
- Outer Diameter (OD): 0.625 inch
- Inner Diameter (ID): 0.443 inch
- Wire Diameter: 0.091 inch
- Free Length: 20 inch
-
Supplier: EQYO
Description: OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section
- Spring Rate: 2.1 to 24.3 lbs/in
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Cross-section Compression (Garter, Meander, etc.)
-
Supplier: Precipart
Description: SPRINGS Micro Springs Ø of wire from 0.03 mm Ø of springs from 0.17 mm Compression Springs Ø of wire 0.03 – 2.0 mm Ø of springs from 0.17 mm Traction Springs and Tension Springs Ø of wire 0.1 – 1.5 mm Ø of springs from 0.4 mm Torsion
- Wire Diameter: 0.001181103 to 0.0787402 inch
- Coil Shape: Barrel, Conical, Straight
- Material: Brass, Copper Base Alloy, Stainless Steel
- Features: Other
-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized leader in
- Wire Diameter: 0.006 to 0.625 inch
- Coil Shape: Barrel, Conical
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft,
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Features: Other / Specialty
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Wire Diameter: 0.312 inch
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Hourglass, Straight
- Material: Brass, Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Features: Other, Other / Specialty
-
Supplier: Economy Spring & Stamping
Description: Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets.
- Wire Diameter: 0.001 to 0.177 inch
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
as ordinary coil/compression springs Wave springs fit tight radial and axial spaces Over 4,000 standard springs in carbon and stainless steel (.188" to 16", 5 mm to 400 mm diameters) No Tooling Charges™ on custom designs (.157" to 120", 4 mm to (read more)
Browse Compression Springs Datasheets for Smalley -
Smalley Steel Ring Company, the world's innovator and market leader in industrial retaining and snap rings, wave and compression springs, introduced a New Series of Metric Crest-to-Crest® wave springs. Crest-to-Crest springs (read more)
Browse Wave Washers Datasheets for Smalley -
Not every spring material suits the medical industry. Stainless steel alloys are common, but specialized grades like Elgiloy® or Inconel® are often chosen for their corrosion resistance and biocompatibility. Picking the right material ensures the spring (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
helps improve assembly stability and maintain consistent force transfer in precision mechanical systems. Manufactured from stainless steel 304, these wave springs provide corrosion resistance and reliable performance for demanding environments. Customized designs are available according to (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, keeping projects on track. Spring Steel (SAE 1070-1090) – commonly used for aerospace retaining rings. AISI 302 Stainless Steel – typically used for retaining rings. 17 (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
• Accurate and repeatable spring force output for precision applications • Available in stainless steel and spring steel materials for different operating environments Helping Engineers (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
Validation of High Gradient Magnetic Field Based Drug Delivery to Magnetizable Implants Under Flow
The wire diameter is 150 m. (b) 302 stainless steel compression spring .
-
XIV Mediterranean Conference on Medical and Biological Engineering and Computing 2016
The SMT line was actuated against a conical compression spring Type 302 stainless steel placed between the SMT line distal end and a stop wall.
-
Compression and Die Springs - Springs - Grainger Industrial Supply
• Compression Spring , Precision, 302 Stainless Steel , Finish Plain, Overall Length 2 In, Outside Dia 0.720 In, Wire Type Round, Wire Dia 0.072 In, End Type Closed and Ground, Compressed Length 0.686 In, Load 18.83 Lbs, Deflection @…
-
Grainger.com
• Compression Spring , Precision, 302 Stainless Steel , Finish Plain, Overall Length 1 1/2 In, Outside Dia 0.480 In, Wire Type Round, Wire Dia 0.063 In, End Type Closed and Ground, Compressed Length 0.694 In, Load 19.11 Lbs, Deflection…
-
Scientific.Net: Materials Science
Abstract:AISI 302 stainless steel is used for making compression springs for launch vehicle programmes.
-
Aqueous Corrosion Fatigue of Type 302 and 304 Stainless Steel Springs
The small compression springs were made from type 302 stainless steel , and the operating stresses were safely within the design limits given by the Goodman diagram.
-
Immediate effects of a controllable knee ankle foot orthosis for functional compensation of gait in patients with proximal leg weakness
For the knee actuator compression , springs made of Stainless Steel Type 302 , were used.
-
KC-135 zero-G testing of a microsatellite docking mechanism
The flexible cable assembly is made up of three single 302 stainless steel cables welded to a threaded connector and then threaded through a flexible compression spring that provides a certain amount of stiffness and protection for the three inner cables.
-
A compact targeted drug delivery mechanism for a next generation wireless capsule endoscope
The experiments focus on determining the parameters required for the delivery of the medication and on the performance of the conical compres- sion spring through quantitative assessment of a 1:1 scale model prototype manufactured from stainless steel (BS 2056 Austenitic 302 ).
-
Subject Index
…307 fatigue crack growth rate, 298-299 fracture modes, 302 predicted and observed crack … cycle fatigue tensile or compressive prestrain, 163-166 Reuchet … potential method, 7 Rheological spring -slider model, cyclic defor … low cycle fatigue, 316L stainless steel , 800-802 Round cavities…
Indicates content that may require registration and/or purchase.