-
Supplier: DigiKey
Description: "Flat Ribbon Cable Gray 30 Conductors 0.039"" (1.00mm) Flat Cable 300.0' (91.44m)"
- Number of Conductors: 30 #
- Operating Temperature: -10 to 105 C
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 30 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:30Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 10 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic; Voltage Rating:30VRoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 16 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 14 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:14Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes
-
Flat Cables - TE-Madison IDC Flat Ribbon Cable - 30 AWG 80 Conductor - FEP - Opaque -- MAD802BY00011Supplier: Lapp Tannehill
Description: TE Connectivity's Madison Cable 30 AWG 80 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density
- Number of Conductors: 80 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: 150 C
- North American (AWG): 30 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1316282-3754/40 300 Category: Cables, Wires>Flat Ribbon Cables Series: 3754 Pitch: 0.025" (0.64mm) Package: Spool Wire Gauge: 30 AWG Length: 300.0' (91.44m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 30 V
- Product Category: Cable Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 1065311-82265705 Pitch: 0.100" (2.54mm) Features: Zippable Wire Gauge: 26 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Voltage: 300V Number of Conductors: 5 Ratings: UL Style 2651 Conductor Strand: Solid Conductor
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: 3M™ D Sub Socket Connector Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and
-
Supplier: Rego Electronics Inc.
Description: Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. Features- 0.635mm pitch Board to Cable Connector IDC for 0.635mm Flat Ribbon Cable
- Number of Conductors: 40 to 120 #
- North American (AWG): 30 AWG
- Product Category: Cable Assembly
- Features: Industrial / Instrumentation and Control, Medical, Other, Telecommunications
-
Supplier: TE Connectivity
Description: Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon
- Contact Size (AWG): 28 AWG
- Voltage Rating: 100 volts
- Current Rating: 1.3 amps
- Number of Contacts: 4 #
-
Supplier: TE Connectivity
Description: Packaging Method : Reel Packaging Quantity : 30.48 M [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat
- Operating Temperature: -20 to 105 C
- North American (AWG): 36 AWG
- International (mm2): 0.08 mm2
- Product Category: Bulk Cable
-
Supplier: BRIM Electronics, Inc.
Description: 26 to 30 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55°C to +105°C. See color code for ribbon cables. STD. P-U:
- Number of Conductors: 25 to 30 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 30 to 26 AWG
-
Supplier: Belden Inc.
Description: Miniaturized Flat Gray Ribbon Cable .025" Pitch, 9L300XX Series, 50 Conductor, 30 AWG (7x38) Tinned Copper, PVC Insulation
- Number of Conductors: 50 #
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 30 AWG
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 40 contacts (20+20). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 40 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 26 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 20 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Harwin Plc
Description: Double Row Female IDC connector with polarization – 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. For use with 0.635mm pitch, 30AWG ribbon cable.
- Current Rating: 1 amps
- Number of Contacts: 50 #
- Contact Pitch: 1.27 mm
- Gender: Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable
-
Supplier: Utmel Electronic Limited
Description: Cable Assembly Flat Ribbon 0.05m 30AWG 10 POS IDC Connector to 2(10 POS IDC Connector) M-F/F IDT-IDT/IDT Bulk
-
Supplier: Samtec Inc.
Description: 30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins
- Number of Conductors: 13 to 49 #
- Operating Temperature: -55 to 125 C
- North American (AWG): 30 AWG
- Cable Pitch: 0.03149608 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24C 28AWG Ribbon Cable, 1.27mm Pitch, 2A, 30V, Grey, PVC Product overview: 1-971111-7 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Cable Length: 500.00027 ft
- Operating Temperature: -20 to 105 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Radwell International
Description: RIBBON CABLE, FLAT, IDC CABLE, 10 POLE, 12 INCH, SKT SKT, 28AWG, 30 VOLTS, STRANDED PVC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: 30 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole
- Contact Size (AWG): 26 to 28 AWG
- Number of Contacts: 30 #
- Features: Board Mount Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RIBBON CABLE, ZIP PLANAR JACKETED, SCREENED, 37 CORE, 28 AWG, 0.072 MM, 100 FT, 30.5 M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Contact for Reliable Repetitive Plugging MDR Digital LCD Interface as a 20 or 26 Contact Connector Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flat Ribbon Cable Polyvinyl Chloride 30Conductors 30AWG 150V Gray Reel Product overview: 57131-6 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Number of Conductors: 30 #
- Operating Temperature: -20 to 105 C
- Product Category: Cable Assembly
- Features: Other
-
Supplier: Amphenol Communications Solutions
Description: ExaMAX, ExaMAX ® 56Gb/s High Speed Backplane Cable Assembly, 30AWG, 3.0m, 4 pair, 8 column, ribbonized cable assembly, Amphenol is one of the leading manufacturers of examax i/o and cable assemblies. Contact us today for more details of examax , part number 10129954-A03002JLF.
- Cable Pitch: 0.0787402 inch
- Operating Temperature: -55 to 85 C
- North American (AWG): 30 AWG
- Cable Length: 9.842525 ft
-
Supplier: Cable Depot Inc.
Description: 30 Gauge 68 Conductor .025" Pitch Ribbon Cable This ribbon wire works for mass termination. The maximum length varies with the application but typically shouldn't be more than 5 to 7 feet. Wire Gage and Stranding:30 AWG (7x38) The connector typically used on
-
Supplier: Radwell International
Description: CONNECTOR, PCB, 26PIN ,TIN,RIBBON CABLE CONNECTOR BLUE IDC 28-30 AWG, STRANDED OR SOLID THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's single conductor type SRK power cable. Thermal wire and cable SRK cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: Win Source Electronics
Description: Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Wire Gauge: 28-30 AWG Cable Termination: IDC Wire Type: Ribbon Cable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Win Source Part Number: 1075711-FFMD-18-01 Packaging: Bulk Number of Positions: 36 Color: Black Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Contact Finish: Tin Wire Gauge:
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Allied Electronics, Inc.
Description: stainless steel. Bushing: 3⁄8 diameter standard, brass, nickel plated. Terminals: P/C Type — 0.25 by 0.12 thick brass, gold plated to facilitate soldering. Cable Type — Four lead ribbon cables, color-coded, with 0.050 spacing, 28 AWG stranded copper wire, 0.39 diameter.
Find Suppliers by Category Top
Featured Products Top
-
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
deliver high-reliability performance in rugged applications, the EP7 series is an ideal solution for customers seeking durable and secure power connections in harsh environments. Large contacts with screw terminals are ideal for heavy-duty wire up to 10awg. A large backshell with rugged chuck-style strain (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
4 COND.: 1-BLK,2-RED,3-GRN,4-YEL 6 COND.: 1-WH,2-BLK,3-RED,4-GRN,5-YEL,6-BLUE 8 COND.:1-GRAY,2-WH,3-BLK,4-RED,5-GRN,6-YEL,7-BLUE,8-BRN TINSEL CONDUCTOR AND 30 AWG CONDUCTORS ARE AVAILABLE TO ORDER. MODULAR PLUGS ON ENDS ARE AVAILABLE TO ORDER. TPE AND PU JACKETED CABLE OR OTHER JACKET COLORS ARE AVAILABLE TO ORDER. (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
-duty 6 AWG conductors, while multiple 1-inch and 3/4-inch knockouts allow flexible cable entry and support efficient installation. Features and benefits: NEMA TT-30R 30A configuration for travel trailers, campers, and campground power connections NEMA 14 (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Parameter 1- Input ?Displayport/ Mini Displayport Type 2- Output ?Displayport/ Mini Displayport Type 3- Length?23 CM/1 m~10 m 4- Material?Plastic Molding/PVC Molding 5- Wire gauge?32 AWG/30 AWG (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
and spacing for optimal performance up to 20 Gbps. Uses 30 AWG parallel pair High-Speed cable. 1 Amp Flex Pin contacts performance in high vibrations and shock environments. Keep Reading (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC Wire and Cable 101 From FAQ's & specifications to relevant and timely industry specific articles and (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Flexible Installation due to Spring Connection However, despite all its advantages, the connection using ribbon cables and special connectors was a frequent problem when integrating the BGE25 into small series of special machines or off-road vehicles. Due to the wide (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH
More Information Top
-
Bill of Materials - Dell PowerEdge R710 XL
Wire Harness - 60-Conductor Ribbon Cable , 30AWG , w/ 2 Dual Row 60-Position Wire to Board Connectors & Mesh Sleeve .
-
PDF - Intel H2216JFQKR
Wire Harness - 20-Conductor Ribbon Cable , 30 AWG , w/ 2 20-Position Dual Row Pin Sockets Connectors, Cloth Tape, Label, and Heat ShrinkAWM 2678 VW-1 105C 150V 30AWG KEEN TOP …, 2.5SKU FP Cable/FP, G35576-001, AST1205, Barcode$0.6512 .
-
Bill of Materials - Intel H2216JFQKR
Wire Harness - 20-Conductor Ribbon Cable , 30 AWG , w/ 2 20-Position Dual Row Pin Sockets Connectors, Cloth Tape, Label, and Heat Shrink .
-
PDF - Dell PowerEdge R710 XL
Wire Harness - 60-Conductor Ribbon Cable , 30AWG , w/ 2 Dual Row 60-Position Wire to Board Connectors & Mesh Sleeve$2.5970 .
-
Time domain reflectometry as a distributed strain sensor
Since the PVC pipe is non-conductive, two insulated parallel flat ribbon cables of 30 AWG were wound spirally to be used for the signal and ground lines.
-
Bill Of Materials - SuperMicro SuperServer SYS-6028R-TDWNR
Wire Harness, 8 30AWG SAS Cable , 1 Ribbon Cable, 1 Mini SAS Connector, 1 SAS Connector, w/ Nylon Mesh Wire Wrap .
-
PDF - SuperMicro SuperServer SYS-6028R-TDWNR
Other - Enclosures / Final Assembly Connector Wire Harness, 8 30AWG SAS Cable , 1 Ribbon Cable, 1 Mini SAS Connector, 1 SAS Connector, w/ Nylon 2 Mesh Wire Wrap $5.1600 $10.3200 .
-
Electrical characteristics of interconnections for high-performance systems
Measurements were performed with 2- and 3-m-long ca- bles, and Fig. 10 shows the attenuation for the 25 AWG and 30 AWG coaxial cables , the ribbon cable, and the flexible- film design.
-
PDF - Intel R1304GZ4GC
Wire Harness - 30 -Conductor Ribbon Cable , 28 AWG , w/ 2 30-Position Pin Sockets, Cloth Tape & LabelFRONT PANEL, (FP/SVRBD), G41948-001, AST 1211, SVRBD, FRONT PANEL$0.8830 .
-
Bill of Materials - Intel R1304GZ4GC
Wire Harness - 30 -Conductor Ribbon Cable , 28 AWG , w/ 2 30-Position Pin Sockets, Cloth Tape & Label .
Indicates content that may require registration and/or purchase.