-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.00003 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 30pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.00003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: ODG (Origin Data Global)
Description: ±5% 50V 30pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Disc Capacitors 2000pF 3Kvolts 20% Product overview: 564R30GAD20 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 0.002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3pF, 1000V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3pF, 1000V, 0.5pF, Ceramic Capacitors. This
- Capacitance Range: 0.000003 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
- Electrostatic Capacitors: Ceramic
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 0.5µF 3000V
- Capacitance Range: 0.5 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 0.5µF Film Capacitor 3000V (3kV) Paper, Metallized Radial, Can
- Capacitance Range: 0.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: DigiKey
Description: 4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.5UF 10% 3KVDC RADIAL
- Capacitance Range: 0.5 microF
- Operating Temperature: -55 to 105 C
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Description: CAP FILM 0.15UF 10% 3KVDC AXIAL
- Capacitance Range: 0.15 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 105 C
- ESR: 8 milliohms
-
Supplier: Cornell Dubilier
Description: As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
- Capacitance Range: 0.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.15UF 10% 3KVDC AXIAL
- Capacitance Range: 0.15 microF
- ESR: 8 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: CAP FILM 0.1UF 10% 3KVDC AXIAL
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Richardson RFPD
Description: Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR ALUMINUM ELECT 10F, 2.7V, +30,-10%, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.08ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR ALUMINUM ELECT 25F, 2.7V, +30,-10%, RADIAL; Capacitance:25F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.042ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR ALUMINUM ELECT 5F, 2.7V, +30, -10%, RADIAL; Capacitance:5F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 60°C; ESR:0.2ohm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Cera-Mite High Voltage Ceramic Disc Capacitors 500pF 30Kvolts CERAMIC DISC CAP
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 220uF 25V ±20% Plugin,D8xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Utmel Electronic Limited
Description: Ceramic Disc Capacitors 150pF 3Kvolts 20%
- Capacitance Range: 0.00015000000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Win Source Electronics
Description: (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 12k pcs
- Capacitance Range: 0.0000033 microF
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 3.0pF 50volts C0G +/-0.05pF
- Capacitance Range: 0.000003 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302490-SFP37S30K288B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 3.000" (76.20mm) Standard Package: 1 Capacitance: 30 µF
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Utmel Electronic Limited
Description: CD15 Series 500 V 30 pF ±5 % Tolerance LS=5.9mm Radial Dipped Mica Capacitor
- Capacitance Range: 0.00003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, FP-CA-AU Series, 30 F, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Utmel Electronic Limited
Description: 50V 30pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100V 5A 1500pF SMT EMI FILTER
-
Description: CAP CER 3.3PF 50V C0G/NP0 0603
- Capacitance Range: 0.0000033 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: Type 946C is a round, axial leaded metallized polypropylene capacitor with double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). The series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.6-2.5PF 500V SMD
- Capacitance Range: 0.0000006 to 0.0000024999999999999998 microF
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 8p/7caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
Find Suppliers by Category Top
Featured Products Top
-
coefficient of capacitance (TCC) of 0 ppm/°C ± 30 ppm/°C from -55 °C to +125 °C. X7R devices provide capacitance from 100 pF to 100 nF, voltages to 2000 VDC, and TCC of ± 15 % from -55 °C to +125 °C. The MLCCs feature a nickel barrier with 100 (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia’s 30S4 Series 4-terminal ceramic capacitors set a new milestone in safety and reliability. Fully compliant with the NF F 62-102 railway standard, these capacitors are designed for EMI suppression and other safety-critical applications where consistent performance is essential (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to 150°C (EIA X8G) Temperature Coefficient (Typical) 0 (read more)
Browse Capacitors Datasheets for Knowles -
The WLM Series DC-Link Capacitor is designed for high-performance power electronics, delivering low ESR, high current (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Power electronics systems such as inverters and motor drives require capacitors that deliver stable DC support, low losses, and long-term reliability under electrical and thermal stress. The WLM series DC-Link film (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
efficiency and reduce maintenance requirements. Weidy DC-Link film capacitors deliver 500VDC–2000VDC rated voltage, 1μF–100μF capacitance range, and low dissipation factor ≤0.0002 for efficient power conversion systems. Featuring THB IIIB (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.