-
Supplier: Synrad, Inc.
Description: exceptional beam quality and fast rise times, Synrad's 30W firestar v30 has established itself as the laser of choice for use in high-performance marking and engraving systems. Synrad's new firestar vi30 - designed specifically for our OEM customers - features this same proven
- Features: Carbon Dioxide Lasers
-
Description: permits to achieve 20 kW of output power in CW operation and pulse energy up to 100 kJ. CO2 lasers are referred to the class of molecular gas lasers emitting on vibrational transitions of CO2 molecules in the IR regions of spectrum at 9-10 um. As a rule, all lasers
- Wavelength Range: 9,200 to 10,800 nm
- Laser Power: 2,000 to 50,000 milliwatts
- Features: Carbon Dioxide Lasers, Infrared, Polarized Output
-
Supplier: Laser 2000 GmbH
Description: Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than 90
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
-
Supplier: Synrad, Inc.
Description: duty-cycle, with laser power adjusted using a pulse width modulation (PWM) control. The v-series lasers operate from standard 30VDC power supplies, and can be either air-cooled or water-cooled. Designed for ease-of-integration, all firestar lasers incorporated a unique 3-point
- Features: Carbon Dioxide Lasers
-
Supplier: Laser 2000 GmbH
Description: CO2 lasers are gas lasers and emit in the infrared. Their laser medium is carbon dioxide. In addition to solid-state lasers, the CO2 laser is one of the most powerful and most frequently used lasers. Outputs of up to 80 kW and pulse energies up
- Wavelength Range: 9,400 to 10,600 nm
- Laser Power: 20,000 to 400,000 milliwatts
- Pulse Energy: 100,000,000 mJ
- Features: Carbon Dioxide Lasers, Infrared
-
Supplier: Synrad, Inc.
Description: reliability. All firestar f-series CO2 lasers deliver the industry’s most cost effective combination of high power with near perfect beam quality, in a compact integrated package designed for the most rugged industrial environments. Since pioneering the sealed CO2 industrial
- Features: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: inexpensive gas refill returns the laser to full operation). Synrad lasers can be operated from 0-100% duty cycle, with laser power adjusted using a pulse width modulation (PWM) control. The laser is controlled directly with a TTL signal (rear-mounted BNC connector).
- Features: Carbon Dioxide Lasers
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated
- Cutting / Traverse Speed: 6,141.732283464527 to 8,740.157480314963 in/min
- Focal Length: 100 to 150.00000000000003 mm
- Features: Beam Expander, Other, Scan Lens
- Laser Type: CO2
-
Supplier: LightMachinery Inc.
Description: LightMachinery's IMPACT 2000 lasers are designed primarily for the fine processing of non-metallic materials. Drilling and machining are typical applications for these lasers. A unique capability of the IMPACT laser is the ability to drill through non-metallic layers on a metal
-
Description: requirements on a range of substrates including paperboard, glass, painted metals and many plastic materials. This flexibility makes the C-Series lasers well suited for laser marking applications in various industries: for automotive parts, electronic components, plastic parts, cables,
- Laser Output Power: 10 to 30.000000000000004 watts
- Marking Area Length: 17.31496998 inch
- Marking Area Width: 23.6614301 inch
- Features: Benchtop
-
Supplier: Electro Optical Components, Inc.
Description: Total transmission (1.5 m length): >70% Maximum input power: 30 W CW Minimal bending radius: 10 cm Applications A medical laser delivery system for transmission energy of laser to a surgical site of a patient. Used in: Stomatology, Urology, Proctology
- Diameter: 22 mm
- Clear Aperture / Beam Diameter: 8 mm
- Laser Type: CO2
- Type: Component / Subsystem
-
Supplier: Electro Optical Components, Inc.
Description: Specification: Maximal laser beam diameter 8mm Laser FoCoupler Dimensions: Diameter 30 mm Length (with hermetic unit) 140 mm Connecting dimensions screw M30*1
-
Supplier: Epilog Laser Corp.
Description: 60, 80, 100, 120 or 200 watts Fiber: 30 or 50 watts Dual: Configure your laser with both CO2 and Fiber sources Features: - Highest-Speed Engraving Over Largest Work Area The Fusion Pro’s 165 IPS engraving speed and 5G acceleration combine to provide the fastest engraving in the
- Laser Power: 80,000 to 200,000 milliwatts
- Operating Voltage: 240 volts
- Length: 1,793.239031650923 mm
- Width: 1,303.01929636958 mm
-
Supplier: Trotec Laser, Inc.
Description: The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 45W to 100W. This model is perfect
- Cutting / Traverse Speed: 30,004.724409448798 in/min
- Z-axis / Vertical Travel: 17.716545 inch
- Laser Output Power: 45 to 100 watts
- Marking Area Length: 39.3701 inch
-
Supplier: Universal Laser Systems, Inc.
Description: proprietary line of patented CO2 lasers designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Because we manufacture the lasers as well as the systems, the lasers are designed to perfectly complement the
- Wavelength Range: 9,300 to 10,600 nm
- Laser Power: 30,000 milliwatts
- Length: 546 mm
- Width: 133 mm
-
Supplier: Trotec Laser, Inc.
Description: The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 45W to 100W. This model is perfect
- Wavelength Range: 10,600 nm
- Laser Power: 60,000 to 100,000 milliwatts
- Length: 787.0000000000001 mm
- Width: 1,194 mm
-
Supplier: Universal Laser Systems, Inc.
Description: The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to handle
- Laser Output Power: 10 to 30.000000000000004 watts
- Marking Area Length: 16 inch
- Marking Area Width: 12 inch
- Laser Type: CO2
-
Supplier: Laser 2000 GmbH
Description: up to a few MHz. Both FIR cavities of the 395 are pumped by a single PL6 Laser to ensure optimum stability of the Intermediate Frequency (IF). Model FIRL 100 The model FIRL100 has both the CO2 pump laser and the FIR laser housed in an integrated structure combining a
- Wavelength Range: 40,000 to 1,220,000 nm
- Laser Power: 150 to 500 milliwatts
- Features: Carbon Dioxide Lasers, Infrared
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Green Laser Diode 520nm, 30mW
- Laser Type: Laser Diodes
-
Supplier: Planet Label
Description: LT875-30-White Laser Polyester labels. Round corners, 8 1/2 x 11 page size, 1" x 2 5/8" label size, 30 labels per page, for LASER printers.
- Width: 1 inches
- Length: 0.21875 ft
- Features: Permanent
- Materials of Construction: Pressure Sensitive (PSA)
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek is pleased to announce the release of the new LW2AG 5W 'green' laser welder which offers increased weld speed (2.5x), penetration (~30%) and integration flexibility (2 energy- or time-share outputs) over the 2W model. The LW2AG utilizes a 532nm wavelength in the visible (green)
- Laser Output Power: 5 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based electronics
- Wavelength Range: 638 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Northrop Grumman Corporation
Description: solid-state lasers, delivering more laser power per weight and volume. High beam quality and efficiency make fiber laser technology, intrinsically, ideal to pursue in parallel with solid-state lasers, the company noted. The company has previously scaled narrow band fiber
- Laser Type: Fiber Lasers
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 670NM 2.8-3.2MW
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious COOLDC technology
- Wavelength Range: 375 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Planet Label
Description: LT875-30-White Laser Polyester labels. Round corners, 8 1/2 x 11 page size, 1" x 2 5/8" label size, 30 labels per page, for INKJET/LASER printers.
- Width: 1 inches
- Length: 0.21875 ft
- Features: Permanent
- Materials of Construction: Pressure Sensitive (PSA)
-
Supplier: Planet Label
Description: LT6020-30-Laser Foil Bright Gold labels. corners, 8 1/2 x 11 page size, 1 1/2" label size, 30 labels per page, for LASER printers.
- Width: 1.5 inches
- Length: 0.125 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Planet Label
Description: LT6020-30-Laser Foil Dull Silver labels. corners, 8 1/2 x 11 page size, 1 1/2" label size, 30 labels per page, for LASER printers.
- Width: 1.5 inches
- Length: 0.125 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: DigiKey
Description: Laser Diode 670nm 2.8 ~ 3.2mW 10V ~ 15V 125mA Housed Unit, Educational
- Wavelength Range: 670 nm
- Operating Voltage: 10 to 15 volts
- Operating Current Range: 125 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 770 to 840 nm
- Laser Power: 90 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 400 milliamps
-
Supplier: Solar Light Company, Inc.
Description: Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30).
- Wavelength Range: 250 to 10,600 nm
- Number of Channels: 1
- Power Range: 30.000000000000004 watts
- Accuracy: 5 ± %
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Stainless steel, Alloys Ceramics ( Alumina, AlN, etc.) Applications: MT sheet cutting Electrode plate cutting Decoration. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber
- Laser Type: Fiber Lasers
- Features: Fiber Pigtailed
Find Suppliers by Category Top
Featured Products Top
-
ratio of 1:1:8, typically:–Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called “radio frequency” to stimulate the gasses to produce the beam. Using RF has advantages over DC voltage, including lower energy consumption, better (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
in the ratio of 1:1:8, typically:–Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called “radio frequency” to stimulate the gasses to produce the beam. Using RF has advantages over DC voltage, including lower energy consumption (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Laser Marking for most metals for flat (2D), complex (3D), and 4-Axis delivers accurate and repeatable results for two-sided parts. Laser marking for your part in all quantities from one to thousands. With a quick turn around, we can generate customized artwork or use your provided CAD (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
, and laser components for more than 30 years. With 1,000+ employees and a facility of about 40,000 sqm, it produces independently throughout the entire process, with full customization available. Get in Touch Visit www.castech.com to request a quote or discuss custom Yb:CaF2 crystals for your laser. (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V (read more)
Browse Diode Lasers Datasheets for World Star Tech -
2D Laser profilers for Conveyor Belt Rip Detection Systems. Monitoring the integrity of the conveyor belt surface is one of the most important tasks in the mining industry. A solution is 3D laser scanning of the surface to detect critical defects that lead to belt (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
-precision applications. Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
Camera System technology, a 7-inch touch screen control panel, and a 24” x 12” x 7” (610 x 305 x 178 mm) work area in 30, 40, 50, or 60-watt CO2 and 30-watt fiber laser source configurations. Watch it now! (read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp.
More Information Top
-
Sell Desk CO2 laser marker 20w
20w/ 30w CO2 laser marker is air cooling marking system and widely used for marking/engraving on all non-metal materials, such as plastic, paper, wooden... etc.
-
Laser Articulated Arm - Laser Articulated Arm Manufacturers, Suppliers
Big Fractional CO2 Laser 30w KIYA LASER .
-
Sell DPSS YAG laser marker 50w/75w
Our products main include RF CO2 laser tube 10W/20W/ 30W , CO2 laser marker 20w/30w/50w, Fiber laser marker 10w/20w, DPSS Nd: side YAG laser marker 50w/75w, DPSS Nd: YOV4 laser marker 15w that can be applied into many laser marking industry application such …
-
Sell Jewelry welding machine
• AHL- CO2 - 30W laser marker has small power, high cost performance; mainly used in wood marking, plastic marking, silicone marking, PE material marking, pattern and characters' cutting of wood surface, its laser power is higher than AHL-CO2-10W marker.
-
Cutting Tool Engineering, June 2011: Fiber vs. Fiber
In addition to other types of lasers, Coherent manufactures CO2 lasers from 30w to 1,000w. “ .
-
30w laser - offers from buyers, importers, purchasers, resellers & dropshippers
30w laser - Buy CO2 Fractional Laser RF Tube 30W .
-
30w - offers from 30w manufacturers, suppliers, exporters & wholesalers
Home > Products and Selling Leads > Health & Medical > CO2 Laser Machine > 30w .
-
Some Applications Of Surgical CO2 Laser Units With Specialized Beam Delivery Systems
improving the surgical CO2 laser units refers to the development of compact CO2 laser scalpels, reliable and more suitable for surgical operating theatre by using small and average power (1 - 30W ) sealed -off CO2 lasers , to the design of specialized electronic circuits …
-
30w Laser Manufacturers in Laser Equipment, 30w Laser Suppliers & Exporters in Laser Equipment Directory
Lighting Marking CO2 Laser Marking Machine 10w 30w 50w .
-
30w Laser Selling Leads in CO2 Laser Machine, 30w Laser Exporters, Manufacturers & Suppliers in CO2 Laser Machine Directory
[Archive Search] Find archives of " 30w laser " in " CO2 Laser Machine" Selling Leads Category BEFORE May 2014.
Indicates content that may require registration and/or purchase.