Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Albion Casters and Wheels
Description: Designed from premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. Excellent finish to protect caster from cleaning agents, steam, caustic solutions, or other corrosive agents which could cause rust. FEATURES Top
- Load Capacity: 850 to 3,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 12 inch
- Height: 7.5 to 13.5 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s S65 Stainless Steel Casters are ideally suited for frequent washdown applications. This industrial strength caster can handle cleaning agents, steam, caustic solutions or other corrosive agents that can cause rust or corrosion. These industrial
- Load Capacity: 350 to 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
-
Supplier: Albion Casters and Wheels
Description: Designed from premium grade 304 stainless steel caster rig with a strong premium 316 stainless swivel section. Excellent finish to protect caster from cleaning agents, steam, caustic solutions, or other corrosive agents which could cause rust.
- Load Capacity: 850 to 3,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 10 inch
- Height: 7.5 to 13.5 inch
-
-
Supplier: PJ Company
Description: Chemicals Environment Meat Packing Plants Hospitals FEATURES Top Plate & Yoke - For 2" tread width- 3/16" stainless steel plate, For 1-1/4" and 1-3/8" tread width- 12 gauge stainless steel Swivel - Two rows of stainless steel ball bearings Legs - For 2"
-
Supplier: Cole-Parmer
Description: These light guage 316L SS tanks include 316L SS cover, handles, clips, and platinum cured silicone rubber gasket. The 304 SS dollies include chrome-plated carbon steel casters with nylon wheels. Order dollies separately.
- Volume Capacity: 9.5 gallons
- Height: 14.25 inch
- Type: General Purpose/ Bulk Storage Tank
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: These light guage 316L SS tanks include 316L SS cover, handles, clips, and platinum cured silicone rubber gasket. The 304 SS dollies include chrome-plated carbon steel casters with nylon wheels. Order dollies separately.
- Volume Capacity: 26.4 gallons
- Height: 23.7 inch
- Type: General Purpose/ Bulk Storage Tank
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: These light guage 316L SS tanks include 316L SS cover, handles, clips, and platinum cured silicone rubber gasket. The 304 SS dollies include chrome-plated carbon steel casters with nylon wheels. Order dollies separately.
- Volume Capacity: 5.2 gallons
- Height: 11.875 inch
- Type: General Purpose/ Bulk Storage Tank
- Material: Stainless Steel
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. This stainless steel lift is ideal for those applications such as pharmaceutical, food, beverage or on any requirement that stainless is required.
- Mechanism: Scissor Lift
-
Supplier: Clean Air Products
Description: Standard Features Fully welded type 304 #4 finish stainless steel construction utilizing multiple compartment shells with a seamless welded interior; welded in an N2 purged environment to increase weld purity Type 316L high purity stainless steel tubing Type 316L high
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 30.5 inch
- Height: 90.5 inch
-
Supplier: Plascon Group (The)
Description: operated 3" tri-clamp inlet 2" stainless sanitary discharge tube/nozzle Tipper tie or heat sealer closure options Hot or cold fills Pouch holder Stainless work surface Designed for quick easy cleaning, wash down, or in-sink clean Tool free Stainless casters with lockable
-
Supplier: Plascon Group (The)
Description: Pneumatically operated 3" tri-clamp inlet 2" stainless sanitary discharge tube/nozzle Tipper tie or heat sealer closure options Hot or cold fills Pouch holder Stainless work surface Designed for quick easy cleaning, wash down, or in-sink clean Tool free Stainless casters
-
Supplier: Hudson Bearings, Inc.
Description: BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution
- Maximum Load: 250 lbs
- Mounting: Flange Mount
- Ball Material: Stainless Steel
-
Supplier: Powder Systems Limited (PSL)
Description: requirements for operator exposure levels, product protection, cleaning regimes and powder properties. PSL Sytems include a continuous liner that is loaded onto a 316 stainless steel chute by a bayonet−style cage. The liner can be loaded onto the cage using a stainless
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Charles Ross & Son Company
Description: Stainless Steel type 316 wetted parts with 150 grit polish Stainless Steel type 304 cart with caster wheels for easy movement of mixer except for 450SC which is on leveling pads and fork lift tubes for movement All non-Stainless Steel external
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Hudson Bearings, Inc.
Description: BT 1.5 flange mounted bearing is available in plated carbon steel or stainless steel to provide corrosion resistance. • Nylon main ball is available for non-marking applications. • Neoprene cushion available to permit vertical deflection and assist with uniform load distribution
- Maximum Load: 125 lbs
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
-
Supplier: Equipto Electronics Corporation
Description: gasketing. R5 racks have both beryllium copper gasketing and silver coated nylon gasketing. The R3 and R5 racks can meet most TEMPEST and EMP requirements. Additionally there are two stainless steel studs in the lower rear of frames to assist in grounding. The FCC racks are made of 14
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating
-
Supplier: Ameripack Corporation
Description: This new case has all of the same great features as the 24" deep Roto Shock Series. Standard features include: (patent pending) compound hinged doors, black powder coated stainless steel latches, removable 4" casters, eight HM-245 elastomeric shock (load range of 40 to 150 lbs.)
- Length / Height: 26.58 inch
- Width/Diameter: 42 inch
- Depth: 23.45 inch
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Equipto Electronics Corporation
Description: meet most TEMPEST and EMP requirements. Additionally there are two stainless steel studs in the lower rear of frames to assist in grounding. Our R6 product meets and exceeds the NSA 94-106 standard. The FCC racks are made of 14 gauge steel. Silver braid gaskets are attached to
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating, Hinged Cover
-
Supplier: Magnus Mobility Systems, Inc.
Description: Used where guidance and free flow are required
- Load Capacity: 800 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Stainless steel construction for use with capacities upto 1000 lbs
- Load Capacity: 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 9.5 inch
Find Suppliers by Category Top
Featured Products Top
-
. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications. Compared with 304 stainless steel balls, 316 material provides improved resistance in (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
reduced sealing performance. 316 stainless steel balls are commonly used in these applications due to their strong resistance to corrosion and chemical attack. The addition of molybdenum in 316 stainless steel enhances its ability to withstand chloride (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China
(read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Types of duplex stainless steel: Lean duplex – similar or lower corrosion resistance than ASTM 316. Standard Duplex – most common type of duplex stainless steel, with better corrosion resistance than ASTM 316. Super Duplex – PRE >40, (read more)
Browse Bolts Datasheets for BUMAX® -
FDA-approved compound and the core is a corrosion-resistant continuous strip of 316L stainless steel. LSSFG meets FDA CFR21 and NSF 51/61 requirements and is a Certified Component for NSF/ANSI 169 special purpose food equipment. Type LTSS has a flexible PVC jacket over a (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Products & Services 2
are made with a stainless steel frame that is polished to a 150 grit finish. The device's hydraulically operated platen is made of 316 L stainless steel and includes a Viton sealing ring, which allows the device to operate at pressures up to 50 psi. The unit features a hinged Lexan safety enclosure
More Information Top
-
Equipment and Services | Equipment & Services: July | Chemical Processing
All contact surfaces are 316 stainless steel on stainless steel base with casters ; electrical classification is Class I Division 1.
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Equipment Design and Operation
… of, or are covered with, materials that are resistant to corrosion in continuous caster spray chamber environments. For instance, spray water supply piping is commonly made of 304 or 316 grade austenitic stainless steels .
-
$400-$500 Food Service Storage and Transport - Furniture, Hospitality and Food Service - Grainger Industrial Supply
Model # 316 • Utility Cart, Load Capacity (Lb.) 300, Construction Stainless Steel , Gauge Thickness 20 & 24, Color Gray, Overall Length (In.) 27-1/2, Overall Width (In.) 16-1/4, Overall Height (In.) 33-3/8, Number of Shelves 3, Caster Size (In.) 3-1/2, Caster …
-
ZSHSS1994P120
Industry-wide acceptance of EAF/AOD since the 1970s and the installation of continuous casters havenot only reduced thecost of producingstainless steels and improved their quality but have alsomade possible the production of a variety of new types of stainless steels. … in resistance to chloride pitting and crevice corrosion compared with the conventional austenitic types 304 and 316 .
-
Millipore Introduces Mobius® Stainless Steel Bins For Disposable Process Containers
Accessories consist of a multi-purpose tray, registration plate, casters , mobility cart, as well as an optional internal 316 SS grade finish on the process container contact surface. Mobius stainless steel bins are part of the Mobius integrated, disposable bioprocess solution.
-
Ross Introduces Sanitary Mixing Systems
• 316 stainless steel construction, polished to a 17RA finish • Jacketed vessels mounted on caster wheels .
-
Ross Introduces Sanitary Mixing Systems
• 316 stainless steel construction, polished to a 17RA finish • Jacketed vessels mounted on caster wheels .
-
Ross Introduces Sanitary Mixing Systems
• 316 stainless steel construction, polished to a 17RA finish • Jacketed vessels mounted on caster wheels .
-
Ross Introduces Sanitary Mixing Systems
• 316 stainless steel construction, polished to a 17RA finish • Jacketed vessels mounted on caster wheels .
-
Ross Introduces Sanitary Mixing Systems
• 316 stainless steel construction, polished to a 17RA finish • Jacketed vessels mounted on caster wheels .
Indicates content that may require registration and/or purchase.