-
Supplier: Reid Supply
Description: Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless
- Insert Length: 0.563 inch
- Inch: 5/16"
- Features: Other
- Installation Method: Pressed-In, Threaded Hole
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Standard Wall - 316 Stainless - 4-40 x 10-32 Strong Threads Made Easy All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Standard Wall - 316 Stainless - 3/4-10 x 1-8 Strong Threads Made Easy All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z
- Features: Other
-
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Standard Wall - 316 Stainless - 8/32 x 5/16-18 STRONG THREADS MADE EASY All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z
- Insert Length: 0.29 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z LOK™ Threaded Insert for Metal - Standard Wall - 316 Stainless - 6-32 x 1/4-20 Strong Threads Made Easy All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z
- Features: Other
-
Supplier: PennEngineering®
Description: Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs.
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Features: Other
-
Supplier: PennEngineering®
Description: Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs.
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Features: Other
-
Supplier: PennEngineering®
Description: Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs.
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Features: Other
-
Supplier: PennEngineering®
Description: Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs.
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Features: Other
-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . NOVOnox 316L Stainless Steel Mushroom Knob For Hygienic Area. Internal M4 Thread. Thread Depth 10 mm.
- Diameter / Width: 0.425 inches
- Height: 0.748 inches
- Knob Material: Metal
- Features: Other
-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . NOVOnox 316L Stainless Steel Mushroom Knob For Hygienic Area. External M8 Thread. Thread Length 16 mm.
- Diameter / Width: 0.709 inches
- Height: 1.299 inches
- Knob Material: Metal
- Features: Other
-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . NOVOnox 316L Stainless Steel Mushroom Knob For Hygienic Area. External M6 Thread. Thread Length 12 mm.
- Diameter / Width: 0.559 inches
- Height: 0.984 inches
- Knob Material: Metal
- Features: Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Breather Plug Thread: m20 metal Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure, Gear Box, Motor Shell etc., Performance: · Pressure equalization and release in order to extend seal life · Prevent
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Steel - Stainless
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Breather Plug Thread: M12X1.5 metal Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Shape / Application: Screw Plug
- Material: Steel - Stainless
-
Supplier: ABB Measurement & Analytics
Description: Ruggedly constructed of 316 stainless steel, the TB461 conductivity cell withstands the most demanding processes and measurement requirements. The TB461 insertion / submersion sensors are easily installed into process lines and vessels using the 3/4 in. NPT insertion threads or
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.25 inch
- Maximum Length: 24 inch
- Operating Temperature: 392 F
-
Supplier: O'Keefe Controls Co.
Description: Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
- Orifice Diameter: 0.0102 inch
- Maximum Liquid Flow Rate: 0.15 to 1.5 GPH
- Maximum Gas Flow Rate: 0.009883333333333333 to 0.1635 SCFM
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 3/16 X 3 X 3/4 (6-32) Round Handles / Internal Thread / Stainless Steel Steel and Brass may be available upon request.
- Height: 0.75 inches
- Center Spacing (Two-point Handles Only): 3 inches
- Bore Diameter: 0.13799999999999998 inches
- Handle Material: Metal
-
Supplier: Fastener SuperStore, Inc.
Description: 6 X 3/16 Plastite-Style 48-2 TFS / Phillips / Pan Head / 18-8 Stainless Steel Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread
- Length: 0.1875 inch
- Inch: # 6
- Head Type: Pan Head
- Standard Drives: Philips / Frearson
-
Supplier: bisco industries
Description: Panel Fasteners
- Features: Other
- Material: Stainless Steel
-
Supplier: Check-All Valve Mfg. Co.
Description: The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy
- Valve Size: 1 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 6.6
- Number of Ports/Ways: 2
-
Supplier: Lee Spring Company
Description: To fit the function of extension springs, a multitude of hook or loop configurations may be specified. Close winding of the body provides initial tension in the spring to help manipulate the load and rate. Extension spring ends include threaded inserts, extended twist loops, crossover
- Outer Diameter (OD): 0.85 inch
- Wire Diameter: 0.085 inch
- Free Length (Inside Hooks): 4.25 inch
- Maximum Load: 21.57 lbs
-
Supplier: Cole-Parmer
Description: Metal Tee Fittings for copper, 316 stainless steel (SS), carbon steel (CS), and galvanized iron (schedule 40) pipes up to 2" in diameter. SS, CS, and galvanized iron fittings include PVDF insert for all sizes and NPT(F) threads at each end. Copper tee fittings
- Meter Technology: Paddlewheel
-
Supplier: Cole-Parmer
Description: Metal Tee Fittings for copper, 316 stainless steel (SS), carbon steel (CS), and galvanized iron (schedule 40) pipes up to 2" in diameter. SS, CS, and galvanized iron fittings include PVDF insert for all sizes and NPT(F) threads at each end. Copper tee fittings
- Meter Technology: Paddlewheel
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style one-way valve is made with an elastomeric seat for improved checked direction leakage performance. The valve features 316L stainless steel construction with a ceramic ball which provides compatibility with a wide range of aggressive fluids and gases,
- Valve Size: 0.235039497 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style one-way valve is made with an elastomeric seat for improved checked direction leakage performance. The valve features 316L stainless steel construction with a ceramic ball which provides compatibility with a wide range of aggressive fluids and gases,
- Valve Size: 0.312992295 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: NBK America LLC
Description: treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance.
- Operating Load: 2.0232 lbs
- Type: Lever / Control Head
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style, one-way valve is made with medical grade 316L stainless steel and a ceramic ball for improved compatibility with hydrogen and other aggressive fluids. This valve features The Lee Company’s field-proven locking end that provides retention into metal
- Valve Size: 0.312992295 inch
- Pressure Rating: 0 psi
- Valve Type: Check Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: comp nents constructed of nickel plated steel, stainless steel, spring steel, high alloy spring steel, aluminum, nylon, nitrile, and acetal resin. Requires 60 PSI clean dry air.
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Valve Type: Butterfly Valves
-
Supplier: JOGLER, Inc.
Description: Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate glass Available with sanitary fittings Threaded
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow Standard Construction Borosilicate inner sight tube Polycarbonate, acrylic, or borosilicate outer sight tube PTFE Teflon® SuperSeal inserts Carbon steel
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Flow Indicator Style:: Armored
-
Supplier: JOGLER, Inc.
Description: available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: Amphenol Aerospace Corporation
Description: 316 stainless steel shells resist corrosion and provide a pressure withstanding connector. Positive threaded coupling, "O" rings, and a color band visual indicator assure sealing and proper mating. A rear accessory threaded provides for the use of EMI hardware or
- Contact Size (AWG): 12 to 22 AWG
- Voltage Rating: 400 to 900 volts
- Number of Contacts: 3 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: produced, currently the commonly used spiral retaining ring materials on the market are carbon spring steel, alloy spring steel 65Mn, etc., stainless steel 304 (302 commonly used in the United States), 316, 17-7PH, beryllium bronze alloy and superalloy and other
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Pyromation
Description: connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. They may be installed directly in the process without being inserted into a thermowell. The assemblies feature 316 stainless steel sheaths in
- Diameter or Width Range: 0.25 inch
- Probe Features: Available as an Assembly, Spring Loaded
- Process Connection: Braze, Weld or Solder, Threaded Fitting
- Base, Noble and Refractory Metal Type: E, J, K, T
Find Suppliers by Category Top
Featured Products Top
-
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Announcing our latest tech release: PEM® CastSert™ Threaded Inserts. PEM® 300 Series Stainless Steel CASTSERT™ inserts provide strong, durable metal threads in zinc, extruded aluminum, and die-cast magnesium and aluminum ranging in hardness HRB 50 (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372. Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and lead-free applications. All six sizes of the NPT threaded S250 series, from (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
Jergens Threaded Inserts See how Jergens Threaded Inserts can elevate your projects! From durable carbon steel to (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
resolution needle and a high flow stud/body & needle. All styles are assembled with a 2-56 threaded adjustment screw. Available in brass, 303 or 316 stainless steel body; all models have 303 or 316 stainless steel stud and cap, stainless steel lock nut and optional brass knob. The standard needle valve is assembled with three Buna- N O-rings. Optional O-ring materials are available upon request: EPDM, Viton and Silicone. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
devices. The ball valves are manufactured from either 303 or 316 stainless steel. The seat for the ball is constructed of chemically resistant Teflon®. An o-ring provides a seal on the valve stem. Buna-N is standard. Black EPDM, EPDM and Viton® are optional. The maximum supply pressure is 250 psig (17.24 bar) and weighs approximately 9 grams in stainless steel. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless steel. Various o-ring materials are offered to match the system requirements. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
brass body. The filter element can be ordered in 316 Stainless Steel or bronze. This filter fitting is designed with a captured O-ring face seal for leak tight installation. A wide variety of O-ring materials are available to meet your application requirements. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
remains closed until the upstream pressure reaches the desired set pressure. The valve will crack open when the inlet pressure reaches the set pressure. The valve will open by a greater amount if the overpressure increases. The RVD can be ordered in 303 stainless steel, 316 stainless steel, brass or aluminum. (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
$35-$40 Nuts - Fasteners - Grainger Industrial Supply
• Hex Locknut, With Nylon Insert , 316 Stainless Steel , Thread Size 7/16-14, Thread Type UNC, Thread Direction Right Hand, Width 11/16 In., Height 49/64 In., Temp.
-
1-8 Locknuts - Nuts - Grainger Industrial Supply
• Hex Locknut, With Nylon Insert , 316 Stainless Steel , Thread Size 1-8, Thread Type UNC, Thread Direction Right Hand, Width 1-1/2 In., Height 1-1/8 In., Temp.
-
$35-$40 Locknuts - Nuts - Grainger Industrial Supply
• Hex Locknut, With Nylon Insert , 316 Stainless Steel , Thread Size 7/16-14, Thread Type UNC, Thread Direction Right Hand, Width 11/16 In., Height 49/64 In., Temp.
-
3/4" Locknuts - Nuts - Grainger Industrial Supply
• Hex Locknut, Nylon Insert , 316 Stainless Steel , Plain Finish, Thread Size 5/8-11, Thread Type UNC, Right Hand Thread Direction, Width 15/16 In, Height 3/4 In, Rockwell Hardness Not Rated, Temp 250 F, Resist Vibration, Package 5 .
-
Corrosion tests in Hawaiian geothermal fluids
threaded , Wgon coated rod of stainless steel 316 was inserted through the holes and 2.5 cm long pieces of PTFE tubing were used as spacersbetween the coupons.
-
$700-$800 Fasteners - Grainger Industrial Supply
• Hex Locknut with Nylon Insert , Standard, 316 Stainless Steel , Finish Plain, Thread Size 8-32, Thread Type UNC, Thread Direction Right Hand, Width 11/32 In, Height 7/32 In, Temp.
-
Report on Hawaii Geothermal Power Plant Project
A threaded , Tygon coated rod of stainless steel 316 w a s inserted through the holes and 2.5 cm long pieces of PTFE tubing were used as spacers between the coupons. each s t r i n g t o provide …
-
5/16-24 Locknuts - Nuts - Grainger Industrial Supply
• Hex Locknut, With Nylon Insert , 316 Stainless Steel , Comparable To A4 Stainless Steel, Thread Size 5/16-24, Thread Type UNF, Thread Direction Right Hand, Width 1/2 In., Height 0.359 In., Rockwell Hardness B80 to C32, Meets/Exceeds IFI 100/107, Package Quantity …
-
$40-$45 Nuts - Fasteners - Grainger Industrial Supply
• Hex Locknut, With Nylon Insert , A4 Stainless Steel , Comparable To 316 Stainless Steel, Thread Size M12x1.75, Thread Type Course, Thread Direction Right Hand, Width 19mm, Height 12mm, Meets/Exceeds D985, Package Quantity 25 .
-
Grainger.com
• Hex Locknut, With Nylon Insert , A4 Stainless Steel , Comparable To 316 Stainless Steel, Thread Size M30 x 3.50, Thread Type Course, Thread Direction Right Hand, Width 46mm, Height 30mm, Meets/Exceeds D985, Package Quantity 2 .
Indicates content that may require registration and/or purchase.