-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . NOVOnox 316L Stainless Steel Hexagon Bolt For Hygienic Area. Narrow Shaft.
- Length: 0.197 inch
- Standard Drives: Hex Socket / Allen
- Metric: M16
- Features: Other
-
Supplier: Reid Supply
Description: including brass, stainless steel and nylon to name a few. . NOVOnox 316L Stainless Steel Cap Nut For Hygienic Area. M8 Thread.
- Size: M8
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO A2TORXKIT Nut & Washer Kit
- Head Type: Hexagon Head
- Metric: M3, M4, M5, M6
- Features: Other
- Material: Stainless Steel
-
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4017 Hex Head Screw M14 x 100
- Length: 3.93701 inch
- Head Type: Hexagon Head
- Metric: M14
- Features: Other
-
Supplier: Southco
Description: These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are
- Metric: M5
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Tru-Center™ Toggle Thumb Screws are the same as our standard Thumb Screw only with the addition of our patented swivel pad on the end. Screws may be inserted without removing pads. Our patented Tru-Center™ products are the only pad type on the market to
- Features: Other
- Material: Steel
- Screw Type: Thumb Screw
-
Supplier: DigiKey
Description: #8-32 Round Head Shoulder Screw Hex Drive Stainless Steel
- Inch: # 8
- Features: Other
- Head Type: Round Head
- Screw Type: Shoulder Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Vlier
Description: Vlier’s line of precisely engineered mechanical components includes our torque thumb screw, which provides a range of holding styles such as regular, reverse, variable and off-angle support. The five available designs of these torque screws are engineered to meet the needs of
- Length: 3.5 inch
- Inch: 1 1/8"
- Screw Type: Thumb Screw
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7247 D Diameter: .187 (4.8) Hardware: Yes Length: .187 [4.74] Material: Stainless Steel Thread: 4-40 3/16 Hex with Hardware
- Length: 0.187 inch
- Inch: # 4
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Specifications - Thread Size - - .112-40 (#4-40) Type - - PS10 Thread Code - - 440 Screw Length Code - - 40 E Nom. - - .180 in H + .002 -.006 - - .075 in L ± .010 - - .330 in T Nom. - - .130 in Thread Specification1 - - ANSI B1.1, 2A Material - - 300 Series Stainless Steel
- Length: 0.13 inch
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Wing Screws
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Standard Drives: Hex Socket / Allen
- Metric: M5
- Screw Type: Set Screw
- Material: Stainless Steel
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and
- Length: 0.9842525 inch
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: The half-dog point of Jergens Thumb Screws protects the threads in case of peening. Features, Benefits, & Product Specifications: Materials: Available in 1215 Steel and 303 Stainless Steel Finish: Black Oxide (for 1215 Steel Thumb Screws)
- Features: Other
- Material: Stainless Steel, Steel
- Screw Type: Thumb Screw
-
Supplier: DigiKey
Description: #8-32 Pan Head Machine Screw Phillips Drive Stainless Steel
- Inch: # 8
- Screw Type: Machine Screw
- Head Type: Pan Head
- Standard Drives: Philips / Frearson
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2448 D Diameter: .156 (4.0) Drive: Socket Length: .500 [12.7] Material: Stainless Steel Thread: 6-32 490-Socket Head Screw
- Length: 0.5 inch
- Inch: # 6
- Standard Drives: Hex Socket / Allen
- Screw Type: Shoulder Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are equipped with a
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100.
- Inch: 1/2", 3/8", 7/16"
- Material: Brass, Stainless Steel
- Features: Other
- Screw Type: Thumb Screw
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 1.6535442 inch
- Standard Drives: Hex Socket / Allen
- Metric: M12
- Screw Type: Set Screw
-
Supplier: Vlier
Description: Vlier’s line of precisely engineered mechanical components includes our torque thumb screw, which provides a range of holding styles such as regular, reverse, variable and off-angle support. The five available designs of these torque screws are engineered to meet the needs of
- Length: 1.75 inch
- Inch: 7/8"
- Screw Type: Thumb Screw
-
Supplier: Southco
Description: These screws and captive screws provide an attractive polished finish and ample shaft length to mate with threaded receptacle on frame, throughout a range of panel thicknesses. They are available with or without spring ejection to retract the screw body when threads are
- Inch: # 10
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9906 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 8-32
- Length: 0.375 inch
- Inch: # 8
- Head Type: Pan Head
- Standard Drives: Philips / Frearson
-
Supplier: bisco industries
Description: Thumb Screws
- Material: Plastic
- Screw Type: Thumb Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: DigiKey
Description: #8-32 Knob Thumb Screw Drive Stainless Steel
- Inch: # 8
- Features: Other
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M36 x 70
- Length: 2.755907 inch
- Screw Type: Cap Screw
- Head Type: Hexagon Head
- Metric: M36
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Supplier: Southco
Description: Get the functionality of a "quicker" screw fastening solution and the ease of more forgiving alignment, for frequently accessed applications. These fasteners use a modified Acme thread to combine quick and easy engagement like a quarter-turn fastener provides, with the tightening power and
- Length: 0.9842525 inch
- Material: Stainless Steel
-
Supplier: Vlier
Description: Vlier’s line of precisely engineered mechanical components includes our torque thumb screw, which provides a range of holding styles such as regular, reverse, variable and off-angle support. The five available designs of these torque screws are engineered to meet the needs of
- Length: 0.375 inch
- Inch: 1/4"
- Screw Type: Thumb Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: Jergens, Inc.
Description: No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
- Features: Other
- Material: Steel
- Screw Type: Thumb Screw
-
Supplier: PennEngineering®
Description: Specifications - Thread Size x Pitch - - M5 x 0.8 Type1 - - PS10 Thread Code - - M5 Screw Length Code - - 40 E Nom. - - 7.10 mm H + 0.05 -0.15 - - 1.91 mm L ± 0.25 - - 8.38 mm T Nom. - - 3.30 mm Thread Specification2 - - ANSI/ASME B1.13M, 6g Material - - 300 Series Stainless
- Length: 0.12992133 inch
- Fastener Standards: ASME / ANSI
- Metric: M5
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
are available in hardcoat-anodized aluminum, type 316L stainless steel, or FDA Nylon. The HB Seal cavity is charged with low-pressure air or gas, which acts as a barrier fluid to provide pneumatic seal face loading. This is a simple (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Our custom stainless steel sprockets are built for environments where carbon steel fails—constant moisture, chemical exposure, and wide temperature swings. Machined from 304 or 316 stainless, they maintain tooth integrity and dimensional (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Modular design with 304/316 stainless steel for corrosion resistance. Customizable mesh sizes (0.2–2.0 mm) and screen angles (30°–50°). Automated operation with low energy consumption (3–5.5 kW). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
resolution needle and a high flow stud/body & needle. All styles are assembled with a 2-56 threaded adjustment screw. Available in brass, 303 or 316 stainless steel body; all models have 303 or 316 stainless steel stud and cap, stainless steel lock nut and optional brass knob. The standard needle valve is assembled with three Buna- N O-rings. Optional O-ring materials are available upon request: EPDM, Viton and Silicone. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Materials: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Torque Capacity: 5-200 Nm range depending on size and material (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
material 304/316 stainless steel (corrosion-resistant) Application Scenarios The equipment is recommended when: • Sludge particles are smaller than the screen drainage gaps. • Manually (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Hicksville, NY -- These shaft reducers and extenders from SDP/SI eliminate the need for special shafting. There are 20 inch and 27 metric size stainless steel adapters, identified as the (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Material Options: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Engineering Advantages: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
An adjustable microplate platform
2 Socket head cap nuts and 1 screw each with plastic thumb knobs~ Stainless steel , 316 or 400 grade, 0.090-in. thick, Tull Metals3 B.
-
Thumbscrews - Grainger Industrial Supply
• Thumb Screw , Wing Head Type, Tip Type Flat, A2 Stainless Steel (Comparable to 18-8 Stainless Steel), Thread Size M6X1mm, Length 16mm, Head Width 27 … … 7mm, Head Height 13.6mm, Class 6g, Finish Plain, Meets/Exceeds Standards Comparable to DIN 316 .
-
Orthopaedics and traumatology
… skeletal system disease Skelettszintigraphie 180, 833 244 skeleton tuberculosis 428, tumor diagnosis, ski thumbs 623, 645, 684 … … Spongiosa 356, modulus of elasticity, 42 Spongiosa plastic transpedikuläre 472, endogenous 749, Spongiosa screw , kanülierte 740 Spongiosasklerosierung … … radiography, transition fracture, bottom 884, movement combination 835, Tripelarthrodese, flushing-sucking-drainage, tendon sheath 659 track sign 705 SSSC (superior shoulder suspensory complex) 539 S2 S5 syndrome 443 stabilization phase, postoperative 118 stabilization, atlantoaxiale 315, 316 steel , stainless , strength properties 35 steel …
-
Metric Screws - Grainger Industrial Supply
• Thumb Screw , Wing Head Type, Tip Type Flat, Malleable Cast Iron, Thread Size M4X0.70mm, Length 10mm, Head Width 20mm, Head Diameter 8mm, Head Height 10.5mm, Class 6g, Finish Zinc Plated, Meets/Exceeds Standards Comparable to DIN 316 • A2 Stainless Steel Metric Socket Head Cap ScrewA2 Stainless Steel Metric Socket Head Cap Screw .
-
Lighting&Sound America Volume 9 Issue 2 February 2012
away, while 316 stainless steel screws protect against corrosive environ- ments. It engages when one’s thumb and index finger make contact with the metal stud on each side …
-
Custom prosthetic replacement for distal radial tumours
The components are made of surgical grade stainless steel ( 316 L) with ultra high molecular weight polyethylene inserts. … proximal stem was fixed with PMMA cement to the radial shaft and distally screws were used to … Movement and sensation of the fingers and thumb .
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
… plane oblique shock waves, 689 – 696 Prandtl-Meyer expansion, 696 – 697 simple flows, 683 – 688 Steam point, 61 Steel: carbon, 364 mechanical properties of, 446 stainless , 365, 446 standard structural … … bars, 120 – 121 steel pipe, 128 – 129 … … – 887 with dependent sources, 894 – 895 in phasor analysis, 922 – 923 Thin airfoils, supersonic, 679 – 680 Thin airfoil theory, 626 – 628 Thread-cutting screws , 162 – 163 Thread … … dimensional stress state, 438 Thumb screws, 156 Thyristors, 1010 … … True stress and strain, 443 – 444 True toughness, determining, 447 Truss analysis, 316 – 317 Tsai …
-
Products :: Medical Design Briefs
OMEGA Engineering (Stamford, CT) offers bimetal sanitary dial thermometers with all- 316 /316L stainless steel wetted parts with a 3-A certified design. The hermetically sealed thermometers have an easy-to-calibrate reset screw , along with a standard glass lens. This allows the index and middle fingers to remain stable, while the thumb controls the direction of …
-
Grainger.com
Hex Nut, 316 Stainless Steel , Thread Size 1/4-20, Thread Type UNC, Thread Direction Right Hand, Width 7/16... • Thumb Screw , Knurled, 1/4-20x5/8 L, 18-8 SSThumb Screw,Knurled,1/4-20x5/8 L,18-8 SS .
-
ELECTRICAL CONDUCTIVITY AND MECHANICAL PROPERTY MEASUREMENTS ON A COLD WORKED AUSTENITIC STAINLESS STEEL.
Measurements of the resistivity of the cold worked 316 stainless steel were made on the small tensile specimens, one of which is shown The thumb screws were tightened down finger tight.
Indicates content that may require registration and/or purchase.