Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: 4-Port USB 3.2 Gen 1 Metal HUB, USB-C
- Number of Ports: 4
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Newark, An Avnet Company
Description: CONTROLLER, USB HUB, 4PORT, QFN-32; USB IC Type:USB Hub Controller; USB Standard:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:-; No. of Ports:4 Port; Operating TemperatureRoHS
-
Supplier: Newark, An Avnet Company
Description: IC, USB HUB, 4 PORT, 32LQFP; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:4 Port; Operating
-
-
Supplier: Newark, An Avnet Company
Description: IC, USB HUB, 4-PORT, 32QFN; USB IC Type:USB Hub Controller; USB Standard:USB 1.1; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:4 Port; Operating
-
Supplier: Newark, An Avnet Company
Description: IC, USB HUB, 2/3-PORT, 32LQFP; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:3 Port; Operating
-
Supplier: DigiKey
Description: USB HUB 4 PORT 5GBPS
-
Supplier: Microchip Technology, Inc.
Description: upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 1 ports and an additional USB2.0 port. The USB706C also supports the legacy USB speeds (HS/FS/LS) through a dedicated USB
- Features: Serial Hub
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. Sealevel offers the HUB4PH-KT, an internally powered USB 2.0 4-port hub with four Battery Charging Downstream Ports and SeaLATCH
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: For industrial computing applications that require embedded USB ports, the HUB4PH-OEM with four USB battery charging downstream ports is the ideal solution. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Microchip Technology, Inc.
Description: downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7016 supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen1 and 2 x USB2.0. The hub also
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: Type-B connectivity on the upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 2 ports and an additional USB2.0 port. The USB7206C also supports the legacy USB speeds (HS/FS/LS)
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: C support on upstream port 1 native USB Type-C and 5 native Type A support downstream ports Integrated hub Feature Controller (HFC) enabling I/O Bridging and FlexConnect I/O Bridging: host communication to external peripheral USB to I2C/SPI/GPIO bridging endpoint
- Features: Serial Hub
-
Supplier: Brainboxes Limited
Description: USB to Serial multi drop hub providing 1 RS422/485 serial port multiplexed 8 times for multibus applications. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising
- Data Rate: 921.6 kbps
- Number of Ports: 1 to 8
- Connector: DB9
- Form Factor: DIN Rail Mounted, Panel Mounted
-
Supplier: Texas Instruments
Description: 2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Advantech
Description: ULI-414H - Industrial USB 3.2 Gen 1 (5Gbps) Hub, 4 Port, Metal Case USB 3.2 Gen1 speeds up to 5 Gbps Expands one USB port to 4 USB ports 4 downstream USB 3.2 ports (Type A); 1 upstream USB 3.2 port (Type B) Each
-
Supplier: Advantech
Description: 7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). 7-port USB 3.2 Gen1 speeds up to 5 Gbps 2.5kv isolated protection for power port and upstream signal port 15 kV ESD level 4 protection and 1kV surge
-
Supplier: Advantech
Description: ULI-417H - 7-port industrial USB 3.2 SuperSpeed 5Gbps hub with metal case. ESD protection up to 15kV (level 4). • 7-port USB 3.2 Gen1 speeds up to 5 Gbps • 7 downstream USB 3.2 ports (Type A); 1 upstream USB 3.2 port (Type B) • Each
-
Supplier: Texas Instruments
Description: 4-Port Full-Speed Universal Serial Bus Hub 32-LQFP 0 to 70
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Texas Instruments
Description: Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC Four-port USB 3.2 x1 gen1 hub 64-VQFN 0 to 70
- Data Rate: 5,000,000 kbps
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: Cole-Parmer
Description: CN, PT, JP, CZ, and PL), convenient color-coded navigation system, and USB and Ethernet ports for communication and remote control through your tablet, PC, or network.|These baths use environmentally friendly natural refrigerants, air or water depending on the model, while boasting a
- Frequency Range: 60 Hz
- Volume: 2.75 liters
- Operating Temperature: 302 F
- Configuration: Controlled Bath
-
Supplier: Lingto Electronic Limited
Description: IC USB HUB CTRLR 4PORT 32SOIC
- TJ: 0 to 70 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: USB
-
Description: IC USB HUB CTRLR 4PORT 32LQFP
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Package Type: QFP
-
Supplier: DigiKey
Description: FOUR-PORT USB 3.2 X1 GEN1 HUB
- TJ: -40 to 85 C
- Pin Count: 64 #
- Bias / Operating Current: 650 mA
- Technology: I2C, SMBus, USB
-
Supplier: Acme Chip Technology Co., Limited
Description: EVB-USB7006 5-PORT USB 3.2 HUB
- Category: Development Board
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: the front panel One serial interface for the front console port One USB2 controller with a three ports internal hub GPIO on P0 A four channels SATA controller with two ports on P0 and two ports available through an on-board planar connector Support for VxWorks and
- CPU Speed: 1,500 MHz
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 1,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Cable Depot Inc.
Description: Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A
- Device Type: Serial Data Converter
-
Supplier: Allied Electronics, Inc.
Description: instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries
-
Supplier: ELMA Electronic Inc.
Description: and four 32 bit-timers Calendar clock with supercap backup Temperature sensor and monitoring Marvell DiscoveryTM III system controller: Two Ethernet 10/100/1000TX ports with: One multi-purpose serial interface on J2 One USB2 controller with an internal hub Two high/full speed
- CPU Speed: 1,000 to 1,400 MHz
- RAM: 256 to 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Communication Networks: Ethernet
-
Supplier: Allied Electronics, Inc.
Description: VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery
-
Supplier: Indocomp Systems, Inc.
Description: Hub, I/O controller Hub 4, and Firmware Hub LAN1, Intel 82562ET 10/100 Mbps Ethernet LAN2, Intel 82551QM or Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232, one
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Four-port USB 3.2 x1 Gen1 hub with USB billboard 64-VQFN -40 to 85 Product overview: TUSB8044AIRGCR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-port USB 2.0 12-Mbps USB full-speed hub 32-LQFP 0 to 70 Product overview: TUSB2046BVFR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement
- Operating Current: 40 mA
- Bandwidth: 1.5 MB/Sec
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The CY7113 EZ-PD™ PMG1-S3 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller with CAPSENSE™ capability to implement different features. This kit implements USB PD sink capability. It
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Port USB Hub W/Optional Serial EEPROM Interface (Input Clock: 48 MHz Oscillator/Clock Source) 32-LQFP 0 to 70 Product overview: TUSB2043VF from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems,
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
from your vehicle port USB outlet and charger for automotive applications Operating Temperature: 32°F (0°C) to 140°F (60°C) Works with standard phone charging protocols (read more)
Browse USB Connectors Datasheets for Waytek, Inc. -
for Python scripting. UTC-274 test coverage includes: Video up to 4K@60Hz and 8K@30Hz (4:2:0) DisplayPort Alternate Mode Power Delivery 3.1 USB 2.0 & USB 3.2 USB4 mode check EPR test functionalities. For more information visit UTC-274 product page (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
. Typical implementations include virtual COM ports, human-interface devices, measurement instruments, firmware-update interfaces, and custom USB peripherals. One CAN 2.0B Active controller supports reliable communication in (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
for enhanced performance and simplified installation, Orbit® 5ync builds on the proven capabilities of previous Orbit systems, making setup quicker and operation more efficient than ever. Each Hub supports up to eight probes and offers flexible connectivity via USB or Ethernet (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
to 2TB and RAM options from 4GB to 32GB. While compact in profile, this box mount PC provides great connectivity with two or four 4K DisplayPort connections, four 2.5Gbps Ethernet connections, four USB 3.0 ports and a multi-standard serial port*. Mounting can also be adapted to user needs with (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
Pleora’s iPORT NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full, 1 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
User interfaces Gigabit Ethernet 2 × USB 3.0 ports 2 × USB 2.0 ports SPI GPIO 2 × bicolor LEDs Male pin header Clock outputs 4 x Twinax LVPECL DC-coupled, 100 ? diff (read more)
Browse Motor Controllers Datasheets for DigiKey -
Instrument Repeatability 0 - 30%±0.2%, 20 - 100%±1% of biodiesel (FAME) concentration Communication Port USB, RS 232 For further information click here (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
USB Device Stack for PIC32 Programmer?s Guide
USB device requests, as stated puter's USB ports or into a hub connected to the com- in Chapter 9 of the "Universal Serial Bus Specifi- puter using a common connector type, installs driver cation, Revision 2.0" (available on the Internet at software (if the OS doesn't already support
More Information Top
-
Banana Pro Blueprints
The USB hub extension board , namely the LN-HUB-32IO board used as an example in this section, has a four- port USB hub and MCP23017 x2 32 GPIO to communicate with Banana Pro/Pi, such that Scratch can control them with extended…
-
Bill Of Materials - HTC Vive (OPJT100)
USB Hub Controller, USB 3.0, 7- Port , 8KB RAM & 32 KB ROM, I2C Interface .
-
PDF - HTC Vive (OPJT100)
USB5537B-4100AKZE USB Hub Controller, USB 3.0, 7- Port , 8KB RAM & 32 KB ROM, I2C Interface SMSC, USB5537BAKZ4, G1610-A3702, G10GPSA, ASE-TW QFN 72 $0.07 $0.12 99% $0.15 100% $0.35 45% $1.19 1x Die…
-
Sell Computer Periphera Memory Card Readers
32 -in-1 Card Reader/Writer, Built-in USB 2.0 3- Port HUB , Can Be Rotated [MCR-022-2BK] .
-
Windows Netbooks
Ubuntu Netbook Remix (Linux) operating system, 153 updates, checking for, 90 updating OpenOffice.org, 142 upgrading purchased software, 45 to Windows 7, 153–154 USB keyboard, 31– 32 USB mouse, 29–30 USB port , 14 USB-to-Ethernet … 28 USB 2.0 hub , 22–23 .
-
Bill Of Materials - Oculus Rift Virtual Reality CV (HM-A)
USB Hub Controller, USB 3.0, 4- Port , Integrated ARM Cortex-M0, 16KB RAM & 32 KB ROM, w/ Battery Charging, I2C Interface .
-
PDF - Oculus Rift Virtual Reality CV (HM-A)
CYPRESS SEMICONDUCTOR CORPCYUSB3304-68LTXC USB Hub Controller, USB 3.0, 4- Port , Integrated ARM Cortex-M0, 16KB RAM & 32 KB ROM, w/ Battery Charging, I2C InterfaceCYUSB3304-6, 8LTXC, 1601 C 33, CYP 603878, TWN1 .
-
PDF - Qolsys IQPanel (QS9201)
CYPRESS SEMICONDUCTOR CORPCY7C65632-28LTXC USB Hub Controller, USB 2.0, 4- Port , MCU w/ 2K ROM & 64B RAM CY7C656, 32 1436, S4N3421 1 .
-
8gb Mp4 Manufacturers in PDAs, 8gb Mp4 Suppliers & Exporters in PDAs Directory
8GB GPS chip MT6628Q The bluetooth chip MT6628Q FMchip MT6628Q The external I/O port Micro USB OTG supports 3g 2.0, U disk, mouse, keyboard, USB HUB X 1 Expanded memory card: TF card support up to 32 gb capacity...
-
8gb Mp4 - 8gb Mp4 Manufacturers, Suppliers (Page 10)
8GB GPS chip MT6628Q The bluetooth chip MT6628Q FMchip MT6628Q The external I/O port Micro USB OTG supports 3g 2.0, U disk, mouse, keyboard, USB HUB X 1 Expanded memory card: TF card support up to 32 gb capacity...
Indicates content that may require registration and/or purchase.