-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Three Phase cw & ccw Speed Control
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0067011019245141 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.0546371681415929 In-lbs
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 24 VDC
- Torque Constant: 5.2392 in-oz/amp
- Other Output Power: 0.0268044076980564 HP
- Rotor Inertia: 0.000089154192 oz-in-sec²
-
Supplier: Portescap
Description: 16ECS36 Ultra EC Slotless Brushless DC Motor 16ECS36 Ultra EC The 16ECS36 brushless DC slotless motor features a unique proprietary magnetic design. This motor provides long life, excellent speed capability and smooth rotation. The 16ECS motor is also
- Other DC Voltage: 24 VDC
- Torque Constant: 0.68676 in-oz/amp
- Continuous Current: 1.6 amps
- Continuous Torque: 0.06991150442477873 In-lbs
-
-
Supplier: Portescap
Description: 16ECP36 Ultra EC Slotless Brushless DC Motor 16ECP36 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at 60,000 rpm. Product Highlights Compact 16mm diameter - enables machine miniaturization
- Other DC Voltage: 24 VDC
- Torque Constant: 1.09032 in-oz/amp
- Continuous Current: 0.9 amps
- Continuous Torque: 0.06283185840707962 In-lbs
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: Portescap
Description: 16ECP36-2A Ultra EC Slotless Brushless DC Motor 16ECP36-2A Ultra EC The 16ECP36 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. Featuring integrated electronics, the 16ECP36 2A Ultra ECP
- Other DC Voltage: 12 VDC
- Torque Constant: 3.80904 in-oz/amp
- Continuous Current: 0.3 amps
- Continuous Torque: 0.05973451327433626 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 6 to 24 VDC
- Continuous Current: 2.09 amps
- Shaft Size: 0.1250000675 inch
- Shaft Speed: 6,300 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Continuous Current: 82.2 amps
- Gearbox Efficiency: 75 %
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 4350 RPM 26W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.03484573000747332 HP
- Continuous Torque: 0.49625 In-lbs
- Shaft Speed: 4,350 rpm
-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.76 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 0.5309734513274336 In-lbs
- Operating Temperature: 347 F
- Standard DC Voltage: 9 Volt
- Commutation: Brushless
-
Supplier: Constar Motion Co., Ltd
Description: 64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC) utilizes
- Other DC Voltage: 24 VDC
- Other Output Power: 9.60267905782871 HP
- Continuous Current: 2.6 amps
- Continuous Torque: 8.71681415929203 In-lbs
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors
- Other DC Voltage: 24 VDC
- Torque Constant: 7.004 to 9.073 in-oz/amp
- Other Output Power: 0.140723140414796 to 0.146084021954407 HP
- Continuous Current: 6.8 to 6.9 amps
-
Supplier: Transmotec
Description: The DD Series controls are high performance PWM controls for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency operation. The advanced design permits a substantial increase in the equipment running time between charges over conventional
- Number of Axes / Motors: 1
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: NMB Technologies Corporation
Description: BLDC36 Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0096495867713003 HP
- Continuous Torque: 0.610619469026548 In-lbs
- Standard DC Voltage: 12 Volt
-
Supplier: Constar Motion Co., Ltd
Description: Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 24 VDC
- Other Output Power: 0.211754820814646 HP
- Continuous Current: 150 amps
- Continuous Torque: 0.530973451327433 In-lbs
-
Supplier: Portescap
Description: 16ECS52 Ultra EC Slotless Brushless DC Motor 16ECS52 Ultra EC The 16ECS52 brushless DC slotless motor features a unique proprietary magnetic design. The 16ECS52 mini DC motor offers long life, excellent speed capability and smooth rotation. The 16ECS is also
- Other DC Voltage: 24 VDC
- Torque Constant: 1.131384 in-oz/amp
- Continuous Current: 2 amps
- Continuous Torque: 0.14247787610619464 In-lbs
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00737121211696551 HP
- Continuous Current: 0.045 amps
- Continuous Torque: 0.09203539823008845 In-lbs
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers
- Other DC Voltage: 48 VDC
- Continuous Current: 0.37 amps
- Continuous Torque: 0.25 In-lbs
- Shaft Speed: 3,486 rpm
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.85 to 1.6 amps
- Continuous Torque: 1.15044247787611 to 26.5486725663717 In-lbs
-
Supplier: ElectroCraft
Description: High starting torque. Smooth, quiet and reliable. ElectroCraft's MP36 MobilePower™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MP36 is a four-pole motor delivering smooth, precise and highly controllable power. Its high
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.139187327167397 HP
- Continuous Current: 80 amps
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor
- Other DC Voltage: 24 to 96 VDC
- Continuous Current: 5.51 to 20.8 amps
- Continuous Torque: 3.6283185840708 to 91.1504424778761 In-lbs
- Rotor Inertia: 0.00199656 to 0.1326792 oz-in-sec²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.9 HP, 9.8 A, D/C 0206, 3.6 KW, 115.0 KE, 460 VOLTS (AC), 3400 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: Wolong Electric Industrial Motors
Description: GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for
- Other DC Voltage: 90 to 500 VDC
- Other Output Power: 2 to 300 HP
- Shaft Speed: 850 to 2,300 rpm
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: 3X Motion Technologies Co., Ltd
Description: D (mm (+0.02,-0.05)) : 38 PCB OD G (mm) : 36.2 Winding OD g (mm) : 36 Stator core height i (mm (+0.2,-0.8)) : 6 Stator height L (mm) : 15.3 Rotor ID d (mm) : 18 Rotor height l (mm) : 8.1
- Torque Constant: 2.57712 in-oz/amp
- Other Output Power: 0.1474242423393102 HP
- Continuous Current: 5.5 amps
- Continuous Torque: 0.9026548672566371 In-lbs
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal, and
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: ElectroCraft
Description: Powerful. Reliable. Smooth, quiet operation. ElectroCraft's MPP36 MobilePower™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MPP36 is a bariatric product with a specially designed, very robust 2-stage gearbox. With high starting
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.474242423393102 HP
- Continuous Current: 100 amps
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Series motor features a speed of 6000 rpm and has a minimum voltage of 36 volts. The
- Other Output Power: 0.201033057735423 HP
- Continuous Torque: 2.1238938053097343 In-lbs
- Shaft Speed: 6,000 rpm
- Operating Temperature: 104 F
-
Supplier: Econo Lift Limited
Description: Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant (optional) Options
- Capacity: 3,000 lbs
- Stroke: 36 inch
- Length: 42 inch
- Width: 26.5 inch
-
Supplier: Microchip Technology, Inc.
Description: synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 1 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.29484848467862 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Product Overview The YHD-36PGM555-51K gear motor combines a brushed DC motor, a gearbox, and a steel shaft for reliable CW/CCW operation, with electrical performance and accessories customizable after evaluation. Key Features CW (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
2657 and 2224 bell-type armature motor with integrated encoder. The highly dynamic ironless drive offers high performance in the smallest possible space. The graphite commutated motors of the 2657 Series, with a length of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
This 64mm diameter high-power brushless DC motor offers a reliable, efficient, and space-optimized solution for demanding applications such as drones and model aircraft. With a peak output of 7165W and a high-speed capability of 9500rpm, it delivers exceptional (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Brushless DC Motors Optimize Ventilator Performance Ventilators provide critical airflow to patients whose natural breathing is insufficient to sustain life. They are also utilized as a preventative measure to counteract the imminent failure of other bodily functions or (read more)
Browse DC Motors Datasheets for Portescap -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC
More Information Top
-
CR4 - Thread: Cheap PV Panels
When you can control a 36 volt DC motor drawing 30 amps with a postage stamp sized FET without it even getting warm then you know that the efficency is VERY high.
-
An autonomous ground vehicle competition-driven capstone design course
The power electronics necessary to control a two horsepower, 60 amp 36 volt DC motor were expensive.
-
Nature Inspired Cooperative Strategies for Optimization (NICSO 2008)
• Motor : 36 volt DC high efficiency series wound, brazed armature, solid copper windings.
-
Design And Implementation of a Navigation System for a Low-Cost Electric Vehicle
The characteristics ofthe EZGO TXT-2 are the following: 1) Motor : 36 volt DC high efficiency series wound, brazed armature, solid copper windings.
-
Desert Research and Technology Studies 2007 Report
The EPTV system is powered by three 12 volt batteries in series for the electric drive General Electric 36 - volt DC shunt motor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17007/54449913-MIT.pdf?sequence=2
The DIPR has two 18- volt DC Maxon RE 36 motors , each equipped with a planetary gearhead with a ratio of 13:3 and a 500-count quadrature digital encoder.
-
Grumman autonomous Long Life Vehicle (LLV)
• Has four motor drivers for bidirectional control of small DC motors (up to 600 mA current, 36 volts each motor).
-
KBBC-44M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12, 24, 36 , and 48 Volt PM and Series Wound DC motors .
-
KBBC-24M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12, 24, 36 , and 48 Volt PM and Series Wound DC motors .
-
CR4 - Thread: DC/DC Regulator Schematics
A very good one ( 8,4 - 36 Volts and until 45 Amps ) designed right for the DC brushed motors , you can find at the link below : .
Indicates content that may require registration and/or purchase.