-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 3900pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900pF, Film Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.0039000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG1H392JU NEW GLOBAL PN 50V 3900pF A 581-KGM31VCG1H392JU Product overview: 12065A392JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.0039000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 820pF Film Capacitor 50V Polypropylene (PP) Radial
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 3900uF 50V 20% (18 X 40mm) Radial 7.5mm 5000mA 10000h 105°C T/R Product overview: 50ZLJ3900M18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 3,900 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 3900uF 10V 20% (12.5 X 25mm) Radial 5mm 2900mA 10000h 105°C Bulk Product overview: 10ZLH3900MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 3,900 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: Ceramic Disc Capacitors 400volts 3900pF 20% Y5U
- Capacitance Range: 0.0039000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: DigiKey
Description: 1000pF ±10% 50000V (50kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50,000 volts
- AC Rated Voltage (WVAC): 50,000 volts
- Operating Temperature: -30 to 85 C
-
Capacitors - Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier -- 15F1267Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 3900PF, 500V, 5%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: 3900 P 63VV
-
Supplier: Newark, An Avnet Company
Description: 3900 P 1000V
-
Supplier: Newark, An Avnet Company
Description: 3900 P 630VV
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 39UF 630V SOLEN
- Capacitance Range: 39 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: ±20% 4.32A@120Hz 10mm 200V 3900uF Plugin,D35xL70mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 3900UF 20% 80V SNAP
- Capacitance Range: 3,900 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 3900UF 20% 63V SNAP
- Capacitance Range: 3,900 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3900uF 10V ±20% Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 3,900 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3900PF 25V 10% X7R 0402 3900pF 25V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 0.0039000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 3900PF 50V 10% X7R 1206 3900pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.033"" (0.85mm) - - Digi-Reel«
- Capacitance Range: 0.0039000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM 3900UF 20% 80V SNAP
- Capacitance Range: 3,900 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- AC Rated Voltage (WVAC): 80 volts
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM 3900UF 20% 25V RADIAL
- Capacitance Range: 3,900 microF
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 25volts 3900uF 16x40 20% 7.5LS
- Capacitance Range: 3,900 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 3,900 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 390 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
- Resistance Range: 390 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 4
-
Supplier: RS Components, Ltd.
Description: Capacitor PP R76 125C 3900pF 5% 2000VDC
- Capacitance Range: 0.0039000000000000003 microF
- Applications: Automotive
- Technology: Film Capacitors
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 868895-DME4P1K-F Series: DME Operating Temperature Range: -55°C ~ 125°C Features: Film Capacitor 200V 400V Polyester, Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041719-940C16P15K-F Category: Capacitors>Film Capacitors Series: 940C Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Standard Package: 25 Capacitance: 0.15 µF Tolerance: ±10% ESR
- Capacitance Range: 0.15 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.33µF 630V
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V ±10% CASE-P-2012 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin: Mexico, United
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100V 5A 1500pF SMT EMI FILTER
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: New Yorker Electronics Co., Inc.
Description: MDM14-01 390 2% K M8340101K3900GB DSL
- Resistance Range: 390 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Configuration: Resistor Network
-
Supplier: Utmel Electronic Limited
Description: Film Capacitors 1500pF 1250V 5% RAD
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,250 volts
- AC Rated Voltage (WVAC): 400 volts
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10 pF to 33 nF, utilizing ultra-stable C0G or stable X7R dielectric material. Working voltages are from 100 VDC to 500 (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc.