-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 22uF 50V 1.9Ω ±20% 69.3mA@100Hz Plugin Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 105 C
-
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Description: Capacitors - Multilayer Ceramic Capacitors MLCC - Leaded
- Technology: Multilayer
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Axial Leaded 2200uF 25V 20% Axial
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • Radial and Axial Leaded • ROHS Option • Mil Screened IAW Mil-prf-49467 Option • Custom Sizes
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Features: Military Standards
-
Supplier: Utmel Electronic Limited
Description: 3.3uF 50V 5mm 11mm ±20% Radial Leaded,5x11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 220uF 25V 6.3mm 11mm ±20% Radial Leaded,6.3x11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 100uF 25V 6.3mm 11mm ±20% Radial Leaded,6.3x11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Low Loss Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • N750, N1500, N2200, N4700 and N5600 Dielectrics • Radial and Axial Leaded • Mil Screened IAW Mil-prf-49467 Option • Custom
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: 47uF 50V 6.3mm 11mm ±20% Radial Leaded,6.3x11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, LLE Series, 3.3 - F, - 20%, 200 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, PK Series, 3.3 - F, - 20%, 250 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPERCAPACITOR, 3.3F, RADIAL LEADED; Capacitance:3.3F; Voltage(DC):2.7V; Capacitor Terminals:Radial Leaded; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, LLE Series, 3.3 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin
-
Supplier: Allied Electronics, Inc.
Description: Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin
-
Supplier: Accuris
Description: Ceramic Dielectric Capacitors Classes I, II, III, and IV, Part III: Section 6: Axial-Leaded Capacitors, Conformally Coated and Molded Types
-
Supplier: Allied Electronics, Inc.
Description: Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR,3.3F, 2.3VDC
-
Supplier: Accuris
Description: CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS), ESTABLISHED RELIABILITY, STYLE CYR20
-
Supplier: Accuris
Description: CAPACITORS, FIXED, GLASS DIELECTRIC, (AXIAL-RADIAL WIRE-LEAD TERMINALS), ESTABLISHED RELIABILITY, STYLE CYR13
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000033 microF
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: 3.3uF 400V ±20% Plugin,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: 85 ºC Radial Leaded Aluminum Electrolytic Capacitors 3.3µF 50V
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Radial Lead High AC Voltage Polypropylene Film/Foil Capacitors
- Capacitance Range: 0.0033000000000000004 microF
- DC Rated Voltage Range (WVDC): 5,000 volts
- AC Rated Voltage (WVAC): 1,500 volts
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Aluminum Electrolytic Capacitors
- Operating Temperature: -55 to 150 C
- Applications: Automotive
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .3 µf 20% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage
- Capacitance Range: 0.3 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Lead Style: Axial Leads
-
Description: CAP ALUM POLY 3.3UF 20% 16V SMD
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Knowles
Description: Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1306754-SR122A3R3DAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.100" (2.54mm) Standard Package: 1,000 Capacitance: 3.3 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature
- Capacitance Range: 0.0000033 microF
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 3.3µF ±10% 50V Ceramic Capacitor X7R Radial
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Description: CAP ALUM 3.3UF 20% 50V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: Radial-Leaded Dipped Mica Capacitors 500V
- DC Rated Voltage Range (WVDC): 500 volts
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Mica
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing (read more)
Browse Capacitors Datasheets for Knowles -
the W3B capacitor offers excellent thermal stability and mechanical protection. Its lead-out options—tinned copper wire or (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Encased in a plastic shell with epoxy resin potting, the W3B capacitor delivers excellent thermal stability and mechanical protection. Flexible lead-out options, including (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
MLPS capacitors are available in 4 sizes. All cases have a thickness (height profile above the board) of 0.6 inches and a width of 1.8 inches. Case lengths are available from 1.5 to 3.0 inches, with capacitance values ranging from 120 to 51,000 µF and voltage (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
, and weight are critical design factors. In such situations, the ULP is not only cost-competitive, but it also improves circuit reliability through use of a single component versus an entire array of SMT capacitors. With flat ribbon-lead style terminations, it is even possible to (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1724D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1724D is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
type: SMT, Through-Hole (THT), or Mixed Technology Component density: High I/O BGAs, fine-pitch ICs, PoPs, or micro BGAs may require X-ray or 3D AOI Double-sided assembly: Adds handling steps and complexity Lead-free compliance: If required, specify RoHS per IPC-A-610 (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect
More Information Top
-
Improved Lyman-continuum flash-source of large aperture
… the . which carries a glass extension piece 28 by means of a metal- P.V.C. sheet 9 and the paxolin 2, and, by means of Perspex glass seal 29. blocks 10 and 1I , clamp the capacitor leads 3 to the copper .
-
Charge transfer at oxygen/zirconia interface at elevated temperatures: Part 6 Work function measurements
The electronic setup exhibits the following functions: N imposition of vibrations on one of the electrodes results in periodic changes in the capacitance of the vibrating capacitor ( 3 ), leading to charge transfer between the electrodes at a frequency imposed by the generator …
-
B43828A2335M6 EPCOS / TDK | Mouser
Aluminum Electrolytic Capacitors - Leaded 3 ,3 F 200V 8X11,5 SINGLE ENDED .
-
CR4 - Thread: Wanted: Source for 3-Lead Electrolytic Capacitors
Wanted: Source for 3 - Lead Electrolytic Capacitors .
-
CR4 - Thread: Wire Drawing and Annealing
Next in Forum: Wanted: Source for 3 - Lead Electrolytic Capacitors .
-
CR4 - Thread: Testing Isolation Resistances and Dielectric Withstand on Wires
Previous in Forum: Wanted: Source for 3 - Lead Electrolytic Capacitors .
-
A simple compensation circuit for measurement of the capacity and the dielectric loss angle of capacitors and cables
Geyger, a. a. O. 2 Hereinafter are adopted the Ohmic resistance of the branch may be set 3 practically same zero dag (the supplies to the capacitor C).
-
rf capacitor - offers from rf capacitor manufacturers, suppliers, exporters & wholesalers
3 rf capacitor Selling Leads Page 1 of 1 .
Indicates content that may require registration and/or purchase.