-
Supplier: TEGAM, Inc.
Description: Phase Sequence Indicator 115-700V, 50-60 Hz TEGAM's Phase Sequence Indicators instantly and clearly identify ABC line terminals to reduce cost and down time during equipment installations and routine maintenance operations. There is no more guess work and no more damage
- Form Factor: Handheld
- Features: Other
-
Supplier: Time Mark Corporation
Description: The Model 259 3-Phase Monitor is designed to protect individual 3-phase equipment and motors, or in conjunction with shunt trip breakers. When correct voltage and phase rotation is applied, an internal DPDT relay energizes. A fault condition (phase loss,
- Voltage Sensing Range: 450 to 600 volts
- Frequency Sensing Range: 60 Hz
- Supply Voltage Range: 575 volts
- Operating Temperature: -20 to 131 F
-
Supplier: Grace Engineered Products, Inc.
Description: ▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
-
Supplier: Time Mark Corporation
Description: The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced condition.
- Voltage Sensing Range: 488.75 to 613.75 volts
- Supply Voltage Range: 575 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Radwell International
Description: VOLTAGE INDICATOR, VOLTAGEVISION SERIES, WITH FLASHING LEDS AND BEZEL MOUNT, 3 PHASE, 4 WIRE, NEMA 4, 1.2 W, 1000 VDC, 750 VAC, -20 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 750 volts
-
Supplier: SOCOMEC
Description: (up to 30 minutes) enables standard PC tasks and configuration to be saved. - 2 sockets protected against overvoltage alone for use with less critical applications and high absorption consumers (e.g. laser printers). Easy to use • Operating mode indicated by means of the smart LED indicator
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.6 to 0.8 kVA
- Runtime at Full Load: 15 to 20 minutes
- Number of "Backed Up" Electrical Outlets: 6
-
Supplier: Surge Suppression Incorporated
Description: Residential/Light Commercial Panel Protection Series (Type 2, 10kA)
- Operating Temperature: 176 F
- Voltage Protection Rating (VPR): 1,800 volts
- Nominal Discharge Current: 10 kA
- Features: 3-Wire, 480, Audible Alarm, Computer Rooms, Delta, Grounding Wire, Hospital Grade, Hybrid, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
-
Supplier: PHOENIX CONTACT USA
Description: Electronic load relay, for direct driving of equipment in the 3-phase network, with light indicator and protection circuit, output: 110-440 V AC/3 x 9 A
- Continuous Current: 0.15 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 68 to 140 F
- Overload Protection: Solid State
-
Supplier: PHOENIX CONTACT USA
Description: Electronic load relay, for direct driving of equipment in the 3-phase network, with light indicator and protection circuit, output: 110-550 V AC/3 x 9 A
- Continuous Current: 0.15 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 68 to 140 F
- Overload Protection: Solid State
-
Supplier: PHOENIX CONTACT USA
Description: Electronic reversing load relay, for direct driving of equipment in the 3-phase network, with light indicator and protection circuit, output: 110-440 V AC/3 x 9 A
- Continuous Current: 0.15 amps
- Motor Voltage: 24 volts
- Operating Temperature: 68 to 140 F
- Overload Protection: Solid State
-
Supplier: PHOENIX CONTACT USA
Description: Electronic reversing load relay, for direct driving of equipment in the 3-phase network, with light indicator and protection circuit, output: 110-550 V AC/3 x 9 A
- Continuous Current: 0.15 amps
- Motor Voltage: 24 volts
- Operating Temperature: 68 to 140 F
- Overload Protection: Solid State
-
Supplier: Grace Engineered Products, Inc.
Description: ▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: Tripp Lite by Eaton
Description: indicators controls the source of power to connected equipment between Utility and UPS. Set the switch to UPS during normal operation and connected equipment will receive full-time conditioned power from the UPS. Set the switch to Utility to momentarily power connected equipment from the
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: Grace Engineered Products, Inc.
Description: ▶ A Permanent Electrical Safety Device that is easy to install on grounded metallic electrical enclosures (Type 4, 4x and 12) without the need for additional wiring when used with R-3W series voltage indicators. ▶ Allows workers to quickly and safely validate electrical energy from outside
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: Radwell International
Description: CAPACITOR WITH ENCLOSURE SIZE 43, INDOOR SELF-HEALING, DRY TYPE, 3 FUSE INDICATOR LIGHTS, KVAR 13, 3 PHASE, 480 VOLTS, NEMA 12 RATING. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 3,000,000 microF
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: ELECTRONIC REVERSING LOAD RELAY, DIRECT DRIVING EQUIPMENT IN 3-PHASE NETWORK, LIGHT INDICATOR, PROTECTION CIRCUIT, OUTPUT: 110-550 V AC/3 X 9 A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Features Helps Eliminate Mixed Technology PC Board Processing Unique Patented Low Part Count Design Compatible with Automatic Placement Equipment Compatible with Infrared and Vapor Phase Solder Processes Black Housing Enhances Contrast Ratio Housing Material Meets UL94V-0 Flammability Rating
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MONITOR BOARD, 3 INDICATOR LIGHTS; OVER-TEMP / OVER-CURRENT / LOSS OF PHASE, LINE OF SEVERAL RESISTORS / CAPACITORS, ONBOARD OSCILATOR CARD MOUNTED PERPENDICULAR DIRECTLY TO BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: × 20, 5 × 25, 5 × 30 mm Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4") Fuse Size: UK10 — 10.3 × 38 mm Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 1811 EL ELCB Digital Tester is a Digital ELCB Tester TEST DISCONNECTION SENSITIVITY (mA) TEST DISCONNECTION TIME (ms) Taut Band movement, Wiring Check, Robust, Simple Operation, Can be used on 2 wires L-E(ELCB/RCCB/GFCI tester), Can be used on 3 wires L-E-N (with wiring check), No batteries,
- Current Leakage Range: 5 to 999 milliamps
- Display: Digital Meter
- Safety Agency Rating: IEC
- Testing Method: Manual
-
Supplier: Allied Electronics, Inc.
Description: Lever Blown Fuse Indicator Specifications Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4") Fuse Size: UK10 — 10.3 × 38 mm Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm
-
Supplier: Allied Electronics, Inc.
Description: Lever Blown Fuse Indicator Specifications Fuse Size: UK5 — 5 × 20, 5 × 25, 5 × 30 mm Fuse Size: UK6.3 — 6.3 × 32 mm (1⁄4" × 11⁄4") Fuse Size: UK10 — 10.3 × 38 mm Fuse Size: UKK5 — 5 × 20, 6.3 × 32 mm
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: is made by two S3 sensors placed one on the other at 1 mt distance. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release
-
Supplier: Lutron Electronics Co., Inc.
Description: " DUPLEX WITH LED INDICATOR LIGHT TYPE GLOSS LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL/RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING CLARO[R] BRAND DIMENSION 2.94 INCH W X 0.3 INCH D X
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Clark Solutions
Description: equipment or remote indicator lights, built into base, displaying Open or Closed position
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Clark Solutions
Description: depend on torque switches or thermal overload sensing. The current limiting feature activates a light (and an optional relay) upon exceeding the current limit set, to allow for easy field diagnostics. All actuators accept 24 VAC or VDC power and 120 or 220 VAC with the addition of a
- Actuator Torque: 300 In-lbs
- AC Voltage: 220 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: ValueTronics International, Inc.
Description: Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Panel lights indicating operating mode Remote voltage and resistance programming in voltage and current modes
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Renesas Electronics Corporation
Description: 3-, 2-, or 1-phase operation. The second VR is configurable for 3-, 2-, or 1-phase operation. The VRs feature a programmable SVID address to allow maximum flexibility in supporting desktop processor SKUs. Both controller outputs share a common serial control bus to
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 9 to 20 volts
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld
- Output Current Range: 50 to 1,500 amps
- Input Current: 30 to 60 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz, Programmable / Recall, Single-phase, Three-phase
- Output Power Capability: DC Output
-
Supplier: Electric Generators Direct
Description: Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Provides added protection from overloads and faults Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Control Panel w/ LED Status Indicator Light •Start-Stop/Prime
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Renesas Electronics Corporation
Description: 4-, 3-, 2-, or 1-phase operation. The second VR is configurable for 3-, 2-, or 1-phase operation. The VRs feature a programmable SVID address to allow maximum flexibility in supporting desktop processor SKUs. Both controller outputs share a common serial control bus to
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 9 to 20 volts
- Features: Other
-
Supplier: Legrand
Description: 120/240 VAC, 3 Wire and Ground, Single Phase Light Duty TVSS Unit FEATURES Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P&S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any
- Features: Audio and Video Applications, Computer Rooms, Other, SPD, Telecom Applications, Visual Indicators / LEDs
- Connection: Screw Down Terminals
- Standards: UL, UL 1449 Third Edition
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Tripp Lite by Eaton
Description: 14.5 minutes for full load (450W) All six hospital-grade outlets provide surge protection rated to 340 joules EMI/RFI noise filtering ensures equipment runs smoothly without line noise interference Resistant to electrostatic discharge LEDs and Audible Alarms Keep You Aware of Power Status
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 36 minutes
-
Supplier: Tripp Lite by Eaton
Description: minutes for full load (750W) All six hospital-grade outlets provide surge protection rated to 340 joules EMI/RFI noise filtering ensures equipment runs smoothly without line noise interference Resistant to electrostatic discharge LEDs and Audible Alarms Keep You Aware of Power Status
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 27.5 minutes
-
Supplier: TelephoneStuff.com
Description: A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge protection
- Type / Features: Integral Surge Protection, Surge Protection
- Device Type: Receptacle / Outlet
- Applications: Residential / General-Purpose
- Standards / Certifications: UL Listing Mark
Find Suppliers by Category Top
Featured Products Top
-
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
Description 1?Homeuse portable ev charger, curve design, easy to roll, Plug & Play. 2?Low Consumption: Standby State power less then 3w, saving energy. 3?Three Indicator light,check the charging information at any time (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
The power indicator PCE-ND30 can be used to measure 54 parameters in a UI network. In addition to the performance measurement of the power indicator PCE-ND30, it can detect voltage, current, and harmonics up to the 51st order. The power display can be used as 1 or 3 phase. It does not matter if (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
lb./ft.3. Key features of the ATEX-approved rotary level indicators include: Three models of ATEX rotaries for all budgets Durable, explosion-proof red housing Versatile application in a wide range of materials BMRX-300 with true (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Description Terminals for three phases, neutral conductor and ground 1 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Single-stage filter for high efficiency Light weight design Wide temperature range (read more)
Browse Datasheets for SCHURTER Inc -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
development phase, the Go!SCAN 3D quickly measures any complex surface making it possible to “get it right” the first time. With its seamless integration to your 3D modelling software and your product life cycle management workflow, it will greatly improve product development (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
Multi-language, intuitive, color touch panel control Global 3-Phase AC Input options for system phase balancing Active power factor correction (PFC) Multi-channel programmable sequencing, ramps (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
molding can be costly and time-consuming. But with 3D printing, users can easily tweak designs during the development phase by simply adjusting the digital file. 3D printing also offers a cost-effective way to produce small batches of products, cutting down on excess inventory and manufacturing (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Grainger.com
…@ 3 Phase - 480V 3, Starter Type NEMA Style, Action Nonreversing, Number of Poles 3, NEMA Size 00, Width 7.42 In., Features Indicator Light, HOA Button, Transformer, Includes Indicator Lights , HOA Buttons, Transformer, HP @ 3 Phase - 575V 7-1/2, HP…
-
Federal Register > Tuesday, April 6, 2010 > [75 FR 17529] High-Voltage Continuous Mining Machine Standard for Underground Coal Mines
( 3 ) Have a test circuit for the grounded- phase indicator light circuit to assure that the circuit is operating properly.
-
Code of Federal Regulations > Title 30 - Mineral Resources > Mine Safety and Health Administration > [30 CFR Part 18] Electric Motor-Driven Mine Equipment and ...
( 3 ) Have a test circuit for the grounded- phase indicator light circuit to assure that the circuit is operating properly.
-
Shopping In Electrical - Big Bruin
…Style, Action Nonreversing, Number of Poles 3, NEMA Size 00, Width 7.5 In., Features Indicator Light, HOA Button, Transformer, HP 1 Phase 120V 1/2, Includes Indicator Lights , HOA Buttons, Transformer, HP 1 Phase 230V 11/2, HP 3 Phase 575V 71/2, HP…
-
More than $5000 Electrical - Grainger Industrial Supply
…200, Starter Type NEMA Style, Action Nonreversing, Number of Poles 3, NEMA Size 1, Width 30 In., Features Indicator Light, HOA Button, Transformer, Includes Indicator Lights , HOA Buttons, Transformer, HP @ 1 Phase - 230V 10, HP @ 3 Phase - 208V 100, Height…
-
DAYTON products - Grainger Industrial Supply
…200, Starter Type NEMA Style, Action Nonreversing, Number of Poles 3, NEMA Size 1, Width 30 In., Features Indicator Light, HOA Button, Transformer, Includes Indicator Lights , HOA Buttons, Transformer, HP @ 1 Phase - 230V 10, HP @ 3 Phase - 208V 100, Height…
Indicates content that may require registration and/or purchase.