-
Supplier: OMEGA Engineering, Inc.
Description: • Thermostat for Reliable Operation • Incoloy Sheath for Compatibility with Most Industrial Fluids • 240 and 480 V Models with 3 Phase Power • 3 to 18 kW • 46 to 51 W/in2
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER/480V/3 PHASE
-
Supplier: OMEGA Engineering, Inc.
Description: • Passivated Stainless Steel Wetted • 3 Element Heater Design • 208, 240, or 480 Vac, 3 Phase Power • 3 to 18 kW • For Process Water Applications
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 51 W/in²
-
-
Supplier: OMEGA Engineering, Inc.
Description: • 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange • Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions • 240 and 480 V, 3 Phase • 2 to 24 kW
- Features: Immersion Heater
-
Supplier: OMEGA Engineering, Inc.
Description: protection. SPECIFICATIONS Wattage: 5 to 18 kW Power: 208 and 240 or 480VAC, 3 Phase Watt Density: 79-184 W/in2 Sheath: 0.315" dia. Incoloy (steam boiler heater) or copper (water heater).
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 49 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 6KW, 16", 415V 3-PHASE,
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 9KW, 36", 415V 3-PHASE.
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 3"- 150 lb rated 7 1/2" OD Aluminum Flange and Gasket 2-7/8" OD Finned body designed for 3" Schedule 40 pipe 2"OD × 5" long un-finned area under flange for fluid inlet 1/4-20 threaded studs for secure connections to power supply Flange mates to standard 3" CHF
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 18KW, 36", 415V 3-PHASE
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.006 kW
- Watt Density: 8 W/in²
- Flange or Thread Diameter: 6 inch
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Chromalox
Description: 2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase Third-party
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Chromalox
Description: 2" NPT Stainless Steel Screw Plug Integral Thermostat (DPST) INCOLOY® Sheath Elements 3 - 18 kW 120, 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, cCSAus
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 45 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Chromalox
Description: 2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements 3 - 18 kW 208, 240 and 480 Volt, 1 and 3 Phase High Watt Density (38 - 47 W/In²) Without Thermostat General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture
- AC Voltage Required: 208 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 38 to 47 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and
- Maximum Operating (Sheath) Temperature: 350 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.5 kW
- Watt Density: 60 W/in²
-
Supplier: Process Technology
Description: Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 3 to 18 kW
- Watt Density: 10 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 9 to 31.5 kW
- Watt Density: 46 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 10 W/in²
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Description: as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - heating elements incorporated in appliances such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Heat Exchange & Transfer, Inc.
Description: are available in two sizes and are designed to be inserted into standard 2” or 3” sch. 40 or sch. 80 closed pipe wells. Heating elements can be designed for a maximum heat flux of 12 watts per square inch or up to 1500 watts per linear foot for a 3” pipe well. The OCH elements are
- AC Voltage Required: 120 to 600 volts
- Watt Density: 1 to 12 W/in²
- Immersion (Heated) Length: 12 to 240 inch
- Features: Ceramic Insulation, Coil Heater, Electric, Explosion Proof Heater, Immersion Heater, Melting, Other, Round cable
-
Supplier: Thermon, Inc
Description: Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements. Immersion
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Heater Type: Circulation Heater, Duct Heater, Tubular Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Watt Density: 4 W/in²
- Flange or Thread Diameter: 12 inch
-
Description: public, such as appliances intended to be used by laymen in shops and on farms; – immersion heater units intended to be retrofitted in a heat exchange closed water heater having provision for retrofitting. Additional requirements are given in Annex AA. As far as is practicable,
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low water protected—Automatic internal high limit— Shuts off heater, then
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 7 kW
- Nominal Diameter: 1.9 inch
- Heated Length: 8 to 22 inch
-
Supplier: Backer Hotwatt Inc.
Description: Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.115 to 21 kW
- Watt Density: 6 to 38 W/in²
- Nominal Diameter: 0.25 to 2.3 inch
-
Supplier: Backer Hotwatt Inc.
Description: required. General purpose terminal housing with conduit openings. Optional terminal housings for special applications. 240V and 480V, single or three phase which are factory wired to your requirements. Long, trouble free service. Made in U.S.A.
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 200 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: WATTCO
Description: Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project
- AC Voltage Required: 120 to 600 volts
- Watt Density: 11 to 80 W/in²
- Flange or Thread Diameter: 1 to 4 inch
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: WATTCO
Description: Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
- Features: Electric, Immersion Heater, Other
- Sleeve (Sheath) Material: Nickel Alloy, Stainless Steel, Steel
- Phase: Single Phase, Three Phase
-
Supplier: WATTCO
Description: Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side
- AC Voltage Required: 208 to 600 volts
- Watt Density: 14 to 60 W/in²
- Flange or Thread Diameter: 1 inch
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
-
Supplier: Process Heating Company, Inc.
Description: Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 26 kW
- Watt Density: 10 W/in²
Find Suppliers by Category Top
Featured Products Top
-
on the top panel. If you are looking for a quality Single Phase Transformer, please click the enquiry box to discuss your requirements. See Options (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
and apartment buildings, hospitals, schools, hotels, food processing, clothing and textile plants, industrial plants, mining operations, etc. Any voltage up to 20 KV, 3 phases, 3 wires and centerline grounded line. Capacities from 3000 to 34,000 KW Operating (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
manufacturing the CEJS high voltage jet boilers since 1980. These custom built, high quality boilers incorporate many unique design features. The CEJS range is from 6MW to 53MW, at voltages up to 25 kV, 3 phase, 4-wire, The standard power feed includes both inside and outside insulators and (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Application Summary Mixing is a critical step in the production of high-quality, stable food emulsions. Besides formulating with the right ingredients and ensuring proper storage, imparting sufficient shear to the product during the mixing process helps prevent premature phase separation (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
accessible. Phasing Out of Federal Tax Credits: The reduction and eventual phasing out of federal tax credits for EV purchases is making them less affordable compared to gas-powered cars. Solution: Automakers are (read more)
Browse Industrial Heaters Datasheets for STEGO -
. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through neutral, to an electrode of another phase using the water (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Ductless chemical workstation: Mobile safety solution for your lab Gas phase bonded carbon filtration protects against toxic vapors, gases and fumes. Perfect for low (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
base emulsion and dissolving additives. The basic single-stage High Shear Mixer features a four-blade rotor turning at tip speeds around 3,000-4,000 ft/min within a close tolerance fixed stator. It imparts mechanical and hydraulic shear by continuously drawing product into the rotor and expelling it (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…motors; motor assemblies; DC motor units; cab heater motors; spring charging motors; 3 - phase AC motors; AC traction … vents; battery vent caps; industrial vacuums; shop vacuums; solenoid switches; emergency lights; induction heaters ; pinion heaters; resistance welders … assemblies; drain valve heaters; immersion heaters .
-
Silicon Photonics III
Hamiltonian of vacuum, 56 Hard-mask, 307 Hardware logic, 168 Hardware–software integration, 158, 162 Heat-sinking, 231 Heralding, 54 Heralding efficiency, 67 Hermetic environments, 391 Heterogeneous 2-D/ 3 -D IC integration, 408 … PhASIC), 493 High-speed phase modulator, 355 Hong–Ou–Mandel interference .... Imaging, 247 IMEC, 139 Immersion lithography, 141. .... In-band synchronization, 171 Indistinguishability, 47 Industrialize, 279 Industrial processes, 254 Industry roadmap, 392 Infrared, 109, 119 Initialization, 175 Injection modulator, 496 InP … Integrated circuits, 100, 123, 124, 127, 128, 130, 138, 145, 147, 150, 153 Integrated heater , 164 Integrated lasers, 376…
-
Index
…11 helical (Hampson) coils, 4.4.4-8/4.4.4-9 jacketed heaters , 4.4.4-3/4 … 5 tubular and panel immersion , 4.4.4-2/4.4.4- 3 networks of, pinch analysis … shell-and-tube (single phase ), thermal design of, 3 … 25.1-2 experimental studies of, 3.25.4-1/3.25.4-5 industrial applications of, 3…
-
Electrical Heaters for Use in Class I Division 2 Locations
…have a variety of tests such as flexing, accelerated thermal aging, and water immersion which may vary .... ADVANTAGES OF HEATER SYSTEMS LISTED BY MAJOR TESTING LABORATORIES FOR TRACING IN HAZARDOUS AREAS. .... growing trend by city, county, state, and federal authorities to regulate quality of industrial projects with emphasis .... All phases of electrical work will receive special attention. .... -COLD END TERMINATION CABLE ADJACENT TO COLD END TERMINATION CABLE 3 ' FROM COLD END CABLE 3'…
-
Exhibiting Electricity
Other 'resistance appliances' shown were elements for electric kettles, and larger immersion heaters for hot water and bath water systems. .... Washing machines were shown using a single- phase supply for domestic use and larger 3 -phase machines for industrial use.
-
Wall‐to‐bed heat transfer in gas–solid bubbling fluidized beds
…conductivity was analyzed using the two-fluid model with closures for the solids- phase rheology derived from .... In many industrial applications involving heat transfer in fluidized beds, heat-transfer tubes are immersed in the flu- idized bed. .... gas distributor and an inlet section that was filled with glass beads of 3 mm diameter to … and kept at a temperature higher than that of the fluidized bed using heaters placed inside the…
-
Items of note from the field, profession, and society
The direct- immersion heaters require one-third the amount of energy of tra- ditional gas-fired melting. .... melters are smaller in size than traditional melters as well, measur- ing approximately 3 m by 4 .... During the second phase of the project, GeneralMotorsandAlerisplantoimple- ment isothermal technology at Saginaw Metal Casting Operations, a … from the U.S. Department of Energy’s (DOE) Energy Efficiency and Renewable Energy Industrial Tech- nologies program…
-
Continuous Fiber Ceramic Composite (CFCC) Program: Gaseous Nitridation
The task structure for the Phase 2 program being addressed in this report includes Task 3 Materials & Process Development (shown in Figure 2.3-2). .... components reflected the team’s desire to focus on thin-walled cylindrical components for industrial applications that span .... More specifically these selections were metals processing industry heater tubes ( immersion and .
-
The standby generation system at Sellafield
The engine employed is the Allison 501 KB5 industrial gas turbine Air enters the compressor via the air intake The 14-stage axial flow compressor … directed into the four-stage turbine assembly, where they are expanded down to atmospheric pressure (Fig 3 ). .... fuel to start A thermostatically controlled immersion heater preheats the fuel in the on-board fuel tank, the fuel oil being. .... and turbine takes place When required lube oil pressure is reached the three- phase 110 kW electrical…
-
Learning and Collaboration Technologies
…4 speakers RMS power 500 W home theater was handy, the sense of touch (haptic perception) was stimulated by a water mist spray, the temperature control was implemented by means of a 3 in 1 air cooler - heater - purifier fan flowing 800 .... The next phase was data collection in which test 1.0 of interaction was measured by means … obtained in the test 1.0, changes arise to enhance the experience of immersion in the virtual .... The materials used for the structure were industrial double wall cardboard waterproofed with sealing lacquer, the whole…
Indicates content that may require registration and/or purchase.