-
Supplier: OMEGA Engineering, Inc.
Description: • Thermostat for Reliable Operation • Incoloy Sheath for Compatibility with Most Industrial Fluids • 240 and 480 V Models with 3 Phase Power • 3 to 18 kW • 46 to 51 W/in2
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: Johnson Pump, An SPX Brand
Description: AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also
- Maximum Operating Temperature: 834.8 F
- Heating Capacity: 0.5 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: 834.8 F
-
Supplier: Process Technology
Description: essentially any flow rate. Uptimes of greater than 99% can be expected. Patented heater purge ensures heater integrity and longevity. Thousands of heater installations worldwide. Experienced engineering and worldwide field service support. Certification: SEMI S2/S3
- Maximum Operating Temperature: 203 F
- Heating Capacity: 24 to 312 kW
- AC Voltage Required: 600 volts
- Watt Density: 15 W/in²
-
-
Supplier: ThermOmegaTech®
Description: The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2″ thick
- AC Voltage Required: 120 to 600 volts
- Applications: Clean Water Heating
- Features: Copper, Other, Steel, Water Heater
- Fuel / Energy Source: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: • NEMA 1 Rated, E1 General Purpose Enclosure or Moisture Resistant/Explosion Resistant Enclosure • Premium Quality Stainless Steel Screw Plug • 240 and 480V, 3 Phase • 3 to 18 kW • Incoloy Sheath Provides Excellent Corrosion Resistance for Solution Water Applications
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Heavy Duty Construction • Models Available with Explosion Resistant Enclosure • 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids • 3 to 18 kw • 120, 208, 240 and 480 Vac 1 and 3 Phase Power
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Wetted Construction • 120, 208, 240, 480V 1 and 3 Phase Power • Reliable Heater Design • General Purpose Enclosure, NEMA-1 Rated and UL Listed
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Chromalox
Description: 2-1/2" NPT Brass Screw Plug Integral Thermostat (DPST) Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW 120, 208, 240 and 480 Volt, 1 and 3 Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: CSA Group
Description: 1.1 This Standard specifies the methods for determining the energy factor for electric storage tank water heaters and heat pump water heaters. 1.2 This Standard establishes minimum energy efficiency levels for electric storage tank water heaters and heat
-
Supplier: Chromalox
Description: 2-1/2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 & 3 Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Chromalox
Description: 2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party certifications:
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 15 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Chromalox
Description: 2 1/2" NPT Steel Screw Plug INCOLOY Sheath Elements (2 to 80 W/In² Water) (2 to 23 W/In² Oil) Field Adjustable kWs and Voltage Ratings 0.5 - 40kW Water, 0.5 - 10 kW Oil Integral Thermocouple 120, 208, 240, and 480V 1 Phase. 208, 240, and 480V 3 Phase General
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 40 kW
- Watt Density: 2 to 80 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: TPI Corporation
Description: HEAVY DUTY TYPE STEEL MATERIAL 3 PHASE(S) WATER REMEDIATION APPLICATION 480 V VOLTAGE RATING 26 AMPERE CURRENT RATING 20 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL
- Heating Capacity: 20 kW
- AC Voltage Required: 480 volts
- Heater Type: Air Heater, Space Heater
- Features: Electric
-
Supplier: Process Technology
Description: terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Supplier: Inductotherm Group
Description: Modular: Robust and unitized system Infrared monitoring options Data logging capability for traceability Shaped flux concentrator for increased efficiency Deionized water NOT required Versatile: 50 or 60Hz / 350 – 600VAC input Minimal amount of water needed – only 8 GPM required for
- Output Frequency: 60 to 150 kHz
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Ambrell Induction Heating Solutions
Description: heating steels through curie. Alternatively, the resonating capacitor may be mounted in an extra bay to locate it with the power supply. The EKOHEAT 75 kW through 250 kW systems are water-cooled, requiring connection to a heat exchanger or other means of dissipating heat.
- Heating Capacity: 250 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 250 kW
- Maximum Air Temperature: 115 F
-
Supplier: CSA Group
Description: IEC 60335-2-35:2012 deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other
-
Supplier: Durex Industries
Description: screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7 for explosion
- Maximum Operating (Sheath) Temperature: 350 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.5 kW
- Watt Density: 60 W/in²
-
Description: IEC 60335-2-35:2012 deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other
-
Description: IEC 60335-2-21:2022 deals with the safety of electric storage water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.075 kW
- Watt Density: 60 W/in²
- Flange or Thread Diameter: 8 inch
-
Supplier: CSA Group
Description: IEC 60335-2-35:2012+A1:2016 deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IMMERSION WATER HEATER, 800 WATTS, 460 VOLTS, 3 PHASE, 250 DEGREE FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASME Standards and Certification
Description: equipment. This Code applies to all air heaters used in industrial application, e.g., air heaters servicing steam generators and industrial furnaces. This specifically includes: combustion gas-to-air heat exchanger including air heaters with multi-section air streams; and air
-
Supplier: ASME
Description: equipment. This Code applies to all air heaters used in industrial application, e.g., air heaters servicing steam generators and industrial furnaces. This specifically includes: combustion gas-to-air heat exchanger including air heaters with multi-section air streams; and air
-
Supplier: Oil-Rite Corp.
Description: providing .75 GPM at 20 PSI, with an internal relief valve set at 100 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230V/460V 60Hz. The motor is painted green. The 10 gallon capacity reservoir is constructed with welded 304 stainless steel. A top filler
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Watt Density: 4 W/in²
- Flange or Thread Diameter: 12 inch
-
Supplier: Cole-Parmer
Description: • Designed specifically to provide heat to external open systems • Rugged heater, housing, and pump are constructed of stainless steel • Intuitive Pilot ONE touchscreen controller • Store and load temperature settings to and from a USB stick (not included) The Hotbox flow-through
- Frequency Range: 50 Hz
- Volume: 3.5 liters
- Operating Temperature: 113 to 482 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Designed specifically to provide heat to external open systems • Rugged heater, housing, and pump are constructed of stainless steel • Intuitive Pilot ONE touchscreen controller • Store and load temperature settings to and from a USB stick (not included) The Hotbox flow-through
- Frequency Range: 50 Hz
- Volume: 3.5 liters
- Operating Temperature: 140 to 482 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Designed specifically to provide heat to external open systems • Rugged heater, housing, and pump are constructed of stainless steel • Intuitive Pilot ONE touchscreen controller • Store and load temperature settings to and from a USB stick (not included) The Hotbox flow-through
- Frequency Range: 50 Hz
- Volume: 3.5 liters
- Operating Temperature: 140 to 482 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Designed specifically to provide heat to external open systems • Rugged heater, housing, and pump are constructed of stainless steel • Intuitive Pilot ONE touchscreen controller • Store and load temperature settings to and from a USB stick (not included) The Hotbox flow-through
- Frequency Range: 60 Hz
- Volume: 3.5 liters
- Operating Temperature: 140 to 482 F
- Configuration: Controlled Bath
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed
- Rated Power: 11,192.189112306076 watts
- Continuous Output Current: 21 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3-Contactor Bypass Space Heater (UL Type 3R only) 50 °C Ambient (UL Type 3R only) Pre-engineered Package Control Options Ethernet/IP Profibus LonWorks Modbus TCP/IP Digital Output Expansion Card Analog Output Expansion Card Keypad Viewing Window (UL Type 3R only) Custom Nameplate Speed
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
3 USES OF IMMERSION HEATERS IN THE PHARMACEUTICAL INDUSTRY The pharmaceutical industry relies heavily on immersion heaters for various processes. They can facilitate various laboratory processes, including the sanitation of medical and pharmaceutical products. This (read more)
Browse Immersion Heaters Datasheets for WATTCO -
electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500 and 3,500W, depending on application requirements. 125Vdc or (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
and apartment buildings, hospitals, schools, hotels, food processing, clothing and textile plants, industrial plants, mining operations, etc. Any voltage up to 20 KV, 3 phases, 3 wires and centerline grounded line. Capacities from 3000 to 34,000 KW Operating (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Electrical process heaters are commonly used in coffee makers for heating water efficiently and maintaining precise temperature control during the brewing process. Here’s how they are used and the design options available. General Usage in Coffee (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Analysis To accurately measure the levels of PFAS in drinking water, many systems use the EPA 533 PFAS testing method. This method specifically uses solid phase extraction (SPE) liquid chromatography-tandem mass spectrometry (LC-MS/MS) to measure various analytes in drinking water (read more)
Browse Water Quality Testing Instruments Datasheets for DOD Technologies Inc. -
Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
systems use the EPA 533 PFAS testing method. This method specifically uses solid phase extraction (SPE) liquid chromatography-tandem mass spectrometry (LC-MS/MS) to measure various analytes in drinking water. Analytes Measured and Reporting Limits This particular method can (read more)
Browse Analytical Laboratory Services Datasheets for DOD Technologies Inc. -
Engine block heaters for automobiles Well pumps housed in pits or enclosures Infrared or other types of heaters in enclosed buildings Solar pumps on water heater systems Coolant circulation systems Aeration pumps in hatcheries or ponds (read more)
Browse Datasheets for Osborne Industries, Inc. -
Essential protections include overvoltage, undervoltage, short-circuit, and phase failure. Efficiency & Cooling: High-efficiency designs (≥95%) with forced air/water cooling for continuous operation. 5. Environmental & Safety (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Classic GNR3 relay, and a panel mount Reverse GN0 relay. Both the GN3 and the GR3 are for use where there’s frequent start/stop operations of three-phase motors or heaters. The GN0 relay is for frequent start/stop/reverse operation of three-phase motors and includes an interlock feature that allows (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
CR4 - Thread: Three Phase to Single Phase
That is why 3 phase water heaters are much, much better.
-
CR4 - Thread: Grounding and bonding
The ablution unit/shower is a separate unit it has a 3 phase DB because of the 3 phase water heaters installed inside.
-
Electrical Code - USA - Page 110 - Self Help Forums
220 v 3 phase water heaters .
-
installing a hot water heater - Self Help Forums
… Dedicated Water heater for Jacuzzi tub dahillner Plumbing - Existing Home 1 September 3rd, 2005 10:50 AM Bonding Water Pipes and Water Heater dremmel Electrical Code - USA 6 November 26th, 2004 05:04 PM 3 phase water heater installation DUNBAR PLUMBER Electrical …
-
draining hot water heater - Self Help Forums
… Post Dedicated Water heater for Jacuzzi tub dahillner Plumbing - Existing Home 1 September 3rd, 2005 10:50 AM Draining a hot water heater? flickit Plumbing - Existing Home 3 May 18th, 2005 03:59 PM 3 phase water heater installation DUNBAR PLUMBER Electrical …
-
gas hot water heater - Self Help Forums
… Replies Last Post hot water heater amp Plumbing - Existing Home 9 January 8th, 2008 08:21 AM Dedicated Water heater for Jacuzzi tub dahillner Plumbing - Existing Home 1 September 3rd, 2005 10:50 AM 3 phase water heater installation DUNBAR PLUMBER Electrical …
-
water heater - Self Help Forums
… Dedicated Water heater for Jacuzzi tub dahillner Plumbing - Existing Home 1 September 3rd, 2005 10:50 AM Bonding Water Pipes and Water Heater dremmel Electrical Code - USA 6 November 26th, 2004 05:04 PM 3 phase water heater installation DUNBAR PLUMBER Electrical …
-
Heater efficiency - Self Help Forums
… extinguishes flame Lupin Heating & Air Conditioning - Existing Home 0 January 9th, 2008 06:38 AM Baseboard heater pilot light densaw Heating & Air Conditioning - Existing Home 5 November 25th, 2006 07:45 AM 3 phase water heater installation DUNBAR PLUMBER Electrical …
-
Heater will not kick on unless... - Self Help Forums
Fritz2me Building Construction - Existing Home 4 October 12th, 2009 09:34 AM water heater with delayed kick? kva1999 Plumbing - Existing Home 1 September 23rd, 2006 11:20 AM 3 phase water heater installation DUNBAR PLUMBER Electrical = Industrial / Commercial/Power Distribution 6 April …
-
Condensate dampness dripping inside heater? - Self Help Forums
Fritz2me Building Construction - Existing Home 4 October 12th, 2009 09:34 AM Dripping water...from heater bypass newOLD Heating & Air Conditioning - Existing Home 1 February 9th, 2008 10:48 AM 3 phase water heater installation DUNBAR PLUMBER Electrical = Industrial / Commercial/Power …
Indicates content that may require registration and/or purchase.