-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, Pin Spacing 5mm, 3 Poles
-
Supplier: Allied Electronics, Inc.
Description: SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG.
-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 3.5MM SPACING, 2 POLE
-
-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 3.5MM SPACING, 4 POLE
-
Supplier: Heilind Electronics, Inc.
Description: TERMINAL BLOCK 166 2POLE PS3.5 RP02302HBWC
-
Supplier: Powell Electronics, Inc.
Description: PCB Term, 3 pole, Plug-in,Card
- Mounting Options: PCB Terminal Block
-
Supplier: Newark, An Avnet Company
Description: Power Terminal Block 3 Pole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Terminal Block Tools & Accessories End stop for 35MM 3pole
- Features: Other
-
Supplier: BARTEC
Description: The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks. Terminals for 4 mm² and 16 mm² conductors are available in 2- and 3-pole versions. Terminals
- Voltage Rating: 1,000 volts
- Operating Temperature: -48.33333333333333 to 40.55555555555556 C
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks PCB Terminal Fixed 3 Pole, Push-In, 3.81mm
- Number of Contacts: 3
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 26 to 16 AWG
- Voltage Rating: 130 to 300 volts
-
Supplier: WAGO
Description: Transformer terminal block; 3-pole; CAGE CLAMP® connection for conductors; orange
- Features: Other
- Terminal Block Type: Transformer Terminal Block
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK HEADER, 3 POLES, 3.81MM PITCH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SC-SMT Series RoHS Compliant: Yes
-
Supplier: DigiKey
Description: TERMINAL BLK BARRIER 6POLE QC
- Contacts Pitch: 14.274799999999999 mm
- Conductor Size (North American): 8 to 22 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
- Number of Contacts: 1
- Contacts Pitch: 7.5 mm
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: Ensto USA
Description: Terminal block Ensto Clampo Pro : Grey, 3-pole, Al/Cu 35-150 mm²
- Voltage Rating: 800 volts
- Current Rating: 290 amps
- Operating Temperature: -5 to 80 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: Accuris
Description: TERMINAL, CASUALTY POWER, TERMINAL BLOCK, SINGLE POLE, 200-AMPERE, 120-VOLT, DIRECT CURRENT, SYMBOL NUMBER 1035
-
Supplier: Heilind Electronics, Inc.
Description: PUSH WIRE PCB TERM BLOCK RA, 3 POLE, LEVER OPR
- Mounting Options: PCB Terminal Block
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3
- Number of Contacts: 1 to 3
- Conductor Size (North American): 14 to 4 AWG
- Voltage Rating: 600 volts
- Current Rating: 175 amps
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Base With 1.2mm elevated base Housing material PA66, UL94V-2 Working temperature -40C-105C Poles available 2-12 Poles Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive
- Voltage Rating: 450 to 750 volts
- Current Rating: 17.5 to 101 amps
- Operating Temperature: -40 to 105 C
- Mounting Options: PCB Terminal Block
-
Supplier: Weidmuller
Description: This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the first
- Conductor Size (North American): 26 to 14 AWG
- Voltage Rating: 275 to 400 volts
- Current Rating: 10 to 16 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Screw type terminal block, solderable Centerline 3.81 mm, direciton of connection 90° Lift system, fittable without loss of poles Color black
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact,
- Conductor Size (North American): 22 to 4 AWG
- Voltage Rating: 400 to 690 volts
- Current Rating: 32 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Screw type terminal block, pluggable Centerline 3.50 mm, direction of connection vertical (0°) Lift system, fittable without loss of poles Color black Wire entry codeable side perpendicular to plug direction
-
Supplier: WAGO
Description: PCB terminal block; 2.5 mm²; Pin spacing 10 mm; 3-pole; gray
-
Supplier: RS Components, Ltd.
Description: TeePlug 3 Pole Screw Terminal
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967560-3-1437651-4 Packaging: Bulk Number of Positions: 2 Number of Levels: 1 Pitch: 9.53 mm Color: Black Connector Type: PCB, Terminal Block Number of
- Voltage Rating: 300 volts
- Current Rating: 5 amps
-
Supplier: DigiKey
Description: 16POLE CONNECTING COMB
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks EM2565 Series 3 Pole Pluggable T Block
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Number of Contacts: 19
- Features: Other
-
Supplier: TE Connectivity
Description: Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Application Circuit Application : Signal Product Type Features Modular Terminal Block
- Number of Contacts: 6
- Conductor Size (North American): 8 AWG
- Operating Temperature: -55 to 110 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Presenting BlockMaster Electronics’ new HP-AT101 series line input power distribution blocks. Rated at 50A/300V, 2 and 3 poles. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as Ro (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
MARS AIR DOORS HVAC and Refrigeration - Grainger Industrial Supply
• Terminal Block 3 Pole 600V Terminal Block 3 Pole 600V .
-
UBA3070 multi-channel demo board
3 - pole terminal block ; 1E pitch .
-
Siemens - 6GK50080BA001AB2 - PLCs, HMI & Data Acquisition - PC Data Acquisition Accessories - Allied Electronics
A 3 - Pole Terminal Block for Connecting the Power Supply (1 × 24 VDC) and Functional Ground .
-
Siemens - 6GK50050BA001AB2 - PLCs, HMI & Data Acquisition - PC Data Acquisition Accessories - Allied Electronics
A 3 - Pole Terminal Block for Connecting the Power Supply (1 × 24 VDC) and Functional Ground .
-
TEA1721 universal mains white goods flyback SMPS demo
board
3 - pole terminal block ; 2E pitch .
-
TEA1721 isolated universal mains flyback converter demo
board
3 - pole terminal block ; 2E pitch .
-
Terminal Blocks - Grainger Industrial Supply
• Everlink Terminal Block , 3 Pole Power Terminal, Size 3 Type Everlink Terminal Block, 3 Pole Power Terminal, Size 3 Type .
-
DAYTON Relay Accessories - Relays - Grainger Industrial Supply
• Everlink Terminal Block , 3 Pole Power Terminal, For Use With TeSys D 40-65 Amp, Package Quantity 1 .
-
Connectors - from Allied Electronics
CONNECTOR, ADAPTER, 7/8" FEMALE RECEPT TO TERMINAL BLOCK , 3 POLE , 500002262 .
-
Altech Corp. - MV-493 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Terminal Block , 3 Poles , Vertical Orientation, 1.3 mm Hole Size .
Indicates content that may require registration and/or purchase.