-
Supplier: Radwell International
Description: DISCONNECT SWITCH 63AMP 6P 3POSITION SELECTOR. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Littelfuse, Inc.
Description: makes manual operation simple, plus clear switch position markings and 90° switch travel, the high-amp battery disconnect can effectively be used as a manual emergency power cutoff switch. Red plastic knob with a white pointer On/Off switch position markings Black thermoplastic
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
- Approvals: RoHS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location Type 7&9 3 Position PB-Illuminated, OUT/CNTR/IN-Mom/Maint/Mom, LED, 12-130V AC/DC, Multi-Color Pack, 1 NCLB-1 NC
-
-
Supplier: Mersen
Description: Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design
- Current Rating: 200 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: Schaltbau GmbH
Description: Manually operated emergency disconnect switches are capable of interrupting a power circuit (meeting requirements of accident prevention). Single pole S132 Series switches are especially designed for DC applications. Load circuits are closed by pulling the red mushroom knob and
- Current Rating: 150 to 250 amps
- Operating Voltage: 100 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Littelfuse 75903 Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds On, 5 minutes Off
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Altech Corp.
Description: Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 3 to 60 HP
- Short Circuit Interrupt Capacity: 50 kiloamps
-
Supplier: Allied Electronics, Inc.
Description: GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent
-
Supplier: Allied Electronics, Inc.
Description: GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent
-
Supplier: Selectric, Inc.
Description: Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 400 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T Battery Disconnect
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 30 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Waytek, Inc.
Description: Littelfuse 75908 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 12VDC systems Two-positions: Off-On Intermittent Rating: 2000A, 30 sec on, 3 min off Contacts: Copper Case:
- Current Rating: 300 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: High Quality Manual Data Network Switches Increase the Reliability of Your Network! The Model 8461 Network Switch is comprised of nine individually controlled, manually operated, DB15 Connect/Disconnect switches. When in CONNECT position, that individual channel input is
- Number of Ports: 18 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Littelfuse, Inc.
Description: is also suited for use as a marine battery disconnect switch.While traditional current isolating switches require a minimum current when they are turned on, models with "magnetic ON-OFF position" absorb current only during the commuting phase or when switched from (OFF) to (ON)
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T3 Battery Disconnect
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: SOCOMEC
Description: RM and RMS are modular fuse disconnect switches for cylindrical fuses. They provide safety disconnection and protection against overloads and short-circuits in any low voltage electrical circuit. - RM: fuse disconnect switches without signalisation (for fuses without
- Current Rating: 32 to 125 amps
- Operating Voltage: 600 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles, 4 Poles
- Power: AC
-
Supplier: ABB Inc.
Description: E1.2 reaches 1200A with breaking capacity up to 65kA and short time current of 50kA in width of 400mm. It is the most compact power breaker, installable both in horizontal and vertical position.
-
Supplier: Electro Standards Laboratories
Description: and continues to pass data. Remote RS232 ASCII commands that allow the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number and enable and disable autosend of switch positions. Front-panel
- Number of Ports: 13 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Rittal North America LLC
Description: Article number: SV 3071.000 Product description Used to indicate the position of the fuse base cover. Rated operating current (max.) 5 A For size NH fuse-switch disconnector, size 000/00 NH fuse-switch disconnector size 00 - 3 (185 mm) Weight/packaging unit 0.02 kg ( 0 lb. ) Packaging
- Current Rating: 5 amps
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s LVD400 and LVD600 Series of low-voltage disconnect panels are designed for maximum flexibility. They can be used for either load or battery disconnect. The two mounting position (3.5 inches) high panels can also be configured as single or dual (A/B)
- Current Rating: 400 to 600 amps
-
Supplier: ABB Inc.
Description: Molded case switches are devices created from the corresponding circuit breakers and feature the same overall dimensions, versions,and can be fitted with the same accessories. Applications These devices are mainly used as: Switching and insulation devices for lines, bus bars or groups of
-
Supplier: Allied Electronics, Inc.
Description: Burning for Longer Contact Life Triple Padlocking Capability. Personnel Safety Feature Since the Large Hasp Can Accommodate Up to Three 3⁄8 Inch Shank Locks Interlocking Mechanism. Door Cannot Be Opened when the Handle is in the ON Position. Built-In Defeater Mechanism Provides for
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, ROTARY, 3 POSITION, 3 OUTPUT, RED HANDLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SWITCH, DISCONNECT, 3 POSITIONS,16-80 AMP, NS100N. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: IEC60947.3 AC disconnect switch from 230VAC to 1000VAC BYAF-125 AC switch is according IEC60947.3 standard, panel mounting for AC controlling panel installation. 3P 1000VAC up to 50A for AC circuit switch and control Application in solar inverter AC side, AC combiner box main
- Current Rating: 50 amps
- Operating Voltage: 300 to 1,000 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Radwell International
Description: AUTO SWITCH, 12-24 VDC, INLINE, SOLID, 2 WIRE BAND, 3-PIN MALE CONNECTOR, NPT THREAD, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Electro Standards Laboratories
Description: PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect a computer to multiple USB 3.0 devices FEATURES: Allows quick connection to
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH AC Series switch assembly monitors the position of a service door or panel whether “closed” or “open”. The AC Series switches are a compact switch assembly designed for equipment applications. When the equipment (door or panel, etc.) which is electrically interlocked
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 0.4 to 300.2 F
- Actuator Material: Metal
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: IEC60947.3 AC disconnect switch from 220VAC to 1000VAC BYAF-200 AC switch is according IEC60947.3 standard, panel mounting for AC controlling panel installation. 3P 1000VAC up to 200A for AC circuit switch and control. Application in solar inverter AC side, AC combiner box main
- Current Rating: 200 amps
- Operating Voltage: 220 to 1,000 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Interpower
Description: Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I Quick Disconnects: 3/6.3 Solder Tabs: 3 Terminal Material: Electro-tinned Brass
- Voltage Rating: 250 volts
- Current Rating: 10 to 15 amps
- Operating Temperature: -25 to 70 C
- Power Type: AC Power Connector
-
Supplier: BERNSTEIN AG
Description: The SGS is a bistable safety switch with remote release facility. Once switched, the SGS remains in this position until it is manually reset at the plunger or via an external button. A built-in solenoid actuator controls the release action. In its rugged plastic housing, it represents an
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Mechanical Life (Minimum): 50,000 (#)
-
Supplier: Microchip Technology, Inc.
Description: reduce the input current ripple. Each converter is driven by a peak current mode controller with output current feedback. The three output currents can be individually dimmed using either linear or PWM dimming. The IC also includes three disconnect FET drivers which enable high PWM dimming
- Input Voltage: 10 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 36, number of positions: 18, width: 179.3 mm, height: 70.1 mm, color: gray, mounting type: Wall mounting
- Number of Contacts: 36
- Contacts Pitch: 8.2 mm
- Voltage Rating: 400 volts
- Operating Temperature: 60 to 100 C
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: suppression AS 60947.3:2018, IEC 60947.3 Lockable at off position and door-clutch
- Current Rating: 9 to 40 amps
- Operating Voltage: 600 to 1,200 volts
- Poles: 2 Poles, 4 Poles
- Approvals: CE, RoHS
Find Suppliers by Category Top
Featured Products Top
-
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
The VICFUSE VHS Switch Disconnector is designed for use with NT and NH series fuse links. It generally consists of two parts — the seat and a corresponding melt-loading cover — in a half-sealed structure. The condition of the fuse and the status of the blown-fuse indicator (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
sleeve and therefore the quick disconnect can be positioned in inaccessible locations. The dry-break design prevents leakage and fluid spray during assembly. Leak-free operation is often critical in cooling system applications. Flow through the quick disconnect occurs when the QDI3NL is connected to (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Beswick QDE3NL/QDI3NL non-latching/blind-mate quick disconnect is ideal for use in cooling systems (such as are common in process, semiconductor, instrumentation, and aerospace industries) for quick serviceability. Disconnection and connection is accomplished without the need to manually move a (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
positioned as a cloud edge access/aggregation switch, connecting IOT and other devices in enterprise and SMB deployments. It is also an ideal Gigabit access/aggregation switch for SMB, enterprise, and campus networks. The LN-3848G-6Y/LN-3848GP-6Y is packed with features that bring high (read more)
Browse Access Points Datasheets for Larch Networks -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is limited, the LP3S-V switch is designed to provide attractive, lighted position indication for demanding applications, where security and reliability are crucial. The series features both aluminum and stainless steel cases with a watertight to IP68S and IP69K option. (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
in demanding applications. The RRS20 Series is available in SPST or SPDT circuits with 2 or 3 position functions. Choose from quick connect, solder, or wire lead terminations. Actuators are offered in non-illuminated black or illuminated versions in white, orange, green, red, or blue, with (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
IEEE Recommended Practice for the Application and Testing of Uninterruptible Power Supplies for Power Generating Stations
1) AC input disconnect device position 2) DC input disconnect device position 3 ) Static transfer switch position 4) Output disconnect device position .
Indicates content that may require registration and/or purchase.